-
Supplier: Wabash MPI
Description: Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital
- Display / Interface: Video / Graphic Display
- Force / Load Capacity: 2000 to 60000 lbs
- Mechanical Test: Compressive
- Stroke / Travel: 6 inch
-
Supplier: Restek
Description: American Society for Testing and Materials (ASTM International) Method D6042-96—Test Method for Determination of Phenolic Antioxidants and Erucamide Slip Additives in Polypropylene Homopolymer Formulations Using Liquid Chromatography—is a “consensus” or
- Applications: Food / Beverage
- Form: Liquid / Solution
- Reference / Chemical Standard: Yes
-
Supplier: Restek
Description: American Society for Testing and Materials (ASTM International) Method D6042-96—Test Method for Determination of Phenolic Antioxidants and Erucamide Slip Additives in Polypropylene Homopolymer Formulations Using Liquid Chromatography—is a “consensus” or
- Form: Liquid / Solution
-
-
Supplier: ASTM International
Description: ), (D) FEP-fluorocarbon, (E) polyethylene terephthalate, (F) polyethylene naphthalate, and (G) polyetherimide. Individual materials class of films shall be tested and conform accordingly the following property values: tensile strength; elongation; shrinkage; moisture absorption; dielectric
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements for the material, dimensions and tolerances, and property values of film, in sheet or strip form, with or without heat-sealable coatings. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements for the material, dimensions and tolerances, and property values of film, in sheet or strip form, with or without heat-sealable coatings. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for
-
Supplier: AENOR
Description: Additive manufacturing - Environment, health and safety - Test method for the hazardous substances emitted from material extrusion type 3D printers in the non-industrial places (ISO/ASTM 52933:2024, Corrected version 2025-06)
-
Supplier: Wabash MPI
Description: The Genesis Series Hydraulic Compression Press, Model G50H-19 ASTM is specially designed to vulcanize rubber sheets to provide samples for quality control, research and development and material comparison to prepare sheets for material property testing in accordance with ASTM
- Display / Interface: Video / Graphic Display
- Force / Load Capacity: 16000 to 100000 lbs
- Mechanical Test: Compressive
- Stroke / Travel: 8 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: Introduce ASTM-D4966 Martindale Rubber Abrasion Testing Machine is suitable to the fabric, wool fabric, leather, synthetic leather, etc. at a pressure level of wear resistance and pilling ball experimental Working principle Circular fabric sample under a
-
Supplier: Adhesives.org
Description: An adhesive symbol provides an efficient means of placing complete information about adhesives on engineering drawings. The joint is the basis of reference for the symbol to which the arrow line is pointed. The reference line of the symbol is used to designate the type of adhesive to be used,
-
Supplier: Haida International Equipment Co., Ltd.
Description: . 4) Estimated dimension: (L*W*D) 680*500*1400mm 5) Estimated weight: 150kg 6) Standard: ASTM F2236 Safety Specification for Soft Infant and Toddler Carriers Description: Dynamic Load Test: Fasten the soft carrier to a test torso. Position
- Display / Interface: Digital Readout / Interface
- Force / Load Capacity: 24.92 lbs
- Mechanical Test: Specialty / Other
-
Supplier: American Welding Society (AWS)
Description: Get 68 standards that are referenced within the AWS Structural Welding Code D1.1. Save almost 70% by getting your welding standards in one place, no need to purchase individual standards! Those who use AWS D1.1 will find this a valuable companion for interpreting the specifications and
-
Description: Transportation Simulator/Vibration Tester is applied to test the vibration-resistance of packed Toys, electronics, furniture, gift, ceramics,equipment,e tc.,under simulated transport conditions, according to American and EU transport standard (ASTM,ISTA)
- Application: Accelerometer Calibration, Mechanical Impedance Measurements, Product Qualification / Testing, Reliability / Durability Testing, R&D / Product Design Verification, Seismic Simulation, Semiconductors / Electronics Screening, Structural Fatigue Testing, Transportation / Aerospace Simulation
- Displacement: 0.9843 inch
- Frequency Range: 3 to 5 Hz
- Technology: Mechanical, Electrodynamic
-
Description: ASTM-D2436 Standard Environmental Ventilation Aging Test Chamber for Rubber is suitable for heat resistance test of electrical insulating materials, electronic spare parts, gas aging test of platicized products, to check its adaptability to storage and operation under high temperature
- Chamber Capacity: 3.53 to 9.53 cubic feet
- Configuration: Floor Mount
- Features: Alarm(s), Shelves, Windows
- Temperature Control: Heating
-
Supplier: Adhesives.org
Description: test specimen and testing technique were designed to develop a large portion of shear forces between the laminae of the test piece when the load is applied, rather than to reduce shear stress to a minimum as is done in other ASTM test methods for flexural properties. This method is not
-
Supplier: Adhesives.org
Description: intended end use of the finger jointed lumber will be in a structural glued laminated timber. When the test results are to be used for certification of an adhesive for this purpose, use a standard wood species and a standard finger profile. Standard species may be found in Table 1 ofSpecification
-
Supplier: Adhesives.org
Description: This practice provides a uniform procedure for the exposure of adhesively bonded substrates to selected environments. This practice also provides for a qualitative measure of the adhesive bond strength using existing standard methods after exposure.
-
Description: Guidance for the use of the modern metric system is given. Known as the International System of Units (abbreviated SI), the system is the basis for worldwide standardization of measurement units. Information is included on SI, a list of units recognized for use with SI, and a list of conversion
-
Description: Guidance for the use of the modern metric system is given. Known as the International System of Units (abbreviated SI), the system is the basis for worldwide standardization of measurement units. Information is included on SI, a list of units recognized for use with SI, and a list of conversion
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Cole-Parmer
Description: • Microprocessor temperature controller for stability • Complies with ASTM D130 specifications Determine the corrosiveness to copper of petroleum-based fuels and biodiesel by immersing a copper strip in the test sample at an elevated temperature. Compare the tarnish color of
- Reference / Chemical Standard: Yes
-
Supplier: SAE International
Description: Currently, the ASTM P225/60R 97S Radial Standard Reference Test Tire (SRTT) is used as a control test tire for calibrating test track surfaces over time and for rank ordering the noise performance of different pavement designs. As a result, variation from one SRTT to another and the effects
-
Supplier: American Welding Society (AWS)
Description: Includes the D1.1/D1.1M:2020 publication and ASTMSW - Standards for Welding 4th Edition
-
Supplier: Mark-10 Corporation
Description: This fixture is designed for peel testing of tapes, films, foil seals, and other materials, per ASTM D6862 / D3330 / D903. A large, flat working table moves horizontally as the test stand’s crosshead moves up via direct cable linkage. An optional adjustable-angle mount
- Standard: ASTM
-
Description: IEC/ASTM 62885-7:2020+AMD1:20 22 is applicable to dry-cleaning robots for household use or under conditions similar to those in households. The purpose of this document is to specify the essential performance characteristics of dry- cleaning robots that are of interest to users and to
-
Description: IEC/ASTM 62885-7:2020 is applicable to dry-cleaning robots for household use or under conditions similar to those in households. The purpose of this document is to specify the essential performance characteristics of dry- cleaning robots that are of interest to users and to describe methods
-
Description: IEC/ASTM 62885-6:2023 is applicable for measurements of the performance of mains-operated and cordless wet hard floor cleaning appliances for household or similar use. In the case of appliances with combined functionality, this document only addresses the wet cleaning functionality. The
-
Description: Electrodynamic Vibration Shaker , adopted the 'double-magnetic circuit structure',' self-generated skeleton action circles', 'Airborne Support’ and 'roller bearings and linear guidance', 'trunnion isolation’ advanced modern technology and special technology, can be completed in X,Y,Z three-axis
- Application: Accelerometer Calibration, Mechanical Impedance Measurements, Product Qualification / Testing, Reliability / Durability Testing, R&D / Product Design Verification, Seismic Simulation, Semiconductors / Electronics Screening, Structural Fatigue Testing, Transportation / Aerospace Simulation
- Displacement: 0.9843 to 5.91 inch
- Frequency Range: 1 to 3500 Hz
- Peak Acceleration: 0.0 to 102 g
-
Supplier: Accuris
Description: Specification for ASTM Thermometers
-
Supplier: Accuris
Description: Specification for ASTM Thermometer
-
Supplier: ASTM International
Description: Specification for ASTM Thermometer (Withdrawn 1939)
-
Supplier: Accuris
Description: STANDARD ASTM BUTADIENE MEASUREMENT TABLES
-
Supplier: Accuris
Description: No.2-D Diesel Fuel, ASTM,Common
-
Supplier: Tinius Olsen, Inc.
Description: specimen deflects (bends) a specified amount. Heat distortion Standards : ASTM D648, ISO 75 VICAT SOFTENING TEMPERATURE The temperature at which a specimen is penetrated a depth of 1.0 mm by a needle of defined area (1mm2) under a concentrated center load condition. Vicat
- Standard: ASTM, ISO
-
Supplier: Tinius Olsen, Inc.
Description: specimen deflects (bends) a specified amount. Heat distortion Standards : ASTM D648, ISO 75 VICAT SOFTENING TEMPERATURE The temperature at which a specimen is penetrated a depth of 1.0 mm by a needle of defined area (1mm2) under a concentrated center load condition. Vicat
- Standard: ASTM, ISO
Find Suppliers by Category Top
Featured Products Top
-
able to sell DME in the state of California. To respond to the requirement, Oberon approached ASTM about developing a new standard specification for DME. Committee D02 on Petroleum Fuels, Liquid Fuels and Lubricants took on the new standards (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
work to improve lubricants that boost machinery reliability and efficiency, and reduce operational costs. ASTM International has long been at the forefront of creating standards for lubricant manufacturers, testers, and end users. Since 1904, the committee on petroleum products, liquid fuels (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
A new test method developed by ASTM International’s committee on petroleum products, liquid fuels, and lubricants (D02) will help bring emerging technology to the realm of gasoline sample analysis (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
Leveraging ASTM D6122 and D8340 for a Competitive Edge in Petrochemicals In this webinar, Larry Tucker, Secretary (read more)
Browse Raman Spectrometers Datasheets for Metrohm USA, Inc. -
ideal for heat dissipation. EP53TC meets ASTM E595 NASA low outgassing specifications and provides reliable electrical insulation with a volume resistivity greater than 1014 ohm-cm. The material offers a thermal resistance of 10-15 x 10-6 K•m2/W and a (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
relevant ASTM tests for foam Standards like ASTM D635 (ignition of plastics) and ASTM D2863 (limiting oxygen index) are also relevant. They help determine how readily a foam will ignite and under what oxygen concentration it will burn. These metrics feed into safety (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
Kuriyama Sheet Rubber is produced to strict quality standards and is certified to meet ASTM D2000 specifications. (read more)
Browse Rubber Sheets and Films Datasheets for Kuriyama of America, Inc. -
There are several ways to monitor viscosity including Kinematic Viscometers (u-tubes) per ASTM D445, Ametek Spectro Scientific’s MiniVisc 3000 per ASTM D8092, Visgages, Rheometers and Rotational (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Analysis: Complies with ASTM D7889, using just 60 microliters of oil with no sample preparation required. The test is quick, taking only 1 minute, and involves no solvents or chemicals. Viscosity (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Assessing the operational life of flexible printed boards intended for continuous flexing applications : a case study.
The cable insulation is provided by DuPont Kapton® polyimide film that meets ASTM D 5213 .
Indicates content that may require registration and/or purchase.