-
Supplier: ASTM International
Description: electrical characteristics, are provided and are designated as Class 00, Class 0, Class 1, Class 2, Class 3, and Class 4. 1.4 The values stated in SI units are to be regarded as the standard. See ASTM SI 10. 1.5 The following safety hazards caveat pertains only to the test method portion,
-
Supplier: Allied Electronics, Inc.
Description: Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.
-
Supplier: Allied Electronics, Inc.
Description: Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Commercial Grade per ASTM D710.
-
-
Supplier: Allied Electronics, Inc.
Description: Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.
-
Supplier: Allied Electronics, Inc.
Description: Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.
-
Supplier: ASTM International
Description: Specification for ASTM Thermometer (Withdrawn 1939)
-
Supplier: ASTM International
Description: Standard Test Method for ASTM Color of Petroleum Products (ASTM Color Scale)
-
Supplier: Accuris
Description: Specification for ASTM Thermometer
-
Supplier: Accuris
Description: Specification for ASTM Thermometers
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
- Features: Other
- Function: Reagent, Reference / Chemical Standard
-
Supplier: ASTM International
Description: 1.1 The ASTM Butadiene Measurement Tables are for use in the calculation of quantities of butadiene. The accompanying Tables 1- 3 cover the normal operating ranges for the reduction of observed relative density and volume to 15.556/15.556?°C (60/60?°F) and for the calculation of weight-volume
-
Supplier: Accuris
Description: STANDARD ASTM BUTADIENE MEASUREMENT TABLES
-
Supplier: Restek
Description: American Society for Testing and Materials (ASTM International) Method D6042-96—Test Method for Determination of Phenolic Antioxidants and Erucamide Slip Additives in Polypropylene Homopolymer Formulations Using Liquid Chromatography—is a “consensus” or “referee” method used among plastic
- Applications: Food / Beverage
- Form & Features: Liquid / Solution
- Function: Reference / Chemical Standard
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR ASTM COLOR OF PETROLEUM PRODUCTS (ASTM COLOR SCALE)
-
Supplier: Restek
Description: American Society for Testing and Materials (ASTM International) Method D6042-96—Test Method for Determination of Phenolic Antioxidants and Erucamide Slip Additives in Polypropylene Homopolymer Formulations Using Liquid Chromatography—is a “consensus” or “referee” method used among plastic
- Applications: Food / Beverage
- Form & Features: Liquid / Solution
- Function: Reference / Chemical Standard
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:9031 CAS#: F.W.: NFPA#:2-3-1 Specific Gravity: 1.080 DOT:3/8/III Descriptions: Specification TEST 1. Suitability - Pass test 2. Color - Colorless to very faint yellow 3. Clarity / Form - Clear, liquid Properties No properties.
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Form & Features: Organic Chemical / Polymer, Powder
- Features: Other
- Function: Reagent, Reference / Chemical Standard
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Form & Features: Liquid / Solution, Organic Chemical / Polymer, Powder
- Features: Other
- Function: Reagent, Reference / Chemical Standard
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:9032 CAS#: F.W.: NFPA#:3-3-1 Specific Gravity: 1.047 DOT:3/II Descriptions: Protect from light. Specification TEST 1. Suitability - Pass test 2. Appearance - Clear, colorless solution 3. Neutral solution 0 mV or pH 7 +/- 0.3 4. made in accordance to ASTM D4739, section 7.15 Properties
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: GFS Chemicals, Inc.
Description: to 0.6% 6. made in accordance to ASTM D664, section 7.18 Properties No properties.
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: APSX, LLC
Description: Standard size 6061 aluminum mold machined by the Spyder CNC for the APSX-PIM.
- Width: 4.8 inch
- Length: 6 inch
- Height / Thickness: 2 inch
- Material: Aluminum
-
Supplier: Haida International Equipment Co., Ltd.
Description: Introduce ASTM-D4966 Martindale Rubber Abrasion Testing Machine is suitable to the fabric, wool fabric, leather, synthetic leather, etc. at a pressure level of wear resistance and pilling ball experimental Working principle Circular fabric sample under a certain pressure, and standards such
-
Supplier: APSX, LLC
Description: Standard size 6061 aluminum mold machined by the Spyder CNC for the APSX-PIM.
- Width: 4.8 inch
- Length: 6 inch
- Height / Thickness: 2 inch
- Material: Aluminum
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1282 CAS#: F.W.: NFPA#:1-3-0 Specific Gravity: 0.790 DOT:3/II Descriptions: See also titration solvent. Specification TEST 1. Suitability - Pass Test Properties No properties.
- Function: Reagent, Reference / Chemical Standard
-
Description: ASTM-D2436 Standard Environmental Ventilation Aging Test Chamber for Rubber is suitable for heat resistance test of electrical insulating materials, electronic spare parts, gas aging test of platicized products, to check its adaptability to storage and operation under high temperature
- Chamber Capacity: 3.531465726981547 to 9.534957462850176 cubic feet
- Temperature Range: 40 to 200 C
- Temperature Control Accuracy: 0.5 ± °C
- Features: Alarm(s), Shelves, Windows
-
Description: Transportation Simulator/Vibration Tester is applied to test the vibration-resistance of packed Toys, electronics, furniture, gift, ceramics,equipment,etc.,under simulated transport conditions, according to American and EU transport standard (ASTM,ISTA)
- Frequency Range: 3 to 5 Hz
- Displacement: 0.9842525 inch
- Applications: Accelerometer Calibration, Mechanical Impedance Measurements, Product Qualification / Testing, R&D / Product Design Verification, Reliability / Durability Testing, Seismic Simulation, Semiconductors / Electronics Screening, Structural Fatigue Testing, Transportation / Aerospace Simulation
- Technology: Electrodynamic, Mechanical
-
Supplier: Wabash MPI
Description: Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital
- Clamping Force: 0.75 to 30 tons
- Stroke: 6 inch
- Daylight / Opening: 6 to 12 inch
- Actuation: Hydraulic
-
Supplier: American Welding Society (AWS)
Description: Includes the D1.1/D1.1M:2020 publication and ASTMSW - Standards for Welding 4th Edition
-
Supplier: Adhesives.org
Description: An adhesive symbol provides an efficient means of placing complete information about adhesives on engineering drawings. The joint is the basis of reference for the symbol to which the arrow line is pointed. The reference line of the symbol is used to designate the type of adhesive to be used,
-
Supplier: AENOR
Description: Additive manufacturing - Environment, health and safety - Test method for the hazardous substances emitted from material extrusion type 3D printers in the non-industrial places (ISO/ASTM 52933:2024, Corrected version 2025-06)
-
Supplier: Carver, Inc.
Description: Specially configured to perform compression molding of test plaque, bar specimens, polyethylene and other thermoplastic resins. Carver ASTM presses are specially configured to perform the compression molding of test plaque or bar specimens of Type I, II, III, IV or V polyethylene and other
- Machine Type: Compression Molding
- Actuation: Hydraulic
- Orientation: Vertical
-
Supplier: Adhesives.org
Description: This specification covers casein and other protein-blend adhesives for use adhering wood to wood. The adhesive type covered by this specification is a dry powder or granular product comprising a mixture of casein, or casein and other protein source, with the necessary dry chemicals to effect
-
Supplier: Phelps Industrial Products
Description: An extremely cost effective gasket material suitable for cold and warm water applications. Full rolls, part rolls and sheets are available from inventory. Sizes other than those shown are available upon request.
- Thickness: 0.0625 to 0.25 inch
- Operating Temperature: -20 to 170 F
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Carver, Inc.
Description: The Manual ASTM Model 12-12H-ASTM (catalog# 4391) was designed to perform the ASTM compression molding of test plaques or bar specimens of Type I, II, III, IV or V polyethylene and other thermoplastic resins. The procedure is in conformance with ASTM Method D 4703
- Clamping Force: 12 tons
- Stroke: 5.125 inch
- Daylight / Opening: 0 to 10 inch
- Machine Type: Compression Molding
-
Supplier: Adhesives.org
Description: This test method covers a laboratory procedure for determining whether a sample of sealant will cause staining of the substrate when in the contact with masonry, concrete, or stone (marble, limestone, sandstone, granite, etc.).
Find Suppliers by Category Top
Featured Products Top
-
able to sell DME in the state of California. To respond to the requirement, Oberon approached ASTM about developing a new standard specification for DME. Committee D02 on Petroleum Fuels, Liquid Fuels and Lubricants took on the new standards (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
work to improve lubricants that boost machinery reliability and efficiency, and reduce operational costs. ASTM International has long been at the forefront of creating standards for lubricant manufacturers, testers, and end users. Since 1904, the committee on petroleum products, liquid fuels (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
A new test method developed by ASTM International’s committee on petroleum products, liquid fuels, and lubricants (D02) will help bring emerging technology to the realm of gasoline sample analysis (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
Leveraging ASTM D6122 and D8340 for a Competitive Edge in Petrochemicals In this webinar, Larry Tucker, Secretary (read more)
Browse Raman Spectrometers Datasheets for Metrohm USA, Inc. -
ideal for heat dissipation. EP53TC meets ASTM E595 NASA low outgassing specifications and provides reliable electrical insulation with a volume resistivity greater than 1014 ohm-cm. The material offers a thermal resistance of 10-15 x 10-6 K•m2/W and a (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
relevant ASTM tests for foam Standards like ASTM D635 (ignition of plastics) and ASTM D2863 (limiting oxygen index) are also relevant. They help determine how readily a foam will ignite and under what oxygen concentration it will burn. These metrics feed into safety (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
Clean up to 120 square feet with ONE Wipe Meets AMS3819 Comes in TT-I-735 IPA, IPA Blend and ASTM D-329 Acetone Prevent Dry-out waste and FOD with individually wrapped wipes (read more)
Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
Kuriyama Sheet Rubber is produced to strict quality standards and is certified to meet ASTM D2000 specifications. (read more)
Browse Rubber Sheets and Films Datasheets for Kuriyama of America, Inc. -
retardant. Shrink Ratio--4:1 (75%). Shrinkage begins when exposed to 120°C. Longitudinal shrinkage: 10%. Dielectric Strength: 400V/Mil min. Uses: Strain reliefs, jacketing material, component insulation, seal & protect wire splices, breakouts or connectors-to-cable terminations. OPER. TEMP.: -55°C to +135°C. Meets MIL-I-23053/4, Class 3, UL VW-1, CSA OFT (jacket only), ASTM D638. (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc.
More Information Top
-
Federal Register > Friday, April 11, 2014 > [79 FR 20316] Electric Power Generation, Transmission, and Distribution; Electrical Protective Equipment
ASTM D120 -09, Standard Specification for Rubber Insulating Gloves.
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Preambles > Electrical Power Generation, Etc. (29 CFR 1910...
The complete list of current ASTM standards corresponding to the ANSI standards is as follows: ASTM D120 -87, Specification for Rubber Insulating Gloves.
-
PUNCTURE TEST CHARACTERIZATION OF GLOVEBOX GLOVES
The testing was conducted in agreement with ASTM D120 and all of the gloves met or exceeded the minimum requirements.
-
Preprint Proposals for Revision of the 1997 Edition National Electrical Safety Code for the 2002 Edition
Class of IPE Minimum Breakdown Voltage rms ( ASTM D120 .
Indicates content that may require registration and/or purchase.