-
Standards and Technical Documents - Standard Test Methods for Determining Grain Size -- ASTM E112-88Supplier: ASTM International
Description: Standard Test Methods for Determining Grain Size
-
Supplier: ASTM International
Description: determine the average grain size of specimens with a unimodal distribution of grain areas, diameters, or intercept lengths. These distributions are approximately log normal. These test methods do not cover methods to characterize the nature of these distributions.
-
Supplier: ASTM International
Description: 1.1 These test methods provide simple guidelines for deciding whether a duplex grain size exists. The test methods separate duplex grain sizes into one of two distinct classes, then into specific types within those classes, and provide systems for grain size
-
-
Supplier: ASTM International
Description: 1.1 These test methods describe simple manual procedures for estimating the size of the largest grain observed on a metallographically prepared plane section. 1.2 These test methods shall only be valid for microstructures containing outlier course grains, where their population
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sheet whose grain size shall be ASTM No. 6 or finer.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of alclad sheet whose core grain size shall be ASTM No. 6 or finer.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sheet 0.011 to 0.126 inch (0.28 to 3.20 mm), inclusive, in nominal thickness, with a grain size of ASTM No. 6 or finer (see 8.5 ).
-
Supplier: R. S. Hughes Company, Inc.
Description: white and meets ASTM F 496-06, ASTM F 696-02 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with goatskin, leather, offers a gauntlet cuff, with grain leather grade and straight thumb.
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: white and meets ASTM F 496-06, ASTM F 696-02 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with goatskin, leather, offers a gauntlet cuff, with grain leather grade and straight thumb.
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: white and meets ASTM F 496-06, ASTM F 696-02 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with goatskin, leather, offers a gauntlet cuff, with grain leather grade and straight thumb.
- Clothing Type: Gloves
-
Supplier: Micromeritics
Description: The new SediGraph® III 5120 determines particle size by using the highly accurate and reproducible sedimentation technique which measures the gravity-induced settling rates of different size particles in a liquid with known properties. This is simple yet extremely effective technique
- Particle Size Range: 300 to 0.1 µm
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, Video / Graphic Display
- Sample Type: Dispersion / Liquid (Emulsion, Suspension)
- Technology: Sedimentation / Centrifugal
-
Supplier: R. S. Hughes Company, Inc.
Description: case, comes in white and meets ASTM F 496-06, ASTM F 696-02 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with goatskin, leather, offers a gauntlet cuff, with grain leather grade and
- Clothing Type: Gloves
-
Supplier: Matexcel
Description: Storage: Store at room temperature Application: Low purity artificial bone, Bone scaffold Purity: >97.5% Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system. The product QC meets the ASTM F1185-1988 standard. Particle
- Applications: Biotech / Medical (Biomaterial)
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Appleton Electric
Description: FEED THROUGH TYPE 3-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA
- Features: Explosion Proof, Other
- Ingress Protection(IP) Rating Against Moisture: Type 7
- NEMA Rating: Type 9
-
Supplier: West Penn Testing Group
Description: services are also available on request. Materials Evaluation performs tensile testing, hardness, SEM, grain size, metallography, weld testing and grain size analyses on ferrous and non-ferrous metals. The Non-destructive Testing Division is also NADCAP and customer
- Test / Certify To: ASTM
- Services: Climatics / Environmental Exposure, Physical Properties Testing
- Forms Tested: Components / Parts, Samples / Materials
- Capabilities: Failure Analysis / Troubleshooting, Testing
-
Description: to size 40: fine-grain carbon steel StE355N (similar to ASTM A572 Grade 50) Products size 41 and up: fine-grain carbon steel StE420N (similar to ASTM A255 Grade D) SUPER ALLOY Strength Class V Design Factor 4:1 Heat-treatable steel 34CrNiMo6 (similar to
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Fiberglass Special Features: ASTM F 2413-05 M/I/75/C/75 Steel Toe. Electrical Hazard. Solid Brass Hardware, Triple Stitched at Key Stress Points, Unlined. ISO 9001 Certified Shoe Company. Size: 8.5-12, 13, 14 D, EEE
-
Description: suspension. Other finishing options and specially designed single hooks are also available. MATERIAL OPTIONS CARBON Strength Class P Design Factor 6:1 Products up to size 63: fine-grain carbon steel StE355N (similar to ASTM A572 Grade 50) Products size 80 and up:
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Features: ASTM F 2413-05 M/I/75/C/75 Composite Safety Toe Electrical Hazard. Tested for and meets CAN/CSA-2195 18,000 V Electric Shock Resistance Standard. Double Leather Pole Guard. ISO 9001 Certified Shoe Company. Size: 8.5-12, 13, 14 D, EE
-
Supplier: CSA Group
Description: Standard include updated plate and sheet dimension sizes to align with ASTM, a new definition on normalize rolled, allowance of Niobium and Vanadium to be used for grain refining, and added new grades 345WM (50WM), 345WMT (50WMT), 450W (65W), and 450WT (65WT).
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Particularly suitable for particle size analysis and portioning of coarse-grained materials. Areas of application The ANALYSETTE 18 is used for particle size analysis and portioning of coarse-grained materials. The maximum input quantity of 15 kg for the material to be sieved and the
- Particle Size Range: 20 to 125,000 µm
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Laboratory / Batch, Sampler / Sample Prep
- Sample Type: Dispersion / Liquid (Emulsion, Suspension), Powder / Solid Particles
- Technology: Sieving / Filtration
-
Supplier: Bunting Bearings, LLC
Description: High-Leaded Tin Bronze CDA 937 SAE 64 83-10-10 ASTM B505 Bunting continuous cast bronze bars of C93700 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and component rejects. Solid
- Overall Width / OD: 1 to 10 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Bunting Bearings, LLC
Description: High-Leaded Tin Bronze CDA 938 SAE 67 78-7-15 ASTM B505 Bunting continuous cast bronze bars of C93800 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and component rejects. Solid
- Overall Width / OD: 1 to 10 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Bunting Bearings, LLC
Description: C90700 is a “GREEN” non-leaded alloy Tin Bronze CDA 907 SAE 65 89-11 ASTM B505 Bunting continuous cast bronze bars of C90700 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and
- Overall Width / OD: 1 to 10 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Bunting Bearings, LLC
Description: High-Leaded Tin Bronze CDA 932 SAE 660 83-7-7-3 ASTM B505 Bunting continuous cast bronze bars of C93200 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and component rejects..
- Thickness: 0.25 to 3 inch
- Function: Abrasion / Sliding Wear
- Features: Other
-
Supplier: ASME Standards and Certification
Description: Step bolts are of similar design to a round head, square-necked bolt but with a much larger head size. Elevator bolts are of similar design to the round head bolts but with a comparatively flat head frequently used in agricultural applications such as grain and other such elevators
-
Supplier: ASME
Description: Step bolts are of similar design to a round head, square-necked bolt but with a much larger head size. Elevator bolts are of similar design to the round head bolts but with a comparatively flat head frequently used in agricultural applications such as grain and other such elevators
-
Supplier: InspectorTools
Description: Humidity readings are displayed in both Percentage Relative Humidity (%RH) and grains/lb or grams/kg. The solid-state capacitive sensor in the RH probe gives accurate, fast results. Allows testing of concrete slabs using the In Situ (ASTM F2170) or RH Hood (ASTM 2420-05, BS
-
Supplier: Aqua Solutions, Inc.
Description: Flow/Capacity (4-10 Liters/Min) version. These lab water purification systems are semi-custom designed for each application. Contact your salesperson for more information. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI
- Maximum Liquid Flow: 0.528 GPM
- Maximum Pressure: 100 psi
- Filter Medium Material: Ion Exchange Resin
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Advances in Materials Technology for Fossil Power Plants: Proceedings of the Sixth International Conference (2010)
4a) shows a typical tempered martensitic structure with a 0-2 ASTM grain size .
-
Metallography: Principles and Practice
ASTM E91 also introduced the basic equation used to establish the ASTM grain size scale: .
-
ZMPAP1999P410
ASTM E91 also introduced the basic equation used to establish the ASTM grain size scale: n = 2G~1 (6-10) where n is the number of grains per square inch at 100X and G is the ASTM (Timken) grain size number.
-
Grain size estimation in anisotropic materials
mm) ASTM Grain Size Number 95 Pct CL* on .
-
Is There Possible Bias in ASTM E112 Planimetric Grain Size Measurements?
… and rectangles, with a very wide range of grains within the test figures and intersecting their borders, showed that the ASTM Jeffries planimetric and Hilliard single-circle intercept methods produced statistically identical measures of the ASTM grain size G down to count …
-
Steel Metallurgy: Properties, Specifications and Applications > Influence of Grain Size and Inclusions on the Properties of Steels
The ASTM grain size number "N" is defined by: n = 2N21, where n is the number of grains per square inch when viewed at ×l00.
-
Advances in Materials Technology for Fossil Power Plants: Proceedings from the Seventh International Conference 2013
The optical microscopy was performed on mechanically polished and chemical etched specimen of alloy 740H to get its ASTM grain size grade.
-
Microstructural evolution of Inconel* 718 during ingot breakdown: process modelling and validation
a centre location (86% recrystallisation, ASTM grain size 3–4); b mid- radius location (87% recrystallisation, ASTM 3–4); c edge location (94% recrystallisation, ASTM 6 .
Indicates content that may require registration and/or purchase.