-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VE 355N is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of small components and hard-to-reach places. The camera head features 5 LED lights with automatic illumination. Pictures and
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: RS Components, Ltd.
Description: RS PRO SVD10BHI120V1F CCTV Camera
- Horizontal Resolution: 1,312 lines
- Imaging Technology: CMOS
- Physical: Dome
- Application / Industry: Security / Law Enforcement
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 370HR3 is a four-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
-
Supplier: Teledyne DALSA
Description: Genie Nano-10GigE models feature the brand new 10Gbps (10GBASE-T) link speed, delivering next generation speeds without compromise. Versatile capabilities, same dependability. The new lineup of Genie Nano-10GigE cameras feature one of the smallest 67 MP 10GigE cameras in the industry,
- Maximum Frame Rate: 15 to 20 fps
- Width / Diameter: 2.3228359 inch
- Height: 2.3228359 inch
- Length: 1.6141741 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 320HR is an inspection camera or borescope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 6 LED lights (4 front, 2 side) for
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: RS Components, Ltd.
Description: Omron F420-F000W12M-SWS Vision Sensor
- Imaging Technology: CMOS
- Specialty Camera Type: Machine Vision Sensor
- Features: Other
- Format / Output: USB
-
Supplier: Teledyne DALSA
Description: A New Definition of Speed The all new Linea HS™ delivers line rates up to 300 kHz at 16k resolution--over 5 Gpixels/sec via CLHS interface. The Next generationLinescan Imaging is here Building on Teledyne DALSA’s heritage in CCD TDI, the new CMOS TDI technology in our Linea HS is the most
- Horizontal Resolution: 16,384 lines
- Width / Diameter: 3.8188997 inch
- Height: 5.511814 inch
- Length: 3.0708678 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-IVE 320 is the ideal solution for inspecting hard-to-reach places. This borescope, inspection camera, videoscope or industrial endoscope comes with a rigid telescoping pole that extends up to 2.3 m (7.55') in length (3 m long total with camera connection). Plus, the borescope's
- Horizontal Resolution: 480 lines
- Width / Diameter: 0.9842525 inch
- Length: 12.598432 inch
- Operating Temperature: -4 to 122 F
-
Supplier: RDI Technologies Inc.
Description: with the risk of future obsolescence. We engineered the Iris aiOne™ and Iris MA™ camera to minimize that risk. It is designed as a single, powerful hardware platform that serves as a long-term foundation for your motion analysis program. The camera you purchase today is already
- Imaging Technology: Digital
- Specialty Camera Type: High Speed
- Application / Industry: Industrial
- Monochrome / Color: Monochrome
-
Supplier: RDI Technologies Inc.
Description: Iris Edge™ is a camera-based vibration analysis tool that collects large-scale data and seamlessly transmits it to your IoT platform. Iris Edge™ combines PoE, a pan-tilt mount and auto focus to make deploying cameras for vibration monitoring easier than ever before while delivering all
- Maximum Frame Rate: 170 to 1,300 fps
- Imaging Technology: CMOS, Digital
- Shutter Control: External Trigger Input
- Performance: High Definition
-
Supplier: Teledyne DALSA
Description: AxCIS™ is a fully integrated line scan imaging module which combines sensors, lenses, and lights all-in-one. This Contact Image Sensor (CIS) is easy-to-use and offers a lower system cost for many demanding machine vision applications as well as superior signal-to-noise ratio and a Camera Link
- Horizontal Resolution: 14,304 to 28,608 lines
- Width / Diameter: 2.9527575 inch
- Height: 3.93701 inch
- Length: 17.22048174 to 32.96852174 inch
-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive performance-to-cost ratio in
- Horizontal Resolution: 4 lines
- Width / Diameter: 2.4409462 inch
- Height: 1.8897648 inch
- Length: 2.4409462 inch
-
Supplier: RS Components, Ltd.
Description: Full HD Vehicle Video Recorder
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 25 fps
- Imaging Technology: CMOS
- Camera Function: Video
-
Supplier: RDI Technologies Inc.
Description: each connected camera along with external sensor data from accelerometers, tachometers, and any 4-20 mA input. Users can trigger video and data recordings based on external inputs, virtual camera-based regions of interest, and thresholds for movement. The Iris CM features live
- Maximum Frame Rate: 180 to 1,300 fps
- Imaging Technology: CMOS, Digital
- Shutter Control: External Trigger Input
- Performance: High Definition
-
Supplier: JEOL USA, Inc.
Description: "SightX" camera system control software provides user-friendly operations. High resolution TEM image of Si3N4 Digital Zoom maintains sharp imaging, even at lattice resolution. Instrument: JEM-2100Plus Accelerating voltage: 200 kV High-resolution TEM image and electron diffraction pattern of
- Imaging Technology: CMOS, Digital
- Shutter Type: Global Shutter
- Features: Other
- Camera Function: Still, Video
-
Supplier: RDI Technologies Inc.
Description: simple and easy-to-understand video. This video can be used to close the communication gap between technical and non-technical resources and empowers them to fix problems. The Iris MX is high-level analysis in its’ simplest form. Optional Portability Configuration Removable top handle
- Maximum Frame Rate: 1,400 to 29,000 fps
- Imaging Technology: Digital
- Performance: High Definition
- Specialty Camera Type: High Speed
-
Supplier: RS Components, Ltd.
Description: GigE Vision Area Scan Camera, 1.6 MP, Mo
- Specialty Camera Type: Machine Vision Sensor
- Camera Function: Video
-
Supplier: Waytek, Inc.
Description: Rostra 250-8214 Sentry Pro-Grade Camera System LCD Monitor Category: Backup Cameras Manufacturer: Rostra Component Type: Monitor Monitor size: 7" 800 X 480 LCD Screen 500:1 Contrast ration Operating Temps: -30°C to 70°C Expanded viewing angles: U:50 / D: 60 / L&R: 70
-
Supplier: Radwell International
Description: MONOCHROME CAMERA, PROGRESSIVE SCAN CCD SENSOR, GIGE VIDEO OUTPUT, 1/1.8 IN CAMERA SENSOR FORMAT, SONY ICX274 IMAGING SENSOR, GLOBAL SHUTTER, 2-OI INPUT/OUTPUT, 4.6W (12VDC), 57.5 DB DYNAMIC RANGE, 32MB IMAGE BUFFER, 7.15 X 5.43 MM SENSING AREA, C-MOUNT. FREE 2 YEAR
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
Supplier: KEYENCE
Description: CV-200C Digital 2-million-pixel Color Camera
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 30.6 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras.
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Sofradir - EC, Inc.
Description: AstroScope 9350EOS transforms Canon dSLR cameras into night vision photography systems. Captures high resolution images at night and in low-light situations otherwise too dark for unassisted digital cameras. Light amplification is equivalent to an 8-10 F-stop improvement so that
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Description: SENSOR IMAGE
- Operating Temperature: -22 to 158 F
- Imaging Technology: CMOS
- Features: Other
- Camera Function: Video
-
Supplier: e-con Systems™ Inc
Description: NVIDIA Orin Cameras | GMSL Cameras Overview Nile3CAM85 is an 8 MP ultra-low light GMSL3 camera module based on 1/2.8" Sony® Starvis™ IMX715 camera module. Nile3CAM85 uses the GMSL3 interface with a FAKRA connector to transfer video data of HD @ 132fps, Full HD @
- Horizontal Resolution: 3,848 lines
- Maximum Frame Rate: 90 to 132 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras is a USB2.0 interface miniature industrial camera (29mm×29mm×29mm), adhering to the product concept: easy to use, stable and reliable. It has good versatility and compatibility, and also has a very high cost performance.Support Windows XP SP3 and above operating
- Horizontal Resolution: 320 to 752 lines
- Maximum Frame Rate: 226 to 111 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating
- Horizontal Resolution: 659 lines
- Vertical Resolution: 494 lines
- Lens Mount: C-Mount
- Imaging Technology: CCD, Digital
-
Supplier: Baumer Ltd.
Description: CX series cameras merge high quality and reliability with the performance of the latest CMOS sensor generation Sony® Pregius™ and ON Semiconductor®PYTHON for realizing future-oriented applications. Thanks to the wide variety of sensors you are sure to find the ideal GigE or USB 3.0
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 23 to 28 fps
- Shutter Speed: 0.00001999999999999999 to 0.9999999999999996 seconds
- Width / Diameter: 1.1417329 inch
-
Supplier: Allied Vision Technologies GmbH
Description: XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 33 fps
- Width / Diameter: 1.2992133 inch
- Height: 1.4960638 inch
-
Supplier: Sentech America
Description: The STC-MBCM200U3V monochrome camera with an CMOSIS sensor supports the USB 3 Vision standard proposed by the Automated Imaging Association. Vision control software/libraries that support USB3 Vision can deploy their own USB3 Vision-compliant driver to control the camera. Otherwise,
- Maximum Frame Rate: 167 fps
- Shutter Speed: 0.0000000219999999999912 to 16.00000000000002 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: Teledyne Qimaging
Description: The QImaging Retiga™ SRV CCD digital camera is superior for low-light, high-speed, high-sensitivity research applications. Features 1392 x 1040 pixels 6.45µm x 6.45µm 2/3" optical format Sensor readout noise 8e- Dark current 0.01e-/pix/s cooled Electronic shutter Binning up to 8x8 ROI
Find Suppliers by Category Top
More Information Top
-
Visual Astronomy Under Dark Skies
Actually, the I3 was originally configured to hook up to the Astrovid 2000 CCD video camera .
-
Make Time for the Stars
“Fly-by” over La Perouse (image by the author: JMI 18-in. telescope, Astrovid 2000 CCD video camera ).
-
Visual Astronomy in the Suburbs
Astrovid 2000 CCD video camera .
-
Meteor light curves: the relevant parameters
The IT is optically-coupled to an AstroVid 2000 CCD video camera operating in the PAL TV standard (50 interlaced half-frames per second, or a 20 msec exposure for each half-frame).
-
Lunar Meteoroid Impacts and How to Observe Them
To factor in the internal delay of the CCD video camera, you must sub- tract the “personal equation” of the CCD camera – the time difference between the exposure of the CCD and the signal on the video output of the camera . I have meas- ured this at approximately 17 ms for the PC-23C and the AstroVid 2000 .
-
Observing and Measuring Visual Double Stars
Astrovid 2000 , AVA ASTRO CORP, DBA—Adirondack Video Astronomy, 72 Harrison Ave, Hudson Falls, NY 12839, USA http://www. astrovid .com Cohu Electronics, 12367 Crosthwaite Cir, Poway, CA 92064, USA http://www.cohu- cameras .com Watec Incorporated, 720 Route 17M, Suite 204 A … … Photonics Tech, PO Box 2288, Salt Lake City, UT 84110, USA http://www.photonicstech.com/intensified ccd .htm .
-
Lunar and Planetary Webcam User’s Guide
These cameras also feature a rather unusual neg- ative image feature enabling the planet to be viewed … The advanced model of the Astrovid Color PlanetCam, titled the “Computer Controlled EEPROM” version, can have its … … to create the smoothest image is his or her aim and not live video imaging sessions in … It is very sensitive to light (the sensor is a true CCD , not a CMOS chip) and … … Philips ToUcam Pro II PCVC 840K and will work with Microsoft Windows 98, 2000 , ME, and XP.
-
Development of a portable SLODAR turbulence profiler
The target acquisition camera is an Astrovid StellaCam EX integrating video camera with a telephoto lens, mounted on the telescope tube, to provide a 4 degree field of view and with a limiting magnitude of approx. The WFS detector is an Andor Ixon DV860B back-illuminated electron-multiplication CCD camera. In a typical measurement, 2000 WFS CCD frames are recorded in 10 seconds.
-
Initial Results from the USNO Dispersed Fourier Transform Spectrograph
… as well as the ≈ 4% Raleigh reflection from the fiber core region) bounces back up to the pellicle, and is reflected to a small achromatic lens, which reimages the image from the fiber end onto an Astrovid StellaCam II video camera . … the hardware with two standard 450 MHz PC computers running the Microsoft Windows 2000 operating sys- tem. The CCD and shutter are controlled by a PCI board in the “fringe” computer.
-
Saturn and How to Observe It
2002,‘Observations of Saturn During the 1999– 2000 Apparition,’ J.A.L.P.O., 44, (1 … Grafton, E. 2003, ‘Get Ultrasharp Planetary Images with Your CCD Camera ,’ Sky and Telescope, 106, (3): 125–128. Horne, J. 2003, ‘Four Low-Cost Astronomical Video Cameras,’ Sky and Telescope, 105, (2): 57–62. Horne, J. 2001,‘The Astrovid Color Planetcam,’ Sky and Telescope, 102, (2): 55–59.
Indicates content that may require registration and/or purchase.