-
Supplier: RS Components, Ltd.
Description: Analog voltmeter D72C90-V DIN 72x72 0-15
- Measurement Type: DC
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: DIGITAL DC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9V to +199.9V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:4.75V; Product Range:- RoHS Compliant: No
-
Supplier: Accuris
Description: Testing Methods for Digital Voltmeters
-
-
Supplier: Accuris
Description: Testing Methods for Electronic Voltmeters
-
Supplier: Boonton Electronics Corporation
Description: The 9240 series is the latest addition to Boonton’s popular 9200 series of RF voltmeters. It combines accuracy, smart probes, and operator features that have never before been available in its price range. Features: 10 Hz to 1.2 GHz measurement range Dual-channel and differential voltage
- Bandwidth: 10,000 to 1,200,000,000 Hz
- Maximum Channels: 2
- Operating Temperature: 0 to 55 C
- Display Digits: 7 or More Digits
-
Supplier: AlphaLab, Inc.
Description: This is a chopper-stabilized (rotating) sensor meter with a remote sensor head at the end of a 100 cm long flexible cable. It measures down to 1/10 volt on a surface, and up to 20 000 volts (20 kV). Readings are normally done with the sensor 1" (2.5 cm) from the surface being tested. This meter is
- DC Voltage Range: -20,000 to 20,000 volts
- Display Digits: 5 Digits
- Options & Features: Auto-Ranging
- Measurement Type: DC
-
Supplier: Allied Electronics, Inc.
Description: A range of snap-in, sub-miniature digital panel instruments with LED backlighting for low light conditions and single or dual rail operation for ease of use. LED and 4-20 mA versions of the range are also available.
-
Supplier: Allied Electronics, Inc.
Description: The waterproof, EM32-1B and EM32-1B-LED are designed to be panel mounted with a 1.28" dia. cut-out. The metal bezel and rubber seal provide NEMA 4X/IP67 protection once the module is fitted into a panel and secured with the nut provided. These products are designed so no soldering is required.
-
Supplier: Allied Electronics, Inc.
Description: A range of snap-in, sub-miniature digital panel instruments with LED backlighting for low light conditions and single or dual rail operation for ease of use. LED and 4-20 mA versions of the range are also available.
-
Supplier: AlphaLab, Inc.
Description: The Surface DC Voltmeter model SVM2 is a handheld electrostatic voltmeter that measures essentially all the parameters associated with static electricity. Its principle function-- measuring the voltage of a sample or surface without touching it-- is intuitive and the meter can be used
- DC Voltage Range: -29,999 to 29,999 volts
- Display Digits: 5 Digits
- Options & Features: Auto-Ranging, Battery Powered
- Measurement Type: DC
-
Supplier: Kikusui America, Inc.
Description: The 149-10A is a digital voltmeter that can measure high voltages up to a ±10kV AC and DC at high accuracy. Its high input impedance (1000M ohm) make it suitable for measurement of high impedance voltage circuits. Since it has a high accuracy despite its small size and light weight, it can
- DC Voltage Range: 0.5 to 10,000 volts
- AC Voltage Range: 0.5 to 10,000 volts
- Display Digits: 4 Digits, Plus 1/2 Digit
- Measurement Type: AC / DC
-
Supplier: Allied Electronics, Inc.
Description: Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an
-
Supplier: Accuris
Description: VOLTMETER, AC, 0-250V, TYPE C-1
-
Supplier: Waytek, Inc.
Description: OptiFuse A25-1 LED Digital DC Voltmeter Category: Digital Gauges Manufacturer: OptiFuse IPX4 Monitors DC voltage Can be mounted with or without faceplate 11058 29 mm mounting hole diameter Surge protection up to 400W/35VDC Reverse polarity protection Ground tab: 1/4" quick disconnect male
- DC Voltage Range: 6 to 33 volts
- Operating Temperature: 0 to 60 C
- Features: Digital
-
Supplier: Tradeport Electronics Group
Description: The VT-185 is a high-sensitivity, 2-channel electronic voltmeter using a 2-pointer meter. The measuring range is between 1µV and 300V f.s. (2 CHs), the frequency response is between 5Hz and 1 MHz and the input impedance is 10MΩ at 45 pF. It can be used as 2 sets of electronic
-
Supplier: Tradeport Electronics Group
Description: The VT-186 is a high-sensitivity, broad-band 2-channel electronic voltmeter with a 2-pointer meter. Measurement range of 300µV to 100 V f.s. (2 CHs), frequency response of 5 Hz to 1 MHz and input impedance of 10MΩ at 45pF. Can be used as two high-sensitivity electronic voltmeter units
-
Supplier: Automation24, Inc.
Description: The Digital Voltmeter MV15-110V-CU from Selec Features true RMS measurement for 1 Phase 2 Wire electrical voltage systems. Display Specifications: Single row, 7 segment LED Display 3 Digits, Height 0.56" (14.2mm) Display Range 0 - 516 VAC Supply voltage: 110 VAC ± 20% (60Hz) Power Consumption
- Operating Temperature: -10 to 55 C
- Display Digits: 3 Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Digital, Other
-
Supplier: Tradeport Electronics Group
Description: The VT-183 is a high-sensitivity, broad-band electronic voltmeter featuring automated range switching. The up/down autoranging system allows switching of the measuring range to the easiest-to-read range in an instant. The measuring range is between 1 µV and 300 V f.s., the frequency response
-
Supplier: Accuris
Description: Digital Electronic D.C. Voltmeters and D.C. Electronic Analogue-to-Digital Convertors
-
Supplier: Automation24, Inc.
Description: The Digital Voltmeter MV507-110V-CU from Selec Features true RMS measurement. Single row, Liquid crystal display 3 Digits, Height 0.56" (14.2mm) Display Range 5 to 516 VAC Bargraph analog style bargraph indication, Panel mount, Weight 165g, AC Input Voltage Range 50-480VAC Continuous Max.
- Operating Temperature: -10 to 55 C
- Display Digits: 3 Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Digital, Other
-
Supplier: TEGAM, Inc.
Description: Handheld Megohmmeter 1 MΩ TO 200 MΩ, 500V, 3.5 Digit The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. It can be connected to 600 V RMS AC or DC without damage, and its mode of operation is
- AC Voltage Range: 3 to 600 volts
- Operating Temperature: 0 to 50 C
- Resistance / Impedance Range: 1,000 to 200,000 kohms
- Display Digits: 3 Digits, Plus 1/2 Digit
-
Supplier: Tradeport Electronics Group
Description: The VT-181 and VT-181E are electronic voltmeters capable of measuring the rms values of AC voltages. The measuring ranges are from 1mV to 300V f.s. (VT-181) and 300µV to 100 V f.s. (VT-181E), the frequency response is from 5H to 1MHz, and the input impedance is 10MΩ at 45pF (VT-181) or 50pF
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The SP 200 is a 3½ digit LCD voltmeter with 9mm (0.36") digit height and LED backlighting. It features 200mV d.c. full scale reading, auto-zero and auto-polarity. The meter plugs directly into two 6-way SIL sockets and can be fitted into a panel via the fixing clip. Splashproof protection to
- Number of Digits: 3.5
- Width: 33 mm
- Height: 20.5 mm
- Operating Temperature: 32 to 122 F
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: TEGAM, Inc.
Description: Handheld Megohmmeter 1 MΩ TO 200 MΩ, 500V, 3.5 Digit The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. It can be connected to 600 V RMS AC or DC without damage, and its mode of operation is
- DC Voltage: 500 volts
- Resistance Range: 1,000 to 200,000 kohms
- Display: Digital Meter, LED Indicator
- Testing Method: Manual
-
Supplier: Newark, An Avnet Company
Description: PANEL DISPLAY, VOLTMETER, LCD, 3.5DIGIT, 4.7V-7.5V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.7mm; Panel Cutout Height:32mm; Panel Cutout Width:62mm; Supply Voltage Min:4.75VDC RoHS Compliant: Yes
-
Supplier: Waytek, Inc.
Description: OptiFuse A25-6 LED Digital Voltmeter Category: Digital Gauges Manufacturer: OptiFuse Monitors DC amp range Measuring current range: 0-25A Can be mounted with or without faceplate 11058 29 mm, 1 1/8th in. mounting hole diameter Reverse polarity protection Ground tab: .250" quick disconnect
- DC Voltage Range: 6 to 33 volts
- Operating Temperature: -20 to 50 C
- Features: Digital
-
Supplier: Newark, An Avnet Company
Description: SCALE ONLY FOR 265, RANGE AND SCALE 0-20 D.C. VOLTMETER
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DMS-30PC Series is a broad line of self-contained, fully operational, 3½ digit voltmeters with large, easy-to-read LED displays. The 0.56"(14.2mm) high LED's are available in a wide variety of colors including red, orange, amber, yellow, green, aqua, blue-green, and super-blue. A
- Number of Digits: 3.5
- Width: 64.77 mm
- Height: 32.258 mm
- Operating Temperature: 32 to 140 F
-
Description: Applicable to digital electronic measuring instruments for the measurement of direct voltages and to electronic analogue-to-digital converters used in equipment and systems for data and information processing for the conversion of direct voltages. Special definitions. Requirements. Characteristics
-
Supplier: Newark, An Avnet Company
Description: VOLTMETER, DC VOLT, 3-1/2, 115VAC; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Product Range:- RoHS Compliant: Yes
-
Supplier: ASTM International
Description: 1.1 This test method covers tests for various magnetic properties of amorphous materials at power frequencies (25 to 400 Hz) using a toroidal test transformer. The term toroidal test transformer is used to describe the test device reserving the term specimen to refer to the material used in the
-
Supplier: ASTM International
Description: 1.1 This test method covers tests for the magnetic properties of basic flat-rolled magnetic materials at power frequencies (25 to 400 Hz) using a 25-cm Epstein test frame and the 25-cm double-lap-jointed core. It covers the determination of core loss, rms exciting power, rms and peak exciting
-
Supplier: ASTM International
Description: 1.1 This test method covers tests for various magnetic properties of flat-cast amorphous magnetic materials at power frequencies (50 and 60 Hz) using sheet-type specimens in a yoke-type test fixture. It provides for testing using either single- or multiple-layer specimens. Note 1-This test method
-
Supplier: Westerbeke Corporation
Description: Dry element air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter Generator Features Compact lightwe..
- Wattage: 8,900 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
(Canberra) GmbH stopped completely the production and selling of NIM-electronic modules in April 2018. Therefore, the replacement of such modules with alternative devices must be performed at LRC in the near future as the currently used NIM modules reach their end of life. In the course of the (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
Measurements With 4-wire measurements, the voltmeter features four leads instead of two. Two of these leads, called force wires, send current to the DUT while the other two, known as sense wires, connect to the voltmeter. Since voltage is measured at the device under test, the resistance of (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
Intelligent Science and Intelligent Data Engineering
In the case of stand-alone data acquisition system, such as voltmeter , thermometer, assembly language is used. ATMEL Application Note, PC-Interfaced Data Acquisition System with the Atmel AT89C2051 Microcontroller.
-
Display Circuits, page 3 free electronic circuit links
AN557: Four Channel Digital Voltmeter with Display & Keyboard - Application Note Published 27-May-05. . . AT89C2051 /4051scanning 7 Segment Display & Keypad - Since the output buffer ofP1 can sink 20mA …
-
Wireless Communication in Underground Mines
2 pin jack for measuring output voltage via voltmeter AT89C2051 .
-
Data Acquisition and Signal Processing for Smart Sensors
… go to the interrupt request input P3.2/INT0 (6) of the 24-pin microcontrollers AT89C2051 (Atmel) IC2. … the digital recorder includes the same error of the sensor and the error of the digital voltmeter .
-
Applied Scientific Research and Engineering Developments for Industry
… the output ends are separated, which makes the measured voltage by the digital voltmeter is no longer … In this system AT89C2051 is used as controller, and it control SHT11 timing collect soil temperature and …
-
Energy Research and Power Engineering
[6] C. Cao, X.Q. Wu, “Design of AT89C2051 -based Rubber Ball Statistics Device of Condenser,” … … detected voltage into other voltage, this voltage input voltage adjusting circuit, A/D converter and outer voltmeter tester.
-
Optical, Electronic Materials and Applications IV
To AT89C2051 microcontroller-based car reversing radar … external operating adopts the knob to adjust, and the output display is a pointer voltmeter [1, 2].
-
Advances in Mechanics Engineering
The AT89C2051 is a kind of 2K bytes of flash erasable programmable read-only memory microcontroller. Ammeter VoltMeter .
-
Applied Mechanics and Mechatronics Automation
… now A/D conversion in civil market also is widely used such as digital voltmeters , digital televisions, satellite … … Xu, Jian-Ping Jiang, Shi-Sheng Wang, “The PWM's D/A Technique Based on AT89C2051 ”, Journal of …
-
Automation Equipment and Systems
ATMEGA16 is made voltmeter to monitor the voltage changes. Based on AT89C2051 of multi-channel steering engine controller design[J].
Indicates content that may require registration and/or purchase.