-
Supplier: Newport MKS
Description: The N-EC2-34 Safety Glasses are for CO2 laser wavelengths with clear polycarbonate lenses. 93% VLT (visible light transmission). The stylish Lasersport frame is lightweight and designed to maximize visibility while providing unsurpassed attenuation for the entire range of laser
-
Supplier: Edmund Optics Inc.
Description: Designed for Use with Nd:YAG, CO2, KTP and Argon-Ion Sources Excellent Visible Light Transmission High Optical Densities at Design Wavelengths Acrylic Laser Windows serve as ideal observation ports for machines or test benches that incorporate Nd:YAG, CO2, KTP, or Argon-Ion
- Window Type: Plane Windows
-
Supplier: Electro Optical Components, Inc.
Description: This optical attenuator can be used at wavelengths between 0.35-2.0μm. Maximum continuous rating is 200W/cm2 and peak power handling is up to 500MW/cm2 for q-switched pulses. If the attenuator is used with plane polarized light the maximum transmission is 90% and with unpolarized light
- Wavelength Range: 350 to 2,000 nm
- Attenuator Type: Fixed
-
-
Supplier: Edmund Optics Inc.
Description: Laser-Gard® narrow spectrum safety eyewear offers protection at laser-specific wavelengths, blocking only narrow bands around laser lines. The Optical Density values in the stated ranges should be used to determine protective capabilities for your laser wavelength. Each
- Primary Wavelength: 190 to 1,064 nm
- Features: CO2, Nd:YAG
- Type: Goggles
- Application: Laser Protection
-
Supplier: Edmund Optics Inc.
Description: Laser-Gard® narrow spectrum safety eyewear offers protection at laser-specific wavelengths, blocking only narrow bands around laser lines. The Optical Density values in the stated ranges should be used to determine protective capabilities for your laser wavelength. Each
- Primary Wavelength: 190 to 10,600 nm
- Features: CO2, Nd:YAG
- Type: Goggles
- Application: Laser Protection
-
Supplier: Newport MKS
Description: The LV-F22.P1G04 is for UV, MIR and CO2 wavelengths. F22 style glasses with clear color polycarbonate lenses. Laservision's Polycarbonate eyewear is designed to provide excellent field-of-vision lenses with multiple wavelength coverage. 90% VLT (visible light transmission). F22 glasses are
-
Supplier: Chroma Technology Corp.
Description: Chroma’s 49000 series of single band sets features our highest throughput sputter coatings (ET) which achieve the highest transmission levels for interference filters. These filters have very steep transitions from peak transmission to high optical density to best exploit the spectral properties of
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 2.3 to 5.000000000000001 mm
- Filter Type: Bandpass / Interference Filters
- Filter Shape: Circular, Rectangular
-
Supplier: Edmund Optics Inc.
Description: Designed for Use with Nd:YAG, CO2, KTP and Argon-Ion Sources Excellent Visible Light Transmission High Optical Densities at Design Wavelengths Acrylic Laser Windows serve as ideal observation ports for machines or test benches that incorporate Nd:YAG, CO2, KTP, or Argon-Ion
- Window Type: Plane Windows
-
Supplier: Newport MKS
Description: the foam pads are replaceable. Meets ANSI Z136.1 and EN207 requirements. Goggles Designed For Complete Laser Eye Protection The advanced filter technology implemented in these goggles ensures maximum visibility with unsurpassed attenuation at specific laser wavelengths. The goggles
-
Supplier: Newport MKS
Description: Application Note 26 – Variable Attenuator for Lasers. These attenuators are designed to handle average powers up to 100 Watts for wavelength ranges of 400 – 700 nm, 690 – 1040 nm, 650 - 1350 nm or 1000 – 1600 nm. The optics and high-precision opto-mechanics are incorporated into
- Wavelength Range: 690 to 1,040 nm
- Attenuator Type: Variable
-
Supplier: EKSMA OPTICS
Description: Typical applications are intracavity Q-switch hold-off polarizer or extracavity attenuator for Nd:YAG lasers. For optimal transmission Thin Film Polarizer should be mounted in an appropriate holder for angular adjustment. Provide the achievement of strictly linear polarization of
- Wavelength Range: 266 to 1,064 nm
- Surface Flatness: λ/10
-
Supplier: EKSMA OPTICS
Description: Thin Film Polarizers separate the s- and p-polarization components. They are designed for use in high energy lasers. Due to high damage threshold, reaching 10 J/cm2 @ 1064 nm 8 ns, Thin Film Polarizers are used as an alternative to Glan Laser Polarizing Prisms or Cube Polarizing
- Wavelength Range: 266 to 1,064 nm
- Surface Flatness: λ/10
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Based on laser scattering technology, laser dust sensor module PM2008M-M can measure particle concentration size between 0.3μm~10μm exactly in the air and output particle mass concentration PM1.0,PM2.5,PM10 in μg/m³ directly via mathematical algorithm and scientific calibration.
- Operating Temperature: 14 to 140 F
- Electrical Output: Analog Current, Analog Voltage
- Input Power: DC Power
- Measurement Output: Dust Density
-
Supplier: Electro Optical Components, Inc.
Description: High transmittance from 4 µm up to 18µm High flexibility and no toxicity Suitable for CO2- laser power delivery up to 50W Low attenuation at 10.6µm (0.1-0.5 dB/m) Standard fiber diameters from 0.3 to 1.0mm No aging effect art photonics' development of specialty fibers for the
- Cable Diameter: 0.30000000000000004 to 1 mm
- Wavelength: 3,000 to 18,000 nm
- Numerical Aperture: 0.28
- Bending Radius: 50 to 130 mm
-
Supplier: ValueTronics International, Inc.
Description: The 8168F is a Tunable Laser Source from Agilent. Additional Features: The Agilent 8168F tunable laser generates +8 dBm signal power when no attenuator is included, or +7 dBm with an attenuator. tunable laser source has a built-in isolator The typical accuracy of a
- Test Equipment Type: Hand Held
-
Supplier: Broadcom Inc.
Description: The HFBR-0600Z components are capable of operation at symbol rates from DC to over 2 MBd and distances from 0 to over 20 metres. The HFBR-1602Z and HFBR-1604Z transmitters contain a 655-nm AlGaAs emitter capable of efficiently launching optical power into 1000 mm plastic optical fiber. The optical
- Data Rate: 0.016 Gbps
- Operating Temperature: 14 to 185 F
- Light Source: Laser Diode
- Features: Other
-
Supplier: Broadcom Inc.
Description: The HFBR-0600Z components are capable of operation at symbol rates from DC to over 2 MBd and distances from 0 to over 20 metres. The HFBR-1602Z and HFBR-1604Z transmitters contain a 655-nm AlGaAs emitter capable of efficiently launching optical power into 1000 mm plastic optical fiber. The optical
- Data Rate: 0.016 Gbps
- Operating Temperature: 14 to 185 F
- Light Source: Laser Diode
- Features: Other
-
Supplier: Broadcom Inc.
Description: The HFBR-0600Z components are capable of operation at symbol rates from DC to over 2 MBd and distances from 0 to over 20 metres. The HFBR-1602Z and HFBR-1604Z transmitters contain a 655-nm AlGaAs emitter capable of efficiently launching optical power into 1000 mm plastic optical fiber. The optical
- Data Rate: 1 Gbps
- Operating Temperature: 14 to 185 F
- Connector Type: FDDI
- Light Source: Laser Diode
-
Supplier: Andover Corporation
Description: Neutral density (ND) filters are useful in a number of applications such as attenuators for broadband spectral sources, partial reflectors for light balancing applications and for use as neutral beamsplitters. Metallic type neutral density filters obtain their optical density by depositing a
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 1.52 mm
- Filter Type: Neutral Density Filters
-
Supplier: Andover Corporation
Description: Neutral density (ND) filters are useful in a number of applications such as attenuators for broadband spectral sources, partial reflectors for light balancing applications and for use as neutral beamsplitters. Metallic type neutral density filters obtain their optical density by depositing a
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 1.52 mm
- Filter Type: Neutral Density Filters
-
Supplier: Andover Corporation
Description: Neutral density (ND) filters are useful in a number of applications such as attenuators for broadband spectral sources, partial reflectors for light balancing applications and for use as neutral beamsplitters. Metallic type neutral density filters obtain their optical density by depositing a
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1.52 mm
- Filter Type: Neutral Density Filters
-
Supplier: Andover Corporation
Description: Neutral density (ND) filters are useful in a number of applications such as attenuators for broadband spectral sources, partial reflectors for light balancing applications and for use as neutral beamsplitters. Metallic type neutral density filters obtain their optical density by depositing a
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1.52 mm
- Filter Type: Neutral Density Filters
-
Description: measurement of the attenuation of a laser light beam by the combustion product stream. Smoke obscuration is recorded for the entire test, regardless of whether the specimen is flaming or not. The measurement system prescribed by ISO 5660-2 is an extension of the apparatus described in ISO
-
Supplier: EKSMA OPTICS
Description: when these filters are used with moderate power lasers.
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 1.1 mm
- Optical Density: 0.1 to 2.5
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: Electro-optical modulation Phase shift correction in medical microscopy Optical isolators Laser power attenuation Laser diodes Wave plates can be used to rotate the direction of polarisation (λ/2 type) or convert linear to or from circular polarisation (λ/4 type). The effect of the
- Clear Aperture: 17.000000000000004 mm
- Polarizer Features: Antireflective Coating
-
Supplier: Knight Optical (UK) Ltd
Description: Electro-optical modulation Phase shift correction in medical microscopy Optical isolators Laser power attenuation Laser diodes Wave plates can be used to rotate the direction of polarisation (λ/2 type) or convert linear to or from circular polarisation (λ/4 type). The effect of the
- Clear Aperture: 17.000000000000004 mm
- Polarizer Features: Antireflective Coating
-
Supplier: Knight Optical (UK) Ltd
Description: Electro-optical modulation Phase shift correction in medical microscopy Optical isolators Laser power attenuation Laser diodes Wave plates can be used to rotate the direction of polarisation (λ/2 type) or convert linear to or from circular polarisation (λ/4 type). The effect of the
- Clear Aperture: 17.000000000000004 mm
- Polarizer Features: Antireflective Coating
-
Supplier: Knight Optical (UK) Ltd
Description: Electro-optical modulation Phase shift correction in medical microscopy Optical isolators Laser power attenuation Laser diodes Wave plates can be used to rotate the direction of polarisation (λ/2 type) or convert linear to or from circular polarisation (λ/4 type). The effect of the
- Clear Aperture: 17.000000000000004 mm
- Polarizer Features: Antireflective Coating
-
Supplier: SAE International
Description: by severe attenuation of both the laser light and fluorescent emission in laser-induced fluorescence (LIF) applications. Light extinction is reduced by keeping absorption path lengths relatively short in this work, by investigating diesel jets in a combustion vessel instead of an
-
Supplier: Optris Infrared Sensing, LLC
Description: crosshair laser, and motorized focus simplify alignment and targeting. With ±(0.5% of the reading + 2 °C) accuracy and multiple outputs, it's ideal for industrial settings.
- Temperature Range: 1,022 to 6,332 F
- Spectral Range: 0.8 to 1 microns
- Response Time: 1 milliseconds
- Category: Sensor / Transducer
-
Supplier: Terra Universal, Inc.
Description: Lightweight and compact portability allows measuring in hard-to-reach areas Reliable solid-state laser sensor provides a long, trouble-free service life Isokinetic probe is built into processor housing Two available models, with sensitivity ranges of 0.3µm to 5µm or 0.5µm to 5µm Rechargeable
- Particle Size Range: 0.5 to 25 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Technology: Blockage / Attenuation
- Display & Special Features: Computer Interface / Networkable, Process Line / Continuous, Video / Graphic Display
-
Supplier: Synrad, Inc.
Description: Ensure that your laser and production line is safeguarded with extra protection from dirt and dust with the Synrad BE-300 or BE-500 beam expander. Small, lightweight and easy-to-install, the BE-300 expands and collimates the beam diameter of your laser's output by 3x, and the BE-500
- Type: Beam Expander
-
Supplier: Alluxa, Inc.
Description: Ultra-narrowband optical interference filter with a 354.72 nm center wavelength (CWL), a 1 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 200 nm to 1200 nm. This filter is designed to attenuate 532.08 nm and 1064.15 nm laser lines and elastic backscatter
- Diameter, Square Side, or Rectangular Length: 25.3 mm
- Thickness: 2 mm
- Transmission Range: 354.72 nm
- Center Wavelength: 354.72 nm
-
Supplier: Tripp Lite by Eaton
Description: to prevent infrared light entering the fiber from bouncing back into the laser. The N390-02M-12-AP is tested for low insertion loss and back reflection on every connector and attenuation loss that meets or exceeds current standards. The N390-02M-12-AP is colored yellow for instant
- Operating Temperature: -20 to 60 C
- Connector Type: MTP
- Cable Type: Patchcord
- Fiber Mode: Single Mode
-
Supplier: Allied Electronics, Inc.
Description: the entire installation. Designed for industrial equipment, machinery and machine tools such as printing machines, packaging machines, extruders, wood working machines, milling and drilling machines, laser cutting machines, welding machines, robotics, conveyors, assembly lines, pumps, oil
Find Suppliers by Category Top
Featured Products Top
-
-Off Polarizer for stable Q-switch operation inside laser cavities. Extracavity Attenuator for Nd:YAG Lasers for controlled laser power outside the cavity. Enables engineers to (read more)
Browse Optical Lenses Datasheets for CRYSTECH, Inc. -
dumping Optical attenuation Industrial laser processing Medical laser systems Scientific research lasers Defense and aerospace laser platforms Precision photonics equipment Benefits for Engineers: (read more)
Browse Laser Processing Equipment Datasheets for CRYSTECH, Inc. -
Optical attenuation With high stability, wide spectral coverage, and excellent electro-optic properties, RTP Q-switches provide reliable modulation and switching solutions for advanced laser systems and photonics applications. (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
• Laser attenuation systems • Industrial laser equipment • Scientific research laser systems Enable stable performance in demanding high-speed laser environments. (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
-Switching Pulse Selection Phase Modulation Cavity Dumping Attenuation Primary Applications Laser Rangefinding Industrial Laser Marking Manufacturing Capability Crystech (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
. Designed for demanding electro-optic modulation applications, the RTP Q-switch is suitable for laser Q-switching, pulse selection, phase modulation, cavity dumping, and optical attenuation. Multiple standard models and customized configurations are available to accommodate different aperture sizes (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
Phase modulation and attenuation Solid-state laser systems and photonics applications Contact us to select the appropriate RTP Q-switch or discuss customization for your laser system. (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
dumping Optical attenuation Industrial laser processing Medical laser systems Scientific research lasers Defense and aerospace laser platforms Precision photonics equipment Benefits for Engineers: (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
.g. ND2=T50%). Damage Threshold: the maximum light intensity that the ND filter can withstand is taken into account for high power laser applications (absorbed heat can lead to component damage). What are the applications of absorptive neutral density (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
. It remains stable at elevated temperatures and is widely used in advanced electronics, lasers, RF systems, and nuclear applications where both heat dissipation and electrical isolation are required. Key Properties (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
Fabrication of photonic crystal fiber attenuator with air hole diameter control using CO2 laser irradiation
In this paper, we report the fabrication of PCF attenuator using CO2 laser irradiation technique.
-
Feasibility of Using Laser Bit Beside of Common Bits to Drilling Slim Holes
The measured absorption coefficient shows that heavy oil that could absorb very well, are good and simple attenuators for CO2 laser radiation.
-
UV Seeding of IR Laser Induced Damage
Sample Attenuators LI CO2 Laser .
-
Precision Broadband Far-Infrared Attenuator
A commercial atten- uator for CO2 laser radiation is available since 198413.
-
Polarizing reflection grating beamsplitter for the 10.6-um wavelength
The grating can be employed as a beam attenuator for CO2 lasers or as a two-way beam- splitter or three-way beamsplitter in conical geometry.
-
Optically pumped terahertz semiconductor bulk lasers
Fig. 4 Experimental set-up: 1, CO2 laser radiation attenuator ; 2, photon drag monitor; 3, adjustable mirrors; 4, switch mirror; 5, investigated sample; 6, THz filters; 7, Ge:Ga detectors; 8, alignment detector; PC, control computer; HEB, hot electron bolometer.
-
Terahertz Emission Spectra of Optically Pumped Silicon Lasers
Scheme of the experimental setup: (1) CO2 laser radiation attenua- tor ; (2) photon drag monitor; (3) pump beam; (4) THz emission from Si; (5) Si laser sample; (6) THz filters; (7) THz emission detectors; (8) detec- tor for the pump beam alignment .
-
Thermal Method for Measuring the Space Distribution of Optical-Radiation Intensity
The method can also be used to measure the characteristics of the high-power emission of CO2 lasers if attenuators are employed that do not distort the intensity distribution in the beam (for example, Fresnel, diffraction, or mechanical with a moving reflector).
-
Rugate Filters By Laser Flash Evaporation Of SiOxNy On Room Temperature Polycarbonate
Error and change algorithms then drive the CO2 laser and attenua- tors to give the proper deposition rates of the two target materials that result in cor- rect index of refraction and thickness.
-
Measurements of mean initial velocities of analyte and matrix ions in infrared matrix-assisted laser desorption ionization mass spectrometry
Stacks of meshes of differ- ent transmission served as attenuators for the CO2 laser .
Indicates content that may require registration and/or purchase.