-
Supplier: Quail Electronics
Description: into any Australian wall outlet or power strip, and on the other, the receptacle connects to any Australian style plug. The 8644.098 is an Australian power cord that carries the SAA approval and is rated at 10A - 250V. This Australian power
- Cord Length: 98.42525 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Interpower
Description: CE Marking: no Surge protection 175 joules Maximum Load: 2400W Power cord w/right angle plug Indoor use only Dimensions: 49.2mmW x 26.5mmH x 346.1mmL
- Number of Electrical Outlets: 6
- Current Rating: 10 amps
- Features: Other
-
Supplier: Qualtek Electronics Corp.
Description: 741W-E/02 Australia AU1-10R AS 3112 AC Receptacle Approvals: SAA Rating: 10A 250VAC Panel Thickness: 3.5mm PPC Division
- Voltage Rating: 125/250 V
- Current Rating: 10 amps
- Features: AC Power Connector, Other, Receptacle / Outlet, Screw
-
-
Supplier: Quail Electronics
Description: Our 8575 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with an ROJ. These Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall outlet
- Cord Length: 98.42525 inch
- Rated Current: 6 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 8539 series features the standard, 2-prong, AS/NZS 4417 Australian 2 Plug (Former AS 3112) with an ROJ. These 2-conductor Australian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Australian wall
- Cord Length: 78.7402 inch
- Rated Current: 6 amps
- Rated Voltage: 250 volts
- Number of Conductors: 2 Conductors
-
Supplier: Quail Electronics
Description: directly into any Australian wall outlet or power strip, and on the other, the receptacle connects to any European 2 plug. The 8715.012 is an Australian power cord that carries the SAA approval and is rated at 2.5A - 250V. This Australian power cord
- Cord Length: 11.81103 inch
- Rated Current: 2.5 amps
- Rated Voltage: 250 volts
- Number of Conductors: 2 Conductors
-
Supplier: Newark, An Avnet Company
Description: LS3E AC Adapter, Charging Pack, and Australian 240 Power Cord: to power LS3E directly from power outlet and charge battery pack at the same time RoHS Compliant: Yes
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: AS/NZS 3112 Plug/Socket Standard: AS/NZS 3112 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size:
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: 35 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 113ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP X3 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 10A Plug/Socket Standard: AS/NZS 3112
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: 113 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 60ºC Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 10A Plug/Socket Standard: AS 3112 Plug/Socket Color: White Cable Selection: 3 wire Cable Size:
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: 60 C
- Wires: 3-Wire
-
Supplier: ValueTronics International, Inc.
Description: and Japan Outlets 0-130 VAC 10 A RMS Max Austria, Finland, Netherlands, Sweden, West Germany, Denmark, India, Switzerland, Italy Outlets 0-260 VAC 220 VAC Nominal 5 A RMS Max United Kingdom and Australia Outlets 0-260 VAC 240 VAC Nominal 5 A RMS Max The Interpower 85510070 is an
- Type: AC Power Source
-
Supplier: L-com, Inc.
Description: side as well as the REX side for those who require up to 1 amp of power at the REX unit but do not have an electrical outlet available at that location. The 2312 USB extender supports two device ports. The systems deliver power to the REX unit over the Solid Conductor Cat5 (or
- Number of Ports: 2 #
- Network Equipment: Extender / Repeater
-
Supplier: L-com, Inc.
Description: Icron's USB Ranger® 2211 represents yet another alternative that also still enables USB 2.0 connections at up to 480 Mbps over 100m/330ft of Solid Conductor Cat 5e (or better) cabling. The 2211 is designed for those who require full 500mA power at the REX unit but do not have an electrical
- Number of Ports: 1 #
- Network Equipment: Extender / Repeater
-
Supplier: Sykes
Description: simple control panel Horizontal and vertical adjustment of each lamp Single axle running gear with retractable drawbar Full environmental bund for spillage protection Power outlets in weather-resistant control panel Large universal doors for quick and easy service access CAT or Perkins
-
Supplier: Macnaught USA, Inc.
Description: Pressure Operating Range 60 to 150psi Air Consumption 23.5 SCFM (@120psi pressure, 20°C) Max Fluid Outlet Pressure 8700psi (59, 900 kPa) Air Motor Diameter 4.1″ (104.7mm) Max free Flow Delivery Rate 13lb/min Air Inlet Size 1/4″ NPT Fluid Outlet Size 3/8″ NPT Wetted and Seal Materials
- Maximum Discharge Pressure: 8,700 psi
- Power Source: Air / Pneumatic
-
Supplier: Macnaught USA, Inc.
Description: 23.5 SCFM (@120psi pressure, 20°C) Max Fluid Outlet Pressure 8700psi (59, 900 kPa) Air Motor Diameter 4.1″ (104.7mm) Max free Flow Delivery Rate 13lb/min Air Inlet Size 1/4″ NPT Fluid Outlet Size 3/8″ NPT Wetted and Seal Materials NBR Noise Level 85 dB(A) (@120 psi) Air Lubricator
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: UL Standards & Engagement
Description: For Power Distribution Centers for Communications Equipment, see UL 1801. - For other forms of power distribution units for general applications, such as, • Relocatable Power Taps, see CSA C22.2 No. 21, Cord Sets and Power Supply Cords, and UL 1363, Relocatable
-
Supplier: UL Standards & Engagement
Description: For Power Distribution Centers for Communications Equipment, see UL 1801. - For other forms of power distribution units for general applications, such as, • Relocatable Power Taps, see CSA C22.2 No. 21, Cord Sets and Power Supply Cords, and UL 1363, Relocatable
-
Supplier: Tripp Lite by Eaton
Description: can power the unit by connecting the included power adapter to a standard AC outlet, or you can use the included 2-wire terminal block to draw power from a power terminal. The hub mounts easily to a wall using the built-in brackets and user-supplied hardware.
- Number of Ports: 4 #
- Network Equipment: Hub
-
Supplier: CSA Group
Description: system of equipment also covered by this standard, such as power distribution units (PDUs) in the form of cord-connected power strips and shelves with multiple power outlets (receptacles) and intended to be installed in system racks, cabinets, home entertainment centers,
Find Suppliers by Category Top
Featured Products Top
-
Qualtek international power cords Qualtek has a large selection of male plugs and female connectors for Argentina, Australia, Brazil, China, Continental Europe, Israel, Italy, Japan (read more)
Browse Power Connectors Datasheets for Qualtek Electronics Corp.
More Information Top
-
Digging It Up Down Under
The Australian three- pin power outlet is different from those used in the UK, continental Europe, the USA or South Africa, so you are likely to need an adaptor.
-
Power to shipping from shore supply
It has been decided to adopt at all Australian ports the one type of power outlet , e.g. 60-A 415/240 V 4-pin with scraping earth, and 3-pole switching switchplug.
-
The measurement of small unidirectional currents
It has been decided to adopt at all Australian ports the one type of power outlet , e.g. 60-A 415/240 V 4-pin with scraping earth, and 3-pole switching switchplug.
-
Australian newspapers could be fined for breaches of media standards - Wikinews, the free news source
Press Council calls for power to issue fines to media outlets " â The Australian , November 1, 2011 .
-
The selection and use of power strips
Although the outlets have an outward appearance of the Schuko outlet, they are not identical and Schuko outlets would not be acceptable Australian wiring rules differ from those of Europe, so power taps for Australia will need to meet and be certified …
-
Power Supplies and Connection Cables | Edmund Optics
The universal power supplies include an interchangeable 4 blade kit for US, UK, Euro and Australian standard outlets .
-
http://prijipati.library.usyd.edu.au/bitstream/2123/10214/1/IMISON%20Michelle%20-%20Final%20Thesis%201.pdf
In the relationship between the Australian news media and international development agencies, the balance of power in securing coverage clearly lay with media outlets .
-
Electrical burn injuries in children
… 1,2,4,8,9 Typically, the injury occurs in poorly supervised or unattended children, with LV injury resulting from inserting objects into outlets , biting cords, contacting household … … caused by exposure to power lines through misadventure in … … electrical burn injuries in Australian .
-
Abbreviations and Glossary
… PAL Pilot Activated Lighting PAPA Parallax Aircraft Parking Aid PAPI Precision Approach Path Indicator PAR Precision Approach Radar PAU Power Amplifier Unit Pax Passengers … … after frequency) RAAF Royal Australian Air Force RAF Royal … … System RCO Remote Communications Outlet RDO, rdo Radio REIL …
Indicates content that may require registration and/or purchase.