-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Online flue gas analyzer Gasboard-3000Plus is a stationary analyzer with unique dual beam micro-flow NDIR and long life time technology for SO2,NO,CO,CO2,O2 measurement simultaneously, it is an ideal solution for pollution emission monitoring in boiler, power, cement,
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: BlueSens Gas Sensor GmbH
Description: Therefore the BlueInOne Ferm gas analyzer is neither affected by the gas flow nor by humidity in the process. This state-of-the-art combined gas analyzer stands for highest precision and reliability. Advantages: parallel measurement of O2 and CO2 Modbus OPC server
-
Supplier: MIDAC Corporation
Description: For years, MIDAC has provided customized solutions for demanding gas analysis applications. This accumulated experience uniquely qualifies us to provide "total solutions" for virtually any gas analysis need - from environmental to industrial process applications. The versatility of
-
-
Description: ANDROS 6500 Series Gas Analyzers ANDROS 6500 Measures up to 5 gases: 3 via NDIR and 2 via plug-in sensors RS232 and USB DC pump and solenoid valve drivers Analog to digital inputs (2) Differential pressure transducer for low flow/leak detection ANDROS 6520 Same as above but without the
- Response Time: 40.00000000000002 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Micromeritics
Description: precise gas control Twelve gas inlets – four each for preparation, carrier, and loop gases Stainless-steel sample tubes are capable of withstanding temperatures and pressures well above the system’s limits An interactive reporting system that includes an extremely versatile graphic
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Specific
- Display & Special Features: Computer Interface / Networkable
- Test Media: Fuel
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: BlueSens Gas Sensor GmbH
Description: automatically compensates any fluctuations of pressure and humidity in the system. The readings are therefore extremely accurate even under fluctuating measuring conditions. The BlueInOne Cell gas analyzer is fitted with an IR CO2 sensor, as well as a new electrochemical oxygen sensor
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Process Sensing Technologies USA
Description: Based on the stable and long-life Pico-Ion oxygen sensors, the PI2 range of trace oxygen analyzers provides accurate and stable measurements of oxygen down to low parts per trillion. Low cost of ownership through minimal maintenance of this high-performance oxygen analyzer make
- Operating Temperature: 32 to 113 F
- Instrument Type: Analyzer
- Display: Digital
- Features: Self Calibration
-
Supplier: Analytical Industries Inc.
Description: Key features Displays O2, He and balance gas (0-100%) One touch calibration with air (O2 Span and He Zero) Includes temperature, barometric pressure and RH sensors Long life battery with 16 hours of use, with two-hour charge time 15-minute auto-off feature to save battery Watertight,
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: Terra Universal, Inc.
Description: Perfect for high-precision oxygen detection inside a glovebox or other enclosure Zirconium-oxide or electrochemical fuel cell sensor provides long service life, ppm-precision, and rapid response time for increased productivity Three auto-ranging scales available: 0.01 ppm to 100%(zirconium
- Number of Channels: 1
- Response Time: 4.999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 99 %
-
Supplier: Analytical Industries Inc.
Description: Key features 0 to 100% O2 measurement range Menu driven electronics Auto Diagnostics Long sensor life up to 60 months (AII-3000)(in air at 25°C and 1 atmosphere) Battery life up to 1,200 hours of continuous use Fast response time of T90 in <10 seconds Large backlit LCD for easy viewing
- Instrument Type: Analyzer
- Display: Digital
- Gas Types: Oxygen (O2)
-
Supplier: MSA Safety
Description: Efficient, cost-effective and easy to maintain gas sampling system. The economical, efficient MultiGard 5000 Gas Sampling System uses auto-standardization and flexible sample point order to analyze gas from up to 32 locations. Maintenance and calibration are made easy
- Operating Temperature: 32 to 95 F
- Operating Humidity: 5 to 85 %
- Instrument Type: Analyzer, Monitor
- Mounting Type: Fixed
-
Supplier: Analytical Industries Inc.
Description: Key features Panel mount O2 analyzer with remote sensor Measurement ranges from 0…10 ppm to 0…100 % O2 Auto range configuration with range output User configurable alarms set points Sensor options for gases with acidic compositions Overview With remote sensors, our GPR-1900 and
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: market. Features: Displays O2, He and balance gas (0-100%) One touch calibration with air (O2 Span and He Zero) Includes temperature, barometric pressure and RH sensors Long life battery with 16 hours of use, with two-hour charge time 15-minute auto-off feature to save battery
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Display: Digital
- Gas Types: Oxygen (O2)
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: nitrogen) (when a TN unit is added), the use of compressor air (when a carrier gas purification kit is added), and the measurement of gas samples and solid samples (when a gas sample injection kit and solid sample combustion unit are added). Sea water sample measurement and
- Measurement Range: 0 to 35,000 ppm
- Average Analysis Time: 4 minutes
- Process Temperature Range: 1,256 F
- Operating Temperature: 41 to 95 F
-
Supplier: Angst+Pfister Sensors and Power
Description: The PAROX 2x00 and Multi 2x00 Plus series are one channel or two channel OEM gas analyzers specifically designed for accurate and continuous gas measurement applications. As single channel solution, the Parox2x00 employs paramagnetic Parox1200 sensors, thermostated at 55°C.
- Electrical Outputs: Analog Current
-
Supplier: LECO Corporation
Description: provides increased protection from ambient temperature fluctuations Long-life emitter drive and drift-free detection circuitry improve long-term stability Optional Packages Monitor: Includes a six-axis boom mounted touch-screen for improved ergonomics Auto Cleaner: Upgrades the manual cleaner
- Elements Analyzed: Carbon (C), Sulfur (S)
- Analysis Method / Detection Technology: Dry Combustion Analysis, Infrared Detector (IR Cell)
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron), Inorganic Material, Minerals / Ores
-
Supplier: Quantachrome Instruments
Description: out without the need for measuring system void volumes or recalibrating signal responses. The instrument consists of one control module and one, two, or three independent analysis stations. The control module features a touchscreen and houses three built-in sample preparation stations. Pure
- Total Surface Area Range: 0.01 m²
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Surface Area - Total
- Display & Special Features: Computer Interface / Networkable, Digital Readout, SPC Software / Capability
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Process Sensing Technologies USA
Description: Suitable for trace oxygen measurements from 0.1 ppm through to purity applications at 100% oxygen, these rugged portable instruments share the same advanced sensor technology as the online process oxygen analyzers ensuring confidence in their reliability and accuracy. The Analytical
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: Process Sensing Technologies USA
Description: The GPR-2500 is an industrial oxygen analyzer for percentage oxygen measurements in both general purpose or hazardous areas. Available in several variants, all of which are supplied in a lightweight NEMA enclosure with stainless steel wetted parts and easy to access electrochemical oxygen
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: MIDAC Corporation
Description: AutoQuant Pro is a powerful new automated, multi-component, quantitative analysis program for analyzing gas phase mixtures in real time. The program provides a comfortable user interface for operating a MIDAC FTIR analyzer, defining analytical methods for computing concentrations of
-
Supplier: Micromeritics
Description: cycle experiments. Equipped with four high-precision, independently calibrated mass flow controllers providing extremely accurate, programmable gas control. The ability to control gas flow with accuracy assures a stable baseline and accurate determination of gas volumes.
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Surface Area - Total
- Display & Special Features: Analog Meter
- Test Media: Chemicals, Metals
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: HORIBA Instruments, Inc.
Description: Engine tuning Catalyst development Exhaust gas adjustment On-board evaluation ECU adjustment Meets your need to measure air-to-fuel ratio under various applications Provides stability with air-to-fuel analyzing sensor To meet the stringent measurement conditions of research and development,
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Highly integrated with sensors including PM1.0,PM2.5,PM10, CO2, VOC, RH&T for option Auto-calibration NDIR CO2 sensor integrated High accuracy and stable performance Digital interface UART/I²C With voltage regulator design and EMC compliant, strong anti-static ability Ultra-thin structure
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: chain, etc. FEATURES NDIR Single beam NDIR technology with independent intellectual property High accuracy Long term stability, long lifespan Matrix calibration within whole measurement range and temperature range Auto-calibration mechanism with fresh air, no need of maintenance Signal output
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: air purifier, air conditioner, HVAC transmitter, IAQ monitor, etc. FEATURES NDIR Single beam NDIR technology with independent intellectual property High accuracy Long term stability, long lifespan Matrix calibration within whole measurement range and temperature range Auto-calibration
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: TSI Incorporated
Description: size range. With the addition of the Nano Enhancer Model 3757 and Differential Mobility Analyzer Model 3086, you can now measure the size and number concentration with high resolution and speed, and monitor reaction kinetics and new particle formation of engineered and natural aerosol
- Measurement Type: Size
-
Supplier: InspectorTools
Description: Retrotec FanTestic Lite 5.0 Door Fan Software included Wizard Vapor Airflow Indicator with Pencil stream Adaptor Delmhorst TechCheck moisture meter Bacharach Tech 60 Combustion Analyzer TIF 8900 Combustible Gas Leak Detector Fluke 62 Infrared Thermometer
-
Supplier: Analytical Industries Inc.
Description: Key features 0 to 100% O2 measurement range Audible and Visual HI-LO Alarm Feature (LO 15%-99%, HI 16-100%) Menu driven electronics Auto Diagnostics Long sensor life up to 60 months (AII-3000) (in air at 25°C and 1 atmosphere) Battery life up to 1,200 hours of continuous use Fast response
- Features: Audible or Visual Alarms
- Display: Digital
- Gas Types: Oxygen (O2)
-
Supplier: GENERON
Description: Applications: Auto Clave Blanketing of Chemical & Pharmaceuticals Brazing Food Packaging Gas Assisted Injection Molding (GAIM) Heat Treatment of Ferrous & Non-Ferrous Metals Inerting of Flammable Liquids & Gases The GENERON® 4000 Cabinet Series is ideal where low to medium Nitrogen
- Output Flow Rate: 1,302.72 SLM
- Outlet Pressure: 175 psi
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: GENERON
Description: Containerized Systems Oxygen Analyzer, integrated with auto vent to ensure gas purity prior to your process Turn-key systems with process buffer tanks, feed compression, booster compression (w/ cylinder filling option) Flowmeter to measure product output
- Output Flow Rate: 1,217.287999999999 SLM
- Features & Approvals: Compressor Included
- Generator Type: Oxygen
-
Supplier: Edgetech Instruments Inc.
Description: Automatically corrects for most mirror contaminants. Automatically re-standardizes the instrument. You choose time and interval of re-standardization, for best convenience. Increase the length of unattended operation. Dual alarm capability User programmable. Can be set for latching or
- Dew Point Range: -40 to 140 F
- Dew Point Accuracy: 0.36 F
- Operating Temperature: 14 to 140 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Relative Humidity, Temperature
-
Supplier: Edgetech Instruments Inc.
Description: ensure a reliable sample of process gas is flowing through the sensor Pressure Transducer: monitor and/or correct for dew point at pressure • Deluxe DPS Analyzer Interface using the DewMaster precision hygrometer Auto Dialer: automatically send a pre-recorded "alarm condition
- Dew Point Range: -31 to 203 F
- Dew Point Accuracy: 0.36 F
- Operating Temperature: 32 to 221 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content
-
Supplier: HORIBA Instruments, Inc.
Description: accuracy by history menu of system quality checks, system performance, and auto propane check (optional) Low Emission Measurement for LEV III level (California, US) Reduced influence of contamination from sampling gas Bag sampling unit and analyzers share the same enclosure
Find Suppliers by Category Top
Featured Products Top
-
The Superdew 3 is a single channel, inline hygrometer suitable for continuous trace moisture measurement of process gases and dry compressed air. Ideal for a wide range of applications where precise measurement, control and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
The SDHmini hand held hygrometer is designed for quick and reliable spot check measurements of trace moisture in gases and compressed air. Suitable for a wide range of industries including power generation, semi (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
Blood concentrations of d ‐ and l ‐lactate in healthy rabbits
The analyser was calibrated beforehand according to the manufacturer’s instructions. l-lac- tate concentration was measured on a blood gas auto analyser (Nova statprofile M; Nova Biomedical) by filling a heparinised microtube with whole blood, then transferring 0·05 mL of whole blood …
-
In vitro and in vivo activity of essential oils against major postharvest pathogens of Kinnow (Citrus nobilis × C. deliciosa ) mandarin
The concentrations of O2 and CO2 were recorded in the headspace of the container using auto gas analyzer (Model: Checkmate 9900 O2/CO2, PBI Dan sensor, Denmark) and expressed as ml CO2/kg/h.
-
Influence of different desapping agents on the incidence of sapburn, ripening behaviour and quality of mango
After specified time, the head-space gas was sucked through a hypodermic hollow needle and the respi- ration rate was quantified by using auto gas analyzer (mod- el: Checkmate 9900 O2/CO2, PBI Dansensor, Denmark) and results were expressed in milliliters of CO2 …
-
Partial pressure of oxygen in arterial blood in normal pregnant women in Dhaka city.
The PaO2 was estimated by using "Easy Blood Gas Auto Analyzer ".
-
Firefighting Equipment Manufacturers, Firefighting Equipment Product Catalogs Directory
Home Fire Fighting Equipment Combustible Gas Leak Detector Electrochemical Gas Sensors Auto Gas Analyzer When the gas detector detect gas leak, the detector will send out sounds and flashed light , and automatically...
-
Auto Sensor - Auto Sensor Manufacturers, Suppliers
Home Fire Fighting Equipment Combustible Gas Leak Detector Electrochemical Gas Sensors Auto Gas Analyzer When the gas detector detect gas leak, the detector will send out sounds and flashed light , and automatically...
-
Analysis of physiological and biochemical changes in kiwifruit (Actinidia deliciosa cv. Allison) after the postharvest treatment with 1-Methylcyclopropene
The concentrations of O2 and CO2 were recorded in the headspace of the container using auto gas analyzer (Model: Checkmate 9900 O2/CO2, PBI Dan sensor, Denmark) and expressed as ml CO2/kg/h.
-
Post‐Synthetic Reversible Incorporation of Organic Linkers into Porous Metal–Organic Frameworks through Single‐Crystal‐to‐Single‐Crystal Transformations and Mo...
Low-pressure gas-sorption measurements: The gas-sorption experiments were performed by using an automated micropore gas analyzer Auto - sorb-1 and Autosorb-3B (Quantachrome Instruments).
-
http://dspace.mit.edu/bitstream/handle/1721.1/55267/613208381-MIT.pdf?sequence=2
The blood gas analyzer auto -calibrates to set-point values.
-
Pollutant emissions from passenger cars in traffic congestion situation in the State of Kuwait: options and challenges
We used Auto Gas Emission Analyzer (Ags Analyzer ApplusÓ Autologic model # 310-0114, Applus Technolo- gies, Inc., Chicago, USA); a portable instrument, which was installed in the tailpipe of light duty vehicles to measure nitrogen oxides (NOx), carbon monoxide (CO), carbon …
Indicates content that may require registration and/or purchase.