-
Supplier: Cole-Parmer
Description: • Sturdy, one-piece construction resists rust, water, and corrosion Large size AkroBins HDPE storage bins are unaffected by weak acids and alkalis, and can be autoclaved to 250ºF (121ºC). Reinforced side-rib design adds strength and prevents spreading when stacked or loaded. Hopper
- Height: 8 inch
- Width / Diameter: 12.38 inch
- Type: Bin
-
Supplier: Cole-Parmer
Description: • Sturdy, one-piece construction resists rust, water, and corrosion Large size AkroBins HDPE storage bins are unaffected by weak acids and alkalis, and can be autoclaved to 250ºF (121ºC). Reinforced side-rib design adds strength and prevents spreading when stacked or loaded. Hopper
- Height: 6 inch
- Width / Diameter: 12.38 inch
- Type: Bin
-
Supplier: Cole-Parmer
Description: • Sturdy, one-piece construction resists rust, water, and corrosion Standard size AkroBins HDPE storage bins are unaffected by weak acids and alkalis, and can be autoclaved to 250ºF (121ºC). Reinforced side-rib design adds strength and prevents spreading when stacked or loaded. Hopper
- Height: 7 inch
- Width / Diameter: 16.5 inch
- Type: Bin
-
-
Supplier: Cole-Parmer
Description: • Sturdy, one-piece construction resists rust, water, and corrosion Standard size AkroBins HDPE storage bins are unaffected by weak acids and alkalis, and can be autoclaved to 250ºF (121ºC). Reinforced side-rib design adds strength and prevents spreading when stacked or loaded. Hopper
- Height: 5 inch
- Width / Diameter: 5.5 inch
- Type: Bin
-
Supplier: U.S. Plastic Corporation
Description: Add efficiency to assembly, work-in-process and picking applications in a wide range of industries. Made from fiberglass-reinforced polyester, Plexton Nest-Only Containers are ideal for storing, moving and shipping small parts, as well as autoclaves, healthcare and x-ray/security application.
- Type: Bin
- Material: Composite / Fiberglass
- Features: Nesting
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: method is autoclaving, the Combisart® design offers a unique advantage for this method. After inserting the membrane filters in the filter holders, you can simply unscrew them as an entire unit from each workstation and autoclave them. You can even pour out a non-filterable sample from each
- Sample Size: 0 to 500.00000000000006 cc
- Filter Shape: Disc (Circular)
- Configuration: Housing Only
- Sample Type: Liquid
-
Supplier: RS Components, Ltd.
Description: RS PRO 017235NXT
- Length: 12.992133 inch
- Width / Diameter: 30.314977 inch
- Type: Bin
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static open bin box is sold 1 per pack and is another quality product from Protektive Pak. The overall length and width are 12 in x 8 in.
- Height: 4.5 inch
- Length: 12 inch
- Width / Diameter: 8 inch
- Type: Bin
-
Supplier: U.S. Plastic Corporation
Description: The 41-7/8"L x 23-7/8"W x 17-1/2"H Quantum Gray Mobile RackBin has inside dimensions of 40-1/8"L x 21-1/2"W x 16-1/2"H. The bottom inside length is 35". Casters add 3" to the overall height.
- Type: Bin
-
Supplier: Orbis
Description: With generous internal heights of 4.3” to 5.5”, these high-profile Bread Basket systems are designed for the efficient flow of bread and baked goods throughout the supply chain...from the bakery to grocery stores, mass merchandisers, restaurants and convenience stores. When full, these bakery trays
- Height: 6.1 inch
- Length: 28.8 inch
- Width / Diameter: 25.8 inch
- Type: Bin
-
Supplier: Akro-Mils, Inc.
Description: AkroBin Stack & Hang Bin,H 10, W 11,D 18k, heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 6 per carton. Unaffected by
- Height: 10 inch
- Length: 18 inch
- Width / Diameter: 11 inch
- Type: Bin
-
Supplier: TransPak
Description: Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND105. May be used with Bin Organizers Sold by the individual bin in
- Type: Bin
- Features: Packaging
-
Supplier: Quantum Storage Systems
Description: Protect your electronic components from typical electromagnetic interference (EMI), electrostatic or induced fields with these molded, carbon-filled, copolymer polypropylene dividable grid containers. Surface resistivity is less than 105 Ohms-per square. The conductive material provides a barrier
- Height: 8 inch
- Length: 22.5 inch
- Width / Diameter: 17.5 inch
- Type: Bin
-
Supplier: Custom Made Boxes, Inc.
Description: Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND106. May be used with Bin Organizers Sold by the individual bin in
- Height: 4 inch
- Length: 10.875 inch
- Width / Diameter: 4.25 inch
- Type: Bin
-
Supplier: Shelving Direct
Description: angles, to acomodate your storage and display needs. All welded shelf construction to support 110 lbs per Wire Bin. Easy to adjust shelves in 1" increments. No tools are required for installation. Compatible with most round post systems on the market. Chrome Wire Shelving Units with Wire
- Height: 9 inch
- Length: 14 inch
- Width / Diameter: 48 inch
- Type: Bin
-
Supplier: C & C Lift Truck, Inc.
Description: Specially designed for healthcare facilities. Non-tipping bins lock when stacked. The InSight Bin is designed specifically for the healthcare industry and is made from durable, ultra clear polycarbonate for easy view of supplies. InSight provides a modern design, making it perfect for
- Height: 3.25 inch
- Length: 10.875 inch
- Width / Diameter: 4.125 inch
- Type: Bin
-
Supplier: Simplastics
Description: Quantum Stackable Bin 16x11x8 QUS 255
- Type: Bin
-
Supplier: Southland Equipment Service
Description: or Black -- please specify. 6" Shelf Bins are available in Blue, Yellow and Red -- please specify. FOB Shipping Point. Recycled Economic Shelf Bins 4" High Shelf Bins are available in Recycled Bins. Please select the product in the chart below. Black in color. FOB
- Height: 6 inch
- Length: 11.625 inch
- Width / Diameter: 6.625 inch
- Type: Bin
-
Supplier: Ameripack Corporation
Description: These tough as nails cases are designed for real abuse. LP Series Shipping Cases are the containers of choice for transporting goods around the corner or around the world with maximum protection. These low profile shipping cases are ATA rated with heavy duty built-in wheels with bumper protection
- Height: 13.13 inch
- Length: 66 inch
- Width / Diameter: 26 inch
- Inside Height: 10.5 inch
-
Supplier: DME Company
Description: Economical inplant bulk storage, surge bins are available in sizes ranging from 38 cu. ft. to 234 cu. ft. Large quantities of material can be stored using very little floor space. They can be filled or discharged using pneumatic or screw conveying equipment. There are many options available
- Volume Capacity: 284.25976 to 1,750.44168 gallons
- Height: 18 to 60 inch
- Type: Bin
- Features: General Use
-
Supplier: Raymond Handling Consultants, L.C.
Description: MAGNUM SERIES GIANT HOPPER BINS
- Type: Bin
-
Supplier: Polymer Logistics
Description: Dynamic 1/2 Bin Bins
- Volume Capacity: 83.21418 gallons
- Height: 30.6 inch
- Length: 39.3 inch
- Width / Diameter: 23.6 inch
-
Supplier: Schoeller Arca Systems, Inc.
Description: Magnum SH 680 HD
- Volume Capacity: 50.721024 gallons
- Height: 26.771668 inch
- Length: 31.49608 inch
- Width / Diameter: 23.62206 inch
-
Supplier: Invotec Solutions Ltd.
Description: Material bins with a hinged lid specially adapted from polymer distribution . Injection moulded from high density polyethylene HDPE they are supplied with a hinged lid, a steel axle and strong rubber wheels especially for industrial applications. Each bin can be supplied with or
- Volume Capacity: 63.40128 gallons
- Type: Bin
- Features: General Use, Material Handling
-
Supplier: Rehrig Pacific Company
Description: 5 Gal. (20lt) Dairy Bag-In-Box Crate The Rehrig Pacific Bag-In-Box crate is a rugged and dependable reusable replacement for one-way corrugated liquid milk bag boxes. A better solution for handling milk bags, the plastic Rehrig B-I-B lidded crate is engineered to protect bags during storage and
- Type: Bin
- Features: Shipping
-
Supplier: All-Spec Industries
Description: CCI 0950 is a conductive open bin box. CCI 0950 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags
- Height: 4.5 inch
- Length: 12 inch
- Width / Diameter: 2 inch
- Type: Bin
-
Supplier: Superlift Material Handling Inc.
Description: The Weinbox serves as both an attractive wine rack and durable transport container. Its robust design offers maximum protection, its generous interior dimensions offer ample space to store twelve 0.75 l standard bottles of wine in a horizontal, thus expert, position. Not only is it possible to
- Volume Capacity: 6.6043 gallons
- Height: 9.7244147 inch
- Length: 19.0944985 inch
- Width / Diameter: 10.4724466 inch
-
Supplier: Delamo Manufacturing, Inc.
Description: Add storage to Janitor Auto Cart. 32-quart capacity bin, slides conveniently from both sides.
- Type: Bin
-
Supplier: Custom Made Boxes, Inc.
Description: Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND105. May be used with Bin Organizers Sold by the individual bin in
- Height: 5 inch
- Length: 10.875 inch
- Width / Diameter: 5.5 inch
- Type: Bin
-
Supplier: Raymond Handling Consultants, L.C.
Description: ULTRA STACKING & HANG BINS
- Height: 10 inch
- Length: 18 inch
- Width / Diameter: 11 inch
- Type: Bin
-
Supplier: C & C Lift Truck, Inc.
Description: Compression Lid
- Type: Bin
-
Supplier: R. S. Hughes Company, Inc.
Description: width, 51 5/16 in inside height and a 6 in outside height. Products within this category come in a variety of colors; this SKU is clear. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a shelf bin. Capacity can also be an important
- Height: 6 inch
- Length: 17.875 inch
- Width / Diameter: 2.5 inch
- Type: Bin
-
Supplier: Quantum Storage Systems
Description: Heavy-duty Dividable Grid Containers can be used for storage, kitting and distribution applications. These containers offer the safest and most efficient method for compartmentalizing and protecting small to medium sized items.
- Height: 3 inch
- Length: 22.5 inch
- Width / Diameter: 17.5 inch
- Type: Bin
-
Supplier: Akro-Mils, Inc.
Description: Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 200 lb. Weight Capacity. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 200 lb. Weight
- Height: 12 inch
- Length: 20 inch
- Width / Diameter: 12.375 inch
- Type: Bin
-
Supplier: TransPak
Description: Ideal for recycling, storing parts, tools and warehouse items. Stack up to 6 bins high to create a sturdy storage system. Constructed from injection molded HDPE. Large label holder for easy content identification.
- Type: Bin
- Features: Packaging
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/60784/695395851-MIT.pdf?sequence=2
Use an autoclave bin .
-
http://dspace.mit.edu/bitstream/handle/1721.1/75848/821049156-MIT.pdf?sequence=2
Autoclave solution (added water to autoclave bin ) and set to Liquid #2 5.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45835/319602950-MIT.pdf?sequence=2
The flask was then autoclaved (water added to autoclave bin ) on the setting for Liquid #2.
-
Fungi in interiors and on the workplace
The in path needles are used for removal from sample material that are subsequently autoclaved in closed waste containers or vaccinating needles, that are sterilized in the flame through annealing.
-
What can turtles teach us about the theory of ecological stoichiometry?
Turtles were placed in individual 19-L sterilised (acid-washed or autoclaved ) polyethylene bins (45.7 9 30.4 9 22.8 cm; Rubbermaidâ , Atlanta, GA, U.S.A.) covered with window screening.
-
http://dspace.mit.edu/bitstream/handle/1721.1/60588/EL_TR_1982_041.pdf?sequence=1
Autoclave , bin , crystallizer, cyclone, .
-
Prion Protein Protocols
Sharps (needles and scalpels) are disposed of immediately after use into a sharps bin and autoclaved at 136°C for 20min before incineration.
-
Sonikation in the diagnosis of periprosthetic infections
Containers are autoclaved (maximally 121 ° C for 15 min) or with ethylene oxide or the plasma process sterilizes and is mounted in the proximity of the operating room.
-
http://dspace.mit.edu/bitstream/handle/1721.1/76487/822561399-MIT.pdf?sequence=2
Place beaker with PDMS and "humidity box" into secondary bin and autoclave for 20 minutes on wet cycle.
-
Evaluation of the stress exerted by a polluted environment to a marine organism by comparative toxicity tests
All experiments were run in constant temperature rocms at 18~ 0,5~ The sea water used ~ms prefiltered through Gelman filters (0.45 bin ) and autoclaved .
Indicates content that may require registration and/or purchase.