-
Supplier: Spirax-Sarco
Description: The AE14 is part of a range of float type air vents for liquid systems. The body and cover are of SG iron and the complete unit is readily maintainable. The standard version with a Viton valve head is designated AE14. These air vents are also available with an inbuilt
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 32 to 482 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The AES14, AES14S and AES14E ar e austenitic stainless steel ball float type air vents for liquid systems. They are available with Viton, stainless steel and EPDM valve cones respectively. The connections are in the vertical plane for flow upwards. Body and cover castings are produced
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: -4 to 437 F
- Number of Ports/Ways: 2
-
Supplier: Taco Comfort Solutions
Description: Vents include: The Taco Automatic Coin Vent Installed on water or steam radiators, the Taco Automatic Coin Vent is the ideal air purging device. The Coin Vent features special hygroscopic cellulose discs in the valve body that, when dry, allow
- Media: Air
- Features: Pressure Relief Valves
-
-
Supplier: Accuris
Description: VALVE, AIR VENT, AUTOMATIC, LOW PRESSURE, MANIFOLD MOUNT
-
Supplier: Spirax-Sarco
Description: The AE30 range of automatic air eliminators /air and gas vents are designed for use on liquid installations.The body and the cap are made from a special brass alloy, which is dezincification resistant (DZR).
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
Supplier: Accuris
Description: Valve, Air Vent, Automatic, Low Pressure, Manifold Mount
-
Supplier: Spirax-Sarco
Description: The AE44 and AE44S are float type automatic air and gas vents for liquid systems. The body and cover are of steel and the valve cone is available in synthetic rubber designated AE44 or in stainless steel designated AE44S. Body and cover castings are produced by a TÜV approved
- Valve Size: 0.5905515 to 0.787402 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 752 F
- Number of Ports/Ways: 2
-
Supplier: Accuris
Description: VALVE, AIR VENT, AUTOMATIC, HYDRAULIC, LOW PRESSURE TYPE II SYSTEMS, GENERAL SPECIFICATION FOR
-
Supplier: Watts
Description: Series FV-4 Automatic Vent Valves are used in commercial and residential hydronic heating applications to provide automatic air venting for hot or cold water distribution systems. It consists of a brass body construction with male NPT connection, brass cover, air
- Valve Size: 0.125 to 1 inch
- Media: Steam, Water
-
Supplier: Watts
Description: Series HAV Automatic Vent Valves are used in commercial, residential, and industrial hydronic heating applications to provide automatic or manual air venting in baseboards, convectors, radiators, and high points in piping systems. It consists of a 2-piece, chromed brass
- Valve Size: 0.125 to 0.25 inch
- Media: Steam, Water
-
Supplier: Honeywell International, Inc.
Description: AUTOMATIC TYPE CHILLED WATER AIR CONDITIONING SYSTEM, WATER HEATER APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING 3/4 INCH NPT INLET CONNECTION 3/4 INCH INLET SIZE AIR MEDIA HANDLED ADJUSTABLE PORT TYPE SUPERVENT[T] BRAND WEIGHT 2.1 LB SIZE
- Valve Size: 0.75 inch
- Pressure Rating: 125 psi
- Media Temperature: 240 F
- Media: Air
-
Supplier: RS Components, Ltd.
Description: 1/2IN AUTOMATIC AIR VENT
- Pressure Rating: 145.0377 psi
- Media: Air
- Primary Material: Brass / Bronze
- Features: Other
-
Supplier: Bijur Delimon International
Description: Application The CPG Pneumatic Lubricator is an air-operated reciprocating lubricator that discharges a fixed amount of lubricant into systems during a lubrication cycle. It includes a transparent reservoir, spring loaded follower, vent valve assembly and a filler fitting for refilling
- Capacity: 1.585032 gallons
- Lubrication Flow Rate: 0.17039097225 GPM
- Operating Pressure: 750 to 3,550 psi
- Features: Adjustable Volume, Low Level Safety Switch, Other
-
Supplier: DeZURIK, Inc.
Description: APCO ASV-401 Air/Vacuum Sewage Air Valves are specifically designed for operation on sewage and waste media. Air/Vacuum Valves vent large volumes of air when the sewage line is filled and allow air to re-enter when draining, to prevent vacuum or column
- Media: Air
-
Supplier: Reznor
Description: for air delivery. Standard features include a manual match-lit pilot with 100% shutoff and a single-stage, 24-volt gas valve. A terminal strip connector facilitates field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with a fan control and all
- Heating Capacity: 29 kW
- AC Voltage Required: 115 to 220 volts
- Maximum Air Flow: 1,250 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Reznor
Description: for air delivery. Standard features include a manual match-lit pilot with 100% shutoff and a single-stage, 24-volt gas valve. A terminal strip connector facilitates field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with a fan control and all
- Heating Capacity: 88 to 11.724 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 3,800 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Clark Solutions
Description: fabricated from steel and therefore the solenoid vent valve is limited to use with air and other inert gases. Product uses for 2-Way N.C. & 2-Way N.O. Solenoid Vent Valves Models SC & KSV are on medical equipment such as filling and venting a cuff on automatic blood
- Valve Size: 0.1181103 inch
- Pressure Rating: 5.79 to 6.755 psi
- Media: Air, Compressed Air
- Actuation: Electric
-
Supplier: Reznor
Description: strip connector facilitates field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with a fan control and all required limit safety controls, including an energy cutoff (ECO) device and a blocked vent switch.
- Heating Capacity: 12 kW
- AC Voltage Required: 115 volts
- Maximum Air Flow: 820 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: DeZURIK, Inc.
Description: APCO ASC Single Body Sewage Combination Sewage Air Valves are a single body, double orifice valve that provides both air release and air/vacuum functions. ASC Valves are designed to emit small volumes of air during normal operating conditions and allow large volumes of
- Media: Air
-
Supplier: Siemens EDA
Description: easy-to-use menu system is designed specifically for engineers involved in the design and optimization of heating, ventilating and air conditioning (HVAC) systems. FloVENT Uses FloVENT can be applied to buildings of all types and sizes: atriums, shopping malls and office buildings theatres,
-
Supplier: Dry Coolers, Inc.
Description: These integrated cooling/chilling systems are the perfect compromise between the high-energy efficiency of air-cooled heat exchangers and consistent temperature control of industrial chillers. During cool weather the “free-cooler” or air-cooled heat exchanger is capable of handling the
-
Supplier: Wichita Clutch
Description: Air Power Take-Offs (PTO) Wichita's Air PTO is powered by our heavy-duty Standard Vent clutch. With large friction areas for high energy starts and an air actuated clutch for remote or automatic control of the PTO. The air actuated PTO is ideal for your
- # of Bolts: 4
- Application: Agricultural / Tractor, Commercial Vehicle / Truck, Industrial, Marine
-
Supplier: Terra Universal, Inc.
Description: contaminants, which are purged through vents along the bottom of the chamber. Nozzles are arranged uniformly on walls to ensure effective distribution of filtered air. The closed-loop circulation design directs contaminated air downward through grills and hollow walls of the
- Inside Width: 36 inch
- Inside Depth: 36 inch
- Inside Height: 48 inch
- Features: Floor Mounted, Interlock, Other, Vented
-
Supplier: Terra Universal, Inc.
Description: contaminants, which are purged through vents along the bottom of the chamber. Nozzles are arranged uniformly on walls to ensure effective distribution of filtered air. The closed-loop circulation design directs contaminated air downward through grills and hollow walls of the
- Inside Width: 36 inch
- Inside Depth: 36 inch
- Inside Height: 48 inch
- Features: Floor Mounted, Interlock, Vented
-
Supplier: HVACQuick.com
Description: starts air moving up the stack instantly & keeps it moving smoothly. These units are quick and easy to install and completely automatic in operation. In-Line Draft Inducers are built for long-lasting, trouble-free service and available in sizes and capacities to meet virtually all
-
Supplier: Reznor
Description: Reznor® RPB series packaged units are 80% thermal efficient, powervented, gas-fired forced air furnaces designed for installation outdoors and used with recirculating and/or makeup air warm air duct systems. These units use either natural or propane gas, as specified, in sizes
- Heating Capacity: 73.275 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 3,700 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Armstrong International
Description: drawing the condensate and air to the DC. This increased velocity is caused by an internal bypass, controlled by a manual metering valve, so the condensate controller will automatically vent the bypass or secondary steam. This steam is then directed to the condensate return line or
- Maximum Operating Pressure: 250 psi
- Maximum Capacity: 19,999.999999999978 lbs/hr
- Operating Temperature: 450 F
- Size of Connection: 1 inch
-
Supplier: Armstrong International
Description: drawing the condensate and air to the DC. This increased velocity is caused by an internal bypass, controlled by a manual metering valve, so the condensate controller will automatically vent the bypass or secondary steam. This steam is then directed to the condensate return line or
- Maximum Operating Pressure: 250 psi
- Maximum Capacity: 19,999.999999999978 lbs/hr
- Operating Temperature: 450 F
- Size of Connection: 2 inch
-
Supplier: Edwards Vacuum
Description: The IPVA10EK is a solenoid operated valve designed for automatic admittance of air or vent gas into a vacuum system. The valve has two ports with NW flanges. One of the valve ports is connected to the vacuum system, the other port can be left open to atmosphere or connected to a
- Operating / Bake-out Temperature: -4 to 131 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Valve Actuation: Electric - Solenoid
- Port Flange & Seal Type: ISO
-
Supplier: Armstrong International
Description: drawing the condensate and air to the DC. This increased velocity is caused by an internal bypass, controlled by a manual metering valve, so the condensate controller will automatically vent the bypass or secondary steam. This steam is then directed to the condensate return line or
- Maximum Operating Pressure: 650 psi
- Maximum Capacity: 19,999.999999999978 lbs/hr
- Operating Temperature: 700 F
- Size of Connection: 1.5 inch
-
Supplier: SAE International
Description: structure by any of a number of clamping techniques. The outer or battery case is ventilated to purge it of gases, such as the hydrogen and oxygen produced in overcharge. This ventilation may be of the closed air circuit type which is accomplished by passing air through the case and
-
Supplier: MAXPRO Technologies, Inc.
Description: booster manual vent valve for venting gas pressure prior to disconnecting outlet line drive air/nitrogen connection is 1/2" FNPT gas outlet connection is 1/4" FNPT for air driven version, gas inlet connection is 1/4" FNPT for air driven version, an air filter is
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: pressure holding HPN2,1/4”MVCJ Vacuum GN2.1/4” MVCJ VENT drain pipe 1/2” MVCJ Pneumatic air source CDA driver, 1/4″ SWG Cabinet ventilation OD 150MM, silane 810m³/hr; others 204m³/hr Standard equipment Automatic switching, automatic purging, explosion-proof and
- Application: Gas
-
Supplier: CSA Group
Description: existing continuous pilot burners on listed forced air heating appliances and boilers equipped with atmospheric burners. 1.1.2 This Standard does not apply to a system for use on appliances equipped with power burners or to direct vent appliances. 1.1.3 Systems covered by this standard
-
Supplier: MAXPRO Technologies, Inc.
Description: booster manual vent valve for venting gas pressure prior to disconnecting outlet line drive air/nitrogen connection is 1/2" FNPT gas outlet connection is 1/4" FNPT for air driven version, gas inlet connection is 1/4" FNPT for air driven version, an air filter is
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
storage systems. Balancing Pressure to Prevent Failure Milvent vent valves are designed to maintain internal pressure stability in sealed enclosures (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
condensation remain constant threats to safety and reliability. The M20 Battery Pack Protective Vent is engineered to manage these risks by balancing internal pressure while keeping water and contaminants out. This (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
The vacuum breaker is unique among venting valves due to its normally-closed design: It stays sealed bubble-tight at atmospheric pressure or higher, but opens to “break” and allow air to enter a system when a vacuum is created. The most common uses for this automatic safeguard (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
switch for automatic start and stop of unit Air flow switch Inlet guard 12-gauge hot rolled steel housing Finish is powder-coated enamel (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door switch for automatic start and stop of unit Air (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
drain pipe CDA driver, 1/4″ SWG Pneumatic air source OD 150MM, silane 810m/hr; others 204m3/hr Cabinet ventilation Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
pressure blowers automatically adjust speed to maintain the same pressure at varying airflow conditions. This makes them ideal for ducted applications in which the opening or closing of duct vents could significantly impact pressures within the system. Constant airflow models maintain the same (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
LED lights with automatic illumination. In addition, digital image magnification or zoom of up to 2 times is available. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The front and side view cables of 1 m / 3 (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
varying airflow conditions. This makes them ideal for enclosures or ducted applications in which the opening or closing of vents could significantly impact pressures within the system. Constant airflow models maintain the same airflow at varying pressure, such as in air filtration systems (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
1/2” MVCJ VENT drain pipe CDA driver, 1/4″ SWG Pneumatic air source OD 150MM, silane 810m³/hr; others 204m³/hr Cabinet ventilation OD 150MM, silane 810m³/hr; others (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.