-
Supplier: Accuris
Description: LIQUID AUTOMATIC PARTICLE COUNTERS & CONTAMINATION
-
Supplier: Accuris
Description: Light Scattering Automatic Particle Counter
-
Supplier: Accuris
Description: Automatic Particle Counter Size Setting Method
-
-
Supplier: Accuris
Description: Light Scattering Automatic Particle Counter for Liquid
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: ASTM International
Description: Automatic Particle Counter Size Setting Method (Withdrawn 1983)
-
Supplier: CSA Group
Description: ISO 11171:2016 specifies procedures for the following: a) primary particle-sizing calibration, sensor resolution and counting performance of automatic particle counters (APCs) for liquids capable of analysing bottle samples; b) secondary particle-sizing calibration
-
Description: ISO 11171:2010 specifies procedures for: a) primary particle-sizing calibration, sensor resolution and counting performance of automatic particle counters (APCs) for liquids capable of analysing bottle samples; b) secondary particle-sizing calibration using
-
Supplier: ASTM International
Description: Method for Determining the Quality of Calibration Particles for Automatic Particle Counters (Withdrawn 1990)
-
Supplier: SAE International
Description: This Aerospace Recommended Practice covers the calibration and verification of automatic liquid-borne particle counter for the determination of the concentration by number and size distribution of particles in aerospace liquids. This method is intended for the
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of particle concentration and particle size distribution in mineral insulating oil. It is suitable for testing oils having a viscosity of 6 to 20 cSt at 40°C. The test method is specific to liquid automatic particle analyzers
-
Supplier: ASTM International
Description: 1.1 This test method uses a specific automatic particle counter (APC) to count and measure the size of dispersed dirt particles, water droplets and other particles, in light and middle distillate fuel, and bio fuels such as biodiesel and biodiesel blends, in the
-
Supplier: TSI Incorporated
Description: The gold standard in nanoparticle counting for many decades is now updated with newly extended size and concentration range. TSI Condensation Particle Counters (CPCs) are the most referenced, backed up by 40+ years of experience. The 4th generation makes the best CPCs even better:
- Measurement Type: Count
-
Description: ISO/TR 16144:2002 describes the procedures used by the United States National Institute of Standards and Technology (NIST) for the certification of the calibration material SRM 2806, which is used in the primary calibration of liquid automatic particle counters. SRM 2806 is a
-
Description: ISO 16232-9:2007 defines methods for determining the size distribution of particulate contaminants extracted from automotive components using techniques described in ISO 16232-3, ISO 16232-4 and ISO 16232-5, using automatic light extinction particle counter instruments (APC).
-
Supplier: CSA Group
Description: ISO 16232-9:2007 defines methods for determining the size distribution of particulate contaminants extracted from automotive components using techniques described in ISO 16232-3, ISO 16232-4 and ISO 16232-5, using automatic light extinction particle counter instruments (APC).
-
Supplier: TSI Incorporated
Description: Flow Rate 1 CFM (28.3 L/min) / Particle Size Range 0.3 to 25 μm / Integrated Pump AeroTrak® Remote Particle Counters with Integrated Pump are independent monitoring systems condensed into an easy-to-clean 316L stainless steel enclosure. The integrated clean pump eliminates the
- Measurement Type: Size
-
Supplier: TSI Incorporated
Description: Flow Rate 1 CFM (28.3 L/min) / Particle Size Range 0.5 to 25 μm / Integrated Pump AeroTrak® Remote Particle Counters with Integrated Pump are independent monitoring systems condensed into an easy-to-clean 316L stainless steel enclosure. The integrated clean pump eliminates the
- Measurement Type: Size
-
Supplier: AMETEK Spectro Scientific
Description: allows reliability professionals to make informed decisions on the maintenance of their critical assets. Key Features ASTM D7596 - Standard Test Method for Automatic Particle Counting and Particle Shape Classification of Oils Using a Direct Imaging Integrated Tester
-
Supplier: TSI Incorporated
Description: Flow Rate 0.1 CFM (2.83 L/min) / Channel Sizes 0.2 to 25 μm / Integrated Pump TSI AeroTrak®+ Remote Particle Counters with Pump offer cleanroom professionals top-notch reliability and no-hassle operation in measuring a wide range of particle sizes, including a 6-channel model
- Measurement Type: Size
-
Supplier: SAE International
Description: This ARP describes procedure for determining the counting and sizing accuracy for an automatic liquid-borne particle counter (APC). This procedure is used in conjunction with a suspension of precisely sized spherical particles.
-
Supplier: SAE International
Description: This aerospace recommended practice describes procedures for establishing a calibration curve for use with an automatic liquidborne particle counter (APC) and verifying the sizing and counting accuracy of the instrument.
-
Supplier: Micromeritics
Description: samples that have assorted optical properties, densities, colors, and shapes. Micromeritics’ Elzone particle size analyzer uses this powerful particle characterization technique to determine quickly and accurately the size, number, concentration, and mass of finely divided materials.
- Particle Size Range: 0.4 to 240 µm
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Laboratory / Batch
- Measurement Type: Count, Size
- Sample Type: Dispersion / Liquid (Emulsion, Suspension), Powder / Solid Particles
-
Supplier: CSA Group
Description: ISO 11500:2008 specifies an automatic particle-counting procedure for determining the number and sizes of particles present in hydraulic-fluid bottle samples of clear, homogeneous, single-phase liquids using an automatic particle counter (APC) that works on
-
Supplier: Terra Universal, Inc.
Description: passing feet, and a counter displays total passes. When the total count exceeds the threshold you select, the transport system automatically unrolls a new sheet of sticky surface and resets the counter. First-of-its-kind system automatically maintains a sticky surface that removes
-
Description: a syringe and Annex B reports a reference for the calibration of automatic particle counters. The significant technical changes with respect to the previous edition are as follows: - new calibration procedures for automated laser particle; - three figures contamination
-
Description: Specifies methods for reporting data relating to contamination levels of fluids used in industrial, mobile and marine applications for the following types of contamination analysis techniques: microscopic particle counting, automatic particle counter, gravimetric. Is
-
Supplier: Mountz, Inc.
Description: build-up while operating the tool continuously. Precision automatic shut-off clutch once preset torque is achieved. High-speed rotation shortens the tightening time and improves work efficiency. Maintains a clean environment without emitting carbon particles and significantly reduce
- Torque Range: 0.14166666666666666 to 0.8333333333333333 Ft-lbs
- Rated Free Speed: 590 to 900 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: build-up while operating the tool continuously. Precision automatic shut-off clutch once preset torque is achieved. High-speed rotation shortens the tightening time and improves work efficiency. Maintains a clean environment without emitting carbon particles and significantly reduce
- Torque Range: 0.14166666666666666 to 0.39999999999999997 Ft-lbs
- Rated Free Speed: 680 to 980 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: build-up while operating the tool continuously. Precision automatic shut-off clutch once preset torque is achieved. High-speed rotation shortens the tightening time and improves work efficiency. Maintains a clean environment without emitting carbon particles and significantly reduce
- Torque Range: 0.5083333333333333 to 2 Ft-lbs
- Rated Free Speed: 630 to 960 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: SEYI America Inc.
Description: adjustment Automatic grease lubrication system Air Counter Balance Cylinder Manuel Oiler Air Counter Balance System Die height indicator (displayable unit:0.1mm) Programmable limit switch Overrun protection Forward/Reverse Main Motor Direction Control Counter Batch
- Capacity / Operating Force: 400 tons
- Stroke: 7.87402 to 11.81103 inch
- Rate: 15 to 40 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Sentinel
Description: continuously extended to more than four meters. Stainless steel telescope extendable up to 13 ft (4 m) Wide dose rate range with automatic range switching Illuminated LCD with analog and digital display Storage up to 450 records
- Detectable Activity Range: 45 to 0.0013 KeV
- Software: Application Software Included
- Type of Monitoring: Area Monitoring
- Features: Audio Alarm/Indicator, Memory for Data Storage
-
Supplier: BHS-Filtration Inc.
Description: General Description The BHS Rotary Pressure Filter is a continuously operating unit for pressure filtration, cake washing and drying for slurries up to 50% solids." Filtration is conducted via pressure of up to 90 psig. Positive displacement washing, reflux or counter-current washing follows
-
Supplier: Eaton
Description: The CCM 01 Contamination Control Monitor Set is an inline diagnostic measuring system for determining the contamination classes according to ISO 4406:99 and NAS 1638. Features: Particle counter with a laser sensor for hydraulic and lubrication fluids (PFS 01) and a display unit (CCM
-
Supplier: Eaton
Description: The CCM 01 Contamination Control Monitor Set is an inline diagnostic measuring system for determining the contamination classes according to ISO 4406:99 and NAS 1638. Features: Particle counter with a laser sensor for hydraulic and lubrication fluids (PFS 01) and a display unit (CCM
Find Suppliers by Category Top
Featured Products Top
-
Particle counter Leveler Machine Vision LiDAR Biomedical equipment Color Projector Visible Light Communication Follow us on: (read more)
Browse Lasers Datasheets for World Star Tech -
Particle Counter, Wear Particle Classifier, Ferrous Monitor Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
critical assets. Key Features Complies with ASTM D7596 - Standard Test Method for Automatic Particle Counting and Particle Shape Classification of Oils Using a Direct Imaging Integrated Tester (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Comparison of two methods for obtaining size distribution characteristics of particulate matter in large‐volume parenterals
Abstract The size distributions of the particulate matter present in six types of large‐volume parenteral solutions, as determined by an automatic particle counter and a microscopic counting technique, were compared by plotting log N>D versus log D.
Indicates content that may require registration and/or purchase.