-
Supplier: Prosys
Description: Automatic Chub / Sausage Filler – to 60 Per Minute Compact and efficient choice for automatic Chub / Sausage Filling applications. The automatic chub / sausage filler can be set up to run 5-32 ounce chubs.
- Rate: 60 Pieces / Min
- Type: Automatic
- Features: Fill and Seal Machines, Filling / Packer Machines, Form Fill and Seal Machines, Industrial / General Use, Other
-
Supplier: Prosys
Description: The R110 HS is a single head filling systems capable of filling 10oz fiber, metal or plastic cartridges with speeds to 40 cartridges per minute. The R210/30 is a dual head filling systems capable of filling 10 & 30 oz fiber, metal or plastic cartridges with speeds to 75
- Rate: 75 Pieces / Min
- Type: Automatic
- Packaging: Cartridge
- Features: Fill and Seal Machines, Filling / Packer Machines, Industrial / General Use, Other
-
Supplier: Prosys
Description: Automatic hot melt filling line to fill and cool tins for sunscreen, face scrub, hand cream and other cosmetic or personal care products. The TN 30 will also fill a variety of candles or tea lights at a machine cycle rate of up to 30 PPM. The TN 30 is a compact cost effective
- Rate: 30 Pieces / Min
- Type: Automatic
- Features: Cap / Lid, Fill and Seal Machines, Filling / Packer Machines, Industrial / General Use, Other
- Industry: Cosmetics / Perfumery
-
-
Supplier: Prosys
Description: Automatic hot melt filling line to fill, cool and cap lip balm sticks at a machine cycle rate of up to 300 PPM. Utilizing unique heated filling heads that have a proven track record of accuracy and repeatability that is critical in filling lip balm tubes. Positive
- Rate: 300 Pieces / Min
- Type: Automatic
- Features: Cap / Lid, Fill and Seal Machines, Filling / Packer Machines, Industrial / General Use, Other
- Industry: Cosmetics / Perfumery
-
Supplier: Automated Packaging Systems
Description: The AirPouch Express 3 Tabletop Void-fill System provides on-demand,easy-to-use air pillows for high packing productivity, reduced shipping costs, and increased customer satisfaction. Operating at speeds over 50 feet per minute in semi-or fully-automatic modes, the AirPouch Express 3 creates
- Rate: 50 Pieces / Min
- Type: Automatic, Semi-Automatic
- Industry: Automotive, Electronics / Semiconductor, Medical, Pharmaceutical
- Packaging: Bag / Pouch
-
Supplier: Automated Packaging Systems
Description: The Autofulfillment™ SPrint™ System is uniquely engineered to bring automation, speed and flexibility to high-volume mail order fulfillment applications. It is designed with advanced integration technology from Accutech Packaging and innovative product engineering from Automated Packaging Systems.
- Rate: 15 Pieces / Min
- Dispense Rate: 15 Pieces / Min
- Type: Automatic
- Industry: Automotive, Garment, Household Product / Merchandise
-
Supplier: Watson Marlow Pumps Group
Description: FPC50 fully automatic aseptic filling, plugging and crimp capping system FPC50 is a universal and aseptic tabletop filling system with integrated full or partial plugging of rubber 13 mm and 20 mm stoppers and crimp capping of both 13 mm and 20 mm flip-off aluminium caps. The
- Features: Aseptic / Sanitary, Cap / Lid, Capping Machines, Crimp, Filling / Packer Machines, Other, Press-On
- Type: Automatic
- Packaging: Bottle / Jar, Vial
- Goods: Liquid
-
Supplier: Filamatic
Description: Accommodates a wide variety of liquid filling applications and fluid types. Rotary pumps used for dispensing diagnostic, cosmetic/personal care, specialty chemical/household applications. Best suited for fill volumes ranging from 50 ml to 20 liters. The DFS trolley system allows for
- Type: Automatic
- Industry: Automotive, Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Medical, Pharmaceutical
- Packaging: Blister Pack, Bottle / Jar, Cartridge
- Features: Cap / Lid, Capping Machines, Cartoning Machines, Child Resistant, Cleaning / Sterilizing Machines, Closing Machines, Collating Machines, Combining Machines, Counting Machines, Crimp, Erecting Machines, Feeder Included, Filling / Packer Machines, Hazardous Location, Heat Seal, Industrial / General
-
Supplier: ATS Automation
Description: dispense to kitting and packaging. Higher equipment efficiencies The ATS FlexsysPAK concept achieves higher equipment efficiencies than competitive systems due to the innovative ATS Supertrak™ pallet conveyor. This higher machine productivity is achieved by: Lower maintenance costs compared
- Type: Automatic
- Features: Blister Pack Machines, Cartoning Machines, Fill and Seal Machines, Filling / Packer Machines, Industrial / General Use, Labeling Machines, Robotic Automation
- Packaging: Box / Carton, Case, Pallet / IBC
-
Supplier: FEMC
Description: The FEMC Chocolate Clustermatic™ is designed to automatically produce large volumes of chocolate clusters that have a hand-crafted appearance. The Clustermatic™ works well with whole nuts, raisins, coconut, crisped rice, and dried fruit, as well as many other inclusions. The standard Clustermatic™
- Type: Automatic
- Features: Batching Machines, Feeder Included, Filling / Packer Machines, Industrial / General Use, Integration Services Needed, Other, Processor Interface
- Packaging: Cup / Tray
- Industry: Food / Beverage
-
Supplier: Filamatic
Description: Modular economical designs allows you to automate your FILAMATIC Semi-Automatic Bench-Top Filling Machine with building block simplicity. The number of filling stations can be added as required for increased production. Add optional modules as needed.
- Type: Automatic
- Industry: Automotive, Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Medical, Pharmaceutical
- Packaging: Blister Pack, Bottle / Jar, Cartridge
- Features: Cap / Lid, Capping Machines, Cartoning Machines, Child Resistant, Cleaning / Sterilizing Machines, Closing Machines, Collating Machines, Combining Machines, Counting Machines, Crimp, Erecting Machines, Feeder Included, Filling / Packer Machines, Hazardous Location, Heat Seal, Industrial / General
-
Supplier: Filamatic
Description: containers in as little as 2 hours. To read the article written by Packaging Digest about the In-Case Filling Lines Filamatic built for Dial please click on the link below:
- Type: Automatic
- Packaging: Blister Pack, Bottle / Jar, Box / Carton, Cartridge, Case
- Features: Cap / Lid, Capping Machines, Cartoning Machines, Child Resistant, Cleaning / Sterilizing Machines, Closing Machines, Collating Machines, Combining Machines, Counting Machines, Crimp, Erecting Machines, Feeder Included, Filling / Packer Machines, Hazardous Location, Heat Seal, Industrial / General
- Industry: Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Medical, Pharmaceutical
-
Supplier: Optima Packaging Group GmbH
Description: Features: ATEX model optional Dosing system: Mass flow with CIP/ SIP optional Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Simple operation Flexible adjustable filling movement Intermittent operation Statistical
- Rate: 60 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar
- Features: Cap / Lid, Closing Machines, Filling / Packer Machines, Screw
-
Supplier: Optima Packaging Group GmbH
Description: Features: Modular and scalable machine concept Visualization by a touch display Batch administration Recipe-controlled parameterization Alarm management Local control units Individual lifting units for each process module up to 1,200 Microplates/h
- Rate: 1,200 Pieces / Min
- Type: Automatic
- Industry: Chemical / Petrochemical
- Features: Filling / Packer Machines
-
Supplier: Hamrick Manufacturing & Services, Inc.
Description: No Description Provided
- Rate: 35 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar, Case
- Goods: Bulk / OEM Packaging
-
Supplier: FEMC
Description: Capable of dispensing everything from water to cottage cheese, and adhesives to soap, with an incredible accuracy of 1/10th of 1% by volume. FEMC fillers maintain this level of accuracy with virtually no product distortion, even on products as delicate as potato salad. Built to last and designed to
- Features: Aseptic / Sanitary, Feeder Included, Filling / Packer Machines, Industrial / General Use, Integration Services Needed, Other, Processor Interface
- Type: Automatic
- Industry: Chemical / Petrochemical, Food / Beverage
- Goods: Liquid
-
Supplier: Filamatic
Description: Accommodates a wide variety of liquid filling applications and fluid types. Rotary Lobe Pumpsused for dispensing diagnostic, cosmetic, personal care, food, chemical specialty, household products. Best suited for fill volumes ranging 50 ml to 20 Liters. Requires CIP. Fills up to 200+ cpm.
- Type: Automatic
- Industry: Automotive, Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Medical, Pharmaceutical
- Packaging: Blister Pack, Bottle / Jar, Cartridge
- Features: Cap / Lid, Capping Machines, Cartoning Machines, Child Resistant, Cleaning / Sterilizing Machines, Closing Machines, Collating Machines, Combining Machines, Counting Machines, Crimp, Erecting Machines, Feeder Included, Filling / Packer Machines, Hazardous Location, Heat Seal, Industrial / General
-
Supplier: Hamrick Manufacturing & Services, Inc.
Description: No Description Provided
- Rate: 15 Pieces / Min
- Type: Automatic
- Industry: Automotive, Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Pharmaceutical
- Goods: Bulk / OEM Packaging
-
Supplier: Watson Marlow Pumps Group
Description: SCOPE OP APPLICATION Pharmaceutical Diagnostic Biopharmaceutical Disposable filling Aseptic liquid filling Peristaltic liquid filling No cleaning validation Easy product change over Ideal for smalll batch production No cross contamination High accuracy filling VERY
- Features: Aseptic / Sanitary, Cap / Lid, Capping Machines, Filling / Packer Machines, Other, Press-On
- Type: Automatic
- Packaging: Bottle / Jar, Vial
- Goods: Liquid
-
Supplier: Syntegon Packaging Technology, Inc.
Description: The new machine allows for quick and easy changeovers between horizontal (lay flat) and vertical (stand-up) secondary packaging, and can be seamlessly integrated with vertical form fill seal (VFFS) and horizontal form fill seal (HFFS) machines. Manufacturers can select the secondary
- Rate: 180 Pieces / Min
- Features: Aseptic / Sanitary, Filling / Packer Machines, Tape
- Type: Automatic
- Packaging: Case
-
Supplier: Watson Marlow Pumps Group
Description: SCOPE OP APPLICATION Pharmaceutical Diagnostic Biopharmaceutical Disposable filling Aseptic liquid filling Peristaltic liquid filling No cleaning validation Easy product change over Ideal for smalll batch production No cross contamination High accuracy filling VERY
- Features: Aseptic / Sanitary, Cap / Lid, Capping Machines, Filling / Packer Machines, Other, Press-On, Screw
- Type: Automatic
- Packaging: Bottle / Jar, Vial
- Goods: Liquid
-
Supplier: Dynamic Conveyor Corporation
Description: database allows for storage of multiple jobs. DynaCon Over/Under Box Filling Systems offer repeatability to within .02 of 1 lb. or 9 grams. Box filling systems are custom sized to application capacity and include trickle feed for the most accurate weigh filling of boxes or
- Type: Automatic
- Packaging: Box / Carton
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Food / Beverage
-
Supplier: nVenia LLC
Description: ARPAC's high-speed continuous motion TrayStar™ TS-2000 SERIES makes tray loading a variety of products fast and easy. Wrap-around trays ensure that the product is enclosed in a tightly fit tray preventing scuffing and product damage. A rapid changeover option enables line operators to prepare the
- Rate: 90 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar, Box / Carton, Can, Cup / Tray
- Goods: Bulk / OEM Packaging
-
Supplier: FEMC
Description: Designed for IQF (Individually Quick Frozen) products such as vegetables, fruits and meats, or dry products such as cereal, the FEMC Angular Dial Filler’s unique angled design minimizes product damage yet maintains positive weight control. This filler’s angled design uses the force of gravity and a
- Rate: 160 Pieces / Min
- Type: Automatic
- Features: Feeder Included, Filling / Packer Machines, Industrial / General Use, Integration Services Needed, Other, Processor Interface, Stainless Steel Construction
- Industry: Food / Beverage
-
Supplier: Delta ModTech
Description: The Delta Mod-Tech® reciprocating heat seal module offers cost and time saving solutions in packaging and provides a more accurate seal and permits a variety of patterns. This heat sealer is the perfect solution for customers who run multiple patterns and need quick change-over with very little
- Features: Accumulator, Fill and Seal Machines, Filling / Packer Machines, Heat Seal, Industrial / General Use, Inspection Machines, Labeling Machines, Other, Print and Apply, Sealing Machines, Stainless Steel Construction, Tuck / Fold
- Type: Automatic
- Industry: Automotive, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Household Product / Merchandise, Medical, Military, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Packaging: Bag / Pouch
-
Supplier: Delta ModTech
Description: Due to the high demand manufacturing industry, Delta has developed several solutions to package and pouching needs of our customers. Hot seal packaging, cold seal packaging, reciprocating heat seal packaging, and part placement packaging options are available as both standalone machines and
- Features: Accumulator, Fill and Seal Machines, Filling / Packer Machines, Heat Seal, Industrial / General Use, Inspection Machines, Labeling Machines, Other, Print and Apply, Sealing Machines, Stainless Steel Construction, Tuck / Fold
- Type: Automatic
- Industry: Automotive, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Household Product / Merchandise, Medical, Military, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Packaging: Bag / Pouch
-
Supplier: Optima Packaging Group GmbH
Description: Features: ATEX model optional Gently objective handling Dosing system: Mass flow with CIP/ SIP optional Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Simple operation Flexible adjustable filling movement
- Rate: 360 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar, Vial
- Features: Cap / Lid, Closing Machines, Filling / Packer Machines, Screw
-
Supplier: Delta ModTech
Description: The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll.
- Features: Accumulator, Fill and Seal Machines, Filling / Packer Machines, Heat Seal, Industrial / General Use, Inspection Machines, Labeling Machines, Other, Print and Apply, Sealing Machines, Stainless Steel Construction, Tuck / Fold
- Type: Automatic
- Industry: Automotive, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Household Product / Merchandise, Medical, Military, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Packaging: Bag / Pouch
-
Supplier: nVenia LLC
Description: The BPMP-5000 shrink wrapping machine creates perfect shrink wrapped unsupported multipacks using single roll print registered polyethylene film. The BPMP-5000 shrink wrapper ensures accurate placement of graphics on each package with a bull's eye enclosure. This versatile system handles
- Rate: 70 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar, Can
- Goods: Bulk / OEM Packaging
-
Supplier: Automated Packaging Systems
Description: Capable of counting and batching at speeds up to 2,500 packages per hour, this vibratory counter infeed system is engineered with state-of-the-art technology for high-accuracy counting productivity.
- Rate: 41.6666666666667 Pieces / Min
- Type: Automatic
- Industry: Automotive, Cosmetics / Perfumery, Electronics / Semiconductor, Household Product / Merchandise, Medical, Pharmaceutical
- Packaging: Bag / Pouch, Box / Carton, Cartridge
-
Supplier: SEE
Description: Take control of your packaging with the PriorityPak® System - the fast, flexible way to create a complete containment package in one easy step. The PriorityPak® system is a high-speed product containment and protective packaging solution with advanced sensor technology that makes it the perfect
- Rate: 20 Pieces / Min
- Type: Automatic, Manual
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Supplier: Optima Packaging Group GmbH
Description: Processability of three different container types (vials, cartridges and syringes) Simple operation Flexible adjustable filling movement Vacuum filling and vacuum stopper insertion optional Statistical In-Process-Control (IPC) Compact design Horizontal and longitudinal processing of
- Rate: 1,000 Pieces / Min
- Features: Aseptic / Sanitary, Closing Machines, Filling / Packer Machines
- Type: Automatic
- Packaging: Cartridge, Vial
-
Supplier: nVenia LLC
Description: ARPAC's intermittent motion DPM 2000 wrap-around case packers are designed for a wide variety of products to service many different industries. Reaching speeds up to 25 cases / trays per minute, these rugged machines help minimize labor requirements and increase production output.
- Rate: 25 Pieces / Min
- Type: Automatic
- Packaging: Bag / Pouch, Bottle / Jar, Box / Carton, Can, Case
- Goods: Bulk / OEM Packaging
Find Suppliers by Category Top
Featured Products Top
-
30 is capable of filling a variety of container types, including lip balms, deodorant sticks, face sticks, and jars for hair and skincare products. The FF30 delivers a seamless filling process with its automatic filling station, which can be configured for semi-automated or fully automated (read more)
Browse Form, Fill, and Seal Machines Datasheets for Prosys -
Efficient Packaging with Our Semi-Automatic Net Weighing, Filling & Packaging Machine Net Weigh Filling Machine for Precise Packaging Use this system for filling your (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
Semi-Automatic Net Weighing, Filling & Packaging Machine This fully integrated and compact filling and sealing system is ideal for small or start-up companies needing to get their product into market with (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
SBP-DS Simple, Clean and Neat Packaging System: With one simple motion, the operator places the product onto Speedy Bag Packager tray and pushes it into the already-opened bag then places it into the Gravity Sealer. The Gravity Sealer seals the package automatically (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
automatically or manually by Foot Switch. Each machine can be purchased separately. Applications: Designed for a wide range ofapplications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
: • Infusion systems and dialysis machines • Heart-lung machines and insufflators • Biopharmaceutical Processes • Promotion of dangerous or sensitive media The challenge: The flow rate of a peristaltic pump is primarily controlled by the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
CNC machines and machining centers Packaging and filling machinery Conveyor and material-handling systems (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
analysis included the price of the raw material, machining (setup and run time), design time for the model, programming, and shipping. Time Savings: Polyurethane foam tooling is known for having faster processing times compared to metal tooling since harder materials (read more)
Browse Prototyping Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
listIndexWords30.dat (finlayson-gwc2014.zip)
XID-fell-v XID-fertilise-v XID-fibrillate-v XID-figure_out-v XID- fill _the_bill-v XID-find-v XID-finish_up-v XID-fit_the_bill-v … … v XID-rupture-v XID-sack_out-v XID-sallow-v XID- sandbag -v XID-satirize-v … … auto-changer-n XID-auto_tire-n XID-autodidact-n XID-autogyro-n XID- automatic _data_processing-n XID … … broth_of_a_man-n XID-browallia-n XID-brown_cup-n XID-brown_soft_scale-n XID-browning_ machine _gun-n XID …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… a wrapper|remove_V wrapper_N 00173338_V|Remove the dirty dishes from the table|remove_V dirty_J dish_N table_N 00173338_V|take the gun from your pocket|take_V gun_N pocket_N 00173338_V|This machine withdraws heat from the environment| machine _N withdraw_V heat_N environment_N … … organ_N execute_V criminal_N 00176137_V|for automatic natural language processing, the … … in self-control!|confirm_V soul_N self-control_N 00221964_V|The residents sandbagged the beach front|resident_N sandbag _V beach_N front_N … … 00261314_V|She always fiddles with her van on the weekend|always_R fiddle_V van_N weekend_N 00261533_V| fill a cavity|fill_V cavity_N …
-
wn_g.pl (finlayson-gwc2014.zip)
… 'remove the tip from; "tip artichokes"'). g(200176137,'remove the stem from; "for automatic natural language processing … … from sight'). g(200181664,'rid of obstructions; "Clear your desk"'). g(200181875,' fill a space in … … contact with a hot gas'). g(200215800,'make (more) humid; "We have a machine that humidifies the … … "Confirm thy soul in self-control!"'). g(200221964,'protect or strengthen with sandbags ; stop up; "The …
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA470948&Location=U2&doc=GetTRDoc.pdf
Hogan automatic -speed sandbagger as delivered to field test site The sandbags were filled in accordance with the Vicksburg District’s Flood Emergency Management Handbook: Equipment required to fill the sandbags included the sandbagging machine , shovels, ladder, front-end loader, flatbed truck …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… family'),(114065,'sandalwood tree'),(114066,'sandarac'),(114067,'sandarac tree'),(114068,'sandarach'),(114069,' sandbag '),(114070,'sandbagger' … … off'),(114679,'sawed-off shotgun'),(114680,'sawfish'),(114681,'sawfly'),(114682,'sawhorse'),(114683,'sawing machine '),(114684,'sawm' … … 'semiabstract'),(116821,'semiannual'),(116822,'semiannually'),(116823,'semiaquatic'),(116824,'semiarid'),(116825,'semiautobiographical'),(116826,'semi automatic '),(116827,'semiautomatic … … 'smoke screen'),(120965,'smoke tree'),(120966,'smoke-cured'),(120967,'smoke-dried'),(120968,'smoke- filled '),(120969,'smoke …
-
noun.artifact (finlayson-gwc2014.zip)
… location:place4,@ (a consecrated place where sacred objects are kept) } { sandal, shoe,@ (a shoe consisting of a sole fastened by straps to the foot) } { [ sandbag, verb.change:sandbag,+ verb.contact: sandbag ,+ ] bag,@ (a bag filled with sand; used as … … for holding wood that is being sawed) } { sawmill1, power_saw,@ (a large sawing machine ) } { saw_set, tool,@ … … lights or mechanically moving arms) } { semi-abstraction, painting,@ (a semiabstract painting) } { semi automatic _firearm, autoloader,@ …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
deletion_N|1 upset_V|6 excision_N|1 clause_N|10 typescript_N|1 heathen_N|1 quran_N|1 sura_N|1 vedanta_N|1 pantheistic_J|1 upanishad_N|1 summary_N|5 treasurer_N|3 overview_N|1 fill _out_V|7 tax_form_N|1 personality_inventory_N|1 direct_J|23 projective_test_N|1 requisition_N|1 get_in_V|5 shopping_list_N|1 line_item_N|1 fifth_J|5 giggle_N|1 … … web_page_N|1 computer_system_N|1 utility_program_N|1 routine_J|8 disgruntled_J|1 logic_bomb_N|1 trojan_N|1 virus_N|12 worm_N|4 download_V|1 trojan_horse_N|1 automatic _J|6 read_N|3 printing_N|6 communist_party_N|2 … … shortage_N|8 assemble_V|7 ruck_N|1 fairy_N|2 herd_N|6 sabaoth_N|1 huddle_N|1 frightened_J|4 stay_at_V|5 ensemble_N|2 rejoin_V|1 caesar_N|3 military_ machine _N|1 join_forces_V|2 adventurer_N|2 … … lubricate_V|2 dry_N|1 scorch_V|8 therapist_N|4 lock_in_V|4 unlock_V|3 make_sure_V|1 neutral_J|5 disengage_V|3 substantiate_V|3 undergird_V|1 self-control_N|1 sandbag _V|2 buttress_V|3 thesis_N|13 …
-
data.noun (edu.mit.mwe2011.zip)
… 02646734 n 0000 ~ 02840003 n 0000 ~ 03191368 n 0000 | a shoe consisting of a sole fastened by straps to the foot 03273325 06 n 01 sandbag 0 001 @ 02236345 … … 0000 | a bag filled with sand; used as … … n 01 sawmill 1 001 @ 03167788 n 0000 | a large sawing machine 03278472 06 n … … 03079051 n 0000 | a semi-abstract painting 03300771 06 n 01 semi automatic _firearm 0 003 …
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
04386664 n 0000 | a shoe consisting of a sole fastened by straps to the foot 04134008 06 n 01 sandbag 0 003 @ 02773037 n 0000 + 00221964 v 0101 + 01410079 v 0101 | a bag filled with sand; used as a … … n 01 sawmill 1 001 @ 03996145 n 0000 | a large sawing machine 04140853 06 n … … @ 03876519 n 0000 | a semiabstract painting 04171459 06 n 01 semi automatic _firearm 0 003 …
-
data.noun (finlayson-gwc2014.zip)
… 04270295 n 0000 ~ 04403573 n 0000 ~ 04646300 n 0000 | a shoe consisting of a sole fastened by straps to the foot 04381737 26 n 01 sandbag e 003 @ 02925598 … … 0101 | a bag filled with sand; used as … … n 01 sawmill 1 001 @ 04234463 n 0000 | a large sawing machine 04388569 87 n … … @ 04113622 n 0000 | a semiabstract painting 04418326 20 n 01 semi automatic _firearm 2 003 …
Indicates content that may require registration and/or purchase.