-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Construction: Tube - EPDM rubber oil resistant. Reinforcement - Multi-spiral synthetic yarn. Cover - Black EPDM oil resistant resists abrasion, cracking and weather checking.
- Inside Diameter: 0.375 to 0.5 inch
- Working Pressure: 900 psi
- Application: Automotive
- Product Form: Hose (including Duct)
-
Supplier: RS Components, Ltd.
Description: RS PRO NMF08M GREEN Compressed Air Pipe
- Inside Diameter: 0.21653555 inch
- Outside Diameter: 0.3149608 inch
- Working Pressure: 319.08294 psi
- Media: Air, Oil / Fuel
-
Supplier: Novaflex Group
Description: Rubber Hot Air Blower Hose. A flexible lightweight hose designed for transferring hot air to tanks on dried bulk material trucks. Construction: Tube: Black EPDM Reinforcement: Multiple plies of polyester tire cord with wire helix Cover: Black heat resistant EPDM rubber Length: 100 ft
- Inside Diameter: 2 to 4 inch
- Outside Diameter: 2.68 to 4.68 inch
- Working Pressure: 150 psi
- Temperature Range: -30 to 350 F
-
-
Supplier: Dana Holding Corporation
Description: often mounted on the engine, and 40-65 percent reduced inlet air pressure drop through the optimized charge air ducting. Coolant for the charge air cooler (also known as an intercooler) can be routed from the engine coolant circuit or from a sub-cooled radiator loop.
- Technology: Air-Cooled
- Primary Material: Aluminum
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling
-
Description: ▼Working temperature range:-30℃~+100℃▼medium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants and hot and cold gases.
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes assembled▼
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes assembled▼
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: Kuriyama of America, Inc.
Description: Induction welding tubing lines. Injection molding coolant lines. Transfer of deionized water. Transfer of transmission and power steering fluids. Lubrication/air drop lines. Robotic and pneumatic air lines. Automotive assembly line air hoses.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.625 inch
- Working Pressure: 200 to 300 psi
- Temperature Range: 185 F
-
Supplier: Kuriyama of America, Inc.
Description: Induction welding tubing lines Injection molding coolant lines Transfer of deionized water Transfer of transmission and power steering fluids Lubrication/air drop lines Robotic and pneumatic air lines Automotive assembly line air hoses
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.06 inch
- Working Pressure: 150 to 300 psi
- Temperature Range: 185 F
-
Supplier: Kuriyama of America, Inc.
Description: Induction welding tubing lines. Injection molding coolant lines. Transfer of deionized water. Transfer of transmission and power steering fluids. Lubrication/air drop lines. Robotic and pneumatic air lines. Automotive assembly line air hoses.
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.77 inch
- Working Pressure: 200 to 300 psi
- Temperature Range: 185 F
-
Supplier: Kuriyama of America, Inc.
Description: Induction welding tubing lines. Injection molding coolant lines. Transfer of deionized water. Transfer of transmission and power steering fluids. Lubrication/air drop lines. Robotic and pneumatic air lines. Automotive assembly line air hoses.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.625 inch
- Working Pressure: 200 to 300 psi
- Temperature Range: 185 F
-
Supplier: SAE International
Description: Analysis of pressure pulsations in ducts is an active research field within the automotive industry. The fluid dynamics and the wave transmission properties of internal combustion (IC) engine intake and exhaust systems contribute to the energy efficiency of the engines and are hence
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 2000 Air Cleaner on Fume Extractor Stand provides high efficiency dual-stage industrial air filtration for ambient air cleaning and the removal of airborne pollutants without the assistance of external ducting. This unit comes standard mounted on a fume extractor stand
- Air Flow Volume: 3,399.452688117213 m³/hr
- Application: Industrial
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: 0.16" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction,
- Tube or Sheath Diameter: 3.9000000000000004 mm
- Working Length: 1 m
- Field of View: 67 degrees
- Minimum Focus Distance: 15 mm
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 2000 Free-Hanging Air Cleaner provides high efficiency dual-stage industrial air filtration for ambient air cleaning and the removal of airborne pollutants without the assistance of external ducting. This system can be mounted a variety of ways: hang from the ceiling,
- Airflow: 0 SCFM
- Minimum Particle Size Filtered: 0.3 to 3 µm
-
Supplier: American BOA, Inc.
Description: American BOA specializes in the engineering and production of high technology, thinwall flexible metal components and systems for automotive and industrial applications.
- Inside Diameter: 6 inch
- Outside Diameter: 6.85 to 6.97 inch
- Working Pressure: 210 psi
- Media: Air
-
Supplier: Fluorocarbon Limited
Description: Fluoroline® PTFE hose assemblies are utilized in a wide range of industries such as the Chemical, Aerospace and Automotive. Applications include: Motor vehicle fuel and oil delivery and drainage systems Spray painting Refrigeration Motor vehicle air conditioning units Brake caliper
- Outside Diameter: 0.125 to 1 inch
- Temperature Range: -103 to 446 F
- Media: Adhesives / Sealants / Coatings, Air, Chemicals, Coolant / Refrigerant, Gases (LPG, elemental, etc.), Oil / Fuel
- Application: Automotive, General-Purpose / Fluid Handling, HVAC
-
Supplier: HDT Global
Description: to the exterior of the vehicle Insulated vent/exhaust ducts Integral heat ducts direct heated air into the cargo space Both fuel and power connections use quick-connect fittings The Cargo Bay Heater Kit comes complete with all materials, connections and fittings required to
- Maximum Air Flow: 225 SCFM
- Heater Type: Air Heater, Forced Air Heater
- Features: Electric, Other
-
Supplier: Flexaust
Description: • Single-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord • Suited for high temperature air handling applications • The narrow pitch allows for tight bending radius while maintaining a smooth air flow • Non-kinking
- Inside Diameter: 4 inch
- Working Pressure: 27 psi
- Maximum Vacuum: 19 in Hg vac
- Temperature Range: -65 to 500 F
-
Description: Working temperature range:-40℃~+125℃▼medium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provide power, ensure fuel
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: Whitford Corporation
Description: Silicone-based, designed for excellent thermal-shock resistance. Typical applications: heaters, head gaskets, exhaust ducts.
- Cure / Dry Temperature: 455 F
- Industry: Automotive
- Cure / Setting Technology: Film Drying / Air Setting
- Features: Low Friction / Lubricious, Other
-
Supplier: Boyd
Description: areas of expertise include custom radiator hoses, various high pressure hose, turbocharger hose, air intake hose and high temperature silicone radiator hose. Solutions Various manufacturing methodologies to achieve specific design requirements including: Extruded and mandrel formed hoses for
- Application: Agricultural, Automotive
- Material: Elastomers, Metal, Thermoplastics
- Product Form: Hose (including Duct)
-
Supplier: SAE International
Description: Two finite element optimization techniques are presented for minimizing automotive engine air induction structural radiated noise and mass. Air induction systems are generally made of thin wall plastic which is exposed to high levels of pulsating engine noise. Weak air
-
Supplier: SAE International
Description: utilized downstream of the compressor, one with a well-defined plenum (large volume) and the other with minimized (small) volume of compressed air. The present study measured time-resolved oscillations of in-duct and external pressure, along with rotational speed. An orifice flow meter
-
Supplier: Wisconsin Oven Corporation
Description: diameters to 48" and maximum temperature ratings to 1,400°F. Pit Furnace Features FASTER HEATING High pressure recirculation blower forces the heated air through the load in a vertical, top-down arrangement. A high-suction return duct is located below the load to draw the air
- Process Temperature: 1,400 C
- Width / Tube O.D.: 1,219.1993416323555 mm
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance
-
Supplier: Westech Aerosol Corporation
Description: automotive headliners, glass, particle board, felt, paper products, carpet, duct installation, steel, aluminum, molded fiberglass, wood, urethane foam and many others.
- Use Temperature: -30 to 290 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: edgebanding, automotive headliners, glass, particleboard, felt, paper products, carpet, duct installation, steel, aluminum, molded fiberglass, wood, urethane foam and many others.
- Use Temperature: -30 to 210 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: WT-HSEA is especially formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates, edgebanding, marine, RV, automotive
- Use Temperature: -30 to 290 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: WT-NFHS is specially formulated to be a high strength, non-flammable industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates, edgebanding, marine, RV, automotive
- Use Temperature: -30 to 220 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Wisconsin Oven Corporation
Description: Application Our industrial composite curing ovens are used for curing a wide variety of composite material. They are commonly used in the aerospace and automotive industries. 70 Standard Sizes (Custom sizes to meet your specific composite curing needs are available) Gas Fired, Indirect Gas
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance
- Application: Curing
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction and heating, ventilation and air conditioning (HVAC) professionals alike find this video inspection camera useful in a variety of applications.
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: Process Sensing Technologies USA
Description: HC2-HK25 / HC2-HK40 The handheld probe is especially suitable for mobile measurements of high temperatures. It measures humidity and temperature and calculates the dew/frost point. Applications Climatic and temperature chambers, dryers, air ducts HC2-C04 / HC2-C05 The miniature probe
-
Supplier: SAE International
Description: sealing and ducting are only some examples for innovations in this field of work, resulting in a lower contribution of the cooling air flow to overall drag. When investigating those effects, both experiments and numerical simulations are commonly used in the automotive environment.
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: 3.7 mm / 0.14" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation,
- Tube or Sheath Diameter: 3.7 mm
- Working Length: 1 m
- Field of View: 90 degrees
- Minimum Focus Distance: 15 mm
Find Suppliers by Category Top
Featured Products Top
-
Industrial Inline Duct Fans have been designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications. ***Not for medical use*** Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
.28 ft cable length and 3.9 mm / 0.16 in diameter allow the industrial borescope unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
Noblelight UV lamps reduce VOC emissions and downtime VOCs are released during the production of cast parts. These VOCs enter the environment in the exhaust air via an air duct or smokestack. Optimized low-pressure UV lamps clean and reduce (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
accurate testing. Accurate Temperature Control: Employs a unique air duct system design and electronic control system to maintain highly uniform and precise temperature throughout the chamber. Wide Temperature Range: Wide settable (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Use of Blow Molding to Improve Weight, Cost, Assembly and Performance Characteristics of UnderHood Components
Automotive air ducts are also subject to fatigue, so various fatigue requirements are important.
-
Performance of parallel incomplete LDL t factorizations for solving acoustic wave propagation problems from industry
The second test problem is an automotive air duct with integrated resonator and silencer.
-
A continuous adjoint formulation for the computation of topological and surface sensitivities of ducted flows
Apart from the dissipated power, the uniformity of the flow upon leaving the outlet plane is an important design criterion of, e.g. automotive air ducts .
-
Volkswagen Passat
… Valeo Trunk release cables Dura Washer/wiper pumps & nozzles Siemens VDO Windshield for sedan & wagon AGC Automotive Americas Windshield washer system Ficosa Wiper system Bosch Interiors Accelerator pedal module Hella Air conditioning lines Manuli Automotive Air duct centre console GEIGER Technik …
-
2005 BMW 3 Series
… windows) Decoma Washer/wiper hoses, nozzles Siemens VDO Waterborne basecoat PPG Industries Interior 40% of HVAC systems Valeo 60% of HVAC systems Denso ABC pillar trim Intier Automotive Accelerator module TT electronics Air conditioning lines Manuli Automotive Air duct system Rehau Assy guide …
-
Industry updates
In addition to airbag covers and other automotive interior components, Arnitel has a broad range of applications, including automotive air ducts , constant-velocity (CV) joint boots, radio antennas, and fuel and vacuum hosing; building roofing membranes; surgical disposables; wire and cable insulation …
-
Modern Plastics Handbook > Design of Plastic Products
The ends of the moldment could be removed from a hollow shape to create the final part such as is done with automotive air ducts .
-
Polymer process engineering 1997
The use of materials in blow moulded automotive air ducts , turbo pipes and coolant pipes, as well as more traditional applications such as fluid reservoirs, is discussed.
-
Part and Mold Design (.pdf)
Design permitting, the process may also produce hollow shapes such as automotive air ducts and gas tanks.
-
:: New Materials Zone ::
In addition to railroad pads, Arnitel TPE has a broad range of applications, including automotive air ducts , constant-velocity (CV) joint boots, airbag covers, radio antennas, and fuel and vacuum hosing; building roofing membranes; surgical disposables; wire and cable insulation; hydraulic hoses …
Indicates content that may require registration and/or purchase.