Products & Services

See also: Categories | Featured Products | More Information
  • Description: Polishing & Chrome Plating Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas,
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Chrome Plating - Decorative, Chrome Plating - Hard, Nickel Plating - Decorative, Nickel Plating - Hard, Soft / High Purity, Tin Plating, Zinc Plating
    • Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Pickling / Chemical Deburring, Replating / Used Parts

  • Supplier: CRC Chrome

    Description: Hard Chrome Plating Repair and Restore Worn Parts Machine parts that have become worn can be repaired using hard chrome. Parts can be restored to their original dimensions. This usually requires grinding before and after the plating process. Increase Life of New Parts

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Plating Processes: Chrome Plating - Hard
    • Material / Substrate: Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Additional Services: Hydrogen Relief Baking, New / OEM Parts, Replating / Used Parts

  • Description: the Limits of Hard Chrome Plating As designers continue to push boundaries in a quest for higher performing products, while reducing size, mass and emissions, the need arises for higher performing plated surfaces. uDiamond Enhancement Carbodeon's uDiamond® Vivace plating

    • Chemical / Composition: Chrome Plating - Hard
    • Form: Liquid / Solution

  • Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Nickel Plating - Hard, Tin Plating, Zinc Plating
    • Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, On-site / Field Plating, Passivation, Pickling / Chemical Deburring, Research & Development

  • Description: Insoluble MMO Anodes essential for Chrome(III)Process Chrome-plated elements are mostly used in the automobile industry but also for various other decorative applications. Previously, chrome(VI) processes were primarily used. Due to today’s environmental and safety concerns as

  • Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Wear /
    • Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Stripping / Coating Removal
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys

  • Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Food & Beverage, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Pipes / Piping, Steel / Metal Mills
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Capabilities: Buffing / Polishing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Sanding / Grinding
    • Features: Midwest US Only, North America, United States Only

  • Description: Industrial Plating Services If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating Hard Chrome & Polymer Plating Electroless Nickel Plating Electroless Nickel and Teflon Plating

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, Oil & Gas, Pipes / Piping, Process Equipment, Steel
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Chrome Plating - Hard, Electroless, Nickel Plating - Hard, Tin Plating
    • Additional Services: Electropolishing, Hydrogen Relief Baking, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts

  • Description: Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating -

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
    • Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Plating Processes: Brass Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Zinc Plating
    • Additional Services: Electropolishing, Pickling / Chemical Deburring

  • Description: Interplex offers an extensive global plating and electroplating capability with operations in North America, Europe and Asia. Each Interplex plating facility provides reel-to-reel electroplating services for a variety of precious and non-precious metals including: gold, palladium,

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
    • Plating Processes: Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Titanium Plating, Zinc Plating
    • Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South Asia Only, United States Only

  • Description: Hartchrom Inc. provides Hard Chromium plating services to a wide and diverse market adhering to specification AMS 2460. Hard chrome plating provides an excellent wear and erosion resistant coating that demonstrates a hardness of Rc 66 - 72. Post chrome surface finishing

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel / Metal Mills, Vessels (Tanks / Reactors)
    • Plating Processes: Chrome Plating - Hard
    • Features: East Asia / Pacific Only, Europe Only, North America, Northeast US Only, United States Only
    • Additional Services: Electropolishing, Hydrogen Relief Baking, New / OEM Parts

  • Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Brass Plating, Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Titanium Plating, Zinc Plating
    • Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development

  • Description: Hydrogen embrittlement relief (HER) ASTM-B850 Sanchem Process Conversion Coatings - Chromating on Magnesium Trivalent Chromium Passivation (Cr3) or TCP Non-Chrome Passivation (NCP) Non-Chrome Conversion Coatings on aluminum and magnesium Paramount Metal Finishing 1515 West Elizabeth

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
    • Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
    • Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development

  • Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
    • Material / Substrate: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Features: Canada Only, East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only
    • Plating Processes: Chrome Plating - Hard, Electroless, Nickel Plating - Hard, Silver Plating, Titanium Plating

  • Description: Polishing & Chrome Plating Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal

    • Capabilities: Abrasive Flow Machining (AFM), Buffing / Polishing, Honing / Superfinishing, Mirror Finishing, Peening, Sanding / Grinding
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Commercial / Professional, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment, Vessels (Tanks / Reactors)
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Additional Services / Processes: Corrosion Inhibitors, Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance

  • Description: OPT-T is thermal evaporation optical coating equipment for metallic reflective and decorative films on plastic substrates, including ABS, PP, PC, TPU and PET. The machine uses resistance heating to evaporate the coating material under vacuum. Applications include automotive headlights,

    • Features: Specialty / Other

  • Description: Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 10A Backshell Material, Plating: Brass, Black Chrome HTSUS: 8536.69.4020 Mfr: Hirose Electric Co Ltd Base Product Number: JR16 Primary Material: Metal

    • Voltage Rating: 100 to 140 volts
    • Current Rating: 10 amps
    • Connector Type: Automotive Connector, Circular / Cylindrical Connector

  • Description: Safety-Slide™ is accomplished under zero pressure by inserting the plug, and pivoting. All Safety-Slide™ Couplers are Chrome-Plated for easy clean-up in automotive or paint settings, and available in multiple sizes. Full Flow Design Eliminates Traditional Valves Safety Lock Connection

    • Fitting Type: Adapter, Hose Fitting
    • Connection Type: Barbed
    • Features: English, Pneumatic Fitting

  • Description: maximum tool performance. Connecting the Safety-Slide™ is accomplished under zero pressure by inserting the plug, and pivoting. All Safety-Slide™ Couplers are Chrome-Plated for easy clean-up in automotive or paint settings, and available in multiple sizes.Full Flow Design Eliminates

    • English Size: 0.375 inch
    • Features: Carbon & Alloy Steel, English, Pneumatic Fitting
    • Fitting Type: Hose Fitting, Quick Coupler
    • Connection Type: Threaded

  • Description: possible many circuitry combinations Chrome plating covers exposed metal parts Durable one piece castings Silver contacts carry heavy duty ratings Touch-safe terminals Neoprene gasket seals mounting hole Positive indexing selectors UL listed file #E22655 CSA certified file #LR6535

    • Toggle Actuator: Long Toggle Handle
    • Switch Function: Maintained Contact
    • Momentary Contact Switch Function: Momentary OFF (Normally Closed), Momentary ON (Normally Open)

  • Description: possible many circuitry combinations Chrome plating covers exposed metal parts Durable one piece castings Silver contacts carry heavy duty ratings Touch-safe terminals Neoprene gasket seals mounting hole Positive indexing selectors UL listed file #E22655 CSA certified file #LR6535

  • Description: possible many circuitry combinations Chrome plating covers exposed metal parts Durable one piece castings Silver contacts carry heavy duty ratings Touch-safe terminals Neoprene gasket seals mounting hole Positive indexing selectors UL listed file #E22655 CSA certified file #LR6535

  • Description: possible many circuitry combinations Chrome plating covers exposed metal parts Durable one piece castings Silver contacts carry heavy duty ratings Touch-safe terminals Neoprene gasket seals mounting hole Positive indexing selectors UL listed file #E22655 CSA certified file #LR6535

  • Description: management, prototyping, and design assistance, Leonhardt's abilities go well beyond tube fabrication. Tube Fabrication Capabilities Complicated, Decorative, Shiny, Tubular Assemblies Compound Tube Bends / Multi-Radius and Variable Radius Tube Bending Tight Tolerance Fabrication Chrome

    • Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
    • Materials: Aluminum, Copper / Copper Alloys, Iron (Ductile), Iron (Gray / Cast), Steel - Carbon & Alloy, Steel - Stainless
    • Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Threading, Welding / Brazing
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype

  • Description: Logistics Sub-Assemblies Metal Finishing, Polishing, and Chrome Plating Special Handling and Packaging Accommodations Work to Customer Specifications Regarding Materials, Tolerances, Performance, Durability, and Cost.

    • Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling,
    • Services: Certification / Qualification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Kitting, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey
    • Capabilities: Machining, Mechanical Assembly, Stamping, Welding and Fabrication
    • Features: North America, Northeast US Only, United States Only

  • Description: demanding environments. Features Corrosion-resistant design utilizes liquid salt nitriding, nickel plating, stainless steel, aluminum and chrome on key components for longer life Few moving parts in the air motor assembly means less downtime and low repair cost Displacement rods have

  • Description: the 1950's and is the pump of choice in the most demanding environments. Materials Motor oil Synthetic oil Hydraulic oil Gear oil Automatic transmission fluid Features Corrosion-resistant design utilizes liquid salt nitriding, nickel plating, stainless steel, aluminum and chrome on key

  • Description: demanding environments. Applications Fluid oil transfer to multiple metered dispense points Features Corrosion-resistant design utilizes liquid salt nitriding, nickel plating, stainless steel, aluminum and chrome on key components for longer life Few moving parts in the air motor

  • Description: choice in the most demanding environments. Applications Fluid oil transfer to multiple metered dispense points Materials Motor oil Synthetic oil Hydraulic oil Gear oil Automatic transmission fluid Features Corrosion-resistant design utilizes liquid salt nitriding, nickel plating, stainless

  • Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Solicasol Casting; Lost Foam Casting; Sand Casting; Compound Foundry

    • Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
    • Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
    • Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
    • Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished

  • Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry

    • Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
    • Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
    • Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
    • Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished

  • Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry

    • Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
    • Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
    • Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
    • Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished

  • Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry

    • Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
    • Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
    • Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
    • Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished

  • Supplier: Trace-A-Matic

    Description: hardening, nitride, cryogenic stress relieving), coatings (chrome plating, anodize, hardcoat anodize, tiodize, phosphating, painting), deep hole processing (gun drilling, honing), welding (MIG, TIG, friction welding), and grinding (Blanchard, OD/ID surface grinding). Trace-A-Matic has

    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire