Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bell & Gossett, a xylem brand
Description: BPX™ Brazed Plate Heat Exchangers offer the highest level of thermal efficiency and durability in a compact, low cost unit. The corrugated plate design provides very high heat transfer coefficients resulting in a more compact design. The unit’s stainless steel plates are vacuum
- Liquid Flow Rate: 800 GPM
- Maximum Working Pressure: 0 to 435 psi
- Temperature Range: -310 to 450 F
- Technology: Air-Cooled, Plate
-
Supplier: SAE International
Description: in ambient temperatures. In this paper, a proposed design for an automotive heat exchanger is investigated. The proposed design is evaluated through thermal simulation of heat pipes using various design parameters. The analysis addresses the ability of the heat
-
Supplier: SAE International
Description: Temperature cycling is a major load for all automotive heat exchangers. A simulation method based on coupled fluid structure simulation was developed to analyze the thermal cycle behavior of the heat exchanger even in an early phase of the development process. The
-
-
Supplier: Tranter, Inc.
Description: The SUPERCHANGER® heat exchanger is designed to provide maximum efficiency in transferring heat from one liquid to another, or from steam to liquid. The SUPERCHANGER® consists of a series of gasketed, embossed metal plates arranged alternately and bolted together between end
- Liquid Flow Rate: 21,000 GPM
- Maximum Working Pressure: 400 psi
- Temperature Range: 500 F
- Application / Industry: Automotive / Vehicular, Chemical Processing, Food and Beverage Processing, HVAC, Hydraulic, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Steam
-
Supplier: Tranter, Inc.
Description: PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in
- Application / Industry: Aerospace, Automotive / Vehicular, Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Pneumatic, Power Generation, Steam
- Connection Options: Flange, NPT
- Features: Other
- Technology: Plate
-
Supplier: SWEP North America
Description: The B16 has been specially designed for single-phase applications. Specially tailored to cover the capacities and specifications of district heating sub-stations, radiator circuits and tap water heating applications over a large capacity range, the B16 is also optimal for oil cooling. The product
- Liquid Flow Rate: 97 GPM
- Maximum Working Pressure: 406 psi
- Temperature Range: -321 to 437 F
- Application / Industry: Automotive / Vehicular, Domestic Water Use, Oil Heating / Cooling
-
Supplier: CoorsTek
Description: Systems company ADtranz, partnered with CoorsTek to develop a ceramic heat exchanger for power converters used in local and metro rail vehicles. The "cooling box" heat exchanger concept that resulted supports the company's mission to answer the call for more efficient,
- Liquid Flow Rate: 5.28 GPM
- Application / Industry: Automotive / Vehicular
- Features: Other
-
Supplier: SAE International
Description: In this paper a design methodology for automotive heat exchangers has been applied which brings robustness into the design process and helps to optimize the design goals: as to maintain an optimal coolant temperature and to limit the vehicle underhood air temperature within a
-
Supplier: Paul Mueller Company
Description: No Description Provided
- Liquid Flow Rate: 6,600 GPM
- Application / Industry: Automotive / Vehicular, Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation
- Connection Options: Flange
- Features: Other
-
Supplier: SAE International
Description: New aluminum alloys, based on a commercial Al-Mn-Cu brazing sheet core alloy, with increasing alloying element Mg up to 2 wt.%, have been developed for automotive heat exchanger units in service at above 200°C. The new Al-Mn-Cu-Mg alloys are to be used as the core material in
-
Supplier: Dana Holding Corporation
Description: Dana offers a variety of advanced heat exchanger designs for charge air cooling. All provide improved engine volumetric efficiency for specified engine performance and lower engine displacement. Coolant-cooled charge air cooling provides a smaller packaging space for the heat
- Technology: Air-Cooled
- Primary Material: Aluminum
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling
-
Supplier: Dana Holding Corporation
Description: when design constrains room for a heat exchanger.
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling
-
Supplier: Dana Holding Corporation
Description: The Long® in-tank style heat exchanger is a transmission oil cooler designed so hot oil flows through the inside of the cooler as cold water in the radiator tank flows around the outside of the oil cooler. Optimal performance is achieved when the oil cooler is mounted in the cold side
- Primary Material: Aluminum, Brass, Stainless Steel
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling
-
Supplier: Dana Holding Corporation
Description: engine and enters the oil cooler, circulates through the oil cooler, exits the oil cooler, and re-enters the engine. The cold fluid (glycol/water mixture) can be routed to the heat exchanger in two ways. It can be fed from the radiator circuit through flexible lines, or it can be fed
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling
-
Supplier: MOUVEX-Blackmer
Description: Compact size allows for easy installation on tractors and trucks with minimal space on chassis rails. The compact design with a low noise level centrifugal fan provides maximum performance and heat dissipation up to 13.5HP (10kW) on 2010 models and 26 HP (20kW) on 2020 models. Constructed
- Liquid Flow Rate: 15 to 32 GPM
- Maximum Working Pressure: 75 psi
- Temperature Range: 180 F
- Technology: Air-Cooled
-
Supplier: ToneCooling Technology Co., Ltd
Description: suitable for environments where noise reduction is important, such as data centers and offices 3. Efficient Heat Dissipation: Advanced heat exchangers and cold plates are used to enhance heat transfer, keeping server components at optimal temperatures even under heavy
- Device: Liquid Cooler/Cold Plate
-
Supplier: KTR Corporation
Description: KTR’s cooling systems were developed for stationary hydraulics and mobile machines. The application range of high-performance coolers is mainly cooling of hydraulic and lubricating grease, but also cooling of coolant, charge air or fuel. The cooling systems are individually developed, each
- Technology: Air-Cooled
- Application / Industry: Automotive / Vehicular, Hydraulic, Oil Heating / Cooling
- Connection Options: NPT
- Features: Other
-
Description: BPHE OIL COOLERS FOR MOBILE & INDUSTRIAL APPLICATIONS
- Maximum Working Pressure: 652.66965 psi
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling, Power Generation
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT
-
Supplier: ToneCooling Technology Co., Ltd
Description: to be minimized, such as offices or data centers 3. Efficient Heat Dissipation: The cooling system uses advanced heat exchangers and cold plates to maximize heat transfer, keeping server components at optimal temperatures even under heavy loads 4. High Reliability: Built
- Device: Liquid Cooler/Cold Plate
-
Supplier: ASTM International
Description: Post-Test Cleaning Materials 7.5 Sealing and Anti-seize Compounds 7.6 Hazards 8 Test Oil Sample Requirements 9 Preparation of Apparatus 10 Oil Heat Exchanger Cleaning 10.1 Jacketed Rocker Cover Cleaning 10.2 Breather Tube Cleaning 10.3 Cleaning of Special Stainless Steel Parts 10.4
-
Supplier: Hobart Brothers, an ITW Company
Description: 2% Oxygen shielding gas Industries Automotive exhaust systems, heat exchangers. AWS EC409
- Diameter / Thickness: 0.045 inch
- Welding Filler Types: Steel - Stainless
- Joining Process / Product Form: Tubular Wire
-
Description: Strip, Coil, Foil, Wire, ASTM A268, ASTM A240 APPLICATIONS Food processing, brewery and wine making equipment, hot-water tanks, heat-exchanger tubing and automotive components DESCRIPTION Type 444 is a low carbon, low nitrogen, ferritic stainless steel that provides pitting and
- Tensile Strength (UTS, Break): 60,000 psi
- Yield Strength (YS): 40,000 psi
- Elongation: 22 %
- UNS Number: 44,400
-
Supplier: BNB INT. Co., Ltd.
Description: or bigger, customizable) Applications Combined bearings, Mechanical seals, Chemical pumps, Nozzles, Automotive parts, Heat exchanger parts, etc.
- Diameter / OD: 0.01968505 to 2.00000108 inch
- Applications: Bearing / Power Transmission, Valves
- Ball Type: Ceramic Balls
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Silicon Nitride, Specialty / Other, Wear Resistant (Bearing / Tool Grade)
-
Description: (Commercially Pure Titanium: Grade 2) (40A) Strip, Coil, Foil, Wire, ASTM B265 GR2, AMS 4902, ASTM F67, MIL-T-9046CP3 APPLICATIONS Bellows aircraft structural honeycomb gaskets aircraft skin heat exchanger parts TITANIUM GRADE 2 DESCRIPTION Commercially Pure Titanium Grade 2 is
- UNS Number: 50,400
- Tensile Strength (UTS, Break): 50,000 psi
- Yield Strength (YS): 40,000 to 65,000 psi
- Elongation: 20 %
-
Supplier: Chromalox
Description: Heat Transfer Fluids to 600°F (315°C) or 650°F (343°C) Discharge Pressure Gauge UL NEMA 12 Electrical Enclosure complete with Contactors, Temperature Safety Limit, Transformers, and Pilot Lights 650°F (343°C) Operation (Optional) External Cold Expansion Tank (Optional) External Heat
- Operating Temperature: 650 F
- Media Flow Rate: 80 to 200 GPM
- Discharge Pressure: 100 psi
- Expansion Tank Capacity: 25 to 85 gallons
-
Supplier: AFC-HOLCROFT
Description: Metallurgical Processes: Controlled Atmosphere Aluminum Brazing Types of Products: Automotive Aluminum Heat Exchangers such as Radiators, Heater Cores, Condensers, Evaporators, Charge Air Coolers and Oil Coolers Unique Features / Options: - Typical products volumes ranging from
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom
- Outside Diameter / Size: 0.062 to 8 inch
- Maximum Inside Diameter / Size: 0.042 to 6 inch
- Wall Thickness: 0.01 to 1 inch
- Application: Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
-
Supplier: Lincoln Electric Co. (The)
Description: Accessories: EC-4 Conduit Connector (AD1230-14) and Conduit Connector Liner (AD1329-583) Watch the Video Typical Applications Automotive components Heat exchangers Body panels Brazing of aluminum sheets, extrusions and castings Welding Positions All, except vertical down
- Diameter / Thickness: 0.046875 to 0.0625 inch
- Approvals / Conformance: AWS
- Welding Filler Types: Aluminum Alloy
- Joining Process / Product Form: MIG Wire (GMAW), Solid Wire
-
Supplier: HORIBA Instruments, Inc.
Description: 5,150 Nm Lower power dynamometers are air cooled for easy installation and upgrading of existing test cells High power motors are equipped with a radial fan combined with water cooling Liquid Cooled (LC) version with heat exchanger for better heat dissipation and for noise
- Maximum Power Absorption: 1,375.06611491029 HP
- Torque Capacity: 9,141.59292035398 to 45,575.2212389381 In-lbs
- Maximum Rotary Speed: 5,015 rpm
- Technology: AC
-
Supplier: National Bronze & Metals Inc.
Description: CONSUMER: Christmas Ornaments ELECTRICAL: Terminals, Switches, Radio Parts, Contacts, Trolley Wire, Magnet Wire, Busbars, Terminal Connectors, Conductors, Electrical, Stranded Conductors, Wire, Electrical FASTENERS: Fasteners INDUSTRIAL: Printing Rolls, Chimney Cap Screens, Heat
- UNS Number: 11,000
- AISI / AA / CDA Grade: 110
- Tensile Strength (UTS, Break): 32,000 to 57,000 psi
- Yield Strength (YS): 10,000 to 53,000 psi
-
Supplier: IHS ESDU
Description: including aircraft performance, composite design, structural analysis, heat exchanger design, fluid mechanics and more.
- Industry: Aerospace, Automotive, Chemicals / Materials, Marine, Rail / Mass Transit, Transportation Services
- Features: North America, Other
-
Supplier: Arnold Magnetic Technologies
Description: Precision hard drive suspension components Solar panel substrates Heat exchangers Pharmaceutical preparation and delivery Chemical processing and handling systems Food preparation and packaging AVAILABLE IN A RANGE OF THICKNESSES AND WIDTHS Arnold cold rolls stainless steel to customer
- Overall Width / OD: 4.25 to 17.5 inch
- Overall Thickness: 0.00008 to 0.01 inch
- Applications: Biocompatible / Biomaterial
- Features: Corrosion Resistant, Ferrous / Iron Based - Any Type
-
Supplier: CANNON Instrument Company
Description: provide significantly enhanced precision and superb temperature uniformity for all nine test cells Compact air/water heat exchanger provides a quiet, low-maintenance system that does not rely on potentially hazardous refrigerants High performance rotors with carbon fiber shafts
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: Petroleum / Oil & Gas
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: Techsil Limited
Description: automotive sealant for joints requiring resistance to long-life coolants. Once cured it exhibits high mechanical strength, yet good disassembly properties, making it ideal in applications such as water pumps, valve covers, heat exchangers, suction pipes, water inlets and outlets
-
Supplier: TSI Group, Inc.
Description: Managing heat is crucial to ensure that electronics systems remain functional and reliable. As the leading thermal management company with the top thermal analysis engineers in the industry, B/E Aerospace can provide customers with dual-source manufacturing capabilities for CNC manufacturing
- Industry Served: Aerospace, Automotive, Computer, Electronics, Food and Beverage, Medical, Military, Telecommunications
- Heat Exchanger Design: Air Cooled, Fin Design, Fluid Design, Heat Sink Design, Liquid Cooled
- Services: CAD/CAM Support, Design Assistance, Testing and Inspection
- Thermal Prototyping Services: Laser Cutting, Metal Forming, Test Specimen Fabrication, Welding
Find Suppliers by Category Top
Featured Products Top
-
Qualtek heat shrinkable products include Polyolefin, Silicon, Teflon, Viton®, Kynar®, Halogen-Free, high temp, single wall, and adhesive lined tubing with varying shrink ratio, colors and sizes. Wire Harnesses & Splices Hose & Pipe Protection (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Automotive Heat Shrink Tubing Automotive heat shrink tubing is a versatile solution employed in various applications within the automotive industry. Primarily, these products serve to insulate, seal, and protect electronic components, wires, terminals (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Heat Shrinkable Fabric Tubing Automotive heat (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Automotive Heat Shrink Tubing Automotive heat shrink tubing is a versatile solution employed in various applications within the automotive industry. Primarily, these products serve to insulate, seal, and (read more)
Browse Protective Sleeving Datasheets for Qualtek Electronics Corp. -
exchangers and other components Automotive radiators, evaporators, condensers and oil coolers Research and development Electronic cold plates Microwave components Cryogenic heat exchangers Refrigeration exchangers Compressor oil coolers Handling Systems (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
: Black RoHS Compliant Automotive Heat Shrink Tubing Automotive heat shrink tubing is a versatile solution employed in various applications within the automotive industry. Primarily (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
. Energy & Power: Fuel cell components, heat exchangers, insulators for renewable and nuclear applications. Optics (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
industries." The new material range opens many exciting new AM applications for users of Renishaw's RenAM 500 series. Pure copper, with its extremely high thermal and electrical conductivity, is well-suited to consumer electronics and heat exchanger components. Aluminium AlSi7Mg is a (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Renishaw -
turbine. Thermal and Heat Transfer Performance: Thermal Conductivity Aluminum and copper tubing are useful materials in condensers, heat exchangers, radiators, heat pumps, and other heat transfer applications due to their high-thermal conductivities as compared to (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Fans are used in several industries and applications to move air for heat transfer, (such as convection cooling and heating), air exchange (such as ventilation and exhaust) or filtration. They typically consist of a moving element like blades or vanes, connected through a shaft to a motor that (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc.
Conduct Research Top
-
Application Example - Custom Air/Water Heat Exchanger for Automotive Industry
An automotive OEM machine builder required a specific cooling solution that integrates into the electrical cabinets that house the controls for the their milling and turning equipment.
-
CABINET COOLERS END COSTLY SHUTDOWNS
an option due to safety concerns of having exposed electronics. Mounting panel fans made no sense because the temperature in the shop was too hot to provide cooling.". Other Options Were Considered. After reading about heat exchangers, he concluded they would be too impractical since there was very
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
with low carryover potential: Lubricants designed to keep oil carryover low. are important to keep the compressor oils in the. compressors, not spread all over the system where. they can foul heat exchangers and require oil draining. Some aftermarket oils are blends of different. chemistry
More Information Top
-
http://repository.up.ac.za/bitstream/handle/2263/23981/dissertation.pdf?sequence=1
Automotive heat exchanger .
-
Brazing
C.J. Rogers, and M.J. Wheeler, “Alu- minum Materials and Processes for Auto- motive Heat Exchanger Applications,” Technical Paper Series 852228, Society of Automotive Engineers Int.
-
Experiments of Ethylene Glycol-water Mixture in Multi-port Circular Straight Microchannel Slab
For a given heat duty, use of microchannel core can make an automotive heat exchanger further light-weighted and down-sized as compared to the traditional compact heat exchangers.
-
Experimental Performance Evaluation of Automotive Air-Conditioning Heat Exchangers as Components and in Vehicle Systems
Our motivation in this paper is to summarize various testing of automotive heat exchangers as part of the A/C system in a controlled environment as well as in wind tunnel and road tests.
-
A review on microchannel heat exchangers and potential applications
Appli- cations for automotive heat exchangers exist as proprietary or in-house packages only.
-
Fundamentals of Heat Exchanger Design Complete Document
As a matter of fact, most automotive heat exchangers operate in the transition regime.
-
Effect of Fluoride on Corrosion of Cooling System Metals in Ethylene Glycol-Based Antifreeze/Coolants
For over 20 years, a brazing technique known as “controlled atmosphere brazing ͑CAB͒ with noncorrosive fluxes” has become the preferred process for producing aluminum automotive heat exchangers for original equipment manufacturers and aftermarket suppliers.
-
A Systems Engineering Approach to Engine Cooling Design
The P-diagram in figure 38 identifies some of the key factors to be considered when designing a new automotive heat exchanger : Figure 38 P-diagram for automotive heat exchanger HEAT EXCHANGER SELECTION The selection of an optimum “heat transfer surface” is …
-
Performance of Serpentine Heat Exchangers
ABSTRACT In an earlier investigation (Mathur, 1997a; 1997b), the author had developed a simulation program for predicting the thermal and hydrodynamic performance of the automotive heat exchangers .
-
CuproBraze Mobile Heat Exchanger Technology
But, particularly in the last 15 years, copper/brass radiators and other copper-based automotive heat exchangers have seen heavy competition from aluminum, particularly in automobiles.
Indicates content that may require registration and/or purchase.