Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Route along the instrument panel reinforcing beam, connect the engine harness, body harness and front engine compartment harness, and connect the harness of electric equipment on the instrument panel. All are custom made to customer specifications and reduce construction
- Application: Automotive
- Features: Other, Other / Specialty
- Standards / Certifications: RoHS
-
Supplier: Accuris
Description: INSTRUMENT PANEL INSTRUMENTS AND CONTROL DEVICES FOR AUTOMOTIVE VEHICLES
-
Supplier: bulbs.com
Description: Philips Automotive Brand instrument panel automotive lamp. 2.7 Watts and 14 volts. T3 size and shape, wedge base. Match number 161 with your current lamp to get an exact match
- Lamp Power: 2.7 watts
- Rated Average Life: 4,000 hours
- Mean Lumens: 12.556 lm
-
-
Supplier: bulbs.com
Description: Philips Automotive brand Automotive Instrument Panel bulb. 4.9 Watts and 14 volts. T3 size and shape, wedge base. Match number 168 with your current lamp to get an exact match
- Lamp Power: 4.9 watts
- Rated Average Life: 1,500 hours
- Mean Lumens: 37.668 lm
-
Supplier: Accuris
Description: PADDED INSTRUMENT PANEL AND VISORS FOR AUTOMOTIVE VEHICLES
-
Supplier: Accuris
Description: GLARE REDUCTION SURFACES-INSTRUMENT PANEL AND WINDSHIELD WIPERS FOR AUTOMOTIVE VEHICLES
-
Supplier: SAE International
Description: This SAE Recommended Practice describes a laboratory test procedure for evaluating the head impact characteristics of such areas of an automotive instrument panel as may be required to meet impact performance established for the protection of lap-belted front seat occupants.
-
Supplier: SAE International
Description: This SAE Recommended Practice describes a laboratory test procedure for evaluating the head impact characteristics of such areas of an automotive instrument panel as may be required to meet impact performance established for the protection of lap-belted front seat occupants.
-
Supplier: SAE International
Description: the Instrument Panel (IP) commonly referred to as the dashboard. For the purposes of this study, the term IP represents the plastic/polymer structure only, and not the full IP sub-system. The IP sub-system includes the structural member, the Cross Car Beam (CCB) assembly and all the IP
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM81810MUV-M is a power management IC for TFT-LCD panels which are used in car navigation, in-vehicle center panel, and instrument cluster. This IC incorporates VCOM amplifier, Gate Pulse Modulation (GPM) in addition to the power supply for panel driver (SOURCE, GATE, and
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 2.6 to 5.5 volts
- Switching Frequency (fsw): 2.1 kHz
- Features: Other, Switching Regulator
-
Supplier: ROHM Semiconductor GmbH
Description: BM81810MUF-M is a power management IC for TFT-LCD panels which are used in car navigation, in-vehicle center panel, and instrument cluster. This IC incorporates VCOM amplifier, Gate Pulse Modulation (GPM) in addition to the power supply for panel driver (SOURCE, GATE, and
- Input Voltage (VIN): 2.6 to 5.5 volts
- Features: Other
-
Supplier: Kyocera Corporation
Description: Automotive Displays With nealy 40 years of experience, Kyocera offers state-of-the art display technology. With the ever increasing demand for in-vehicle information, Kyocera is driving technology for a superior automotive experience. Kyocera addresses automotive applications
- Screen Diagonal: 1.8 to 8.8 inch
- Applications: Automotive
- Style: Embedded
- Screen Type: LCD / Flat Panel
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: display test applications. Validate the optical and environmental performance of displays used in automotive integrations Test touchscreens, center stack displays, instrument panel displays, navigational & infotainment displays, and more Use with any Radiant ProMetric® Imaging
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-AT 5 Automotive Tester / Handheld Tachometer Measures revolutions in one-cylinder two-stroke and eight-cylinder four-stroke combustion engines with electric ignition starters The PCE-AT 5 automotive tester / handheld tachometer is a portable compact device used to measure
- Rotational Speed Range: 100 to 200,000 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact
-
Electrical Connectors - Automotive +3.3V 65MHz TSSOP Electronic Connector -- 407-DS90CF384AQMTX/NOPBSupplier: ERSAELECTRONICS PTE. LTD.
Description: +3.3V Automotive LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz 56-TSSOP -40 to 85 Product overview: DS90CF384AQMTX/NOPB from Texas Instruments is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect
- Connector Type: Automotive Connector
-
Supplier: AMETEK Programmable Power
Description: Four Independent Channels Series or Parallel Operation Precision Sensor Simulation Low Thermal Offset (≤±25 µV) Independent Sense Feedback Dynamic Soft Front Panel Interface IVI-COM, IVI-C, LabVIEW™ Drivers 3-Year Warranty Combining AMETEK VTI Instruments' proven industry track record
- Features: Bus Interface / Adapter
- Technology: PXITM Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AUTOMOTIVE USB 2.0 INTERFACE PRO Product overview: TPD3S713QRVCRQ1 from Texas Instruments is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive Catalog Single USB Port Transient Suppressors 6-SOT-23 -40 to 85 Product overview: SN65220IDBVRQ1 from Texas Instruments is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control
- Approvals / Standards: RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: BD9573MUF-M is a Power Management Integrated Circuit (PMIC) designed specifically for use on R-Car series processor for In-Vehicle Infotainment (IVI) systems and Instrument Cluster Panel.
- Output Voltage (Volt): 5 volts
- Input Voltage (VIN): 3 to 3.6 volts
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive USB 2-Channel Data Line and IEC ESD Protection Product overview: TPD2S703QDGSRQ1 from Texas Instruments is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It
-
Supplier: ROHM Semiconductor GmbH
Description: BD9576MUF-C is a Power Management Integrated Circuit (PMIC) designed specifically for use on R-Car series processor for In-Vehicle Infotainment (IVI) Systems, Instrument Cluster Panel and Advanced Driver Assistance Systems (ADAS).
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 0.2 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: automotive smart high-side switch CYT2BL7CAAQ0AZSGST | TRAVEO™ T2G CYT2BL Series BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9461ES | OPTIREG™ Lite SBC CYT2B95CACQ0AZEGS | TRAVEO™ T2G CYT2B9 Series TLE8457CLE | Automotive LIN transceivers
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Description: for large-scale parts, semi finished or finished products, electronic components, automotive, rubber, plastics, pharmaceutical industry, aerospace technology, military technology and communications equipment, etc.
- Chamber Capacity: 2.825172581585237 to 706.2931453963092 cubic feet
- Temperature Range: -70 to 200 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 10 to 98 % RH
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Instrument Panel Forms Pellets Processing Method Slush Molding
- Tensile Strength (Break): 1,700 psi
- Melt Flow Index (MFI): 19 g / 10 minutes
- Industry: Automotive
- Type: Molding Resin, Thermoplastic
-
Supplier: JBC Technologies, Inc.
Description: Common automotive OEM applications: instrument panels door panels liftgates instrument panels pillars package trays headliners carpet areas and more JBC is a one-stop solution for high-volume OEM insulation requirements. We can also service one-off custom
- Applications: Automotive / Transportation
- Textie Product Type: Blanket / Batt
- Features: Sound Proofing / Insulation
- Material: Synthetic / Polymer
-
Supplier: Hammond Manufacturing Company Inc.
Description: instrument panel is continuously hinged on the front (bottom) edge and secured with captive panel screws, threaded into sealed wells. Continuously hinged door and front instrument panel may be removed by pulling the hinge pin. Doors are secured with a three point
- Length / Height: 36 inch
- Width/Diameter: 34.13 inch
- Depth: 33.25 inch
- Type: Consolet Enclosures, Electronic and Instrument Enclosures
-
Supplier: JBC Technologies, Inc.
Description: Some of the more common synthetic blankets we die cut at JBC include 3M™ Thinsulate™ Acoustic Insulation products, Aim Fiber’s AutoZorb®, and Aim Fiber’s Polyzorb®. Common automotive OEM applications: instrument panels door panels liftgates instrument panels
- Features: Other
-
Supplier: bulbs.com
Description: CEC Industries brand automotive instrument panel lamp. 3.36 Watts and 14 volts. T3 size and shape, wedge base. Match number 158 with your current lamp to get an exact match
- Lamp Power: 3.36 watts
- Rated Average Life: 500 hours
- Mean Lumens: 25.112 lm
-
Supplier: bulbs.com
Description: CEC Industries brand automotive instrument panel lamp. 1.12 Watts and 28 volts. T3 size and shape, wedge base. Match number 585 with your current lamp to get an exact match
- Lamp Power: 1.12 watts
- Rated Average Life: 7,000 hours
- Mean Lumens: 3.7668 lm
-
Supplier: Hammond Manufacturing Company Inc.
Description: rollers for easier door closing. Oil resistant gaskets are permanently secured. A removable 10 gauge inner panel is included in enclosures as noted. Smaller sizes include a 12 gauge inner panel. Collar studs are provided for mounting inner panels. A grounding stud is provided in
- Length / Height: 36 inch
- Width/Diameter: 42 inch
- Depth: 12 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: TEGAM, Inc.
Description: portable package that goes to the worksite with ease. Industries that measure temperature are being pushed to achieve better results for both quality and product safety. TEGAM has responded by designing an instrument that leads its class in terms of accuracy, battery life, convenience and
- Operating Temperature: -4 to 131 F
- Calibrator Style: Battery Powered, Hand Held
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal AGP200 is an unmatched bio-based polyurethane foam with superior sealing performance, perfectly suitable for applications requiring water tightness yet high softness and conformability. Applications: Automotive HVAC gasketing Instrument panel and windscreen sealing Roof
- Thickness: 0.1181103 to 1.181103 inch
- Operating Temperature: -40 F
- Features: Color Options
- Material: Foam, Polyurethane / Urethane
-
Supplier: OMEGA Engineering, Inc.
Description: The HHTQ88 is a precision test instrument for automotive, automation, laboratories, and general industrial applications. The unit comes complete with the torque sensor with built-in 12 mm (0.5") chuck and chuck key. Three selectable torque units (kgf-cm, lb-in, N-cm) give this
- Torque Measurement Range: 13.02 In-lbs
- Torque Accuracy: -1.5 to 1.5 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Special Type: Battery Powered, Handheld, Portable
-
Supplier: Crystal Instruments
Description: PSD, FRF and phase •RPM spectrum, waterfall, modal data acquisition Spider-80 API Crystal Instrument's Application Programming Interface (API) for the Spider-80 provides users a powerful way to develop custom applications that interface directly with Crystal Instruments industry
- Analog Input Channels: 8 #
- Sampling Frequency: 102.4 kHz
- Features: AC Voltage Input, Application Software Included, DC Current Input, Data Acquisition Instrument / System
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Vehicular, Weather / Meteorology
-
Supplier: Traceable® Products
Description: fiberboard, construction material, and calibrations for 150 types of wood. Applications include foods, grains, chemicals, pharmaceuticals, cosmetics, sludge, soil, and automotive liners. For all other products, user establishes reference moisture readings. Once programmed, the meter reports
- Height: 7 inch
- Weight: 0.59375 lbs
- Features: Battery Powered, Integral Datalogger / Memory
- Instrument Display Options: Digital Display
Find Suppliers by Category Top
Featured Products Top
-
Robotic Automotive Trim Panel Clip Insertion Gear This plastic automatic clip insertion assembly machine feeds and installs plastic clips with verifiable precision (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Cobot Performs Clip Insertion for Automotive Panel Applying the right clip insertion gear can solve a tedious production challenge. This cobot workstation uses the Visumatic VIM-600 (read more)
Browse Robots Datasheets for Visumatic Industrial Products -
test suite developed for common automotive display test applications. Validate the optical and environmental performance of displays used in automotive integrations Test touchscreens, center stack displays, instrument panel displays, navigational & infotainment displays (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
carriage tow bars. Smoother movement of the carriages reduces damage to the conveyor and the automobiles that they carry. Enidine has developed the towbar snubber to meet this challenge of reliability, smooth operation and easy maintenance. Many automotive components such as body panels and (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Beacon Adhesives has provided adhesives for various automotive applications through out the years. Everything from nameplates, to window coatings, and from manufacturing, to motors. We specialize in unique custom formulations for advanced applications. BONDING A WIDE (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
Reliable M12 Connectivity for Demanding Industrial Applications Looking for a compact and reliable M12 panel mount connector for industrial equipment? M12 Socket Connector Of QH,engineered for stable electrical connection in industrial automation (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
P-106 0.875" x 38", P-106 26 to 28-gauge roll formed pre-painted agricultural 38-inch-wide panel. The most common gauge steel panels used are 29 gauge. The thicker 26-gauge upgrade) is typically used on commercial structures and places with unusual (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
CNC machining and custom component manufacturing at a pivotal time in our development - and for that we are very thankful. Protomatic has been manufacturing custom OEM components and assemblies including powertrain, suspension components and instrument panels since 1971. Through our large (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
recognition system, highway intelligent system, intelligent transportation system, etc. Car clock system: time display, timer, instrument panel, remote control door lock, remote key, car air conditioner, automatic window control, automatic light, car anti-theft system, etc (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
, titanium, heat-resistant alloys) AUTOMOTIVE Interior trim (instrument panels, door panels) | Firewall, under-hood, etc | Grille Inserts | Truck bed liners (read more)
Browse Cutting Services Datasheets for High Performance Alloys, Inc.
Conduct Research Top
-
How to Match the Color Brightness of Automotive TFT-LCD Panels
This technical article examines the practice of gamma correction, also known as gamma calibration, to ensure consistent brightness and color matching of TFT-LCD panels used in automobiles. We'll discuss how to calibrate an LCD panel's gamma response using a 14-channel programmable gamma buffer
-
Control Panel for Machine and Plant Building
Individual machine control panel for Laservorm GmbH. TASK DEFINITION. Functional eye-catcher / Laservorm GmbH, special. machinery manufacturer founded in 1994 with its. registered office in Altmittweida produces laser. machine tools for the most different requirement. profiles where laser welding
-
Hexapod Robot Applications in Automotive Assembly
A Hexapod Robot is a 6-axis, parallel-kinematics machine often used for automated precision positioning and alignment of parts and components ranging from miniature optics to large panels. As the precision requirements in the automotive industry are increasing, the need for advanced robotics arises
-
Innovative Applications of Panel Bonding Adhesives in Various Industries
Panel bonding adhesives are a type of adhesive that is used to bond two or more panels together. These adhesives are commonly used in various industries, including automotive, aerospace, construction, marine, electronics, furniture, medical, and sports equipment. Panel bonding adhesives offer
-
XRF Analysis for Better Coil Coating Quality Control
Pre-painted, coil-coated metal is needed in the manufacturing of a vast amount of products: from home appliances to automotive panels to cooking tins. New applications are being developed all the time, which means that the coil coating industry is growing fast. In fact, the Global Functional
-
Automotive Manufacturing: Quality or Quantity, Why Not Have Both?
TS Trim Industries, manufacturer of interior door panels for Honda Accords, Civics, and CRV's, produces over 3,400 sets of door panels a day. They have a manufacturer, Sinto located in Japan, that contains 10 automated assembly machines that ultrasonically weld components to the plastic panels
-
What Makes A Good Optical Bonding Adhesive Glue For Automotive Manufacturing?
Optical bonding is a process where an adhesive is used to bond a protective clear screen cover over an underlying LCD panel. Optical bonding adhesives are used to achieve the protective layer, and the process manages to eliminate air gaps, thus improving the screen or layer visibility. Silicone
-
High Impact Strength Reinforced Polyester Engineering Resins for Automotive Applications
Engineering plastics have been used extensively in automobiles in a variety of applications such as. grille opening retainers, bumpers and decorative panels. Recently, engineering plastics are also expanding. into larger parts applications. This work describes the development of a new class
More Information Top
-
The Chinese Automotive Supplier Report
• Yanfeng Visteon (Nanjing) Automotive Trim Systems Co.: a joint-venture between Donghua Industrial (20%) and Yanfeng Visteon Automotive Trim Systems Co. (80%), producing automotive instrument panels , door frames and other interior systems.
-
The European Automotive Supplier Report
The Automotive Products sub-segment produces automotive instruments panel products, door and seat products, steering products and car communication products.
-
Encyclopedia of Plastics, Polymers, and Resins Volume 4
Descrip.: Blend of Dylark® styrene copolymers and polycarbonate Category/Applications: Thermoplastic resin offering toughness, high heat resistance, and ductility for use in one-piece automotive in- strument panels , scuff plates, seat belt retrac- tor housings, speaker grills, tool housings, surgical appliances, hospital feeding …
-
Polymer Blends Handbook
Applications are in automotive instrument panels , interior trim, business equipment chassis, appliances, and electrical applications including those requiring flame retardancy, appliances, building and construction, medical.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Plasticizer for decorative decals, automotive instrument panels , nitrile rubber, exterior graphics .
-
A practical method to evaluate the forming severity of tubular hydroformed parts
This methodology was used to evaluate the forming severity of an automotive instrument panel beam.
-
Specialty Films
Automotive Instrument Panels .
-
Polyurethane Elastomers
Elastomeric coatings are for construction-type applications (floors, roofs, parking areas, walkways, highways and bridges, protective barriers for transformers, storage tanks and pipes); others uses include electrical components (sealing and insulation), truck bedliners, automotive instrument panels and airbag components.
Indicates content that may require registration and/or purchase.