-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Solid state relays are suitable for a continuous current up to 50 A. They are used in any application where mechanical relays would quickly come up against their limits. Electronic solid state relay switch more often and faster than mechanical
- Application Type: Automotive Relay
- Features: Other
-
Supplier: E-T-A Circuit Breakers
Description: The electronic standard relays type ESR10 Micro are solid state relays for DC 12 V and DC 24 V vehicle applications. Their benefits include: silent switching bidirectional control low current consumption long life span The ESR10 Micro relays can easily replace an
- Operating Temperature: -40 to 185 F
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 10 to 30 amps
- Application Type: Automotive Relay
-
Supplier: FCL Components America
Description: Innovative Relays As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements. FCL Components' focus is to design and manufacture innovative relay products with high quality standards
- Features: Other
-
-
Supplier: E-T-A Circuit Breakers
Description: The EXR10 special solid state relay holds a number of special functionalities in a single device, including: Diagnostic functions (e.g. undervoltage detection) Timer function Relay function Protective function Main benefits: Reduction of complexity through integral
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 1 to 10 amps
- Operating Temperature: -40 to 185 F
- Application Type: Automotive Relay
-
Supplier: Newark, An Avnet Company
Description: AUTOMOTIVE SOLID STATE SENSOR
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1381304-AC45S-Q-R1 Category: Relays>Solid State Relays Series: Automotive, AEC-Q101 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 1,000 pcs Voltage - Input: 1.17VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2
- Input (Pick-up) Voltage Range: 1.17 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI has launched the RM1D Series, a comprehensive family of DC switching solid state relays. The RM1D Series is designed for applications that demand critical response times, rapid cycling, and high reliability. They are ideal for use in transportation, off-grid and
- Operating Temperature: -4 to 176 F
- Application Type: Automotive Relay
- Output Voltage Type: DC
- Mounting: Panel
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin SMT Package 60 V, 1A AC/ 2A DC single-pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance
-
Supplier: DigiKey
Description: AUTOMOTIVE PHOTORELAY; AECQ; ROH
- Input (Pick-up) Voltage Range: 1.65 volts
- Operating Temperature: -40 to 185 F
- Output Voltage Type: DC
- Switch Configuration: Form A
-
Supplier: Radwell International
Description: ELECTROMECHANICAL RELAY 48VDC 2.6KOHM 5A 4PDT (( 27.2MM 20.8MM 36.7MM)) THT GENERAL PURPOSE RELAY AUTOMOTIVE. FREE 2 YEAR RADWELL WARRANTY
- Features: DC Motor Starter
- Device Technology: Electromechanical
-
Supplier: Waytek, Inc.
Description: InPower VCM-01 Latching Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive
- Application Type: Latching Relay
-
Supplier: Win Source Electronics
Description: Manufacturer: Comus International Win Source Part Number: 859222-AC38S-Q Series: Automotive, AEC-Q101 Features: Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173", 4.40mm Width) Package: Tube Package: 8-SOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Relays
- Features: Other
- Mounting: PC Board
-
Supplier: Waytek, Inc.
Description: InPower VCM-10 Dual Input Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Dual inputs Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard
-
Supplier: Newark, An Avnet Company
Description: Delay-on-dropout, automotive timer, solid state digital circuitry, 40 amperes, SPST, compact size
-
Supplier: Waytek, Inc.
Description: InPower VCM-05-60MA One Shot Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket
-
Supplier: Waytek, Inc.
Description: InPower VCM-05-10MA One Shot Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable one-shot timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1040589-G3VM-401AY1 Categories: Relays Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management,
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Manufacturer: CEL Win Source Part Number: 1090126-PS7141L-2A-E3-A Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 400 V Family Name:
- Input (Pick-up) Voltage Range: 1.2 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: VAST STOCK CO., LIMITED
Description: Automotive Relays V23072C1062A302*T
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 30A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, Automotive, SMD, 30A,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, Automotive,
-
Supplier: E-T-A Circuit Breakers
Description: The Electronic Timer Relay ETR10 is a solid state relay and provides three major functions within a single device: timer function relay function protective function The numerous timer functions can be selected within very wide limits and the protective function can
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 1 to 10 amps
- Operating Temperature: -40 to 185 F
- Application Type: Automotive Relay
-
Supplier: Allied Electronics, Inc.
Description: The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12
-
Supplier: Allied Electronics, Inc.
Description: The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12
-
Supplier: Allied Electronics, Inc.
Description: Small Polarized Relay, 1 A Rated Current, 110 VDC, 4.2 mA Coil Current High sensitivity Approx. 0.3 μV low thermal electromotive force Outstanding surge resistance 2 Form C contact. 2880 Ohms coil resistance. 50 mW (Nom.) power rating. Gold-clad silver alloy contact material.
-
Supplier: Perfect Switch, LLC
Description: Specifically designed for automotive, military, marine, aerospace, industrial, test fixtures, and various 12 and 24 volt OEM applications, POWER-GATE devices are engineered to handle shock and high-vibration environments . Our MOSFET-based relays are well suited for switching both
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 150 amps
- Maximum Current: 150 amps
- Load Voltage: 12 to 24 volts
-
Supplier: Allied Electronics, Inc.
Description: Small Polarized Relay, 1 A Current Rating, 30 VDC, Standard Surface Mount High sensitivity Approx. 0.3 μV low thermal electromotive force Outstanding surge resistance 4.5 VDC coil voltage. 2 Form C contact form. 405 Ohms coil resistance. 50 mW (Nom.) power rating.
-
Supplier: Comus International
Description: Contact Form: 2 Form A Load Voltage: 60 (VAC peak or VDC) I/O Breakdown Voltage: SOP 1500 Vrms Min. LED Current: 3.0 mA Max. Low Off-State Leakage Current: 1.0 μ A Max. AEC-Q101 Certification for Automotive Applications
- Load Voltage: 60 volts
-
Supplier: Perfect Switch, LLC
Description: Specifically designed for automotive, military, marine, aerospace, industrial, test fixtures, and various 12 and 24 volt OEM applications, POWER-GATE devices are engineered to handle shock and high-vibration environments . Our MOSFET-based relays are well suited for switching both
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 300 amps
- Maximum Current: 300 amps
- Load Voltage: 12 to 24 volts
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: The ETR10 is available in a 4-pin or 7-pin Mini automotive standard relay enclosure with ratings from 1 A through 30 A. It is suitable for vehicles with 12 V DC or 24 V DC electrical system voltage. The Electronic Timer Relay ETR10 is a solid state relay and
- Input Current Range: 0.5 to 4 amps
- Operating Temperature: 0 to 60 C
- SSPC Type: DC Controller
- Mounting: Socket or Plug-in Style
-
Supplier: Perfect Switch, LLC
Description: Relay can be programmed to sense system battery voltage, and protect the system from accidental battery discharge. Autonomous relays span the entire POWER-GATE voltage and current spectrum. Contact us and let our talented applications engineers help determine what configuration is best
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 300 amps
- Maximum Current: 300 amps
- Load Voltage: 12 to 24 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 20A, Automotive Relays. This
-
Supplier: Perfect Switch, LLC
Description: without. If only there was a device that served as a low voltage disconnect, but could also handle ALL the accessory loads thus eliminating the need for external contactors. POWER-GATE Voltage Sensitive Relays are your solution. POWER-GATE Voltage Sensitive Relays provide a SINGLE
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 300 amps
- Maximum Current: 300 amps
- Load Voltage: 12 to 24 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 640mW. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 30A, 640mW, Automotive Relays. This listing
Find Suppliers by Category Top
Featured Products Top
-
Crouzet expands their portfolio with their Solid State Relays! The new design is lighter weight, which makes them ideal for every application, including harsh environments. They are robust, multipurpose, easy to install, and easy to use. The new Solid State Relays are available in Panel (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
Vishay’s new VO1400AEFTR and VO1401AEFTR solid-state relays provide optically isolated, high-performance switching in a compact SOP-4 package. These SPST-NO relays feature input-to-output isolation of 3750VRMS and are designed for clean, bounce-free switching in industrial and (read more)
Browse Solid State Relays Datasheets for New Yorker Electronics Co., Inc. -
The new 77 Series solid-state relays (SSRs) are ideal for use where switching speed and a high number of switching operations are key requirements of applications including resistive loads, solenoids and motor loads. When switching loads with (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
FTR-E1-HC, a lightweight, 60A 400VDC higher voltage switching relay ideal for both power and automotive applications. With no specific polarity requirement for the connection of load terminals, and a low power consumption of approximately 1.2W at rated coil voltage (read more)
Browse Solid State Relays Datasheets for FCL Components America -
. The solid state relay is a more complex variation, coming in the form of an electric relay that is completely devoid of moving parts. Based on MOSFET (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
What is a Solid State Relay / Contactor? A Solid State Relay or Contactor (SSR or SSC) is an electronic component that switches Power (AC or DC current) to a load circuit and provides electrical isolation between an What is a Solid State Relay / Contactor? application (read more)
Browse Solid State Relays Datasheets for Sensata Technologies -
TE offers a diverse portfolio and one of the broadest ranges of of relay types, including automotive high-voltage relays, automotive high-current relays, latching (bi-stable) relays and non-latching (monostable) relays, plug-in relays, high-frequency relays, reed relays, and solid state relays (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
AC and DC loads, from fans and pumps to lighting circuits and security devices. With both electromechanical and solid?state options available, we offer flexible solutions for every automation requirement. Built to withstand demanding environments, these relays maintain stable (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
Sealed Dual Coil Contactor from Gigavac, one of the leading contactors for auxiliary applications that have too much current to be switched by relays or solenoids. A newer entry to the contactor field is solid-state contactors, which are now (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
The G9EA-1-B DC24 should not be used for rapid repetitive control in the same way as a solid-state switch. Its primary role is high-capacity connection, disconnection, isolation, or emergency interruption. Because the relay contains pressurized gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Fast transient infrared thermal analysis of smart Power MOSFETS in permanent short circuit operation
automotive solid state relay made with the MO-3 smart temperature variation speed on the device surface reaching .
-
Utilizing low forward voltage drop power semiconductors to minimize heat sinking requirements in multichip module DC solid state relays and static switching ap...
High Side Drive Automotive Solid State Relay Circuit .
-
Relays Report - World - 2013
Solid State Relays Automotive Relays .
-
Relays Report - EMEA - 2013
Solid State Relays Automotive Relays .
-
Relays Report - Americas - 2013
Solid State Relays Automotive Relays .
-
Sell Relay, the manufacturer in Taiwan-Rayex Electronics Co., Ltd.
• Related Keywords :Relays, Automotive Relay , Solid State Relay, Miniature Relay .
-
Modeling and stability analysis of a DC power system with solid state power controllers
f4]DXowalski, J.Qualich, “Developmentand Application of Solid State Relays for Automotive Applications”, Multiplex Technology Applications to Vehicle W e Harnesses, SAE Special Publications, n. 899, Warrendale,PA, 1992,pp.
-
Page 1. Semiconductor parts with 288 in root number
Solid State Relay for Automotive Flasher Applications .
-
Page 8. Semiconductor parts with 332 in root number
Solid State Relay for Automotive Flasher Applications .
-
Relays catalogue includes easy selection guide
Other Hongfa catalogues are available that solely cover the specialist areas of automotive , solid state , relay sockets, and hermetic relays.
Indicates content that may require registration and/or purchase.