-
Supplier: CoorsTek
Description: In automobile fluid controls, advanced ceramic seals provide long-life, high-reliability performance. Hard face seal components are used in critical-duty applications such as: Fuel pump seals Water pump seals Engine and drivetrain suppliers are using
- Metal Carbide & Metal Oxide (Ceramic): Aluminum-Oxide, Metal Carbide, Other Metal Carbide / Oxide
- Seal Application: Gas Seal (Spiral Groove Seal), Pump
-
Supplier: CoorsTek
Description: In automobile fluid controls, advanced ceramic seals provide long-life, high-reliability performance. Hard face seal components are used in critical-duty applications such as: Fuel pump seals Water pump seals Engine and drivetrain suppliers are using
- Metal Carbide & Metal Oxide (Ceramic): Aluminum-Oxide, Metal Carbide, Other Metal Carbide / Oxide
- Seal Application: Gas Seal (Spiral Groove Seal), Pump
-
Supplier: Chromalox
Description: Heat Water and Water/Glycol Solutions to 300°F (150°C) UL NEMA 12 Electrical Enclosure Complete with Contactors, Temperature Safety Limit, Transformers and Pilot Light(s) External Heat Exchanger (Optional) 50 - 800 kW 240 V, 480 V and 600 V, 3 -Phase, 60 Hz Compact Footprint for
- Operating Temperature: 300 F
- Media Flow Rate: 60 to 200 GPM
- Discharge Pressure: 100 psi
- Heater Capacity: 50 to 800 kW
-
-
Supplier: Fluorocarbon Limited
Description: large extension, without detriment to life expectations. Fluoropolymer over-molded bearings in water pumps Unique double sealing configuration for valve seats. Low wear materials for seals and bearings in Rotary Dryers Material specifically produced for dynamic, cryogenic
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 30,000 psi
- Operating Temperature: 1,200 F
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: JTEKT North America, Inc.
Description: application includes the layout of the belt for auxiliary machines and tension adjustment. It adapts to rough terrains and severe weather conditions, and high-speed rotation performance, superior heat resistance and water resistance are provided. Water pump bearing Used inside
- Application: Automotive
- Primary Bearing Category: Thrust Bearing
-
Supplier: ContiTech Roulunds Rubber A/S
Description: the valves and pistons in the engine could collide with enormous force. The result is a damaged engine. Often, the timing belt also performs additional tasks such as driving the injection pump, the water pump or the balancer shaft. Pulleys Tension and idler pulleys consist of a
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: Chemence Inc.
Description: gearbox covers, automotive water pumps and thermostats, air compressor end caps, engine timing cam covers, pump components, pipe flanges, small engine crankcases and other flat mating surfaces. Use KG155 for dressing gaskets and spacers.
- Applied Thickness / Gap Fill: 0.000393701 inch
- Viscosity: 150,000 to 550,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Anaerobic, Single Component System, Two Component System
-
Supplier: ASTM International
Description: Seal-Installation 8.2.11 Timing Mark Indicator-Modification 8.2.12 Oil Pump-Installation 8.2.13 Dipstick Tube-Installation 8.2.14 Oil Pan-Modification 8.2.15 Cylinder Head-Preparation 8.2.16 Rocker Arm Deflectors-Installation 8.2.17 Valve Lifters-Installation 8.2.18
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: pumps Liquid gas and vacuum pumps Rotary compressors Food processing Pneumatic hammer drills Automotive Moreover, at DCW, we design and manufacture various of products in high performance fluoropolymer material, such as PTFE, modified PTFE, PTFE compound, PEEK, PFA, PCTFE and
- Features: Oil / Grease Seal, Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: pumps Liquid gas and vacuum pumps Rotary compressors Food processing Pneumatic hammer drills Automotive Moreover, at DCW, we design and manufacture various of products in high performance fluoropolymer material, such as PTFE, modified PTFE, PTFE compound, PEEK, PFA, PCTFE and
- Features: Oil / Grease Seal, Piston Ring
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Leybold USA Inc.
Description: Minimum downtimes owing to rapid cleaning of the pump chamber (in less than one hour) Avoidance of deposits through low internal temperatures Minimum operating costs Directly air cooled screw vacuum pump. No need for cooling water. No seal gas needed for standard
- Pumping Speed: 370.44 CFM
-
Supplier: Leybold USA Inc.
Description: Minimum downtimes owing to rapid cleaning of the pump chamber (in less than one hour) Avoidance of deposits through low internal temperatures Minimum operating costs Directly air cooled screw vacuum pump. No need for cooling water. No seal gas needed for standard
-
Supplier: Thermoseal, Inc.
Description: RG-N120 seals oil, water, and coolants well in applications such as small engine intake and cover gaskets, automotive water pump and throttle body gaskets and similar applications with intermittent operating temperatures up to 350° F (177° C).
- Features: Other
-
Description: Available with a choice of controllers, a range of features and a robust pump providing temperature accuracy of ±0.5°C throughout the entire bath ensuring consistent, repeatable results. High capacity heaters provide rapid heating to set point temperature Unique pump nozzle ensures
- Temperature Range: 45 to 280 C
- Volume: 39.99999999999999 liters
- Remote Interface: Computer Interface, Serial Interface
- Configuration: Controlled Bath
-
Supplier: Dupont Molykote
Description: plastic O-rings, gaskets and seals. FEATURES Wide service temperature range (-40°C/-40°F to 200°C/392°F) Excellent water resistance Compatible with many plastics and elastomers Low vapor pressure Low volatility Meets several global standards for water contact
- Operating / Use Temperature: -40 to 399.2 F
- Dielectric Strength: 17,716,535.4330708 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Food Grade / Contact (FDA H1), Marine
-
Supplier: Parent Petroleum Co.
Description: with other water-glycol type fire-resistant fluids. FC Fluid-D is compatible with most hydraulic pump types, including vane, piston and gear pumps. It is safe to use with most packing and seal materials except polyurethane and silicone. Cork shaft seals should be
- Kinematic Viscosity (@ 40°C): 8.5 cSt
- Viscosity Index: 185
-
Supplier: LS Industries
Description: cleaning solution is pumped into the shaker through a submersible Little Giant™ pump built with a nylon pump housing and nylon impeller. These mighty cleaning machines have long been a popular tool for both automotive and industrial cleaning applications. Alternator and starter
- Industry Applications: Automotive, Cleaning / Surface Preparation
- Features: Cabinet / Enclosure
- Power Source: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: KC Seals, Inc.
Description: With our many years of experience, we are very familiar with the various kits that go with your compressor equipment. We have all the parts required and the specific amounts for your Water pump gasket kits, Oil filter kits, Pan door kits and more. K.C. Seals has been supplying
-
Supplier: Richardson RFPD
Description: Piece Stainless Steel Construction Digital Pressure and Temperature Output or Analog mV/Amplified Output Compact 17-4PH Stainless Steel Customizable Applications Pumps and Compressors Hydraulic/Pneumatic Systems Automotive Test Systems Energy and Water Management Medical Gas
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Palomar Technologies, Inc
Description: chiller and pump Multiple point temperature recording Formic acid Flux trap Monitoring thermocouplers Moisture analyzer Oxygen analyzer Plotted profile charts Offline programming Applications Accelerometers Atomic clocks Automotive diodes Automotive sensors CPV solar cell
- Temperature Range: 212 to 932 F
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: of applications. Laminar seal rings can be used to seal the gaps between two surfaces or to seal a rotating shaft. How are laminar sealing rings used? Laminar sealing rings are used in a variety of industries to create a tight seal between two objects. They are often used
- Material: Alloy Steel (Music Wire), Composite, Stainless Steel
- Features: Other / Specialty
-
Supplier: Magnalube, Inc.
Description: parts. It is virtually unaffected by rust and corrosion and will not migrate from hot surfaces. Magnalube-G PTFE grease is water resistant, stable at high temperatures, resistant to oil separation, and is chemically and mechanically stable. The PTFE base effectively lubricates at temperatures
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Magnalube, Inc.
Description: parts. It is virtually unaffected by rust and corrosion and will not migrate from hot surfaces. Magnalube-G PTFE grease is water resistant, stable at high temperatures, resistant to oil separation, and is chemically and mechanically stable. The PTFE base effectively lubricates at temperatures
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Magnalube, Inc.
Description: parts. It is virtually unaffected by rust and corrosion and will not migrate from hot surfaces. Magnalube-G PTFE grease is water resistant, stable at high temperatures, resistant to oil separation, and is chemically and mechanically stable. The PTFE base effectively lubricates at temperatures
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: ToneCooling Technology Co., Ltd
Description: Non-tube design means conjunction leakage risks considerably eliminate. Patented design on optimized density, no espanding the caseinternal strructure. Ceramic bearing system in pump guarantees low noise and long working life time. Double sealed Pump Technology. 1. Superior Thermal
- Device: Liquid Cooler/Cold Plate
-
Supplier: ToneCooling Technology Co., Ltd
Description: Non-tube design means conjunction leakage risks considerably eliminate. Patented design on optimized density, no espanding the caseinternal strructure. Ceramic bearing system in pump guarantees low noise and long working life time. Double sealed Pump Technology. 1. Superior Thermal
- Device: Liquid Cooler/Cold Plate
Find Suppliers by Category Top
Featured Products Top
-
Our innovative designs are capable of filling water-thin to highly viscous products. The ProSys advanced engineering approach creates unique solutions featuring servo drives and leading edge technologies. RT60 tube fillers (read more)
Browse Form, Fill, and Seal Machines Datasheets for Prosys -
can be immersed for up to three weeks in flooding conditions. I-SERIES Pumps retain the same great features of the S&L Non-Clog Wastewater Pump, including oversized bearings and stainless-steel pump shafts, bronze mechanical seals for superior heat dissipation, close tolerances that (read more)
Browse Chemical Water Treatment Equipment Datasheets for Smith & Loveless, Inc. -
transfer, including rain barrels, water tanks, pools, spas, hot tubs, ponds, flooded areas, gardens, rooftops, and household drainage. It can also support RV water transfer, garden watering, portable washing, and emergency water removal. The pump is not intended for sewage, fuels, solvents, heavy sludge, mud, or liquids incompatible with the pump materials and seals. (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
system ensures cooler temperatures and a stable fluid film at the seal faces allowing for more reliable operations. The NHX does not require any external water cooling. The sleeve bearing behind the impeller reduces the radial loading seen on the pump shaft. NHX pumps can be offered for temperatures up (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
Our sealless pumps prevent leakage and enhance safety Our sealless design increases reliability and reduces maintenance needs. With no seals to replace, these pumps offer lower maintenance costs and higher reliability, minimizing (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
The EcoFlow® mechanical seal water support valve is specifically designed for pumps with mechanical seals to monitor and control the seal flush water. This valve creates an optimal environment for the (read more)
Browse Water Valves Datasheets for ThermOmegaTech® -
from moisture, chemicals, vibration, and pressure. Its sealing technology creates durable, chemically compatible barriers across applications. In LiDAR systems, feedthroughs prevent water intrusion that can fog lenses or cause failures, while in fuel pumps they ensure long-term reliability in (read more)
Browse Automotive Electrical Connectors Datasheets for Douglas Electrical Components -
ensuring complete chamber fill on each inlet stroke of the pump. Minimizes pressure fluctuations and prevents water hammer pressure spikes. Eliminates acceleration head loss and cavitation. Extends pump diaphragm life and protects system components from excess (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
to guide the gate into a secure, leak-resistant seal every time, even in fluctuating water levels and /or debris-laden flows. Pump Discharge Solution – An optional spring bumper is available for pump discharge applications, featuring a neoprene seal (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial
More Information Top
-
Improving Engine Coolant System Performance with the Science of Sealing Technology; Part III. Compact Seal Design
INTRODUCTION For half a century, the Type 6A seal design or variation thereof has set the standards of performance for the automotive water pump sealing industry.
-
Improving Engine Coolant System Performance with the Science of Sealing Technology; Part II Compact Seal Design
INTRODUCTION: The evolution of the modern automotive water pump sealing technology began with a patented seal design by Carl Schmitz in the late 1940's.
-
The Relationship between Sealing Performance of Mechanical Seals and Composition of Coolants for Automotive Engines
[1] Matsushima A., "Guide to Automotive Water Pump Seals ,"SAE 780404, SocietyofAutomotive Engineers, Warrendale, PA, 1978.
-
Investigation of Deposits on Water Pump Seal Faces
[2] Matsushima, A., "Guide to Automotive Water Pump Seals ," SAE 780404, 1978.
-
pump seal - offers from pump seal manufacturers, suppliers, exporters & wholesalers
Sell automotive water pump seals .
-
Improving Engine Coolant System Performance With the Science of Sealing Technology
…3) SAE Standard J1245 , Jun. 82 , Guide t Application and Use of Engine Coolant Pump Face Seals , Society of Automotive Engineers , Warrendale, Pennsylvania 4) Chen, T. Y. and Chang, J. , “Thermal Analysis of an Automotive Water Pump Seal ” , SAE Paper #920715…
-
Cognitive radio engine parametric optimization utilizing Taguchi analysis
P Deprez, P Hivart, JF Coutouly, E Debarre, Friction and wear studies using taguchi method: Application to the characterization of carbon-silicon carbide tribological couples of automotive water pump seals .
-
Lightweight Materials: Understanding the Basics
For example, SiC is often found as pump seal rings and automotive water pump seals .
-
Behavior of triplex silicon carbide fuel cladding designs tested under simulated PWR conditions
SiC also features in automotive water pump seals , ballistic armor, roller bearings, and heat exchangers.
-
Handbook of Ceramic Composites
Lasday, S. B. “Alpha Silicon Carbide Properties Advantageous for Automotive Water Pump Seal Faces Produced at New Facility in W. Germany,” Ind.
Indicates content that may require registration and/or purchase.