-
Supplier: Belden Inc.
Description: Low Temp Plastic Lead Wire, 28AWG (7x36) Tinned Copper, PVC Insulation, AWM 1007 AWM 1569 CSA TYPE TR-64 TRSR-64
- North American (AWG): 28 AWG
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 105 C
- Number of Conductors: 1 #
-
Supplier: Belden Inc.
Description: Low Temp Plastic Lead Wire, 20AWG (10x30) Tinned Copper, PVC Insulation, AWM 1007 AWM 1569 CSA TYPE TR-64 TRSR-64
- North American (AWG): 20 AWG
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 105 C
- Number of Conductors: 1 #
-
Supplier: Belden Inc.
Description: Low Temp Plastic Lead Wire, 4AWG (133x25) Tinned Copper, PVC Insulation, AWM 1283 AWM 1015 CSA TYPE TEW 600V 105C
- North American (AWG): 4 AWG
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 105 C
- Number of Conductors: 1 #
-
-
Supplier: Belden Inc.
Description: Low Temp Plastic Lead Wire, 16AWG (26x30) Tinned Copper, PVC Insulation, AWM 1015 AWM 1230 CSA TYPE TEW JQA-F 600V 105C
- North American (AWG): 16 AWG
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -30 to 105 C
- Number of Conductors: 1 #
-
Supplier: Newark, An Avnet Company
Description: LEAD WIRE, #30 SOL TC, PVC INS, AWM 1061 CSA AWM
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1x5P 5P XH 1 2.5mm 5 -25°C~+85°C 3A Right-Angle Push-Pull,P=2.5mm Wire To Board / Wire To Wire Connector ROHS
- Current Rating: 3 amps
- Number of Contacts: 5 #
- Contact Pitch: 2.5000000000000004 mm
- Geometry: Right Angle
-
Supplier: Allied Electronics, Inc.
Description: Cordset, Minifast, 6-Wire, 2M, AWM PVC Yellow
-
Supplier: Newark, An Avnet Company
Description: CA PROP 65,CE,CSA AWM I_II A_B,CSA CMG,CSA FT4,UL AWM 10002,UL AWM 2661,UL CM
-
Supplier: Daburn Electronics & Cable
Description: Daburn UL 1571 PVC Hook-Up Wire exhibits the following characteristics: Good Mechanical Strength and Abrasion Resistance Good Electrical Insulating Properties Excellent Thermal Stability Good Low Temperature Softness & Flexibility Resistant to Chemicals Good dielectric properties Excellent
- Rated Voltage: 30 volts
- Nominal Outer Diameter: 0.028 to 0.146 inch
- North American (AWG): 10 to 30 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Newark, An Avnet Company
Description: LOW TEMP PLASTIC LEAD WIRE, 18AWG (19X30) TINNED COPPER, PVC INSULATION, AWM 1061 CSA AWM 300V 80C
-
Supplier: National Wire & Cable Corporation
Description: Wires recognized by the Underwriters’ Laboratories, Inc for operation in an air environment, U.L. File #E35793.U.L. AWM Style 1061 • U/L Recognized Appliance Wiring Material • VW-1 Rated • 80ºC Service • .009” Semi-Rigid Vinyl Insulation • 300 Volt Meets MIL-W-16878/1 and CSa
- Rated Voltage: 5,000 volts
- Nominal Outer Diameter: 0.03 to 0.085 inch
- North American (AWG): 16 to 30 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Automation24, Inc.
Description: Internationally approved AWM hook-up wire Multi-Standard SC 1 1X1 BK was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X1 BK is also rated for temperatures of up to 105C (UL) and voltages of up to
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Features: Other
-
Supplier: Automation24, Inc.
Description: Internationally approved AWM hook-up wire Multi-Standard SC 1 1X1 RD was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X1 RD is also rated for temperatures of up to 105C (UL) and voltages of up to
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Features: Other
-
Supplier: Automation24, Inc.
Description: Internationally approved AWM hook-up wire Multi-Standard SC 1 1X1 VT was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X1 VT is also rated for temperatures of up to 105C (UL) and voltages of up to
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Features: Other
-
Supplier: Automation24, Inc.
Description: Internationally approved AWM hook-up wire Multi-Standard SC 1 1X1 DBU was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, CSA TEW & CE. Multi-Standard SC 1 1X1 DBU is also rated for temperatures of up to 105C (UL) and voltages of up to
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Features: Other
-
Supplier: National Wire & Cable Corporation
Description: Wires recognized by the Underwriters’ Laboratories, Inc for operation in an air or an oil environment, U.L. File #E35793 .U.L. AWM Style 1569 • U/L Recognized Appliance Wiring Material • VW-1 Rated • 80ºC, 90ºC or 100ºC • 1/64” Vinyl Insulation UL Rated • 300 Volt Appliance 600 Volt
- Rated Voltage: 7,000 volts
- Nominal Outer Diameter: 0.047 to 0.149 inch
- North American (AWG): 10 to 28 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: National Wire & Cable Corporation
Description: Wires recognized by the Underwriters’ Laboratories, Inc for operation in an air or an oil environment, U.L. File #E35793 .U.L. AWM Style 1015 • U/L Recognized Appliance Wiring Material • VW-1 Rated• 1/32” Vinyl Insulation • 105ºC Service** UL Rated • 2500 Volts Electronic 600 Volts
- Rated Voltage: 8,000 volts
- Nominal Outer Diameter: 0.082 to 0.787 inch
- North American (AWG): 0 to 24 AWG
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other, Stranded
-
Supplier: National Wire & Cable Corporation
Description: Wires recognized by the Underwriters’ Laboratories, Inc for operation in an air environment, U.L. File #E35793. Intended use: for further processing in cables for electronic equipment .U.L. AWM Style 1731 • U/L Recognized Appliance Wiring Material • 105ºC Service • .009” Semi-Rigid
- Rated Voltage: 5,000 volts
- Nominal Outer Diameter: 0.03 to 0.076 inch
- North American (AWG): 16 to 30 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Newark, An Avnet Company
Description: LEAD WIRE, #30 STR SPC, TFE INS, AWM 1371 105C TYPE ET
-
Supplier: ODG (Origin Data Global)
Description: 1x4P 1 4P 4.2mm 4 -40℃~+105℃ 9A Bend insert Push-Pull,P=4.2mm Wire To Board Connector ROHS
-
Supplier: Waytek, Inc.
Description: Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500'*WR10-6 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 105/30 Nominal O.D. in (mm): 0.178 (4.52) UL
- Nominal Outer Diameter: 0.178 inch
- North American (AWG): 10 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other, Stranded
-
Supplier: Waytek, Inc.
Description: Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 5000'*WR12-3 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 65/30 Nominal O.D. in (mm): 0.155 (3.94) UL
- Nominal Outer Diameter: 0.155 inch
- North American (AWG): 12 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other, Stranded
-
Supplier: Waytek, Inc.
Description: Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 5000'*WR12-5 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 65/30 Nominal O.D. in (mm): 0.155 (3.94) UL
- Nominal Outer Diameter: 0.155 inch
- North American (AWG): 12 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other, Stranded
-
Supplier: Waytek, Inc.
Description: Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 7500'*WR22-1 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.090
- Nominal Outer Diameter: 0.09 inch
- North American (AWG): 22 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other, Stranded
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive Connectors WEDGELOCK RECPT Product overview: AWM-6P from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
- Current Rating: 7.5 amps
- Connector Type: Automotive Connector
- Gender: Male / Plug
-
Hookup Wires - Wire, Hook-up; SPC; 24 AWG; 7x32 strand; TFE ins.; 600V; UL AWM 1213; Red -- 70003488Supplier: Allied Electronics, Inc.
Description: soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain
-
Supplier: Allied Electronics, Inc.
Description: soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain
-
Supplier: Allied Electronics, Inc.
Description: soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair Pair Count: 6 AWG: 18 Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4,
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 18 AWG
- Product Category: Bulk Cable
- Standards / Certifications: CSA Mark, RoHS
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair Pair Count: 11 AWG: 18 Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 18 AWG
- Product Category: Bulk Cable
- Standards / Certifications: CSA Mark, RoHS
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 50 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Voltage Rating Max.: 300
- Number of Conductors: 50 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 22 AWG
- Product Category: Bulk Cable
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair Pair Count: 4 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 105 C
- North American (AWG): 18 AWG
- Product Category: Bulk Cable
-
Supplier: LAPP
Description: ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur.
- Number of Conductors: 2 to 25 #
- Rated Voltage: 0.25 to 1 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 10 to 24 AWG
-
Supplier: LAPP
Description: ÖLFLEX® 490 P is a flexible control cable with a rugged, highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. ÖLFLEX® 490 CP is the shielded version, with an overall foil tape with drain
- Number of Conductors: 2 to 25 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 14 to 20 AWG
-
Supplier: OMEGA Engineering, Inc.
Description: The HW3000 Series Hook-Up Wire is a PVC insulated 300 Volt rated single conductor appliance wire with UL AWM 1007, UL AWM 1569 and CSA TR-64 ratings, and is ROHS compliant. It is tinned to minimize oxidation and is available as solid or stranded in multiple colors. This
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.043 to 0.095 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 16 to 30 AWG
Find Suppliers by Category Top
Conduct Research Top
-
Wire & Cable Approvals Agencies and Standards
Underwriters Laboratories, Inc. (UL) was founded as a non-profit organization which provides testing for products and UL “Recognition� or “Listing� for manufacturers. In the United States UL sets the standard of safety for wire. Many wire and cable products have UL AWM (Appliance Wiring
More Information Top
-
Understanding NFPA 79 (.pdf)
For example, a UL listed digital temperature controller used on a molding machine may contain Type AWM wiring within its housing.
-
Cisco Catalyst 2955 Switch Hardware Installation Guide, November 2004 - Installation [Cisco Catalyst 2955 Series Switches] - Cisco
–For DC power connections, use UL and CSA rated, style 1007 or 1569 twisted-pair copper appliance wiring material ( AWM ) wire (such as Belden part number 9318).
-
CAROL Hookup Wire,18 AWG,6 Amps,Yellow,500 ft. - Hookup Wire - 1YRA5|76502.18.05 - Grainger Industrial Supply
• Appliance ( AWM ) Wire (61 .
Indicates content that may require registration and/or purchase.