Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Voltage Multipliers, Inc.
Description: Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality
- VF: 6.5 volts
- IF: 2,000 mA
- VR: 2,500 volts
- IR: 0.001 to 0.025 mA
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE AXIAL LEAD - TR / BULK
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE AXIAL LEAD - BULK / BULK
-
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 5.6V 5W 5% AXIAL LEADED
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 24.0V 5W 5% AXIAL LEADED
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 15.0V 5W 5% AXIAL LEADED
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 12.0V 5W 5% AXIAL LEADED
-
Supplier: Littelfuse, Inc.
Description: 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode
- VR: 300 volts
- Clamping Voltage (VC): 503 volts
- VBR: 335 to 373 volts
- PD: 5,000,000 milliwatts
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE AXIAL LEAD TR / TR
-
Supplier: Newark, An Avnet Company
Description: TVS Diode Axial Lead - BULK / TR
-
Supplier: Elite Semiconductor Products, Inc.
Description: Axial Lead Rectifier Extremely low VF Low Power Loss/High Efficiency Highly Stable Oxide Passivated Junction Low Stored Charge, Majority Carrier Conduction
- VF: 0.6 to 1.08 volts
- IF: 1,000 to 9,400 mA
- VR: 60 volts
- IR: 0.6 to 20 mA
-
Supplier: Littelfuse, Inc.
Description: The SAC Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Ideal for data line applications Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass
- VR: 50 volts
- VBR: 55.5 volts
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, SWITCHING, AXIAL LEADED PACKAGE, TYPE 1N4500, QUALITY LEVELS JAN AND JANTX
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, FORWARD-VOLTAGE REGULATOR, AXIAL LEADED ROUND BODY PACKAGE, TYPE 1N816, QUALITY LEVEL JAN
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, POWER RECTIFIER, FAST RECOVERY, HIGH VOLTAGE, AXIAL LEAD, TYPES 1N6528 THROUGH 1N6535, JAN, JANTX, JANTXV, AND JANS
-
Supplier: Richardson RFPD
Description: Axial Lead Diode. Standard silicon rectifier diode.
- IF: 20,000 mA
- Diode Applications: Rectifier Diode
-
Supplier: Radwell International
Description: ZENER DIODE 43V 5 PERCENT5 WATT AXIAL LEAD. FREE 2 YEAR RADWELL WARRANTY
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: RS Components, Ltd.
Description: TVS DIODE AXIAL LEAD - P6KE75CA TR
- Tj: -55 C
- Features: DO-201, Other
- RoHS Compliant: RoHS Compliant
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Budnick Converting, Inc.
Description: 53131 is a 6.6 mil, medium grade paper tape designed for bandoliering. It used primarily in the sequencing of axial leaded components such as capacitors, resistors and diodes.
- Thickness: 0.006599999999999999 inches
- Peel Strength / Adhesion: 2.125 lbs/in
- Backing: Paper
- Features: Specialty / Other
-
Supplier: DigiKey
Description: 40A AXIAL LEADED SCHOTTKY DIODES
- Tj: -55 to 200 C
-
Supplier: MACOM
Description: Available in JAN, JANTX and JANTXV levels to MIL-PRF-19500 slash sheets /117, /127, /159, /435, /437, /452 and /533 in both axial leaded and MELF packages. Other features include: Metallurgically Bonded, Hermetically Sealed, Double Plug Construction, Designs with Low Noise
- VR: 1 to 84 volts
- IR: 0.001 to 0.1 mA
- VZ: 2.4 to 110 volts
- ZZT: 3 to 750 ohms
-
Supplier: Richardson RFPD
Description: Single Diode Configuration: This family of low capacitance Schottky diodes is designed to give superior performance in video detectors and power monitors from 100 MHz through 40 GHz. They have low junction capacitance and repeatable video impedance. These diodes are available in
- Operating Frequency: 0 to 10,000 MHz
- CT: 0.32 pF
- Features: Other, Single
- Diode Type: RF Diodes, Schottky Barrier Diodes
-
Supplier: MACOM
Description: Available in JAN, JANTX and JANTXV levels to MIL-PRF-19500 slash sheets /117, /127, /159, /435, /437, /452 and /533 in both axial leaded and MELF packages. Other features include: Metallurgically Bonded, Hermetically Sealed, Double Plug Construction, Designs with Low Noise
- ZZT: 10 to 200 ohms
- Features: Other
- Diode Type: Zener Diodes
-
Supplier: Semtech Corp.
Description: Semtech offers, non cavity, category I, double plug construction, 1.5W & 5W, Zener diode voltage regulators.These device types are available in both axial (similar to DO-41) and surface mount packages types. The robust design & construction allows these device types to operate at
- IR: 0.00005 to 0.15 mA
- VZ: 6.2 to 220 volts
- ZZT: 1 to 1,500 ohms
- Diode Applications: Voltage Regulation
-
Supplier: Rochester Electronics
Description: Zener Diode, 16V, Axial Lead
- Features: DO-41, Other
- Diode Type: Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 100 V, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 500-BLKBG Product overview: MUR410G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and
- Tj: -65 C
- Diode Applications: Rectifier Diode
-
Supplier: Acme Chip Technology Co., Limited
Description: AXIAL LEADED TVS, 30V, 100V, BUL
- VR: 30 volts
- Tj: -40 to 125 C
- Clamping Voltage (VC): 100 volts
- VBR: 33 volts
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: HIGH VOLTAGE AXIAL LEAD POWER DIODES
- Diode Applications: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 400 V, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 1000-BLKBX - Bulk Box Product overview: MUR240 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression,
- Tj: -65 C
- IO: 2 amps
- Features: Other
- Diode Applications: Rectifier Diode
-
Description: AXIAL LEADED UNI/BI-DIRECTIONAL
- VR: 36 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 3,000 watts
- Clamping Voltage (VC): 58.1 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 905702-1N5337BG Operating Temperature Range: -65°C ~ 200°C Features: Zener Diode 4.7 V 5 W ±5% Through Hole Axial Package: T-18, Axial Package: Bulk Mounting: Through Hole Family Name: 1N5337 Categories: Discrete
- Tj: -65 to 200 C
- Features: Other
- Diode Type: Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 933070-SB530 Features: Diode Schottky 30 V 5A Through Hole DO-201AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Reel - TR Mounting: Through Hole Family Name: SB53 Categories: Discrete Semiconductor
- Features: DO-201, Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 925973-MBR1100G Features: Diode Schottky 100 V 1A Through Hole Axial Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Bulk Mounting: Through Hole Family Name: MBR1100 Categories: Discrete
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 300 V, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 1000-BLKBX - Bulk Box Product overview: MUR130 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression,
- Tj: -65 C
- IO: 1 amps
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 3.0
- Tj: -65 C
- Diode Applications: Rectifier Diode
Find Suppliers by Category Top
Featured Products Top
-
X150FF3 is hermetically sealed making it suitable for operating in liquid mediums such as dielectric oil. The X150FF3 axial-leaded diode is rated at 15kV, 50mA, and 30ns. The 30ns Reverse Recovery Time (Trr) means reverse power dissipation is kept to a minimum. The X (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers the most complete range of MIL qualified, high voltage diodes in the world, designed and manufactured in the USA. Hermetically sealed, glass, high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers axial-lead, glass-body diodes ranging from 2kV to 20kV. One example is our 1N6519 high voltage diode, a hermetically sealed device that can (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers the most complete range of high voltage diodes in the world. Our axial-lead and surface-mount diodes range from 2kV to 20kV. All wafers are doped, diffused and metalized in our facility. We offer extensive testing to insure that our customers (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
diodes come standard in 2kV, 3kV and 5kV, 1.5A, 2.5A and 3.5A, 70nS. VMI's standard QPL tabbed and axial-leaded diodes are also available. VMI is ISO9001 (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The JANTX/JANTXV 1N6517FL surface-mount, formed-lead diode features higher current capability and lower thermal impedance than an axial-leaded device. Improved thermal characterstics are achieved through the use of thicker diameter and shorter leads versus those used in the standard axial-leaded (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
. • Axial-lead Glass-body Diodes Ranging from 2kV to 20kV Vrwm, and 3000nS to 30nS Trr (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
FAQs > Diodes
connections. Avalanche capability. Hard or soft recovery time. Trr matching. Operation in air - 10kV axial-leaded diode. Operation in air - J-leaded MD90FF18J. Operation in air - Gull-wing MD90FF25
More Information Top
-
Assessment of Eutectic Solder Phase Growth in Under-The-Hood Power Control Modules (.pdf)
… solder joints from field and test power control modules and analysis of phase coarsening behavior, 3000 hours of accelerated temperature cycling (-40 to 135o C) would seem to be excessive in relation to crack initiation ( axial leaded diode ) and first solder joint …
Indicates content that may require registration and/or purchase.