Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Atos North America
Description: PVPC are variable displacement axial piston pumps for high pressure operation, with low noise level, suitable for hydraulic oils or synthetic fluids having similar lubricating characteristics. The actual displacement is dependent on the length of stroke of the pumping
- Maximum Discharge Flow: 11.088 to 33.6864 GPM
- Maximum Discharge Pressure: 3,625.9425 to 5,076.3195 psi
- Media Temperature: 14 to 176 F
- Power Source: AC Powered, DC Powered
-
Supplier: HAWE North America Inc.
Description: The InLine variable displacement pump type V30D and V30E work according to the swash plate principle and are intended for open circuit operationin industrial and mobile hydraulics. There is also an option for a thru-shaftfor flange mounting additional variable and fixed displacement
- Maximum Discharge Flow: 36.696000000000005 GPM
- Maximum Discharge Pressure: 5,076.3195 psi
- Power Source: None, Pump Only
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Continental Hydraulics
Description: LPV AXIAL PISTON PUMPS Variable Volume Operating Pressure 3000 PSI (210 bar) Flow at 1800 RPM 3.8 / 7.9 / 10.6 / 17.1 / 21.9 GPM Displacements 0.488 / 0.976 / 1.342 / 2.196 / 2.807 inch³/rev Features & Benefits The LPV line of Variable Volume, Pressure Compensated Piston
- Maximum Discharge Flow: 3.8 to 21.9 GPM
- Maximum Discharge Pressure: 3,000 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
-
Supplier: Danfoss A/S
Description: Series 45 pumps are available in a wide range of displacements, from 25cc to 147cc with continuous pressures up to 310 bar, to fit a broad variety of applications and needs.
- Maximum Discharge Pressure: 5,801.508 psi
- Pump Type: Hydraulic Pumps
- Power Source: None, Pump Only
-
Supplier: Danfoss A/S
Description: Complete range of manual, electric and hydraulic displacement controls and electrical automotive controls.
- Maximum Discharge Pressure: 6,961.8096 psi
- Pump Type: Hydraulic Pumps
- Power Source: None, Pump Only
-
Supplier: Western Integrated Technologies
Description: Description Variable displacement, axial piston pump for open-circuit applications Medium pressure, continuous operation at pressures up to 280 bar High drive speed models for mobile markets and low noise models for industrial markets Quiet and efficient control capability
- Maximum Discharge Pressure: 4,061.0556 psi
- Power Source: None, Pump Only
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Atos North America
Description: explosive mixture present in the environment. PFEA are fixed displacement-twelve-vane pumps available in three different body sizes. PVPCA are variable displacement axial piston pumps for high pressure operation, and low noise level, available in a wide range of hydraulic
- Maximum Discharge Pressure: 3,045.7917 to 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Rotary Vane Pumps
-
Supplier: Accuris
Description: PUMP, AXIAL PISTONS
-
Supplier: SAE International
Description: This paper reports an analysis of the lubrication mechanism and the dynamic behaviour of axial piston pumps and motors slipper bearings. A numerical procedure is used to solve the Reynolds equation, written here with respect to the slipper-swash plate gap, whose height is
-
Supplier: Eaton Hydraulics Group
Description: DuraForce HPV Precision control is always of the utmost importance both for productivity and safety in applications from agriculture and forestry to construction, mining and more. The Eaton DuraForce™ HPV Series efficiently provides just that with long lasting axial piston pumps
- Maximum Discharge Pressure: 6,100 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: HydraCheck Inc.
Description: Used extensively in both industrial and mobile applications, the axial-piston is the leading design for variable-volume, pressure-compensated pumps. This cutaway model offers both tactile and visual educational resources that written materials cannot provide. The cutaway
-
Supplier: Eaton Hydraulics Group
Description: lasting axial piston pumps available with displacements from 55 cc to 280 cc (3.57 to 17.1 cu in) at operating pressures up to 420 bar (6,100 psi). With a modular, efficient and cost-effective design, flexible HPV pumps are ideal for hydraulic systems in many industries.
- Maximum Discharge Pressure: 6,100 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Accuris
Description: PUMP, HYDRAULIC, AXIAL PISTONS: MANUAL, WITH FIRE-CONTROL SWITCH
-
Supplier: PressureParts.Com
Description: Legacy Pump (belt drive) HG Series: Axial Pump with Integral Unloader. 3450 RPM Direct Drive 3/4" Hollow Shaft and SAE Flange 3/8" inlet x 3/8" outlet Compare to: General Pumps - the TH series and AR Pumps - XJV
- Features: Piston / Plunger Pumps
-
Supplier: PressureParts.Com
Description: Legacy Pump (belt drive) HG Series: Axial Pump with Integral Unloader. 3450 RPM Direct Drive 3/4" Hollow Shaft and SAE Flange 3/8" inlet x 3/8" outlet Compare to: General Pumps - the TH series and AR Pumps - XJV
- Features: Piston / Plunger Pumps
-
Supplier: Accuris
Description: Pump, Hydraulic, Axial Pistons: Manual, with Fire-Control Switch
-
Supplier: ASTM International
Description: 1.1 This guide establishes test protocols and methodologies for determining the suitability of fluids for use in fluid power systems that incorporate axial or radial piston pumps. The suitability of all fluid types to meet specific levels of performance in piston
-
Supplier: Atos North America
Description: Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are composed
- Maximum Discharge Flow: 16.790399999999998 to 61.51199999999999 GPM
- Maximum Discharge Pressure: 2,175.5655 to 5,076.3195 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Rotary Vane Pumps
-
Supplier: Eaton Hydraulics Group
Description: Medium Duty Piston Eaton has been perfecting medium-duty piston motors for over 50 years, and that experience has taught us quite a lot. When paired with Eaton pumps, the resulting Hydrostatic Transmission (HST) provides continuous rotary motion at a remote location from the
- Operating Speed: 3,600 rpm
- Operating Pressure: 3,000 to 5,000 psi
- Motor Type: Axial Piston
-
Supplier: ASTM International
Description: 1.1 This guide covers the establishment of test protocols and methodologies for determining the suitability of fluids for use in fluid power systems that incorporate axial or radial piston pumps. The suitability of all fluid types to meet specific levels of performance in
-
Supplier: 3X Ceramic Parts Company Limited
Description: complex. It is divided into axial piston pump and radial piston pump. Among the two, the radial piston pump has a high technical content and is a high-efficiency pump. It will also be the main application object of piston pump in
- Media Temperature: 2,732 F
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and services. To date,
- Features: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Pump Type: Water Pumps
-
Supplier: Lee Co. (The)
Description: This innovative axial piston design eliminates the use of elastomers, increases resistance to contamination, and dramatically improves reliability. The pump can generate up to 10,000 psi, is rated for operating temperatures up to 400°F, has been cycle tested for over 1000 hours,
- Power Source: None, Pump Only
- Features: Other, Piston / Plunger Pumps
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston pump in swashplate design for high pressure closed loop systems, clockwise or counter clockwise rotation, exact and rugged servo control devices (mechanical, hydraulic, electro-hydraulic). Integrated high pressure relief valves with make-up function, integrated low
- Maximum Discharge Pressure: 6,091.5834 to 7,251.885 psi
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Radwell International
Description: AXIAL PISTON SWASHPLATE DESIGN VARIABLE PUMP, SERIES 31, OPEN CIRCUIT, SIZE 18, NORMINAL PRESSURE 4060 PSI (280 BAR). FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Lee Co. (The)
Description: This innovative axial piston design eliminates the use of elastomers, increases resistance to contamination, and dramatically improves reliability. They can generate up to 10,000 psi, are rated for operating temperatures up to 400°F, have been cycle tested for over 1000 hours, and are
- Power Source: None, Pump Only
- Features: Other, Piston / Plunger Pumps
-
Supplier: PressureParts.Com
Description: Quality replacement pump for gas engine "home center" type pressure washers. Bolts directly to gas engines up to 6.5hp (horizontal shaft only) Pump is shipped ready to install with a thermal valve, nothing else is needed Brass Manifold & Stainless Steel Pistons for Long Life 2.5
- Features: Piston / Plunger Pumps
-
Supplier: Atos North America
Description: The variable displacement axial piston pumps type PVPC, can be supplied with advanced electrohydraulic proportional controls: open loop pressure control load sensing flow control open and closed loop P/Q controls They allow the performance of high dynamics and fine regulations,
- Maximum Discharge Flow: 11.088 to 33.6864 GPM
- Maximum Discharge Pressure: 3,625.9425 to 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Power Source: DC Powered
-
Supplier: PressureParts.Com
Description: Quality replacement pump for gas engine "homecenter" type pressure washers. Replacment pump for DAPC pumps Bolts directly to gas engine up to 6.5 hp Brass Manifold & Ceramic Coated Pistons for Long Life 3 gpm @ 2700 psi (w/6.5hp) Adjustable Unloader 3/4" Hollow shaft -
- Features: Axial Flow Pumps
-
Supplier: Continental Hydraulics
Description: high performance and competitive pricing are needed. Competitively priced with other manufacturers of vane and axial piston pumps. Reduced sound levels help meet government and purchased sound requirements. High performance and long life design. Fast reaction time for critical
- Maximum Discharge Flow: 8 to 75 GPM
- Maximum Discharge Pressure: 2,500 to 3,000 psi
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
Find Suppliers by Category Top
Featured Products Top
-
FLUID POWER INDUSTRY A world-leading diversified manufacturer of motion and control technologies and systems was looking for a reliable, durable bearing for their medium-pressure axial piston pump and turned to GGB for a customized solution. The customer, a provider of precision (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
-mils), with margins of error lower than 5%. Equipment that fails to meet these stringent dispensing and accuracy requirements is simply unacceptable in the bio-medical market; this leads to erroneous results. Fluid micro-dispensing is usually accomplished by the use of pipettes, syringe pumps or (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
check valves made of bronze or leather. While these designs were simplistic, the same principle is still used in today’s modern check valves. By the 1st century BC, Romans had implemented the first force pumps, using dual pistons, each with two check valves, to provide continuous high (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial
Conduct Research Top
-
Axial Piston Pump
GGB Bearing Technology's low-friction, self-lubricating bearings offer a complete solution for the fluid power industry.
More Information Top
-
Hydraulic Control Systems
… end of every chapter, Hydraulic Control Systems presents: A useful review of fluid mechanics and system dynamics Thorough analysis of transient fluid flow forces within valves Discussions of flow ripple for both gear pumps and axial piston pumps Updated analysis of the …
-
Oil hydraulic system
Axial piston pump : Taumel-/Schrägscheiben-, oblique axis design.
-
Modelling, Monitoring and Diagnostic Techniques for Fluid Power Systems
175 3.1.4 Assessing the External Leakage from a Pressure- compensated Axial Piston Pump .......................................
-
Oil hydraulic system
The Zahnrad- and axial piston pumps feature lesser noise emission and more favorable efficiency characteristic.
-
Modeling and Simulation of Axial Piston Hydraulic Pump
Abstract—The operating principle of the swashplate axial piston pump is analysed.
-
Modular pumps bring efficiencies
A preliminary review of the modular positive displacement axial piston pump system reveals this new concept is not only a cost effective alternative to traditional centrifugal pump systems, but may have other advantages during the SWRO facility operating period.
-
Encyclopedia of Lubricants and Lubrication
• axial piston pump • radial piston pump • gear pump • vane pump .
-
Diesel engine-management in the overview
Can with radial piston pumps higher injection pressures are achieved as with axial piston pumps .
-
Mechatronics and Intelligent Materials III
1319 Dynamics Simulation Study of the Axial Piston Pump .
Indicates content that may require registration and/or purchase.