-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: hydraulic oil from the axial piston pump is alternately directed by a mechano-hydraulic four-way valve, which is hydraulically actuated by the moving plungers, to the two ends of a double-acting hydraulic cylinder whose piston rods are positively coupled to
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: KTR Corporation
Description: The KTR-STOP® NC line is a passive clamping and braking system. The system generates a clamping / braking effect by applying force to the cylindrical piston rod or shaft in order to delay, stop, or hold its rotation in a standstill position. As well as providing extra-safety via it's clamping
- Weight: 198.45 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Configuration: Disc
- Engagement: Friction
-
Supplier: Jet Edge
Description: contains the electric motor, hydraulic pump, hydraulic fluid supply, a plate style heat exchanger, and related components to produce the hydraulic power to operate the intensifier. The hydraulic module also has an adjustment to set the hydraulic pressure
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
-
Supplier: Jet Edge
Description: and minimal energy usage. The motor drives an axial piston, variable displacement, pressure-compensated type hydraulic pump. A programmable logic controller (PLC) monitors and controls all machine functions, and automatically energizes relays to light the warning
- Blast / Jet Pressure: 55,000 psi
- Power: 50 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Floor / Skid
-
Supplier: EDrive Actuators, Inc.
Description: monitor axial force Accepts Most Combinations of Motors or Gearheads Without an Adapter Plate: Reducing cost and allowing the end user to select their preferred motor source IP54 Rated: (Higher Ratings Available) When using positive pressure purge provision Variety of Standard
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 2,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: requirements, and is a substitute for cylindrical springs. Nested type (parallel type): The force value of the spring is proportional to the number of turns. While generating a huge elastic force, it can also maintain all the accurate characteristics of the wave spring. Nested
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.779921681 inch
- Spring Rate: 142.58237465434192 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: requirements, and is a substitute for cylindrical springs. Nested type (parallel type): The force value of the spring is proportional to the number of turns. While generating a huge elastic force, it can also maintain all the accurate characteristics of the wave spring. Nested
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.650000351 inch
- Spring Rate: 174.33079287933757 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: requirements, and is a substitute for cylindrical springs. Nested type (parallel type): The force value of the spring is proportional to the number of turns. While generating a huge elastic force, it can also maintain all the accurate characteristics of the wave spring. Nested
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.909843011 inch
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Supplier: jbj Techniques Limited
Description: Wide speed range (3 - 5250 rpm ). High starting torque (full torque is available across the whole speed range from zero high to max. speed). Strong drive shaft capable of withstanding radial and axial loads.
- Operating Torque: 79.64601769911503 to 5,752.21238938053 In-lbs
- Operating Speed: 3 to 5,250 rpm
- Operating Pressure: 3,045.7917 to 3,625.9425 psi
- Power: 4.288705231689024 to 24.12396692825076 HP
-
Supplier: Eaton Hydraulics Group
Description: DuraForce® HMV, HMR, HMA and HMF Series Eaton’s DuraForce family of axial piston motors features the HMV, HMR, HMA and HMF Series—all delivering high efficiency, precision control and durability over the course of many years of reliable service. Available in displacements
- Operating Pressure: 6,100 psi
- Motor Type: Axial Piston
-
Supplier: Bosch Rexroth Corporation
Description: Bent axis motors with compact and economic design, providing a favorable power/weight ratio for optimum efficiency in operation.
- Motor Type: Axial Piston
-
Description: The T12 is a cartridge motor based on the well proven V12 series. The specially designed end cap with dual ports permits a very short installation. A simple setting device moves the cylinder barrel to the maximum or minimum displacement position. The setting is controlled by an external
- Operating Speed: 7,900 rpm
- Operating Pressure: 7,000 psi
- Power: 227.837465433479 HP
- Motor Type: Axial Piston
-
Supplier: Danfoss A/S
Description: Reverse Displacement Motor provides a simplified open circuit solution for reversing circuits, including fan drives. In addition we offer fixed and two-position motors to optimize your open circuit needs.
- Operating Pressure: 5,801.508 psi
- Motor Type: Axial Piston
-
Description: reliable motor in demanding applications, applicable for both open and closed loop systems. Combined with our well proven track record of durable motors, we have an outstanding uptime. Sizes from 30-250cc Rigorous product testing and continuous product development help to ensure our
- Operating Speed: 3,150 rpm
- Operating Pressure: 6,960 psi
- Motor Type: Axial Piston
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swashplate design for high pressure closed and open loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing optional. Stepless or 2-position control. Electric or hydraulic controls. Super posed pressure
- Operating Torque: 3,238.93805309734 to 16,566.3716814159 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 629.903580904325 HP
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swashplate design for high pressure open and closed loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing optional. High pressure relief valves set fixed or variable optional. SAE high pressure ports radial or
- Operating Torque: 1,654.86725663717 to 7,991.15044247788 In-lbs
- Operating Speed: 3,200 to 4,500 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 128.661156950671 to 407.426997010457 HP
-
Supplier: Danfoss A/S
Description: Components and systems for low, medium and high-power applications, including single and dual path propulsion drives and closed loop auxiliary transmissions. Offer motor ranges with fixed, 2-position and continuously variable displacement controls, including the zero degree option.
- Operating Pressure: 6,961.8096 psi
- Motor Type: Axial Piston
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swash plate design for high pressure open and closed loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing in closed loop optional. Internal system pressure control, no external piping required. Brake pressure
- Operating Torque: 3,238.93805309734 to 12,424.7787610619 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 532.06749280642 HP
Find Suppliers by Category Top
Featured Products Top
-
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Do you need to convert hydraulic pressure and flow into torque and angular displacement? Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
are widely used in everyday scenarios, such as the opening and closing mechanisms of automatic doors and the joint drives of robotic arms. While the term “actuator” is used broadly, there are multiple types—including electric, pneumatic, and hydraulic—and their mechanisms and (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
Available options: Rapid Staplelok Male Super Rapid Staplelok Male Super Rapid Staplelok Female Rapid Staplelok Staple, D Type, Stainless Steel Super Rapid Staplelok Staple, D Type, Stainless Steel Learn More (read more)
Browse Hydraulic Fittings Datasheets for Kuriyama of America, Inc. -
In hazardous-area applications, small hydraulic problems can quickly become major reliability and safety risks. (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
MAIN Manufacturing Products, Inc. has been serving the fluid power industry for more than 50 years! We offer hydraulic flanges that meet many different standards and other types of fittings and adapters Click an item below to learn more (read more)
Browse Datasheets for MAIN Manufacturing Products, Inc. -
listed configuration; confirm the final motor specification and operating conditions with Power Motor for your application. Applications Bedside lamps Hydraulic valve control Full specifications, outline drawings, and performance (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
? Customized Solutions: Supports adjusting length and interface type according to the needs of different scenarios such as construction vehicles and oil drilling. Provides exclusive hydraulic hose and assembly services to adapt to non-standard equipment (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
flight control actuator system. These motors serve as the critical interface between pilot commands and the hydraulic actuators, enabling precise control of flight surfaces and smooth aircraft maneuverability. Designed to meet the rigorous demands of rotary (read more)
Browse Brushless Motors Datasheets for Portescap
More Information Top
-
Espirito Santo: Operational Feedback on the Use of Steel Risers on a Turret Moored FPSO
● A transmission system including three variable displacement axial piston type hydraulic motors plus associated reduction gearboxes.
-
Hydraulic Fluid Efficiency Studies in Low-Speed High-Torque Motors
20 Surampudi B. , Modeling of Low-Speed Characteristics of a Swash-Plate- Type Axial Piston Hydraulic Motor , International Exposition for Power Transmission and Technical Conference, NCFP I00-17.1 , Chicago , 2000 .
-
Low-speed instability analysis for hydraulic motor based on nonlinear dynamics
(8) Take the QXBS2E50 type axial piston hydraulic motor as an example, the simulation parameters are shown in Table 1(Wang et al., 2006).
-
Permanent Magnet Synchronous Machine Sizing: Effect on the Energy Efficiency of an Electro-Hydraulic Forklift
In the experiments, a bent- type axial piston hydraulic motor with a fixed displacement was used in the first test bench, as the hydraulic machine is bidirectional.
-
Effect of PMSM sizing on the energy efficiency of an electro-hydraulic forklift
In the experiments, we used a bent- type axial piston hydraulic motor with a fixed displacement, as the hydraulic machine is capable of working as a pump also.
-
Steering Fuzzy PID Control for Tracked Vehicle with Hydrostatic Drive
[5] SURAMPUDI B. Modeling of low-speed characteristic of a swash- plate- type axial piston hydraulic motor [R].
-
Servo Motors and Industrial Control Theory
In this section, the performance of a hydraulic axial piston motor type pm60, from Lucas Fluid Power is investigated.
-
Servo Motors and Industrial Control Theory
In this section, the performance of a hydraulic axial piston motor type pm60, from Lucas Fluid Power is investi- gated.
-
Espirito Santo: Design and Operational Expereince of the Use of Steel Risers on a Turret-Moored FPSO
• A transmission system, including three variable-displacement axial piston - type hydraulic motors plus associated reduction gearboxes.
-
Electric energy recovery system for a hydraulic forklift - theoretical and experimental evaluation
2.1.3 Pump: A fixed displacement axial - piston type hydraulic motor bent axis type was used as the hydraulic machine.
Indicates content that may require registration and/or purchase.