Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sulzer Ltd.
Description: Sulzer offers a wide range of double suction axially split pumps, which includes both single and multistage designs. Each product range has special design features for targeted industry applications. Applications Crude oil pipeline Boiler feed boosting Hydraulic Power Recovery Turbine (HPRT)
- Discharge Size: 6 to 32 inch
- Maximum Discharge Flow: 5,200 to 132,000 GPM
- Maximum Discharge Pressure: 4,151.98566 psi
- Media Temperature: 15 to 400 F
-
Supplier: Atos North America
Description: PVPC are variable displacement axial piston pumps for high pressure operation, with low noise level, suitable for hydraulic oils or synthetic fluids having similar lubricating characteristics. The actual displacement is dependent on the length of stroke of the pumping pistons. This
- Maximum Discharge Flow: 11.088 to 33.6864 GPM
- Maximum Discharge Pressure: 3,625.9425 to 5,076.3195 psi
- Media Temperature: 14 to 176 F
- Power Source: AC Powered, DC Powered
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and
- Maximum Discharge Flow: 20,000 GPM
- Features: Axial Flow Pumps, Submersible Pumps, Utility Pumps, Water Pumps
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
-
-
Supplier: Flygt, a Xylem brand
Description: Axial flow pumps offer maximum life and reliability as well as ease of maintenance.
- Discharge Size: 3 to 16 inch
- Media Temperature: 104 to 158 F
- Horsepower: 1.1 to 775 HP
- Pump Housing Material: Cast Iron
-
Supplier: HAWE North America Inc.
Description: The InLine variable displacement pump type V60N works according to the swash plateprinciple usually driven via the ancillary drive. It is intended for open circuit operationin mobile hydraulics. In optional thrushaft enables direct mounting of additionalvariable displacement pumps or a
- Maximum Discharge Flow: 42.24 GPM
- Maximum Discharge Pressure: 5,076.3195 psi
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Danfoss A/S
Description: Series 45 pumps are available in a wide range of displacements, from 25cc to 147cc with continuous pressures up to 310 bar, to fit a broad variety of applications and needs.
- Maximum Discharge Pressure: 5,801.508 psi
- Pump Type: Hydraulic Pumps
- Power Source: None, Pump Only
-
Supplier: Danfoss A/S
Description: Complete range of manual, electric and hydraulic displacement controls and electrical automotive controls.
- Maximum Discharge Pressure: 6,961.8096 psi
- Pump Type: Hydraulic Pumps
- Power Source: None, Pump Only
-
Supplier: Continental Hydraulics
Description: LPV AXIAL PISTON PUMPS Variable Volume Operating Pressure 3000 PSI (210 bar) Flow at 1800 RPM 3.8 / 7.9 / 10.6 / 17.1 / 21.9 GPM Displacements 0.488 / 0.976 / 1.342 / 2.196 / 2.807 inch³/rev Features & Benefits The LPV line of Variable Volume, Pressure Compensated Piston Pumps
- Maximum Discharge Flow: 3.8 to 21.9 GPM
- Maximum Discharge Pressure: 3,000 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Wilo AG
Description: Axially spilt case pump mounted on a baseplate Application Pumping heating water in accordance with VDI 2035 water/glycol mixtures, cooling/cold water and domestic hot water Applications in municipal water supply, irrigation, building services, general industry, power stations, etc. Special
- Maximum Discharge Flow: 74,848.73333333334 GPM
- Maximum Discharge Pressure: 256.0192974 psi
- Media Temperature: 17.6 to 248 F
- Water Temperature: 17.6 to 248 F
-
Supplier: PressureParts.Com
Description: Legacy Pump (belt drive) HG Series: Axial Pump with Integral Unloader. 3450 RPM Direct Drive 3/4" Hollow Shaft and SAE Flange 3/8" inlet x 3/8" outlet Compare to: General Pumps - the TH series and AR Pumps - XJV
- Pump Type: Piston / Plunger Pumps
-
Supplier: PressureParts.Com
Description: Legacy Pump (belt drive) HG Series: Axial Pump with Integral Unloader. 3450 RPM Direct Drive 3/4" Hollow Shaft and SAE Flange 3/8" inlet x 3/8" outlet Compare to: General Pumps - the TH series and AR Pumps - XJV
- Pump Type: Piston / Plunger Pumps
-
Supplier: Accuris
Description: Testing Methods for Centrifugal Pumps, Mixed Flow Pumps and Axial Flow Pumps
-
Supplier: KSB AG
Description: Design Single-stage, axially split volute casing pump for horizontal or vertical installation with double-entry radial impeller, mating flanges to DIN, ISO, BS or ANSI. Applications Handling of raw, pure and service water as well as seawaterin water treatment plants, irrigation and drainage
- Horsepower: 4.422727270179306 HP
- Maximum Discharge Flow: 5.28344 to 44.028666666666666 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 221 F
-
Supplier: EBARA Pumps Americas Corporation
Description: large, submersible non-clog pump has an axial flow impeller design. Heavy-duty, air-filled Class F insulated motor – operates cooler with higher efficiencies Watertight cable entry system – protects against moisture and capillary action and reduces maintenance costs Self-cooling jacket
- Discharge Size: 24 to 64 inch
- Horsepower: 10 to 422 HP
- Maximum Discharge Flow: 2,500 to 55,000 GPM
- Maximum Discharge Pressure: 11.5332935 to 115.332935 psi
-
Supplier: PressureParts.Com
Description: Quality replacement pump for gas engine "homecenter" type pressure washers. Replacment pump for DAPC pumps Replaces Excel Devilbiss D29105, PK18219, among others Can be used as direct replacement for Grainger part number:1MCY9
- Features: Axial Flow Pumps
-
Supplier: Accuris
Description: PUMP, AXIAL PISTONS
-
Supplier: IHS ESDU
Description: ESDU 80030 is primarily intended to provide a non-specialist with sufficient background for selection of an appropriate type of pump, for writing its specification and for the appraisal of tenders. Sections on pump performance characteristics, illustrations of typical configurations,
-
Supplier: Western Integrated Technologies
Description: Description Variable displacement, axial piston pump for open-circuit applications Medium pressure, continuous operation at pressures up to 280 bar High drive speed models for mobile markets and low noise models for industrial markets Quiet and efficient control capability Benefits
- Maximum Discharge Pressure: 4,061.0556 psi
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Accuris
Description: Centrifugal, Mixed Flow and Axial Pumps - Code for Acceptance Tests - Class C
-
Supplier: Accuris
Description: Centrifugal, Mixed Flow and Axial Pumps - Code for Acceptance Tests - Class B
-
Supplier: Taco Comfort Solutions
Description: Taco KS Vertical Split-Coupled In-Line Pumps are designed for optimum performance, easy installation and simplified maintenance. The split coupled design enables you to change the seal without disturbing the motor or piping. The axial load is hydraulically balanced to increase bearing
- Pump Type: Circulation Pumps
-
Standards and Technical Documents - Radial, mixed and axial-flow pumps. Conversion factors. -- 81002Supplier: IHS ESDU
Description: ESDU 81002 provides a comprehensive set of conversion factors between sets of units in common use in pump engineering, including SI and technical metric, foot-lb-second and other US and Imperial systems of units. Nineteen quantities are covered including density, specific speed, pressure,
-
Supplier: IHS ESDU
Description: ESDU 81001 provides a glossary of the terminology used in the rotodynamic pump industry, covering both fluid mechanics and mechanical design aspects of pump engineering. Many entries are illustrated and extensive cross references are used to clarify the individual entries.
-
Supplier: Taco Comfort Solutions
Description: Taco’s TA Series Split Case Pumps are a major advance in pump design. By using a new, modular construction technique, Taco can now make available pump performance from 60 GPM to 6,000 GPM from just three basic bearing and shaft modules. This modular construction gives you
- Maximum Discharge Flow: 60 to 6,000 GPM
- Maximum Discharge Pressure: 300 psi
- Horsepower: 1 to 400 HP
- Pump Type: Circulation Pumps
-
Supplier: Atos North America
Description: Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are composed by axial piston
- Maximum Discharge Flow: 16.790399999999998 to 61.51199999999999 GPM
- Maximum Discharge Pressure: 2,175.5655 to 5,076.3195 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Rotary Vane Pumps
-
Supplier: Clark Solutions
Description: The PA series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing is brass. The rotor is AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. A
- Maximum Discharge Flow: 2.1166666666666667 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 0.375 inch
- Features: Axial Flow Pumps, Circulation Pumps, Dewatering Pumps, Propeller Pumps, Radial Flow Pumps, Water Supply Pumps
-
Supplier: IHS ESDU
Description: ESDU 80031 provides performance estimates for a wide range of rotodynamic pumps so that a suitable standard pump may be selected readily. This information which would otherwise only be available from a bulky collection of manufacturers' catalogues, is complemented by a methodical
-
Supplier: Rogers Machinery Company, Inc.
Description: Stainless steel window guards offer protection against moving parts U-Plus™ bracket seal chamber accepts a variety of seal types Double row ball bearing or tapered roller bearings for axial thrust control Internal circulation promotes flow behind the rotor ProPort™ casing offers an adaptable
- Maximum Discharge Pressure: 200 psi
- Pump Type: Gear Pumps
Find Suppliers by Category Top
Featured Products Top
-
As mechanical systems become smaller and more highly integrated, engineers often need to maintain required spring force while working within increasingly limited axial space. Conventional round-wire compression springs can consume valuable installation space and increase overall assembly size (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
-line, axial flow, silent check valves are spring-assisted valves that can be installed either horizontally or vertically (flow up or flow down) and can be sized for your specific application. They are designed to eliminate reverse flow and provide safety, longevity, and efficiency to fluid (read more)
Browse Check Valves Datasheets for DFT Inc. -
applications, including condensers, heaters, evaporators, heat pumps and air-cooled water chillers. The Rosenberg AKFD AC axial line includes 22-inch (560 mm), 25-inch (630 mm), 28-inch (710 mm), 29.5 inches (750 mm), 31 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
/journal bearing designs are available for applications with limited axial space. About Waukesha Bearings Waukesha Bearings is a leading designer and manufacturer of hydrodynamic fluid film bearings, active magnetic bearing systems (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
Rosenberg USA now offers a 500 mm sickle-blade axial fan offering a 5 dB(A) to 7 dB(A) decrease in operating noise levels compared to the previous fan model, depending on system airflow and pressure requirements. In addition to the dramatic (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Vacuum pump systems often suffer from bearing wear, axial play, and seal instability during long-term operation. In demanding environments, misalignment and vibration can shorten pump life and reduce efficiency (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
In this white paper, DFT axial flow check valves for superior pump and compressor protection, read about how to choose the right (read more)
Browse Check Valves Datasheets for DFT Inc. -
DOWNTHRUST MEASUREMENT IN VERTICAL PUMPS PREVENTS FAILURE - THE BENEFITS OF MEASURING AXIAL FORCE IN REAL-TIME. (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
seal and bearing. Improper alignment may lead to premature pump failure. Axial misalignment can be caused by different tolerances or by thermal expansion of shafts and components that (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
vibrations produced by the pump, subsequently transmitted to the other components. Less pressure oscillations and vibrations reduces the noise of the hydraulic system. Axial forces induced by the helical gear teeth are optimally balanced in all operating conditions by the axial compensation (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited
Conduct Research Top
-
Axial Piston Pump
GGB Bearing Technology's low-friction, self-lubricating bearings offer a complete solution for the fluid power industry.
-
Chromatography Roundup
last year. Custom production systems include pumping skids, sample loading devices, detection, fraction collection and software, says Seika president Ernest Sobkow. It also has dynamic axial compression systems (column and options) from (Kyoto, Japan) in diameters ranging from 5 to 60 cm
-
Flow Conditioning Improves Flow Measurement Accuracy and Reduces Plant Process Costs
to problems with providing the upstream/downstream pipe straight runs required by pumps, compressors, valves, flow meters, blowers, burners and other devices that must have a stable material process flow in order to operate effectively. The necessary addition of elbows, expansions or reductions
More Information Top
-
Centrifugal Pumps
605 9.2.6 Axial Pumps .........................................................................
-
Centrifugal Pumps
… 520 9.2.2 Single-stage pumps with single-entry overhung impellers ..............523 9.2.3 Multistage pumps.............................................................................527 9.2.4 Double-entry impellers.....................................................................531 9.2.5 Semi-axial impellers.........................................................................532 9.2.6 Axial pumps .....................................................................................532 9.2.7 …
-
Centrifugal Pumps
… 508 9.2.2 Single-stage pumps with single-entry overhung impeller................511 9.2.3 Multistage pumps.............................................................................515 9.2.4 Double-entry impellers.....................................................................519 9.2.5 Semi-axial impellers.........................................................................520 9.2.6 Axial pumps .....................................................................................520 9.2.7 …
-
Centrifugal pumps
619 9.2.6 axial pumps .
-
Centrifugal pumps
One speaks therefore also of radial, Halbaxial- and axial pumps (also as propeller pumps, denotes).
-
Pumps for waste water and clarifying installations
Characteristics for axial pumps ........................................................................................................................
-
Oil hydraulic system
Mode of action like by the oblique axis pump , image 3-34.
-
Mechanical Engineering and Materials
In order to analyse the erosion problems of the axial pump impeller, the movement of solid particles inside the impeller was investigated by CFD numerical simulation, and the accuracy of numerical results is verified by the wear experiment.
-
Flow machines
408 9.42 Winkeliibertreibung by the axial pump blade .
-
A new design method for the transition region of the valve plate for an axial piston pump
However, due to the in- creasingly strict requirements on environmental im- pact, the noise generation within axial pumps arising from high pressure and speed is receiving growing attention.
Indicates content that may require registration and/or purchase.