Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Seedburo Equipment Company
Description: The OM2 and OM2A Scales are durable and easy to operate. Once desired weight has been entered, ranging between 15 and 115 lbs, the scale will repeat the weight exactly. The OM2 is a manual scale where the operator places a bag on the fill spout and activates the control.
-
Supplier: Taylor Products / Smoot
Description: Taylor Product's TE 100 includes more features than most large scales. The operator simply sets the weight and hangs the bag. The unit clamps the bag in place, fills, checks the weight, and drops the bag. For more information please click on the PDF link below.
- Type: Weigh Module / Assembly
-
Supplier: Seedburo Equipment Company
Description: Semi-Automatic Gross Bagging Scales are designed to weigh free-flowing materials. The bagging scales are mechanical in operation and require no air or electricity. The operator simply sets the target weight on the back of the scale, places a bag on the discharge
-
-
Supplier: Seedburo Equipment Company
Description: Semi-Automatic Gross Bagging Scales are designed to weigh free-flowing materials. The bagging scales are mechanical in operation and require no air or electricity. The operator simply sets the target weight on the back of the scale, places a bag on the discharge
-
Supplier: Seedburo Equipment Company
Description: Semi-Automatic Gross Bagging Scales are designed to weigh free-flowing materials. The bagging scales are mechanical in operation and require no air or electricity. The operator simply sets the target weight on the back of the scale, places a bag on the discharge
-
Supplier: Taylor Products / Smoot
Description: The Taylor Model APO is designed to handle powder products that are aerated, bind, cake, or bridge easily. The variable speed auger option utilizes Taylor’s “bulk and dribble” technology and ensures a fast and accurate weight measurement.
- Type: Weigh Module / Assembly
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Multiple manufacturing sites: High security of supply All connections extensively qualified: Safe and robust Full compliance with ISO11137: Highest sterility assurance level Standard design: Most designs available from stock Various bag sizes: High flexibility Designed to fit standard tray and
- Volume Capacity: 1.32086 to 5.28344 gallons
- Container Type: Bag / Sack
- Features: Other
-
Supplier: Taylor Products / Smoot
Description: Specifically engineered for free-flowing products, the Taylor GN Series electronic net weigh scale will operate at speeds up to 12 bags per minute for 20 to 110 lb. weighments. The system features 4 cubic foot weigh bucket with dual electronic load cells, bulk and dribble flow gates, air
- Type: Weigh Module / Assembly
-
Supplier: Taylor Products / Smoot
Description: The Taylor Model IPO was designed for practical performance on heavy, dense, difficult-to-feed powders, and fine granular mixtures. The Model IPO utilizes felt split shaft seals on the rotating impeller and feed screw drive shaft to prevent leakage and screws are used to keep the material flowing
- Type: Weigh Module / Assembly
-
Description: Berry Plastics Tapes and Coatings Division FIBC Division produces an extensive line of Flexible Intermediate Bulk Containers (FIBCs) to meet both large and small volume requirements. Our bags are manufactured from FDA approved materials in a durable woven polypropylene construction with custom
- Height: 120 inch
- Length: 72 inch
- Width / Diameter: 72 inch
- Container Type: Bag / Sack
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Ultra Scale for checking/weighing offers an exceptional performance for dependability and accuracy for all of your check-weighing applications. The rotary stepper feed operation is designed for applications requiring faster check-weighing speeds. Standard Features: 32 Color Touch Screen
- Capacity: 0 to 22.05 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 36 inch
- Length: 36 inch
-
Supplier: Advanced Poly-Packaging, Inc.
Description: The US-6000 Check-Weigh Conveyor Scale offers exceptional accuracy and reliability for continuous-feeding applications. Check-weigh bags, cartons, and finished goods to detect and discharge out of range product. Touch screen controlled with pop-up windows, weigh history, job saves, accuracy
- Capacity: 0 to 22.05 lbs
- Resolution: 0.0071 lbs
- Width / Diameter: 26 inch
- Length: 36 inch
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Take kit packaging to a new level! The semi-automation that kit packagers demand has never been easier to use with the addition of partitions and LED lights on the traditional load table. The lights signal operators to feed kit components. When weights have been determined, the scale
- Capacity: 5 to 20 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 35 inch
- Length: 28 inch
-
Supplier: Advanced Poly-Packaging, Inc.
Description: A digital averaging program combined with 16,000,000 internal counts delivers high accuracy and stability. Variable sampling, automatic zeroing, keyboard calibration and multiple modes are all standard scale controller features. A large stainless steel table with side walls is provided to
- Capacity: 5 to 50 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 44 inch
- Length: 45 inch
-
Supplier: Bratney Companies
Description: The E Series Net Weigh Scales are designed to satisfy the most stringent international regulatory requirements to meet the highest demands for precision weighing, performance and reliability. They can be integrated into automatic bagging lines for pre-made open-mouth bags or for bags
- Capacity: 22 to 110 lbs
- Resolution: 0.0875 lbs
- Type: Conveyor Scale
- Display: Digital Display
-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibratory Company FWT, Flat Deck, and GWT, Grid Top, vibratory weight scale packers allow for filling, weighing and vibrating of bulk containers. Tables can be supplied with digital scale instruments that incorporate set points to control the start and stop of the fill
- Features: Bags / Pouches, Boxes / Carton, Cans, Cases, Drums / Pails / Kegs, Trays
- Type: Check Weighing Scale, Other Balance, Platform Scale (Drum, Tank, etc.)
- Display: Digital Display, None
- Material: Steel
-
Supplier: Practical Packaging Solutions
Description: The Autobag Accu-Scale 220 system - Making weigh-counting of small components easy and accurate. The Accu-Scale 220 is a simple, highly sensitive system that accurately weigh-counts small parts. Designed for use with the Autobag AB 180 bagger, the Accu-Scale 220 provides a
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: the Powder Transfer Bags are routinely used at all process scales from process development to commercial bio-manufacturing. These bags are manufactured with very high quality standards for applications requiring remarkable levels of robustness, reliability and security. With an extensive
- Volume Capacity: 3.96258 to 7.92516 gallons
- Container Type: Bag / Sack
- Features: Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: 50 l to 2,000 l Flexel® for Magnetic Mixer: Full scalability Low-friction, inert bearing assembly: Low particle shedding, high-torque mixing Side K-Welds on Flexel® Bag for Magnetic Mixing: Easy installation and unfolding, walk away filling process HDPE impeller protection tri-clamp cap: Prevents
- Volume Capacity: 13.2086 to 528.344 gallons
- Container Type: Bag / Sack
- Features: Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius has developed a new polyethylene film and bioprocessing bags to facilitate the way towards the single-use facility of the future. Flexsafe meets the most stringent needs for safer bioprocessing. Flexsafe bags ensure excellent and reproducible growth behavior of the most sensitive
- Volume Capacity: 0.005283442 to 792.516 gallons
- Container Type: Bag / Sack
- Features: Flexible Packaging, Other
-
Supplier: Flexicon Corporation
Description: prior to filling, and a programmable scale system with flow control valve for automated filling by weight. The filler is also available with the company's own flexible screw or pneumatic conveyor delivery system integrated with the user's upstream process equipment or other material source.
- Bulk Container Type: Bag
- Application / Operation: Filling
- Loader / Unloader: Loader / Filler
-
Supplier: Laurel Electronics LLC
Description: Windows PCs, requiring a data interface board for setup. Easy scale calibration is achieved using a simple two-point calibration method. First, the desired LO IN reading is set to 0, and the desired HI IN reading is set to a desired value. With no weight on the scale, a button is
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: ISC Sales, Inc.
Description: Dependable, long-lasting steel and non-metallic housings for removal of dirt, pipe scale and other contaminants from process liquids. Available in sizes to accommodate our broad selection of filter bags.
- Features: Full Flow, Other, Water
- Configuration: Housing Only
- Housing Material: Steel
-
Supplier: ISC Sales, Inc.
Description: Duplex Liquid Bag Housings offer the capability of a continual flow for non-stop filtering during maintenance. Duplex systems effectively remove dirt, pipe, scale, and other contaminants from process liquids, and they deliver a wide variety of choices for flow rates and particulate removal.
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Housing Only, Other, Water
- Additional Features: Duplex
-
Supplier: ISC Sales, Inc.
Description: These single liquid bag housings designed in series are capable of maintaining a continuous flow for non-stop filtering during maintenance, offering an economical alternative to other solutions. This series effectively removes dirt, pipe scale, and other substances from process liquids. They
- Maximum Liquid Flow: 200 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Gasoline / Diesel, Housing Only, Other, Water
-
Supplier: ISC Sales, Inc.
Description: The Pentair L44 Single Liquid Bag Housings effectively remove dirt, pipe scale, and other substances from process liquids. Unfiltered liquid enters the housing above the filter bag or strainer basket, fills the interior of the housing, and continues through the bag or strainer basket. Solids
- Maximum Liquid Flow: 50 GPM
- Maximum Pressure: 150 to 500 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Housing Only, Other, Water
-
Supplier: diaago
Description: Features Bio-reaction tubes offer a convenient and economical option for small scale, high density suspension cell culture Ideal for biological reaction applications and free gas exchange Aseptic conditions maintained through 0.22μm hydrophobic vented membrane Useful in the screening and
- Volume: 15.000000000000002 cc
-
Supplier: diaago
Description: Features Bio-reaction tubes offer a convenient and economical option for small scale, high density suspension cell culture Ideal for biological reaction applications and free gas exchange Aseptic conditions maintained through 0.22μm hydrophobic vented membrane Useful in the screening and
- Volume: 50 cc
-
Supplier: Flexicon Corporation
Description: Move virtually any bulk material, from any upstream source, to any downstream destination Whether you are sourcing material from bulk bags, silos, manual dumping stations, process equipment or all of the above; weigh batching one ingredient or 50; blending your recipe; filling containers, and/or
- Type: Other Scale
-
Supplier: Automated Packaging Systems
Description: Designed to be used in bag packaging applications where tie-in to infeed systems such as counters and scales is not required, the AB 145 is a cost-effective bagger for hand-load and semi-automatic bag filling and sealing. The Autobag AB 145 bagger is easy to use and capable of bagging
- Rate: 45 Pieces / Min
- Features: Aseptic / Sanitary, Other, Portable, Processor Interface
- Industry: Automotive, Cosmetics / Perfumery, Electronics / Semiconductor, Garment, Medical
- Packaging: Bag / Pouch
-
Supplier: Ralston Instruments, Inc.
Description: gas usage and make nitrogen cylinders last longer Each kit comes with the 0.25% full scale accuracy reference test gauge, hoses and pressure gauge adapter needed so that you can start calibrating within minutes Made in U.S.A. Item Includes Assembly - QTCM Assembly (QTCM) Gauge - 0-1000 psig
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
Find Suppliers by Category Top
Featured Products Top
-
Blending & Bagging High Quality Fertilizer in the Mk VI Continental Rollo Mixer >>>Watch as high quality fertilizers (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Capacity: By using multiple bags in parallel, a single unit can process massive liquid volumes, meeting the demands of large-scale industrial processes. For example, a unit with eight standard #2 size bags can handle up to 160 GPM or more, eight times the flow of a single-bag unit. High (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
can achieve optimal filtration performance and operational efficiency. At Harbory Filtration, we focus on helping industries achieve cleaner processes, lower operating costs, and compliance with stringent quality standards. Whether for single-unit installations or large-scale systems, our bag filter housings are built to perform. (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Blending, Coating and Bagging High Quality Bird Seeds in the Mk VII-1 Continental Rollo- Mixer Watch how high quality bird seed is made in this fully automated process. Computers load 4,000 lbs. from (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
groups and sealed in bags for consumers. Then, these bags are sorted into cardboard cartons, which are subsequently stacked and wrapped in heat-shrink film to prepare them for transport. This multi-step packaging process requires a sensor array that can detect the presence of confectionery products (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Free product evaluation LCD display with integral touch screen call for availability Nae Pac Complete Weigh, Fill and Seal System Product Specifications Scale accuracy at 0.5% of system capacity (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
Specifications Scale accuracy at 0.5% of system capacity. Commercially available PLC controller. Scale contact parts are stainless steel and removable for wash-down. Scale capacity to weigh up to 5 lbs (depending on product density). Sealer and (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
weigh fill system for various tasks in just a few seconds. 2 week delivery call for availability Nae Pac Complete Weigh, Fill and Seal System Product Specifications Scale (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
ROSS Ribbon Blenders are used throughout the process industries for the efficient and effective mixing of powders, granules, pellets, grains and other bulk solids. Available in lab scale (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Why This Is the Best Bird Seed Mixer: “First Bag is Same as the Last Bag” - Rollo-Mixer® Customer Hear why Jay Groenink calls (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp.
Conduct Research Top
-
High Accuracy Bulk Bag Filler Provided to World's 1st Industrial Scale Nanotube Manufacturing Facility
Bulk Bag Fillers with weighing platforms that use weigh-scales or load-cells
-
Bulk Bag Unloader, Flexible Screw Conveyor Help Soap Maker Expand Production
To scale up production and sales, Bradford Soap redesigned its material handling system from manual bag dumping to automated bulk bag unloading to deliver large quantities of raw material. The company also introduced flexible conveying to transport raw material in a tight vertical space
-
Guided Wave Radar at Genentech: A Novel Technique for Non-invasive Volume Measurement in Disposable Bioprocess Bags
, and several tie layers. Figure 2. GWR probe installed in bioprocess container The bioprocess container with bag was transported to a Mettler Toledo Vertex floor scale (+/- 0.1-kg accuracy; calibration range: 0.0-800.0 kg), which recorded the tare weight. The bag was slowly filled with purified water
-
Guided Wave Radar at Genentech: A Novel Technique for Non-invasive Volume Measurement in Disposable Bioprocess Bags
By Bryan Bean, Tim Matthews, Neria Daniel, Steve Ward, Brad Wolk, Genentech, Inc. The volume measured by GWR was comparable to the water fill studies for all 11 runs (Table 2 and Figure 7). The difference between floor-scale and GWR measurements varied from 0L to 12 L and the maximum deviation
-
Guided Wave Radar at Genentech: A Novel Technique for Non-invasive Volume Measurement in Disposable Bioprocess Bags
certain advantages over stainless steel tanks: elimination of CIP/SIP, reduced labor, reduced validation requirements and increased operational flexibility. Most bag films are multi-layer with a polyethylene or ethyl vinyl acetate fluid contacting layer. Small bags ( <= 20L) can be handled and stored
-
Using MEMS to Control Blending at AstraZeneca
By Peter J. Brush, Ph.D., and Albert W. Alexander, Ph.D., both senior scientists at AstraZeneca Pharmaceuticals It is also important that the instruments can be used from pilot- to production-scale blenders in order to follow the development of a pharmaceutical product. NIR spectroscopy has
-
Disposable Processing Equipment Update
, software and fermentation vessel and bioreactor design. Managing Director Mario Philips said, Our initial focus has been to establish our scalable single-use mixing technology. Now, in our alliance with Pierre Guerin, we are extending our mixing technology platform to fermentation and cell culture
-
Throwing it All Away
in disposability includes sterile and pre-filtration, membrane chromatography, storage/holding bags (through an alliance with TC Tech), fully assembled bag/filter devices, and crossflow micro- and ultra- filtration as single-use cassettes. The company is working in a two prong approach: fully disposable
More Information Top
-
Disposable Bioreactors
In spite of the identical working principle of the various wave-mixed bioreactors presented in Table 1, there are major differences concerning the plat- form movement and culture bag design (bag material, bag scale , bag dimension, type of employed sensor probes and …
-
Disposable Bioreactors II
The currently available single-use, pneu- matically driven bioreactors differ mainly in bag scale , shape and method of bubble generation.
-
A meta‐analysis of the effects of nutrient enrichment on litter decomposition in streams
By contrast, nutrient enrichment at the litter‐ bag scale , often by using diffusing substrates, does not provide uniform controllable nutrient release at either temporal or spatial scales, suggesting that this approach should be abandoned.
-
Hadronic Effects in Parity Violating Electron Scattering
The blue dot-dashed line refers to the correlation function computed at the bag scale .
-
Bag model predictions for polarized structure functions and theirQ 2 -evolutions
Furthermore it might be convenient to fix the bag scale #bZag based on the momentum carried by the valence zquarks of the reference parametrization at some Q,of.
-
Reference Guide on Understanding Common Use at Airports
These maintenance services included millwork, equipment such as bag scales and bag belts, janitorial services within traditionally airline-leased space, passenger boarding bridges, and other equipment.
-
LEPTON SCATTERING, HADRONS AND QCD, PROCS OF THE WORKSHOP
Finally increasing the bag scale fi2 pushes the distribution to larger x as expected from the behaviour of QCD evolution.
-
Parton Distributions for the Octet and Decuplet Baryons
The strange (heavy solid line) and up (heavy dashed line) valence quark distributions in Σ+ compared to the down (light solid line) and up (light dashed line) quark distributions in the proton – all evaluated at the bag scale , µ2.
Indicates content that may require registration and/or purchase.