-
Supplier: TEGAM, Inc.
Description: TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM
- Operating Frequency Range: 50 to 10,000 Hz
- Maximum Primary Voltage Rating: 500 volts
- Output Type: AC
- Features: Isolation Transformer, Secondary Side Only, Signal / RF Transformer
-
Supplier: TEGAM, Inc.
Description: TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM
- Operating Frequency Range: 50 to 10,000 Hz
- Maximum Primary Voltage Rating: 500 volts
- Output Type: AC
- Features: Isolation Transformer, Secondary Side Only, Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Applications: Driver, Input, Interstage, Isolation 100mW power level at 200Hz. - 15kHz Pin type (0.0375" x .02"), P.C. board mount. Economical, open type construction. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion less than 0.5% for outputs at 200
- Features: Electronics Transformer, Isolation Transformer, Power Transformer, Signal / RF Transformer
- Agency: RoHS Compliant
-
-
Supplier: Triad Magnetics
Description: deliver full power without distortion within ± 3dB. Dependable hermetically sealed construction with low temperature rise and high heat conductivity. Applications include signal gain or attenuation, more inter-stage isolation, impedance matching, unbalanced to balanced signal
- Features: Audio Transformer, Both Sides, Isolation Transformer, Signal / RF Transformer
-
Supplier: Coilcraft, Inc.
Description: Wide frequency range: 0.26 MHz to 1 GHz 250 mA max current rating Applications include impedance matching, voltage or current transformation, DC isolation, balanced/unbalanced mixing, matching, power splitting, coupling and signal inversion
- Operating Temperature: -40 to 85 C
- Features: Dry-type / Air Cooled, Isolation Transformer, RF Transformer, Surface Mount Technology (SMT)
- Other Transformer Types / Applications: Toroidal Core
-
Supplier: Coilcraft, Inc.
Description: Available in 1, 1.5, 2, 4 and 16 to 1 versions Tapped or untapped configurations 300 V interwinding isolation; 1/4 Watt input RF power rating Typical applications are as impedance or isolation transformer Can also be used for balanced to unbalanced (balun) conversion RoHS
- Operating Temperature: -40 to 85 C
- Features: Dry-type / Air Cooled, Isolation Transformer, RF Transformer
- Agency: RoHS Compliant
- Other Transformer Types / Applications: Toroidal Core
-
Supplier: Coilcraft, Inc.
Description: Available in 1, 1.5, 2, 4 and 16 to 1 versions Tapped or untapped configurations Footprint comparable to Mini-Circuits TT Series Low profile, flat top ceramic case for reliable pick and place mounting 400 V isolation; 1/4 Watt input RF power rating Typical applications are as impedance or
- Operating Temperature: -40 to 85 C
- Features: Dry-type / Air Cooled, Isolation Transformer, RF Transformer
- Agency: RoHS Compliant
- Other Transformer Types / Applications: Toroidal Core
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Low profile mounting, dual - split bobbin design. Low primary to secondary coupling, balanced windings, no electrostatic shield required and low EMF radiation due to semi-toroidal design. Universal dual primary 115/230V - 50/60 Hz. High insulation - Hipot of 1,750V RMS. Class B
- Maximum Secondary Voltage Rating: 6.3 volts
- Power Rating (VA): 6 VA
- Transformer Type: Electronics Transformer, Power Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Coilcraft, Inc.
Description: Tapped or untapped configurations 250 mA max current rating 300 Vrms interwinding isolation 1/4 Watt RF input power rating Custom versions available Typical applications are as impedance or isolation transformer Can also be used for balanced to unbalanced (balun)
- Operating Temperature: -40 to 85 C
- Features: Dry-type / Air Cooled, Isolation Transformer, RF Transformer
- Agency: MIL-STD, RoHS Compliant
- Other Transformer Types / Applications: Toroidal Core
-
Supplier: TelephoneStuff.com
Description: Matching Transformer is a general-purpose matching transformer that allows proper connections between high (10k-ohm) and low (600-ohm) inputs and outputs. This transformer can be used to balance an unbalanced line or provide isolation between two pieces or equipment.
- Other Transformer Types / Applications: Impedance Matching Transformer
-
Supplier: Visual Sound, Inc.
Description: Elimination Balanced Mono Galvanic Isolation Isolation in Rugged Field Case Portable or Permanent Isolation Module
- Connector Type: Audio / Video Connector
-
Supplier: Allied Electronics, Inc.
Description: levels (down to 200 mA at 10 volts). Semi-toroidal construction reduces radiated magnetic fields and results in balanced windings. Non-concentric winding provides isolation by design, eliminating the need for an electrostatic shield. Allow 3⁄4" card spacing for 2 and 3, VA units; 1"
-
Supplier: Richardson RFPD
Description: Impedance Matched Ultra Low Profile 0603 Balun for TI AFE7950 and ADC12DJ5200RF chipsets. The X4BD130LTI is an ultra-small low profile balanced to unbalanced transformer designed specifically for Texas Instruments AFE7950 and ADC12DJ5200RF chipsets. The X4BD130LTI is available on tape
- Operating Frequency Range: 9,200,000,000 to 16,150,000,000 Hz
- Power Rating (Watts): 1 watts
- Other Transformer Types / Applications: Balun Transformer
- Features: Other, Surface Mount Technology (SMT)
-
Supplier: Allied Electronics, Inc.
Description: Features: CSA Certified (File #LR3902) UL Recognized (File #E50394) Universal Dual Primary 115/230 V, 50/60 Hz Low Primary to Secondary Coupling Balanced Windings No Electrostatic Shield Required Low EMF Radiation Due to Semi-Toroidal Design Dual — Split Bobbin Design High Insulation — Hi-Pot
-
Supplier: Allied Electronics, Inc.
Description: Side-Winder Single Primary Transformer, 115 V @ 50⁄60 Hz Primary Voltage Features: The Low-Boy power transformer is designed to surpass competitive market offerings in cost, size and versatility to the designer. Applicable to low clearance, stacked printed circuit board and solid state
-
Supplier: Allied Electronics, Inc.
Description: levels (down to 200 mA at 10 volts). Semi-toroidal construction reduces radiated magnetic fields and results in balanced windings. Non-concentric winding provides isolation by design, eliminating the need for an electrostatic shield. Allow 3⁄4" card spacing for 2 and 3, VA units; 1"
-
Supplier: TelephoneStuff.com
Description: Plug-In Transformer for Power Amplifier. Features: - Provides balanced one-to-one input match and isolation - Primary impedance will match the value of the total termination of input impedance to amplifier(s) - Transformer connections terminated in a keyed nine-pin
-
Supplier: Visual Sound, Inc.
Description: TOA Electronics, Inc. 10 kohms, balanced input Mute send, telephone paging For balanced or unbalanced, line level equipment such as AM/FM tuners, tape decks and CD players Transformer isolation minimizes ground loop problems when connecting remote equipment Signal at
-
Supplier: TMP Pro Distribution
Description: The Radial Twin-Iso is a high performance two channel balanced line-level isolator for professional touring, sound installation, broadcast and studio that provides isolation between various pieces of audio equipment such as consoles, amp racks, remote towers and recorders as a means of
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: The Radial JD6 is a high performance 6-channel rackmount direct box designed for the most demanding studio and live touring applications. Stemming from the industry standard Radial JDI, the JD6 incorporates six top-of-the-line Jensen audio transformers with extra RF filtering to ensure
- Application: Music / Audio Systems
-
Supplier: Richardson RFPD
Description: Transformers convert the LO and RF paths to balanced lines connecting to a low barrier, schottky diode ring quad. These transformers help provide excellent isolation between ports.
- RF Frequency Range: 10 to 3,000 MHz
- LO Frequency Range: 10 to 3,000 MHz
- IF Frequency Range: 10 to 3,000 MHz
- Conversion Loss: 8 dB
-
Supplier: TMP Pro Distribution
Description: The Radial Pro-Iso is a stereo line isolator designed to convert a professional +4dB line level balanced signal to an unbalanced -10dB consumer level device. This enables you to take the balanced output of a mixer and feed a consumer level recorder or audio input on a computer. The
- Signal Conditioning: Signal Isolator
-
Supplier: TMP Pro Distribution
Description: The Radial J-Iso is a stereo line isolators designed to convert a professional +4dB line level balanced signal to an unbalanced -10dB consumer level device. This enables you to take the balanced output of a mixer and feed a consumer level recorder or audio input on a computer. The
- Signal Conditioning: Signal Isolator
-
Supplier: Conxall Corporation
Description: Single Channel Mic Splitter, Jensen Transformer The Switchcraft RMAS1 is a passive 3-way transformer isolated microphone splitter ideal for sending a single balanced audio input to 3 unique destinations. The RMAS1 is available with either Jensen or premium custom
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The D/DS/RCX-A2 is a passive audio output assembly that provides one or two unbalanced consumer level audio outputs from a balanced line-level audio source. Wall Mounted Consumer Level Outputs Single or Dual Outputs from Mono Source Gold Plated Phono Jack Outputs
-
Supplier: Visual Sound, Inc.
Description: Isolation for Unbalanced Line Inputs Balanced Mono Output for Unbalanced Mono or Stereo Line Inputs
-
Supplier: AUDIX Corporation
Description: The D2 is an excellent choice for miking instruments with a percussive nature such as rack toms, congas, saxophones, guitar cabinets and brass. Transformer less design, low impedance and balanced output insure that the D2 will perform interference-free. Applications: Rack toms, congas,
- Frequency Response: 80 to 18,000 Hz
- Microphone Sensitivity: 1.2 mV/Pa
- Impedance: 250 ohms
- Directivity: Directional, Hypercardioid
-
Supplier: Grommes~Precision Electronics, Inc.
Description: transformer that allows for 8 ohm, 25V, 70.7V, or 100V operation. The AXIOM 500-OTL (Output Transformer Less) reduces overall cost and allows for straight 70.7V operation. Engineered for all-in-one telephone paging solutions, the AXIOM 500 & AXIOM 500-OTL includes a balanced 600
-
Supplier: Data Connect Enterprise, Inc.
Description: and improving transmission and reception of serial data. Data is transmitted and received using a balanced interface, ensuring excellent immunity to circuit noise. The modems are coupled to the dedicated line through isolation transformers, rated at over 1,500 VRMS. The
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Nidec Power
Description: Motor-generator (MG) sets provide load isolation for computers and other sophisticated electrical systems. They can also perform frequency conversion and are used for transformer testing. Rugged and reliable: The motor generator set construction inherently isolates the generator
- Volt-Ampere: 300 to 25,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Phase: AC Three Phase Power
- Applications: Industrial
-
Supplier: Data Connect Enterprise, Inc.
Description: (Circuit 108.2) signals. The low transmit level minimizes crosstalk on adjacent circuits within the same cable. Data is transmitted and received using a balanced signal, ensuring high immunity to circuit noise. Coupling to the dedicated line is through isolation transformers
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: circuits within the same cable. Data is transmitted and received using a balanced interface, ensuring high immunity to circuit noise. Coupling to the dedicated line is through isolation transformers which, in conjunction with other circuitry, protect against AC or DC
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
Find Suppliers by Category Top
More Information Top
-
New Raman water vapor and temperature lidar at JPL Table Mountain Facility: optimization, validations, and Sonde intercomparison
Earth loop noise pickup from the laser flash lamps was reduced by addition of a balanced isolation transformer to the Licel rack and photomultiplier power supplies and separation of laser ground from receiver ground.
-
Reactance of a hot dipole in plasma
… cur- rent source, (4) and (5) discharge electrodes, (6) controller, (7) and (8) ED arms with built-in heaters, (9) PC, (10) and (11) Langmuir probes, (12) unit for the measurement of plasma parameters, (13) balance isolation transformer , (14) sine-voltage generator …
-
Carrier-leak in rectifier modulators of the shunt type
The use of a screened and balanced isolating transformer in the carrier path minimized the effect of winding capacitances by balancing them to earth.
-
Shopping In PA Systems - Big Bruin
Typical uses would include sending 8 direct signals through the S8-3WAY to a main Front-of-house mixer, with additional feeds going to a monitor mix station while transformer balanced isolated feeds are sent to remote recording desk or used for …
-
TRANSIENT PROTECTION, GROUNDING, AND SHIELDING OF ELECTRONIC TRAFFIC CONTROL EQUIPMENT
Topics covered include common-mode rejection through bal- ancing and transformer isolation and the use of optical devices to interrupt the coupling path.
-
Table of contents
Flux Balancing of Isolation Transformers and Application of “The Magnetic Ear” for Closed-Loop Volt–Second Compensation .
-
A Theoretical and Experimental Study of Transformer Balance
for balance proposed in this paper (Section IV) is applicable to any, system that has a balanced output ( isolation transformer , balun, active or passive network, transmission line, etc.) When applied to a balanced transformer, the definition permits the user to specify the …
-
Low-cost, battery-operated oscillators and detectors for a.c. bridges
The necessary performance may easily be obtained by the use of screened and balanced transformers to isolate the oscillator and detector, and impedance matching can be obtained from tappings on the transformers.
-
Lighting&Sound America Volume 9 Issue 6 June 2012
The DS8000 is a 2U, eight-input-to-32-output mic/line distribution system with 16 transformer - bal- anced isolated outputs and 16 electronically balanced outputs fitted as standard.
Indicates content that may require registration and/or purchase.