-
Supplier: American Hofmann Corporation
Description: run different rotor types on the same balancing machine. We engineer custom and special designs, such as whip sensors for flexible rotors and side spindles for overhung rotors, to individual rotor specifications. Balancer Features Standard balancing machines for rotor
-
Supplier: American Hofmann Corporation
Description: Hofmann has been the leading supplier of balancing machines and systems to the turbocharger industry for more than a decade. During this time, our product range has expanded to include machines for the OEM and the turbocharger aftermarket. We design and manufacture
-
Supplier: American Hofmann Corporation
Description: protects the measuring components and prevents vibration from influencing unbalance readings. Hofmann vertical balancing machines meet a wide range of requirements. Balancer Features Standard balancing machines for rotor sizes from 10 grams to 600 kg, special
-
-
Supplier: American Hofmann Corporation
Description: Hofmann Quality Balancing at a Lower Cost In addition to our standard horizontal balancing machines, Hofmann provides several horizontal economy designs for rotors weighing from .2 kg to 1200 kg. Hard-bearing technology and force-measuring transducers ensure extremely accurate
-
Supplier: Erbessd Instruments
Description: High-Precision Horizontal Balancing Machine Ideal for high speed turbochargers as well as for other low weight rotors. The low inertia soft bearing suspension reduces the resistance to vibration and increases the sensitivity and accuracy of the balancing process. Features
- Part / Rotor Diameter: 533 mm
- Drive / Journal Diameter: 63.5 mm
- Capacity: 0.09999999999999999 to 30 kg
- Balancing Speed: 60 to 15,000 rpm
-
Supplier: Accuris
Description: Balancing Machines
-
Supplier: Accuris
Description: Balancing Machine Proving Rotors
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice specifies a series of balancing machine proving rotors and related test weights as directly required for the evaluation of gas turbine rotor balancing machines.
-
Supplier: Accuris
Description: Balancing Machines - Description and Evaluation
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) specifies a series of balancing machine proving rotors and related test weights as directly required for the evaluation of gas turbine rotor balancing machines.
-
Supplier: Accuris
Description: Balancing Machines: Tooling Design Criteria
-
Supplier: SAE International
Description: This document establishes general design criteria, tolerances, and limits of application for tooling, fixtures and accessories for mounting and driving gas turbine engine rotors on horizontal and vertical balancing machines. For your own safety, while using balancing tooling,
-
Supplier: SAE International
Description: This document specifies instructions to verify proper calibration of all balancing machines used for processing gas turbine rotors. Detailed test procedures and test log samples are provided to evaluate the condition of the machine under test. These performance and test
-
Supplier: CSA Group
Description: covers both soft-bearing balancing machines and hard-bearing balancing machines. Technical requirements for such balancing machines are included; however, special features, such as those associated with automatic correction, are excluded. ISO 21940-21:2012
-
Description: covers both soft-bearing balancing machines and hard-bearing balancing machines. Technical requirements for such balancing machines are included; however, special features, such as those associated with automatic correction, are excluded. ISO 21940-21:2012
-
Description: Mechanical vibration -- Rotor balancing -- Part 23: Enclosures and other protective measures for the measuring station of balancing machines
-
Supplier: Plansee SE
Description: Balancing weights made from our tungsten heavy metal composites Densimet® and Inermet® compensate for oscillations, weight transfers, imbalances and vibrations, create or shift centers of gravity and more generally ensure the optimum balance. Massive weight in a tiny space. Thanks to their
- Weight Type / Search Form: Balancing / Dynamic Balancing Weight, Counterweight / Counterbalance Weight
-
Supplier: IBT Industrial Solutions
Description: Dumping Machine Tending Applications: Loading/Unloading Press Assembly Operations: Supporting/Suspending Products Contact your local IBT Industrial Solutions branch today to learn more about what we can do for your material handling needs. SPECIAL MATERIAL HANDLING Air Balancers Crane Bumpers
- Power: Pneumatic, Spring
-
Supplier: Taco Comfort Solutions
Description: Taco Accu-Flo Balancing Valves raise the bar for accuracy and dependability and as a result you will experience greater balancing accuracy than ever before. Most conventional balancing valves use a variable orifice that delivers poor balancing accuracy, high pressure
- Valve Type: Balancing Valves
- Media: Water
-
Supplier: SymphonyAI Industrial
Description: to work both efficiently and effectively. The system allows in-place balancing of machinery in one to four planes. Its multi-speed optimization capability provides optimum balance solutions at up to three different speeds, providing the best correction solutions for variable speed
- Monitored Properties: Acceleration / Vibration, Speed / Velocity
-
Supplier: OROS
Description: balancing. Main Features Balancing on 1 or 2 planes 1 or 2 sensors on each planes: horizontal and vertical Based on synchronous order analysis Balancing quality selection Correction positions choice Balancing prognosis Test based on a rugged portable analyzer for field
-
Supplier: SEQUOIA IT s.r.l.
Description: the machine tool sector, the USB Balancer has rapidly become the ideal product for static balancing of spindles and electrospindles provided with balancing holes, which frequently need checking and re-balancing. The USB Balancer is compact and robust, making it ideal for
-
Description: caused by unbalance. It also makes recommendations on how to apply the numerical sensitivity values in some particular cases. It includes a classification system that can be applied to machines which is related to their susceptibility to a change in unbalance. Machines are classified
-
Supplier: Mile-X Equipment, Inc.
Description: These little dynamos get you started in a big way. Offering wheel balancing to your customers is a great way to add new revenue to your business. You staymore competitive and keep balancing service in your shopwhere it belongs. The Coat 775 is a great place to start. This unit is
-
Supplier: CSA Group
Description: caused by unbalance. It also makes recommendations on how to apply the numerical sensitivity values in some particular cases. It includes a classification system that can be applied to machines which is related to their susceptibility to a change in unbalance. Machines are classified
-
Supplier: MTI Instruments Inc.
Description: also plotted. Features Up to 4 vibration channels and 3 speed channels for comprehensive machine testing Intuitive color graphical user interface with touch screen for fast and reliable operation Large color front panel display for easy viewing Instinctive Balance Wizard for trouble-free and
- Application: Aircraft / Aerospace
- Configuration: Rotating
- Test Modes: Vibration Analysis
-
Supplier: Erbessd Instruments
Description: New Soft Bearing Suspension Mode 12 function balancing calculator Bode diagram Automatic balancing reports Software in english and spanish DigivibeMX M10 contains tools and formulas for in situ balancing as well as for balancing machines. With a single click you
- Instrument Type: Condition Monitor / Fault Detector
- Features: Mechanical Faults / Machine Condition
- Form Factor: Monitoring System
-
Supplier: DME Company
Description: MUD Balancing Lift Bars are designed with a slide-and-loc attachment for fast positioning at the balance points of insert molds and standard mold bases. These bars fit over inexpensive buttons mounted on the mold in place of eye bolts. This combination allows insert molds as well as standard
-
Supplier: RedViking Group, LLC
Description: aircraft performance by giving a superior balance to nominal design. Paired with Vsync™, our dynamic blade balance systems provide advanced data acquisition and analysis. Flexible Testing As specialists in flexible systems, we’ve developed an extensive range of rotary balancing capabilities
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Fatigue / Cyclic
-
Supplier: Koike Aronson/Ransome, Inc.
Description: quickly manipulated and locked in place to resist the forces of various production operations. MACHINE FEATURES Position objects of up to 4000 lbs. easily Manipulates Off-balance loads effortlessly Available in 4 models Rotate work pieces 360° in both directions
- Type: Manipulator / Lifter
-
Supplier: Rottler Manufacturing
Description: Rottler's Centerless Grinding System rotates the valve stem on it's own centerline. Precision drive rollers rotate the valve stem and a pneumatic low friction steady rest support the valve stem similar to a precision balancing machine, resulting in extremely accurate valve stem to
- Machine Type: Machining Center
- Control: Manual
-
Supplier: Erbessd Instruments
Description: New Soft Bearing Suspension Mode 12 function balancing calculator Bode diagram Automatic balancing reports Software in english and spanish DigivibeMX M10 contains tools and formulas for in situ balancing as well as for balancing machines. With a single click you
- Features: Automatic Test Reporting, Data Acquisition Capability, Parallel Multiple Testing, Remote Access (LAN, WAN)
- Applications: Shock & Vibration Test
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Kaiser 309 & 310 boring heads are designed for precision production boring on machining centers, boring mills, transfer machines and high speed milling machines. Their fully enclosed, compact and rugged design allows reliable operation, even under extreme cutting conditions. The Kaiser
-
Supplier: CMH Manufacturing Co.
Description: (34.3 cm) Machine Weight 3,375 lbs. (1,531 kg.) Tilt Speed 7 Sec.
-
Supplier: Fricke Abfülltechnik GmbH & Co. KG
Description: Filling station with electronic balance for precise filling of non-foaming liquids, e. g. chemical liquids or mineral oils. For the filling of open containers, e.g. canisters. Below bunghole filling, coarse/precision filling valve, cut threads, does not drip. Product supply via pump or gravity.
- Machine Type: Filling / Packer Machines
Find Suppliers by Category Top
Featured Products Top
-
We can rebalance any manufacturer’s wheel/shaft assemblies either in the field or in one of our facilities. Every fan is dynamically balanced before it is shipped, from the smallest wheel to sizes up to 150" diameter and 20,000 lbs, using two in-house balancing machines. We are currently in production of a new facility which will increase our balancing capabilities. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
transfer of dynamic loads to the bearings and supporting structure. To limit the negative effects of rotor vibration, ISO and API standards set balancing criteria and acceptance levels for residual rotor unbalance. Whether magnetic or fluid film bearings are used in the machine, a prerequisite (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
WEST BOYLSTON, MA – Lowell Corporation prioritizes the integration of cutting-edge technologies into their manufacturing processes. Lowell’s dedicated quality control team relies on the precision of the Quick Vision Elf machine by Mitutoyo to (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
keypad or product label. There are threaded screw bosses in the base and lid for the installation of PCBs. Robust handCASE is manufactured from diecast aluminum for the ideal balance of strength and lightness. It is rated IP 66 as standard. IP 67 ingress protection is optional. The enclosures (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
it ideal for the latest generation of grinding machines. With OTX, vibration is continuously monitored and automatically compensated. The system supports both single and dual?plane balancers, including deterministic configurations, for maximum precision. Ultrasonic sensor signals are (read more)
Browse Grinders and Grinding Machines Datasheets for Marposs Corp -
Designing thermal management for a coffee-machine heater means balancing three practical constraints: the pad must shrink predictably during processing, conduct heat efficiently away from the heater, and—where applicable—provide high dielectric (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
traffic. Providing an aerial platform on the back of a truck poses engineering challenges for the equipment. Sensors are needed to constantly assess the balance of the machine and provide feedback to the actuators to maintain safety. Learn more about Sensata's Pressure and Position Sensors for Vehicle-Mounted Aerial Platforms. (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
traffic. Providing an aerial platform on the back of a truck poses engineering challenges for the equipment. Sensors are needed to constantly assess the balance of the machine and provide feedback to the actuators to maintain safety. Learn more about our Pressure and Position Sensors for Vehicle-Mounted Aerial Platforms. (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Letter Lok 3000 portable clinching machine features 3-1/4" throat. Eliminates drilling and pop riveting open letter returns and letter centers. Fasten up to 0.125" combined thickness. Cycle speed 30 - 40 cycles per minute. Optional spring balancer and mobile cart available. (read more)
Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Transform Your Packaging Lines with Cutting-Edge Machine Vision Technology Packaging is crucial to both the protection and presentation of a product. It’s essential for companies to optimize it, but balancing quality with efficiency can be difficult, especially in a (read more)
Browse Instructional Seminars and Training Services Datasheets for International Society of Automation (ISA)
Conduct Research Top
-
Practical Balancing of Rotating Machinery
Practical Balancing of Rotating Machinery. The distillation of a successful course run by the author and developed over 20 years, this book is a practical account of such balancing techniques: how to balance a rotor, how to set up and verify performance of a balancing machine, and more.
-
Introduction of Balancing
Any imbalances in the rotating grinding wheel will have a negative impact on the surface finish quality of the workpieces, the tool life of the grinding wheel, and the results produced on the machine. Only a properly balanced grinding wheel will achieve an optimal surface finish quality. In general
-
TOOLING: Balancing the Heat Budget In Injection Molds
Cooling circuits remove most of the heat from the mold, but significant amounts are transferred to the platens and ambient air. A cooling fan over the machine can make a significant difference in energy transfer. (Photo: MGS Mfg.). There are several reasons to be interested in the flow of energy
-
Machining - Smart Machining: A New Development in High-Speed Machining to Consider - 03/06
Maximum RPM Machining: Necessities of High-Speed Moldmaking Mold shops will thrive if they practice an 'all-aspects ' process to HSM, which includes the machine, cutting tool, toolholder, proper balance and application support. High-speed machining has been around for a few years now
-
Machine Vision for Packaging Blends Science, Engineering and Art Machine Vision 101
complexities when requirements are made crystal clear. Machine vision systems are critical to product security, quality compliance and process automation. Education and training on machine vision technology is evolving, with cooperation among the industry, suppliers and academia. Working with industry
-
Machine Vision: Seeing (Electronically) Is Believing
LLC, Schaumburg, Ill. Combining high resolution with ultra-compact, lightweight dimensions, the CS5260 color camera from Toshiba Teli America, Inc. provides trouble-free integration into machine vision systems, and is well suited for scientific microscopy and visualization tasks. Featuring a 1/2
-
In-situ balance of an Open Cycle Gas Turbine
A vibration problem arose at an Open Cycle Gas Turbine. Following an outage on the four gas turbines and two SSS clutches, the machine returned to service with unacceptable vibration levels on some generation runs resulting in a significant loss of commercial operation.
-
Pressure and Position Sensors for Vehicle-Mounted Aerial Platforms
. Providing an aerial platform on the back of a truck poses engineering challenges for the equipment. Sensors are needed to constantly assess the balance of the machine and provide feedback to the actuators to maintain safety.
-
Linear Motion Q&A: Customized Machinery Built with off-the-shelf Components
Machine builders strive to achieve the right balance of functionality, performance, price, durability, energy consumption. and other attributes that will enable their products to excel against the competition. In the past, OEMs designed. their machines around readily available standard components
-
Baxter Tackles Insoluble Solutions
Not only will the machine increase throughput, it will save Baxter capital and facility costs. "For the same output, we'd have had to install two 300-per-minute machines, which would have required two new cleanrooms and one additional gowning room, " says Karras. The new facility also will use
-
The True Cost of Bearing Lubrication
Today, machine and equipment manufacturers are feeling more pressure than ever to reduce. costs without sacrificing machine performance and this balancing act can be difficult to achieve. Original equipment manufacturers (OEMs) often overlook a simple solution that can have a positive,. long-term
-
Distributed Modular I/O Technology Guide
For machine builders there is a great demand to increase the productivity and flexibility of their machines, while. maintaining healthy margins. This can be a difficult balancing act between using the most effective technology. while working within a shrinking budget. Distributed I/O systems
-
Feature Article - Advances in Wire EDM Filtration - 10/00
However, there are many EDM owners and operators who feel that wire EDM filtration needs to be improved - if not fixed altogether. The traditional approach to filtration - using paper cartridges - is both economically and environmentally costly, as multiple machine users will attest. Improvements
-
Powder Blending From Art to Science
This quick, one-time registration gives you access to members-only site benefits. Size is another issue. Given lower volume operations and a greater need for lot control, Knauth says, The smallest machine we make today is likely larger than what would be necessary for pharmaceutical processing
-
Technology Roundup: Seeing (Electronically) Is Believing
Combining high resolution with ultra compact, lightweight dimensions, the CS5260 color camera from ToshibaTeli America, Inc. provides troublefree integration into machine vision systems, and is well suited for scientific microscopy and visualization tasks. Featuring a 1/2 CCD with 768 (H) x 494(V
-
Use Buffer Systems to Optimize Packaging Efficiency
to achieve maximum performance and facilitate continuous production flow. While they usually do not contribute to the packaging process like filling or capping machines, buffer systems add value to the line by helping to balance production and increase throughput. A common misconception is that buffer