Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DeZURIK, Inc.
Description: and temperature throughout the building. The resilient faced plug provides balancing and positive shutoff capabilities in one valve. Balancing valves are available in 1–24″ (25–600mm) sizes as standard. Flow curves represent valve characteristics by individual
- Valve Type: Balancing Valves
-
Supplier: Taco Comfort Solutions
Description: Taco Accu-Flo Balancing Valves raise the bar for accuracy and dependability and as a result you will experience greater balancing accuracy than ever before. Most conventional balancing valves use a variable orifice that delivers poor balancing accuracy, high
- Valve Type: Balancing Valves
- Media: Water
-
Supplier: Danfoss A/S
Description: Balancing ball valves are available in DN50-125 in WW or FF connection. Balancing ball valves combine class A shut-off and precise manual balancing functions that are fully independent. Balancing ball valves are specially designed for district heating
- Valve Size: 1.968505 to 5.905515 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 302 F
- Valve Type: Balancing Valves, Ball Valves, Shut Off Valves
-
-
Supplier: Victaulic Co. of America
Description: Pressures up to 365psi | 2517 kPa | 25bar Rated from -4°F to 250°F | -20°C to 120°C Series 76T, 76B, 76K, 76V Sizes from ½-2″ | DN15-DN50 Contains an automatic cartridge with a replaceable orifice plate, specify cartridge type when ordering DZR Brass body with an EPDM O-Ring and NPT thread
- Valve Size: 0.5 to 6 inch
- Pressure Rating: 365 psi
- Media Temperature: -4 to 250 F
- Valve Type: Balancing Valves
-
Supplier: KSB AG
Description: Design Balancing valve ; differential pressure measurement for flow measurement with PFM 2000 measuring computer; digital travel position indicator with 40 settings, locking device and travel stop. Maintenance-free,asbestos-free. Applications Hot water heating systems up to 150 °C.
- Number of Ports/Ways: 2
- Valve Size: 0.393701 to 1.968505 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: -13 to 302 F
-
Supplier: Victaulic Co. of America
Description: 3/4 INCH NOMINAL SIZE HYDRONIC APPLICATION -22 TO 250 DEG F TEMPERATURE RATING COPPER ALLOY BODY MATERIAL 300 PSI PRESSURE RATING 3/4 INCH FNPT X 3/4 INCH FNPT END CONNECTION 3.81 INCH END TO END DISTANCE WATER MEDIA HANDLED TA HYDRONICS[R] BRAND APPROXIMATE WEIGHT 1.6 LB OVERALL HEIGHT 4 INCH 787
- Valve Size: 0.75 inch
- Pressure Rating: 300 psi
- Media Temperature: -22 to 250 F
- Valve Type: Balancing Valves
-
Supplier: Bell & Gossett, a xylem brand
Description: The Bell & Gossett Circuit Setter Plus is a calibrated balance valve designed for pre-set proportional system balance. Since its introduction to the HVAC industry in 1968, the Bell & Gossett Circuit Setter has set the standard for proportionally balancing hydronic HVAC systems. This
- Valve Size: 0.5 to 12 inch
- Valve Type: Balancing Valves, Ball Valves, Control Valves, Globe Valves
- Primary Material: Brass / Bronze
- Features: Clamp Flange, Socket Weld / Solder, Threaded, Union
-
Supplier: Watts
Description: drain ports on both sides of the valve, two check valves with gasketed caps, bronze valve stem and plug disc, multi-turn adjustment handwheel, tamper-proof brass memory stop, positive shutoff, and grooved end connections with optional flange adapter. Series CSM-91 is ideal in
- Valve Size: 2.5 to 10 inch
- Valve Type: Balancing Valves
- Media: Water
-
Supplier: ThermOmegaTech®
Description: Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS) Offered in a variety of sizes up to 2” with configurations including ball valves, integrated unions, check valves, strainers, and ProPress ends. Features Sizes 1/2″, 3/4″, 1″, 1 1/4″, 1
- Valve Size: 1.1 to 3 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Grinnell
Description: The GRINNELL Model CB800 Balancing Valve provides features for achieving accurate and efficient balancing of hydronic heating or cooling systems. One valve serves five functions: throttling, measuring (pressure & temperature), positive shutoff, draining, and filling. The
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 300 psi
- Valve Type: Balancing Valves
- Primary Material: Brass / Bronze
-
Supplier: Grinnell
Description: The GRINNELL Model CB800 Balancing Valve provides features for achieving accurate and efficient balancing of hydronic heating or cooling systems. One valve serves five functions: throttling, measuring (pressure & temperature), positive shutoff, draining and filling. The
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 235 psi
- Valve Type: Balancing Valves
- Primary Material: Brass / Bronze
-
Supplier: Grinnell
Description: The GRINNELL Model CB800 Balancing Valve provides features for achieving accurate and efficient balancing of hydronic heating or cooling systems. One valve serves five functions: throttling, measuring (pressure & temperature), positive shutoff, draining, and filling. The
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 235 psi
- Valve Type: Balancing Valves
- Features: Bolt Flange
-
Supplier: Watts
Description: Series HBV Hydronic Balancing Ball Valves are used in forced hot water systems. They feature a brass body with solder x solder sweat connections. Working Pressure: 600psi (41 bar) (non-shock) WOG.
- Valve Size: 0.5 to 1 inch
- Valve Type: Balancing Valves, Ball Valves
- Media: Steam, Water
-
Supplier: Grinnell
Description: The GRINNELL Model CB800 Balancing Valve provides features for achieving accurate and efficient balancing of hydronic heating or cooling systems. One valve serves five functions: throttling, measuring (pressure & temperature), positive shutoff, draining and filling. The
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 235 psi
- Valve Type: Balancing Valves
- Primary Material: Brass / Bronze
-
Supplier: Victaulic Co. of America
Description: Only eccentric grooved end plug valve made specifically for throttling services Available without handle, with lever operator or gear operator Sizes from 3 - 12″ | DN80 - DN300
- Valve Size: 3 to 12 inch
- Pressure Rating: 175 psi
- Valve Type: Balancing Valves, Plug Valves
- Primary Material: Ductile Iron
-
Supplier: Watts
Description: Series RPVM1 Residential Purge and Balancing Valves are used in heating applications on boiler return piping to facilitate removal of air from heating zones on initial fill and to control water flow through circulation loop. It also serves as a shutoff valve and a drain
- Valve Size: 0.75 to 1.25 inch
- Valve Type: Balancing Valves, Drain Valves
- Media: Steam, Water
-
Supplier: ThermOmegaTech®
Description: CircuitSolver® Union Assembly (CSUA) We have gone one step further by adding isolation valves to either side of the CSU, making it the easiest and most efficient balancing valve to specify and install. Since it balances your system on its own, there are no additional labor
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: ThermOmegaTech®
Description: installation and hands-off operation make it the best balancing valve for any application. CircuitSolver® is a self-actuating thermostatic balancing valve that automatically and continuously maintains a set water temperature at the end of each domestic hot water supply.
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Victaulic Co. of America
Description: Shut-off, manual throttling and measuring valve with reduced port Lead-free brass body complies with NSF 372 requirements Sizes from ½-2" | DN15-DN50 Pressures up to 400 psi | 2800 kPa | 28 bar Rated from -4°F to 248°F | -20°C to 120°C
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 400 psi
- Media Temperature: -4 to 248 F
- Valve Type: Balancing Valves, Ball Valves
-
Supplier: Zurn Industries LLC
Description: Zurn Series QHBBV Copper Manifold Memory Balancing Ball Valves are dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits Copper manifold ball valve for use in radiant heating systems Allows individual loop flow control
- Valve Type: Balancing Valves, Ball Valves
- Primary Material: Copper
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Zurn Series QHBBV Copper Manifold Memory Balancing Ball Valves are dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits Copper manifold ball valve for use in radiant heating systems Allows individual loop flow control
- Valve Type: Balancing Valves, Ball Valves
- Primary Material: Copper
- Media: Water
-
Supplier: Zurn Industries LLC
Description: 90° Angle Return Balance Valve Circuit/Setter Features And Benefits 90° angle return balance valve/circuit setter for radiant heating application Provides flow balancing capabilities when used with zone valves in supplemental heat applications Chrome-plated
-
Supplier: ThermOmegaTech®
Description: CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. The CircuitSolver® Sanitary Flush (CSUSF) valve
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Bray Commercial
Description: instability, and higher pumping costs. Balancing valves, either manual or automatic, can only prevent overflow at conditions above design maximum flow. At any flow condition less than design maximum, balancing valves do not fulfill any purpose. The ATi valve
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 360 psi
- Number of Ports/Ways: 2
- Media Temperature: -22 to 250 F
-
Supplier: Zurn Industries LLC
Description: Copper Manifold Memory Balancing Valve 3/4" Sweat x 5/8" PEX Compression Features And Benefits Copper manifold ball valve for use in radiant heating systems Allows individual loop flow control with 1/8" allen key memory spindle when installed with Zurn Pex copper manifolds
- Valve Type: Balancing Valves
- Primary Material: Copper
- Media: Water
-
Supplier: Accuris
Description: Mechanical Thermostatic Balancing Valves for Domestic Hot Water Recirculating Systems
-
Supplier: Georg Fischer Piping Systems Ltd
Description: with controller
- Pressure Rating: 145.0377 psi
- Features: Other
-
Supplier: Radwell International
Description: ARMFLO BALANCING VALVE, 1-1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Balancing Valves
-
Supplier: Radwell International
Description: BALANCING VALVE 1/2INCH VENTURI CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Balancing Valves
-
Supplier: Radwell International
Description: BALANCING VALVE, 5.25-20.2 US GPM, 1IN, . FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Balancing Valves
-
Supplier: Radwell International
Description: 3/4" CIRCUIT BALANCING VALVES, ARMFLO DZR CBV THREADED (NPT) - (FIVE TURN), MODEL CBV075VTCR-LF (3/4" THREADED NPT - LOW FLOW). FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Balancing Valves
- Features: Threaded
-
Supplier: Mueller Steam Specialty
Description: Designed for installation in pump discharge piping where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with the Mueller Steam Specialty suction diffuser, it constitutes a compact and
- Valve Size: 2 to 14 inch
- Pressure Rating: 110 to 640 psi
- Media Temperature: 110 to 300 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: Designed for installation in pump discharge grooved end piping systems where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with a Mueller Steam Specialty suction diffuser, it constitutes
- Valve Size: 2 to 12 inch
- Pressure Rating: 565 to 640 psi
- Media Temperature: 100 to 300 F
- Number of Ports/Ways: 2
-
Supplier: Tridak LLC - A DYMAX Company
Description: 765 dispensing valve easily mounts to process automation and robotics for repeatable performance. Optimal operation is achieved by using the Tridak Model 345 valve controller for valve actuation. Features of the Model 765 Needle Valve: Adjustable flow control Positive
- Valve Type: Needle Valves
-
Supplier: Symmons Industries, Inc.
Description: Symmons Dia shower valve with lever handle. Symmons Temptrol® Pressure-Balancing mixing valve.
- Valve Type: Mixing Valves
Find Suppliers by Category Top
Featured Products Top
-
CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. This simple in-line valve completely eliminates the need for time (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
The user was looking for a pressure device that could perform the dual role of monitoring the steam distribution line used in the production of paper, while simultaneously controlling the pressure of the pilot compressed air of expensive control and block valves when a critical level is (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
industry. Balancing Valves for HVACare used specifically for heating/air conditioning systems in multi-story commercial buildings. Balancing Valves provide a means of (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
0.500” diameter relief valves use the patented “momentum free” design concept, which compensates for momentum forces that upset the normal force balance of a direct acting valve. These momentum forces are produced by localized pressure gradients (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
layouts, which are critical for operational safety and efficiency. This low-pressure safety valve delivers a precise and reliable solution: (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
How do you protect battery packs from pressure buildup, moisture, and contaminants? The M32×1.5 Battery Pack Vent Valve is designed to improve battery safety and reliability by balancing internal pressure while (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
The TT7140/8140 series vacuum relief valves deliver reliable tank protection and precise air flow control: Versatile valve sizes from 3" to 12 (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
other substances into the potable water supply. Balancing Valve – A valve used to regulate and balance fluid flow in a hydronic heating or cooling system, ensuring even distribution and efficient operation. Ball Check Valve (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
/8140 vacuum relief valves provide effective vacuum protection by allowing controlled air intake to balance tank pressure and prevent damage caused by excessive negative pressure. Designed for side-mounted installation, these valves support multiple materials including aluminum, carbon (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
formation, and enclosure failure, which may compromise the reliability of sensitive electronics and battery systems. The Plastic Battery Pack Vent Valve allows sealed enclosures to balance internal and external pressure while maintaining waterproof and dustproof (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
Conduct Research Top
-
Fixed vs. Adjustable Balancing Valves
An introduction of adjustable balancing valves for domestic hot water systems has recently entered the plumbing market, however, with 9+ years of experience and thousands of successful installations, CircuitSolver remains the leading solution and suggests implementing fixed balancing valves instead
-
Effects of Hard Water on CircuitSolver Balancing Valves
Since 2013, ThermOmegaTech has been testing the possible effects of hard water on CircuitSolver. With roughly 145,000 modulations, CircuitSolver cycles normally with no visible signs of mineral deposits, wear, or fatigue in the installation.
-
Thermostatic Balancing Cost Survey
The CircuitSolver thermostatic balancing valve proves to significantly reduce costs by eliminating manual balancing labor when compared to traditional manual balancing valves - see the actual cost savings report:
-
Case Study: Inspira Health Simplifies Their New Construction Balancing Process with CircuitSolver
In this case study, you will learn about the opportunity, installation, and result of implementing CircuitSolver thermostatic balancing valves into the Inspira Health Healthcare facility in Mullica Hill, New Jersey.
-
Balancing A Variable Flow Water System Will Ruin the Control System
Many seminars and technical sessions have been held to outline procedures for balancing variable flow water systems. Most of these sessions recommend "Proportional Balance." When this technique is used, all control valves are set wide open and the circulating pump is operated at maximum speed
-
Benefits of Thermostatic Balancing in the Return
In this article, we will discuss how thermostatically balancing the return line to the water heater ensures that there is no significant temperature creep either higher or lower than the mixing valve output temperature in a domestic hot water recirculation system.
-
Section 221119: Domestic Water Piping Specialties Spec
Section includes Vacuum breakers, backflow preventers, water pressure-reducing valves, balancing valves, temperature-actuated, water mixing valves, etc.
-
Electronic Valve Application Guide (.pdf)
Valve sizing cannot be accurate without firm understanding of the hydronic system. While valves are the final control element, the balancing, coil sizing, coil response curve, and the piping losses all play a role in accurate sizing. A control valve cannot be properly sized without full analysis
-
Advantages of Using a Thermal Expansion Valve
All phase change refrigerant systems require an expansion device which controls the flow of refrigerant in the evaporator. Two principal types of control are used: Thermal Expansion Valves or Capillary Tubes. Thermal Expansion Valves balance and modulate the refrigerant flow to the heat load
-
Designing & Commissioning Variable Flow Hydronic Systems (.pdf)
Direct return Variable Flow Hydronic Systems (VFHS) must be designed to be self-balancing. However, in practice many design engineers will use customary pipe sizing routines, piping detail drawings, and specifications that apply to more familiar constant flow systems. Substituting a 2-way valve
-
Biopharmaceutical Process Control: Part Two: Process Modeling
to represent bacterial, fungal and cell culture bioreactors. The fermenter or bioreactor composite block is combined in a module with other composite blocks representing mass and energy balances of valves, pumps and flow meters to create a virtual process. In other words, composite blocks from a library
-
Petroleum Industry Operator Reduces Nuisance False Alarms with Rosemount Incus
Finding a balance between safety and efficiency at gas compressor stations is a challenge for most major operators. For one company in Asia, this balance had reached critical proportions. This operation has 51 stations consisting of compressor and distribution stations with pressure release valves
More Information Top
-
HVAC Pump Handbook, Second Edition > The Use of Water in HVAC Systems
Balance valves , manual or automatic .
-
Electronic Valve Application Guide (.pdf)
When the valve is fully open, the flow will cause a pressure drop in all the other parts of the system (coil, balancing valve , pipes etc.), so there will be less differential pressure across the control valve.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
357 Balancing Valve Considerations .................................................
-
A new dry tray pressure drop model of float valve trays
One of which went through the gas balance valve 7a, the flow-meter 6b, the right side of the gas distribution plate 3, the right side of the test tray 2, and finally into the atmosphere.
Indicates content that may require registration and/or purchase.