Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Commercial road vehicles - Ball-bearing turntable - Interchangeability
-
Supplier: Accuris
Description: Commercial road vehicles \x97 Ball-bearing turntable \x97 Interchangeability
-
Supplier: Isotech, Inc.
Description: Turntable bearings – For heavy-duty applications The rugged ball-bearing slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads.
-
-
Supplier: Rotek, Inc.
Description: Rotek Series 1000 turntable slewing bearings are typically available from stock. Series 1000 slewing bearings are constructed with chrome alloy steel balls with no spacers and steel rings with unhardened raceways. This series provides a cost effective solution for
- Outside Diameter: 12 to 42 inch
- Dynamic Axial / Thrust Load: 610 to 35,000 lbs
- Application: Automotive
- Features: External Gear Only, Internal Gear Only, Non-geared, Other, Single Row Ball
-
Supplier: TPA Motion
Description: Turntable bearings (sometimes referred to as slewing ring bearings) are 4 point contact thin section type ball bearings that have holes in both the inner and outer rings for easy mounting. These products were designed from standard thin section bearing
- Bore Size: 2.755907 to 10.7874074 inch
- Outside Diameter: 6.0629954 to 14.0551257 inch
- Overall Width: 0.5905515 inch
- Bore: 2.755907 to 10.7874074 inch
-
Supplier: FHD Bearings Co., Ltd.
Description: Reali-Slim TT turntable thin section bearings Reali-Slim TT turntable thin section bearings have inner and outer ring raceway designs that enable them to accommodate radial, axial and moment loads simultaneously.Kaydon standard Reali-Slim TT turntable thin section
- Outside Diameter: 3.00000162 inch
- Overall Width: 0.250000135 inch
- Static Axial / Thrust Load: 678.896 lbs
- Type: Single Row Ball
-
Supplier: RWM Casters Company
Description: RWM incorporates our Kingpinless™ swivel design into turntable swivel sections. This heavy duty turntable is patterned after the popular Kingpinless™ series and is built to take continuous punishment from the toughest industrial applications. They are ideal for work stations, weld
- Load Capacity: 900 to 30,000 lbs
- Maximum Dimension / Diameter: 0.9166666666666666 ft
- Power: Manual
-
Supplier: Advance Lifts, Inc.
Description: via optional detents, locking pins, and hard stops. TM platforms are supported by lifetime lubricated roller bearing cam followers. TML platforms are supported by lifetime lubricated ball bearing roller. Platforms rotate around a lifetime-lubricated kingpin bearing.
- Load Capacity: 8,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Power: Manual
-
Supplier: Advance Lifts, Inc.
Description: via optional detents, locking pins, and hard stops. TM platforms are supported by lifetime lubricated roller bearing cam followers. TML platforms are supported by lifetime lubricated ball bearing roller. Platforms rotate around a lifetime-lubricated kingpin bearing.
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 5 ft
- Speed: 3.5 rpm
- Power: Motor
-
Supplier: Econo Lift Limited
Description: Bearings 2” diameter Sealed ball bearing type Rotation 360° Low height 5” Options Spring loaded detents Manual detents Larger / smaller platforms
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Power: Manual
- Features: Tilting
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Axial/radial bearings and axial angular contact ball bearings are ready-to-fit high precision bearings for high precision applications with combined loads. They can support radial loads and axial loads from both sides as well as tilting moments and are particularly
-
Supplier: Eraser Company, Inc.
Description: The DE100 single station ball bearing turntable will accommodate a reel or spool of wire and other material up to 100 lbs. (45 Kg) in weight. Free-running, and perfect for all dereeling applications.
-
Supplier: Rotek, Inc.
Description: Rotek Series 3000 units are an evolution of the classic four-point contact slewing bearing design, featuring induction-hardened raceway construction, the highest degree of raceway wrap, and durable ball separators. Within the limits of their capacities, they offer an optimum
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 100,000 to 3,600,000 lbs
- Dynamic Radial Load: 20,000 to 1,000,000 lbs
- Moment Load: 20,000 to 8,300,000 Ft-lbs
-
Supplier: RBC Bearings
Description: Product Application Guidelines: Good for multi-directional loading with high thrust and moment load capability. Good for applications where the structures are less rigid. Typical Applications: Turntables Radar Pedestal cranes Mobile cranes Excavators Wind turbines Size Range: 20" inside
- Outside Diameter: 20 to 140 inch
- Static Axial / Thrust Load: 7,000,000 lbs
- Static Radial Load: 1,500,000 lbs
- Moment Load: 16,000,000 Ft-lbs
-
Supplier: Autoquip Corporation
Description: Series 35 Industrial Turntable – Durable Work Station Turntables for Work Positioning, Ergonomics, and Worker Productivity S35 Manual Turntables enable workers to easily rotate heavy loads. The heavy-duty design of these manual industrial turntables is specially
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 3.5 ft
- Power: Manual
-
Supplier: Rotek, Inc.
Description: Rotek Series 4000 slewing bearings are built with greater internal clearance than the Series 3000 models. Advantages include lower frictional torque and the ability to function in mounting structures with less accuracy and rigidity than required for other style of slewing bearings.
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 100,000 to 4,200,000 lbs
- Dynamic Radial Load: 10,000 to 420,000 lbs
- Moment Load: 123,000 to 12,000,000 Ft-lbs
-
Supplier: RBC Bearings
Description: Product Application Guidelines: Ball contact angles can be arranged in a variety of directions to provide maximized load and life characteristics. Good for applications requiring high load capability and low torque. Typical Applications: Large cranes Wind turbines Marine cranes Large
- Outside Diameter: 20 to 160 inch
- Static Axial / Thrust Load: 10,000,000 lbs
- Static Radial Load: 2,000,000 lbs
- Moment Load: 24,000,000 Ft-lbs
-
Supplier: WD Bearing Group
Description: WD slewing ring bearings can support radial, axial and tilting moment loads acting either singly or in combination and in any direction. Therefore, it is possible to replace the combination arrangement of radial and axial bearings by a single bearing, which will measurably
-
Supplier: WD Bearing Group
Description: WD slewing ring bearings can support radial, axial and tilting moment loads acting either singly or in combination and in any direction. Therefore, it is possible to replace the combination arrangement of radial and axial bearings by a single bearing, which will measurably
-
Supplier: TPA Motion
Description: Slew Bearings (sometimes referred to as slewing ring bearings) are 4 point contact large cross section type ball bearings that have holes in both the inner and outer rings for easy mounting. Single-Row Ball Slewing Ring (TPASB ) Inner and Outer Ring thru-holes
- Bore Size: 4.724412 to 14.0551257 inch
- Outside Diameter: 11.023628 to 21.3779643 inch
- Overall Width: 2.362206 to 2.755907 inch
- Bore: 4.724412 to 14.0551257 inch
-
Supplier: Rotek, Inc.
Description: Rotek Series 2100 units are four-point contact slewing bearings with induction-hardened raceways. Balls are chrome-alloy steel and separated by spacers to prevent ball-to-ball sliding friction. Series 2100 units are general purpose slewing bearings for medium duty
- Outside Diameter: 13 to 57 inch
- Dynamic Axial / Thrust Load: 10,000 to 336,000 lbs
- Dynamic Radial Load: 3,000 to 98,000 lbs
- Moment Load: 25,000 to 368,000 Ft-lbs
-
Supplier: TPA Motion
Description: Slewing drive bearings are usually found in application such as: wind turbines, heavy load transporters, solar trackers, harbor cranes, hydraulic equipment, crane steering mechanisms, automation systems, heavy load manipulators, yaw and pitch control tables. Bolt, Connect, Run ... Done!
- Bore Size: 5.709 to 20.669 inch
- Outside Diameter: 13.819 to 30.748 inch
- Overall Width: 3.228 to 5.118 inch
- Dynamic Axial / Thrust Load: 34,000 to 73,000 lbs
-
Supplier: JTEKT North America, Inc.
Description: for the rotary anode X-ray tube of the CT scanner because the bearing is used in a vacuum at high temperatures. Bearing for MRI ultrasonic motor A ceramic bearing not affected by magnetic fields is used for the motor bearing used in the magnetic resonance imaging
- Application: Medical /Dental
- Features: Two Row Roller
-
Supplier: KAYDON Bearings
Description: A line of new, unique thin-section turntable bearings - REALI-SLIM TT® Series - has been developed and introduced by Kaydon Corporation Bearings Division. The bearings save weight, reduce product design envelope sizes and increase design flexibility for such
- Dynamic Axial / Thrust Load: 1,400 lbs
- Dynamic Radial Load: 860 lbs
- Static Radial Load: 1,590 lbs
- Primary Bearing Category: Angular Contact Ball Bearing
-
Supplier: Kinematics Manufacturing, Inc.
Description: rollers. The patented hourglass design of Kinematics' slewing ring bearings is especially effective. The design of their slewing rings allows more teeth to be engaged at one time, leading to higher torque endurance and, essentially, a stronger and more durable slewing bearing. The
- Outside Diameter: 7 to 25 inch
- Dynamic Axial / Thrust Load: 29,943.36 to 530,528 lbs
- Application: Aerospace, Automotive, Medical /Dental, Military
- Features: External Gear Only, Internal Gear Only, Non-geared, Other
-
Supplier: TPA Motion
Description: Flat Mount Bearings are extremely high precision four point contact rotary bearings design for quick mounting via threaded holes in both the inner and outer rings These bearings can replace back-to-back or face-to-face mounted angular contact bearing pairs. No need to
- Bore Size: 1.574804 to 3.93701 inch
- Outside Diameter: 4.724412 to 7.086618 inch
- Overall Width: 0.33464585 inch
- Bore: 1.574804 to 3.93701 inch
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Axial/radial bearings with integral measuring system comprise: an axial/radial bearing YRTM with a dimensional scale and a MEKO/U electronic measuring system. The electronic measuring system contains two measuring heads, a set of shims and an electronic evaluation system.
-
Description: Four-point Contact Ball Rectangular cross-section External and non-gear Clearance and preload *Dimensions up to 72” OD Available Capacities up to: Moment - 900,000 ft-lbs to 980,000 ft-lbs Thrust - 1,150,000 ft-lbs to 1,380,000 ft-lbs Radial - 250,000 lbs to 250,000 lbs APPLICATIONS: Cranes &
- Outside Diameter: 72 inch
- Dynamic Axial / Thrust Load: 1,150,000 to 1,380,000 lbs
- Dynamic Radial Load: 250,000 lbs
- Moment Load: 900,000 to 980,000 Ft-lbs
-
Supplier: NationSkander California Corporation
Description: 500 lbs Capacity 6" Lazy Susan Bearing 5/16 Thick 6" square plate 1/4" ball bearings 500 lbs. max 15" to 30" turntable dia Zinc plated 5/16" Thick
-
Supplier: National Precision Bearing, Inc.
Description: The Silverthin™ Bearing Group is an ISO 9001: 2008 registeredcompany that specializes in thin section ball and slewing ring bearings. Our flexible manufacturing systems allow us to provide a wide varietyof custom bearing configurations across a broad range of sizes. THE
- Moment Load: 23,300 to 74,900 Ft-lbs
-
Supplier: National Precision Bearing, Inc.
Description: The Silverthin™ Bearing Group is an ISO 9001: 2008 registeredcompany that specializes in thin section ball and slewing ring bearings. Our flexible manufacturing systems allow us to provide a wide varietyof custom bearing configurations across a broad range of sizes. THE
- Moment Load: 23,300 to 74,900 Ft-lbs
-
Supplier: Econo Lift Limited
Description: Bearings 1 1/2” diameter Sealed ball bearing type Rotation 360 degrees Angle 1 1/2” x 1 1/2” x 1/4” Low height 2 1/2” Options Spring loaded pin detent Larger/smaller dia. rings Platforms mounted on top
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 3.3333333333333335 ft
- Power: Manual
-
Supplier: Warner Linear
Description: overload incorporated into the motor Heavy wall construction Double ball bearing motors and heat treated gears Rugged output bearing support Customized mounting configurations available Optional 24 vdc motor available to provide more speed selections Typical Applications
- Device Type: Rod Type
-
Supplier: Caster City, Inc.
Description: Swivel Caster 135 Lb. Maximum Capacity Each. Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate. It is popular on dollies
-
Supplier: Caster City, Inc.
Description: Swivel Caster 135 Lb. Maximum Capacity Each. Turntable Swivel for your dolly - capacity up to 2500 Lbs Features: This swivel mechanism functions like a lazy susan. It can be used to make a turntable or for most applications that require two surfaces to rotate. It is popular on dollies
Find Suppliers by Category Top
Featured Products Top
-
The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New design concepts and improved manufacturing (read more)
Browse Datasheets for Isotech, Inc.
Conduct Research Top
-
3 Ways to Avoid Failure When Mounting a Slewing Ring
Slewing ring bearings are ideal for rotating and turntable-type applications. While understanding the design and performance capabilities of a slewing ring bearing is important, it is equally important to be aware of how certain mounting surfaces affect this type of bearing. Whether a slewing ring
More Information Top
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
A 908mm diameter ball bearing turntable was used as the azimuth adjustment bearing, upon which the entire assembly was bolted.
-
Robot Builder's Bonanza, Fourth Edition > Experimenting with Robotic Arms
• 1 3″ ball bearing turntable .
-
Transport Agency's Regulations and General Advice Regarding Vehicles and Trailers Towed by Vehiclees.
Dolly equipped with turntable connection (class G) fitted in combination with ball bearing turntable shall, moreover, meet requirements in row K4.
-
Commercial Vehicle Safety Regulation (Extracts).
…warped; the upper plate king pin must not be loose, cracked, deformed or have wear in excess of 3.2mm; the upper plate king pin must not be repaired by field welding; if fitted, a ball bearing turntable must not be (i…
-
Special Relativity
The whole setup was actively rotated by a computer-controlled precision ball bearing turntable .
-
Countries > Canada > Province of Alberta > Regulations > Traffic Safety Act > [CANADA Alta Reg 2009-121] Regulation 121/2009 - Commercial Vehicle Safety Regula...
(d) if fitted, a ball bearing turntable must not be .
-
A precision test of the isotropy of the speed of light using rotating
cryogenic optical cavities
The whole setup was actively rotated by a computer-controlled precision ball bearing turntable .
-
Heavy Vehicle Modifications.
• Turntable Based Single Oscillating, Utilising a Ball Bearing Turntable .
-
Arduino Robot Bonanza > Robby Armstrong
The weight of the arm is supported by a 3″ "Lazy Susan" ball - bearing turntable .
-
Installation for sling-ramming of ladle linings
The frame is suspended from a ball - bearing turn- table mounted on a platform and is rotated by an electromechanical drive with continuous speed control, from 1 to 20 rpm.
Indicates content that may require registration and/or purchase.