-
Supplier: Imao-Fixtureworks
Description: Features Can be used as driven rollers in chain drive applications. Ball bearing is locked by a retaining ring.
- Maximum Tension Rating: 44.96 to 519.288 lbs
- Application: Chain
- Contact: Pulley
-
Supplier: Renold Jeffrey
Description: The Renold Oilfield Chain specification is a result of years of design, test and application experience ensuring product reliability and consistency. In order to optimize product performance, we strictly control material specifications, heat treatment processes, assembly, appropriate fits,
- Chain Class / Application: Oil Field Chain
-
Supplier: Renold Canada
Description: One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a Shepherd's
- Non-standard Chain Pitch: 1 to 3 inch
- Tensile Strength: 18,100 to 463,400 lbs
- ANSI Pitch: 100 (1 1/4"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 80 (1")
- # of Strands: Double, Quadruple, Quintuple and higher, Single, Triple
-
-
Supplier: Emerson Bearing Co.
Description: They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes
- Non-standard Chain Pitch: 1.25 inch
- Tensile Strength: 264,000 lbs
- Nonstandard Number of Strands: 8
- Chain Class / Application: Oil Field Chain
-
Supplier: Renold Jeffrey
Description: XTRA Series chains incorporate the usual Renold performance enhancing features including solid bushings, ball drifted plate holes, shot peening, and optimum interference fits. The gearing dimensions of XTRA Series chain are identical to our standard ANSI single strand
- Rollers: Rollers
- # of Strands: Single
-
Supplier: igus® inc.
Description: for rol e-chain®. The rol e-chain® is available as assembled e-chain system®. They are mounted by igus® specialists with chainflex® cables and assembled plugs and fittings according to your specifications and packed suitably for easy installation. According to travel lengths,
- Inside Width: 1.97 to 23.62 inch
- Inside Height: 1.26 to 3.15 inch
- Bend Radius: 4.92 to 39.37 inch
-
Supplier: Zaber Technologies, Inc.
Description: configurations Inline and parallel drive configurations Integrated, 500 CPR, motor mounted encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers
- Stroke or X-Axis Travel: 2.9527575 inch
- Rated Speed: 4.330708661417325 in/sec
- Drive Type: Ball Screw
- Device Type: Ball Slide
-
Supplier: Zaber Technologies, Inc.
Description: up to 300 N thrust 100 kg load capacity Inline and parallel drive configurations Ball screw and lead screw configurations Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Built-in controller; daisy-chains with other Zaber
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 4.330708661417325 in/sec
- Drive Type: Ball Screw
- Device Type: Ball Slide
-
Supplier: Zaber Technologies, Inc.
Description: configurations Inline and parallel drive configurations Integrated, 500 CPR, motor mounted encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers
- Stroke or X-Axis Travel: 2.9527575 inch
- Rated Speed: 4.330708661417325 in/sec
- Drive Type: Ball Screw
- Device Type: Ball Slide
-
Supplier: Zaber Technologies, Inc.
Description: up to 300 N thrust 100 kg load capacity Inline and parallel drive configurations Ball screw and lead screw configurations Integrated linear encoders with 50 nm resolution provide slip/stall detection and position correction Built-in controller; daisy-chains with other Zaber
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 4.330708661417325 in/sec
- Drive Type: Ball Screw
- Device Type: Ball Slide
-
Supplier: Tolomatic
Description: Integrated controller, drive and servo motor, ports for chain networking
- Stroke or X-Axis Travel: 24 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Closed Loop Control, Holding Brake, Non-rotating, Other, Water Resistant (Sealed)
- Material: Aluminum
- Drive Type: Ball Screw
-
Supplier: Imao-Fixtureworks
Description: Features Can be used as driven rollers in chain drive applications. Ball bearing is locked by a retaining ring.
- Maximum Tension Rating: 44.96 to 458.592 lbs
- Application: Belt
- Contact: Pulley
-
Supplier: Newport MKS
Description: The URB100CC rotation stage is based on our popular URS series, but features a belt drive instead of a worm gear. The belt drive offers significantly higher rotation speeds of up to 720°/s without sacrificing life time expectancies. Typical applications are LIDAR, 3D imaging, or film
- Load Capacity: 22.48 lbs
- Maximum Torque: 0.000005309734513274334 In-lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Mechanism: Belt
-
Supplier: Hannay Reels
Description: and sprocket drive. Steel hub assembly rated to 3000 psi (207 bar). Assembly "A" roller on front of frame. Full chain guard. Options: 5000 psi working pressure, roller assembly, direct drive hydraulic motor rewind, and hose package.
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 to 900 ft
- Core Diameter: 16 inch
- Hose / Cable Outside Diameter: 1.18 to 1.43 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: (L-412.xxxxxxB) Various rotary and linear encoders, absolute and incremental Versions with linear encoder with optional drag chain and connection box (L-412.xxxxxxE1) or without drag chain (L-412.xxxxxxE0). L-412.xxx212 is only available in conjunction with drag chain option E1.
- Stroke or X-Axis Travel: 2.0472452 to 12.0078805 inch
- Rated Speed: 11.81102362204725 in/sec
- Carriage Load: 89.92 lbs
- Drive Type: Ball Screw
-
Supplier: Hannay Reels
Description: steel construction. Explosion-proof reels. DPB Series reel is direct drive, eliminating the use of chain and sprockets. Choose gear-driven crank rewind, #40 chain and sprocket drive powered by an electric, hydraulic, or compressed air motor or direct drive
- Maximum Pressure: 350 psi
- Hose / Cable Length: 50 to 200 ft
- Flange Diameter: 22.75 to 28.75 inch
- Core Diameter: 10.5 to 15.5 inch
-
Supplier: IntelLiDrives, Inc.
Description: also applicable for use in manufacturing environments. Rotary stages incorporate precision worm-gear drive mechanism and bearing components for accurate positioning performance over the lifetime of the product. Linear actuators are fitted with ball screws and linear ball
-
Supplier: PI (Physik Instrumente) L.P.
Description: encoders are noncontact devices, so there is no backlash, wear, or maintenance concerns. The A-352 is coupled with industry-leading controllers and drive modules from ACS that offer superior servo performance, advanced control algorithms to improve dynamic performance and error compensation,
- Device Type: Ball Slide
- Motor Type: DC, Linear Motor
- Features: Electrical
- Orientation: Gantry
-
Supplier: Hannay Reels
Description: To handle 2" through 4" I.D. hose Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90° ball bearing swivel joint with
- Hose / Cable Length: 50 to 100 ft
- Flange Diameter: 62 to 80 inch
- Core Diameter: 30 inch
- Hose Inside Diameter: 2 to 4 inch
-
Supplier: Mile-X Equipment, Inc.
Description: chain provides 20% more strength then the common 80 grade load chain found on inferior hoists. The double enclosed brake cover keeps dirt and debris away from the brake mechanism. While the sealed ball bearing supported load sheave provides efficient and smooth operation. The
-
Supplier: Newport MKS
Description: to avoid thermal expansions, robust construction of recirculating ball bearing for highly accurate linear motion and backlash-free ballscrew drive for rapid movement with short, step and settling time. Up to 4 FCL units can be daisy-chained and controlled with the same GUI. Cables and
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 0.78740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Newport MKS
Description: to avoid thermal expansions, robust construction of recirculating ball bearing for highly accurate linear motion and backlash-free ballscrew drive for rapid movement with short, step and settling time. Up to 4 FCL units can be daisy-chained and controlled with the same GUI. Cables and
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.78740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Newport MKS
Description: to avoid thermal expansions, robust construction of recirculating ball bearing for highly accurate linear motion and backlash-free ballscrew drive for rapid movement with short, step and settling time. Up to 4 FCL units can be daisy-chained and controlled with the same GUI. Cables and
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.78740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Rotolok Valves, Inc.
Description: Generally sealed-for-life ball type rigged outboard or high temperature type above 480 F DRIVE NEMA - Frame C-Face TEFC motor mounted to parallel shaft gear reducer sidewall mounted to valve body complete with taper lock sprockets and chain all in an enclosed OSHA approved guard
- Application / Operation: Conveyor Feeding, Dust Collecting, Filling, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: Bobcat Company
Description: sidewalks and ball courts. In the fall, use it to sweep leaves and other debris. The worm-gearbox eliminates maintenance like greasing the chain or making tension adjustments. This also makes it easier to replace the bristles by removing only four bolts. The broom bristles have a waved
-
Supplier: Span Tech LLC
Description: aluminum. An enclosed gear drive powers the individual roller shafts. The gears are housed within an aluminum chassis designed to provide continuous lubrication. Ball bearings support the output shafts that drive the rollers. Powered Roller Transfers can offer solutions to the
- Features: Other
- Features and Options: Sanitary
Find Suppliers by Category Top
Featured Products Top
-
302 Stainless Steel Balls are engineered for applications requiring corrosion resistance, durability, and consistent dimensional accuracy. With balanced hardness and good mechanical stability, they are suitable for medium-load and moderately corrosive environments (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Our hardened idler sprockets maintain chain tension and reduce wear in high-speed drive systems. Through induction hardening and precision machining, these components deliver consistent chain engagement under continuous operation. (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor; auxiliary rewind is standard Crank rewind and power rewind reels, pinion brake standard Standard inlets: 90° ball bearing swivel joints, 1" female NPT threads Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Manual rewind reels include: gear-driven crank rewind with removable handle and adjustable brake. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint, 1" female NPT (read more)
Browse Hose Reels Datasheets for Hannay Reels -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
painting applications, the 2000 Series withstands pressure up to 3,000 psi and temperatures up to 400° F (204° C). Features: Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Chain-drive crank rewind or chain and (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 1500 Series Manual or Power Rewind Reels feature a permanent direct crank rewind ideal for long lengths of hose in lawn care and pest control applications. A chain and sprocket drive is powered by electric, hydraulic or a compressed air motor. The reels are designed for 1/4” (read more)
Browse Hose Reels Datasheets for Hannay Reels -
-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake. Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 2400 series manual or power rewind reels handle two 1/4" through 3/8" welding hose and can hold up to 200 feet. Features: MX chain drive crank rewind or powered by a compressed air or hydraulic motor MX rewind reels supplied with pinion brake (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Hanford Laboratories Operation monthly activities report, May 1958
This design incorporates a ball chain drive with the driving sprocket geared directly to the motor; the non-lubricated .
-
An improved universal motion drive for a UHV specimen manipulator
The vertical motion uses a cog and chain drive ( ball races cog and chain were obtained from the Hoffman Manufacturing Company Limited, Chelmsford).
-
Design and Performance of a Portable Piezocone Driver for High Resolution Profiling of Wetland Sediments
This study demonstrates that a low-power, chain - driven ball screw driver provides adequate force and penetration speed control to collect meaningful piezocone data in low-stress environments.
-
Pioneers, Engineers, and Scoundrels
From bicycle manu- facturers came steel tube framing, chain drive , ball and rollerbearings, and differential gearing.
-
The Beam Line X NdFe-steel hybrid wiggler for SSRL
Magnetic field adjustment is with a driven chain and ball screw drive system.
-
ZCP1998HT033
They include ball screw, chain driven and hydraulic mechanisms.
-
Comments over a physical toy
General FIR drove initial state like in image 5 and any N, the above hypothesis always to Endzustanden, that all are N of balls of the chain on the move in.
-
Contemporary Design and Manufacturing Technology
These SLMs use scissor lifting units (SLUs); which are often driven by a ball screw, chain drive or hydraulic actuator.
-
A double bubble tubular film process to produce biaxially oriented poly(p‐phenylene sulfide) (PPS) film
At the top of the second stage tower movable nip rolls were built using a ball screw and chain drive system.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37159/85835878-MIT.pdf?sequence=2
innovations such as steel-tube framing, pneumatics, ball bearings, chain drive , and .
Indicates content that may require registration and/or purchase.