-
Supplier: G.L. Huyett
Description: Detent pins are designed to use in temporary quick disconnect operations. The pin has a ball bearing on one end with a steel spring works that depresses and springs out to lock the pin into place.
- Diameter / Size: 0.1875 to 1.25 inch
- Length: 0.4 to 12.5 inch
- Pin Type: Detent Pin
- Design Units: English, Metric
-
Supplier: Pivot Point, Inc.
Description: Non-threaded Ball Plunger design push-fits into hole. Spring loaded ball detent forms a bearing surface which retracts and then snaps into opposing hole or groove. Push fit Ball Plungers are used for locating or positioning in drawers, doors, dies and other
- Body Diameter (non-threaded): 0.375 inch
- Stroke: 0.786 inch
- End Force (depressed): 5 lbs
- Thread Size: 3/8-16, 3/8-24
-
Supplier: Vlier
Description: The enhanced design of our Posi-HexTM ball plungers allows for easy installation and removal using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great when using our thread locking element. These compact spring plungers offer quick change-outs
- Stroke: 0.57 inch
- End Force (depressed): 3 lbs
- Thread Size: #10-32
- Plunger Type: Ball Plunger
-
-
Supplier: Vlier
Description: The enhanced design of our Posi-HexTM ball plunger allows for easy installation, removal or change-outs using only a hex wrench. Designed to withstand maximum installation torque, Posi-HexTM works great when using our thread locking element. The stainless steel construction offers
- Stroke: 0.445 inch
- End Force (depressed): 1.25 lbs
- Thread Size: #8-32
- Plunger Type: Ball Plunger
-
Supplier: Pivot Point, Inc.
Description: Ball Lock Pins are a very secure quick-release pin. They have a push button that initiates ball action and retraction, and can only be released by pushing the button. Ball Lock Pin design combines secure fastening with quick release ease of removal. Steel Lanyards or
- Diameter / Size: 0.375 inch
- Length: 1.75 inch
- Bulk/Assorted Package: Bulk Package
- Design Units: English
-
Supplier: Accuride International, Inc.
Description: Load Rating: 100 lb./45 kg. Rail mount, 1" over travel, and quiet movement Designed for wider desk and credenza drawers in business or residential settings. Hold-in detent to prevent drawer roll-out and bounce-back. Rail mount and polymer ball bearings provide exceptionally smooth and
- Stroke or X-Axis Travel: 13 to 29 inch
- Carriage Load: 100 lbs
- Base Length: 12 to 28 inch
- Base Height: 2.79 inch
-
Supplier: Triangle Manufacturing Company
Description: We use corrosion-resistant galvanized steel and offer a variety of additional coating options. Available in a multitude of sizes from 3”-12”, our lazy susan design has a deeper race groove, encapsulating the balls more effectively and allowing them to move more smoothly. All of our
- Size: 6 inch
- Load Capacity: 500 lbs
- Center Hole Diameter: 4.69 inch
- Features: Detent, Galvanized Finish
-
Supplier: DieQua Corporation
Description: Our Series T torque limiters feature a ball-detent clutch design. These adjustable torque limiters are available as couplings or pulley mount configurations. Our adjustable ball-dent torque limiters feature zero backlash, high rigidity, a disengagement detection ring, and
-
Supplier: Accuride International, Inc.
Description: hinge base saves installation time. Hold-out detent Silenced in and out
- Stroke or X-Axis Travel: 8.27 to 27.52 inch
- Carriage Load: 75 lbs
- Base Length: 12 to 32 inch
- Device Type: Ball Slide
-
Supplier: G.L. Huyett
Description: easily-accessible method of detent ball release.
- Diameter / Size: 0.1875 to 1 inch
- Length: 0.5 to 6 inch
- Design Units: English
- Features: Other, Search All Hitch and Linch Pins
-
Supplier: Triangle Manufacturing Company
Description: We use corrosion-resistant galvanized steel and offer a variety of additional coating options. Available in a multitude of sizes from 3”-12”, our lazy susan design has a deeper race groove, encapsulating the balls more effectively and allowing them to move more smoothly. All of our
- Shaft Size: 4.69 inch
- Shaft Securing: None
- Features: Other
- Bearing Type: Plain Bearing
-
Supplier: Eaton Hydraulics Group
Description: Light Duty, Hydrostatic Even the smallest equipment requires reliable hydraulic systems. In order to reduce sensitivity to overheating, Eaton light-duty hydrostatic pumps feature a proven radial ball piston design. A perfect complement to the Eaton Char-Lynn® motor product line, these
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Traffic Safety Warehouse
Description: A revolutionary ball and detent design snaps the unit in place, with a simple twist of the handle. Warns drivers to beware of pedestrian traffic. High visibility night or day. Folds to 4.5" flat for shipping and storage. 24"w x 24"d x 42.5"h Lime. Collapsible Barricade -
-
Supplier: Warner Linear
Description: Completely sealed, designed for tough, high load applications. Able to perform in harsh environments providing years of trouble-free service. Features Protective coatings and O-ring seals throughout Efficient in-line ball screw system Integral load holding brake Ball detent
- Device Type: Rod Type
-
Supplier: Warner Linear
Description: Intended for severe service requirements and loads up to 600 lbs. (270kg) Lowest priced model in the B-Track family. Features Protective coatings and O-ring seals throughout Hybrid nut and screw design, no brake needed Ball detent overload clutch 2 to 12 inches (50 to 300
- Device Type: Rod Type
-
Supplier: Warner Linear
Description: Completely sealed, designed for tough, high load applications. Able to perform in harsh environments providing years of trouble-free service. Features Protective coatings and O-ring seals throughout Efficient in-line ball screw system Integral load holding brake Ball detent
- Device Type: Rod Type
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard High-Speed Overrunning Clutch provides positive engagement and high torque on demand. Featuring a unique roller-ramp design, the clutch when engaged transmits power via the precision-machined cam and roller assembly connected to the input shaft. A ball bearing at each end
- Torque Rating: 275 to 925 Ft-lbs
- Rotational Speed: 10,000 to 16,000 rpm
- Bore Diameter: 1 to 1.5 inch
- Diameter: 3 to 4.5 inch
-
Supplier: DEWALT Industrial Tool Co.
Description: horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw Cam lock miter handle with detent override deliver quick and accurate miter angles Compact, lightweight design (53 lbs.) allows for easy transport and
- Blade Size: 12 inch
- Weight: 53 lbs
- Saw Type: Miter Saw
-
Supplier: R+W Coupling Technology
Description: Design: Clamping hub with one ISO 4762 screw per hub. Components of compact and rigid design with backlash free interface. Misalignment compensation via elastomer insert Temperature range: -30 to +100° C Service life: These couplings are maintenance free and stable over their entire
- Torque Rating: 3.68731563421829 to 516.22418879056 Ft-lbs
- Bore Diameter: 0.4724412 to 2.362206 inch
- Diameter: 2.4409462 to 4.6456718 inch
- Length: 3.3464585 to 5.3149635 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights ACCURACY OF +/-3% CLOCKWISE (20-100% OF FULL RANGE) Provides precise torque application (Counterclockwise calibration available on special order) HEAD DESIGN SPECIFICALLY FOR TORQUE WRENCHES Enclosed Head - Seals out dirt and contaminants Torque Wrap Design - Reduces
- Range: 0.375 inch
- Gage / Instrument Type: Micrometer
-
Supplier: Warner Linear
Description: screw design, no brake neededBall detent overload clutch 4 to 24 inches (100 to 600 millimeters) stroke lengths Up to 1500 pounds (680 kilograms) load capacitiesSpeeds up to 2.1 in. (53.34 millimeters)/sec. travel Thermal overload incorporated into the motor Heavy wall construction
- Device Type: Rod Type
-
Supplier: Newport MKS
Description: The M-SR-4P Pedestal Pillar Extension Rod is specially designed for use with the M-SR-SC sliding clamp. It features a "V" groove running axially down the length of the rod and includes Newport’s patented peg fastener. The "V" groove allows the M-SR-SC sliding clamp with its spring-loaded ball
-
Supplier: DEWALT Industrial Tool Co.
Description: handle with detent override deliver quick and accurate miter angles Dual horizontal steel rails with innovative clamping mechanism and linear ball bearings deliver an accurate, durable and compact saw Innovative gearbox and belt-drive design increases vertical cutting capacity
- Blade Size: 12 inch
- Weight: 56 lbs
- Saw Type: Miter Saw
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Exclusive bevel detent system - 7 positive stops delivers fast accurate repeatable cuts Adjustable stainless steel miter detent plate with 11 positive stops improves productivity & ensures cutting accuracy Optimizes cutting accuracy Machined base fence support
- Blade Size: 10 inch
- Weight: 51 lbs
- Saw Type: Miter Saw
-
Supplier: Boston Gear
Description: Overview Single position mechanical torque limiters are designed to provide one exact detent position. This rotational position is often necessary to provide accurate timing of process equipment. System timing is critical for packaging, filling, and capping type equipment. The design
- Torque Rating: 2.08333333333333 to 4,166.66666666667 Ft-lbs
- Bore Diameter: 0.4375 to 3.625 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: Overview Single position mechanical torque limiters are designed to provide one exact detent position. This rotational position is often necessary to provide accurate timing of process equipment. System timing is critical for packaging, filling, and capping type equipment. The design
- Torque Rating: 2.91666666666667 to 2,083.33333333333 Ft-lbs
- Bore Diameter: 0.5 to 3.9375 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: Overview Single position mechanical torque limiters are designed to provide one exact detent position. This rotational position is often necessary to provide accurate timing of process equipment. System timing is critical for packaging, filling, and capping type equipment. The design
- Torque Rating: 16.6666666666667 to 416.666666666667 Ft-lbs
- Bore Diameter: 0.75 to 2.75 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Econo Lift Limited
Description: polyurethane seals Horn in control head Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Easy removable cover Lift table options Oversized platforms Rotating tops - spring detents - manual detents Roller
- Capacity: 4,000 lbs
- Stroke: 48 inch
- Length: 72 inch
- Width: 36 inch
-
Supplier: OTTO Controls
Description: These miniature toggles are rugged, highly reliable switches offering positive detent action for safe switching operation. They feature OTTO's snap-action switch actuation with a unique toggle actuator design. High contact pressure and superior wiping action of the OTTO design
- Mechanical Life: 100,000
- Operating Temperature: -85 to 185 F
- Toggle Actuator: Ball Handle, Standard Toggle Handle
- Features: Dustproof, Other, Weather Resistant or Waterproof
-
Supplier: R+W Coupling Technology
Description: Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Material: Torque limiter: high strength hardened steel Detent balls made of hardend steel Clamping hubs: high strength aluminum. Elastomer insert: precision molded, wear resistant and
- Bore Diameter: 0.2362206 to 1.4960638 inch
- Coupling Diameter: 0.9842525 to 2.61811165 inch
- Coupling Length: 1.3385834 to 3.543309 inch
- Rated Torque: 79.646017699115 to 1,769.91150442478 In-lbs
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: shaft. MATERIALS - Cam is hardened & ground Steel; Rollers are hardened & ground ball bearing type steel. All stainless clutches are also available. CR-Series Tiny-Clutches are available for shafts up to 1/2", torque loads up to 25in/lbs & speeds up to 7000RPM. We will design & build
- Torque Rating: 1.66666666666667 Ft-lbs
- Rotational Speed: 5,000 rpm
- Bore Diameter: 0.375 inch
- Diameter: 0.875 inch
-
Supplier: Omtec Corporation
Description: with Omtec: PBT Ball Transfers, FBT Ball Transfers. Insert Wheels, Insert Rollers and the ESD PUG Grounding Device.
-
Supplier: Invotec Solutions Ltd.
Description: The SMARTFLOW® SWAP® Valve is a simple, manually selectable device that supplies cooling water to the mould during processing or air to purge the water from the mould, cooling lines, Supply and Return manifolds prior to tool change. The 3-position shear valve is a proven design. Ball
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Clark Solutions
Description: Where solids in the slurry make operation of other types of valves such as ball, plug and butterfly valves extremely problematic, the Series-22 Dia-Cam valve is ideally suited for slurries since there are no "dead zones" in the valve internals. The valve ID mates to Schedule 40 piping systems
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 150 F
-
Supplier: Mile-X Equipment, Inc.
Description: Features: Folds-up for space-saving storage and portability Tilts up for vertical engine rebuilding operations 5 ball detent pins: 2 for the folding legs, 1 for the fold-down/up mast, 1 for the engine mount tip back, and 1 for the engine mount rotation angle Heavy Duty easy rolling
Find Suppliers by Category Top
Featured Products Top
-
sensors promises an exceptionally long service life compared to conventional systems. While mechanical systems lose precision over time due to wear, the Hall sensors in the HR100 handwheel remain precise and reliable throughout their entire service life. The newly designed magnetic detent is also not (read more)
Browse Absolute Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
Detent Pins - Ring Handle Detent Pins pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Experience the strength of Jergens Kwik-Lok® Heavy Duty Detent Pins! Designed for reliability, these shoulder-style alignment pins are perfect for applications where a positive (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
QUICK RELEASE BALL LOCK PINS Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
QUICK RELEASE BALL LOCK PINS Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. QUICK RELEASE BALL LOCK PINS Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on the (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
QUICK RELEASE BALL LOCK PINS Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
be found in back braces used after procedures and trauma. Our ball detent pins are used in braking mechanisms found on medical carts. Our (read more)
Browse Ball and Spring Plungers Datasheets for Vlier
More Information Top
-
Plant Maintenance Product | Nexen's TL Series pneumatically engaged, single-position torque limiters deliver overload protection for machinery | Plant Services
Semi-open units are sealed to keep contaminants out of the ball/detent area, while enclosed units are designed to protect the ball / detent and spline areas in washdown or other manufacturing environments where liquids are present.
-
EOCR CONTROL ROD AND DRIVER FUEL HYDRAULIC TESTS
The ball - detent latch mechanism as originally designed .
-
Production Engineering And Implementation Of A Modular Military Binocular
In order to increase the reliability of the standard friction hinge, a spring loaded ball and detent mechanism, which had no wear surfaces, was designed and incorporated.
-
International Space Station Design for Dexterous Robotics - Inboard Truss Segments
The shape of the stationary rail brackets allow for easy entry of the door wedge brackets, and are designed to guide the wedge bracket to within capture of the ball detents .
-
A new U.U.T./Test station interface
a) A forgiving design - in the case of the paddle contacts and the ball detent pins significant misalignment in all three axes (horizontal, vertical and engagement depth) can be accommodated.
-
Handbook of Pyrotechnics
A shear pin of low strength is commonly used as a simple release system in thrusters designed for tensile loads of up to 5,000 pounds, whereas a ball detent release mechanism is frequently used in thrusters for tensile loads exceeding 5 …
-
DEMONSTRATIONS
In this design the prism can be slid out of the ophthalmoscope beam either to left or right, and is held in the central position by a ball detent .
-
Electronics for engineers and natural scientists
Backwarddiode 457, 162 beam displays, 332 ball -Grid array, 591 band gap-reference element, 457 band gap … … 68, 77 Bandgap of Voltage of Reference, 369, 370 Bänder model , Bandgap-reference element, 476 … … bandpass filters, 274 bandstop filter , 452 base circuit, 191 …
-
Kompendium of the medium configuration
… roman I-164 Klassizistische fonts I-147, I-152 of adhesive bond II-672 II-704 climate II-721 jack plug II-967 distortion … … 660, competence I-718, model , I-661, I-636 … … crown glass II-191 ball -characteristic II-966 ball …
Indicates content that may require registration and/or purchase.