Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nook Industries, Inc.
Description: This unit consists of an aluminium extrusion body with integrated, hardened steel guide rods. Two carriages, which have internal linear ball bearings that can be adjusted free of play, are driven along the guide rods in opposite directions by two belts. The pulleys include maintenance-free
- Rated Speed: 196.8503937007874 in/sec
- Rated Force: 105.656 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: SKF/Global
Description: ILD stands for "Intelligent Linear Drive" and features electronic microprocessor technology for flexible, powerful and durable automation.
- Stroke or X-Axis Travel: 27.5590551181102 inch
- Rated Speed: 0.984251968503937 in/sec
- Rated Force: 4,496 lbs
- Features: Adjustable Stroke, Closed Loop Control, Integral Sensor
-
Supplier: Venture Mfg. Co.
Description: Venture’s extremely versatile 850 Series Ball Screw actuator combine a highly efficient long life ballscrew with a DC motor gearbox providing a high performance ready to install linear drive system. Suitable for virtually any industrial application you can imagine, such as;
- Stroke or X-Axis Travel: 12 to 40 inch
- Rated Force: 4,000 lbs
- Motor Voltage: 12 to 120 volts
- Drive Type: Ball Screw, Gear Drive
-
-
Supplier: Venture Mfg. Co.
Description: This is a ball screw version of the “Maxi” for those with heavier dishes or for those who just prefer a Cadillac vs. a Chevy this unit will provide years of reliable service. Features: “User Friendly” easy to install design Rugged steel tube construction 5 pitch ball screw 1500 lb.
- Rated Force: 1,500 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Drive Type: Ball Screw, Gear Drive
-
Supplier: Myostat Motion Control, Inc.
Description: From Small to Big Myostat offers a full range of linear systems. From microscope actuators with 5mm of stroke to belt drive systems capable of 5m of stroke. Myostat has a full range of actuators sure to suit your application, including Lead Screw, Ball Screw, Rack and
- Stroke or X-Axis Travel: 1.2204731 to 6.1417356 inch
- Rated Speed: 1.96850393700787 in/sec
- Rated Force: 34.1696 lbs
- Lead: 0.03937007874015748 to 0.07874015748031496 inches per
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered
-
Supplier: Plast-O-Matic Valves, Inc.
Description: High performance brushless actuator motor with overload/overheat protection.Valve body and piping connections are available in PVC or CPVC, with EPDM or Viton seals. Actuator housing is constructed of ABS and is IP67 rated. ISO drive and mounting unit are aluminum.Mounting
- Valve Size: 0.75 to 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Raco International, LP
Description: The RACO MA series electric actuator is an extremely flexible modular system, which allows you to customize the actuators to the specific requirements of the application. The MA actuator system can accommodate virtually any drive configuration and any electric motor; from
- Stroke or X-Axis Travel: 3.9 to 78.7 inch
- Rated Speed: 0.2 to 1.4 in/sec
- Rated Force: 440 to 132,000 lbs
- Motor Continuous Power: 0.11 to 39 HP
-
Supplier: Festo Corporation
Description: Internal guide and ball screw drive Space-saving position sensing Flexible motor mounting The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 23.62204724409449 in/sec
- Rated Force: 67.44 lbs
- Motor Type: AC Servo
-
Supplier: Nook Industries, Inc.
Description: symmetry of the carriages. The openings of the guide body are sealed with 3 stainless steel cover bands to protect the drive from splash water and dust. Another option is to cover the opening with a bellows.
- Rated Force: 899.2 lbs
- Material: Aluminum
- Drive Type: Ball Screw
- Actuation Type: Electrical
-
Supplier: Tolomatic
Description: Integrated controller, drive and servo motor, mid-stroke positioning
- Stroke or X-Axis Travel: 24 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Closed Loop Control, Holding Brake, Non-rotating, Other, Water Resistant (Sealed)
- Material: Aluminum
- Drive Type: Ball Screw
-
Supplier: Tolomatic
Description: Integrated controller, drive and servo motor, ports for chain networking
- Stroke or X-Axis Travel: 24 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Closed Loop Control, Holding Brake, Non-rotating, Other, Water Resistant (Sealed)
- Material: Aluminum
- Drive Type: Ball Screw
-
Supplier: Hunt Valve Actuator Division
Description: No Description Provided
- Stroke or X-Axis Travel: 39.3701 inch
- Rated Speed: 9.84251968503937 in/sec
- Rated Force: 44.96 lbs
- Features: Adjustable Stroke
-
Supplier: TPA Motion
Description: Small linear actuator fulfill the need for low cost single axis precision motion actuators that can easily be combined to form multi-axis platforms. Most of these products find homes in life science equipment and lab automation equipment. Each unit is provided complete with stepper
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 0.393700787401575 to 4.7244094488189 in/sec
- Lead: 0.03937007874015748 to 0.47244094488188904 inches per
- Motor Voltage: 2.8 to 6.2 volts
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Parameters] Repeated Position Accuracy 0.02mm Guide Model W12XH8 Double Track Ball Screw / Belt Drive 16 Lead Type 5mm / 10mm / 20mm Max Speed 250mm/s 500mm/s 1000mm/s Horizontal Load Capacity 20kg / 30kg / 50kg Vertical Load Capacity 5kg / 10kg / 15kg 0ise 70dB - 80dB
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Radwell International
Description: LINEAR ACTUATOR / DRIVE, 25 MM PISTON, 621 MM STROKE, RECIRCULATING BALL BEARING GUIDE, SHOCK ABSORBER, SELF-ADJUSTING, PROGRESSIVE, ACCESSORIES, FOR PROXIMITY SENSOR, FOOT MOUNTING, (532447). FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Piston Cylinder Actuator
- Features: Pneumatic
-
Supplier: TPA Motion
Description: FLEX actuators (FAS ) are ultra compact preconfigured ball or lead screw driven linear actuators ready for installation in your application. No additional adjustments are necessary. Each assembly consists of a ball or lead screw drive system mounted within an
- Stroke or X-Axis Travel: 0.787402 to 7.87402 inch
- Rated Speed: 0.984251968503937 to 9.84251968503938 in/sec
- Lead: 0.03937007874015748 to 0.3937007874015748 inches per
- Material: Aluminum
-
Supplier: Hymark/Kentucky Gauge
Description: Portal linear drive size 120 as vertical drive with upright omega toothed belt drive, powered carriage and dual ball guiding rail: Max. speed: v = 5 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 8000 N Max. feed force: FX = 3200 N Aluminum profile 120 x 100 mm
- Stroke or X-Axis Travel: 9.448824 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 719.36 lbs
- Drive Type: Belt Drive
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, BALL SCREW DRIVE/BALL GUIDE, MOUNTING FOR SERVO MOTOR, 16.5 INCH RANGE OF MOTION, BELLOWS CONNECTED TO CAR, 100 X 60 MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Myostat Motion Control, Inc.
Description: From Small to Big Myostat offers a full range of linear systems. From microscope actuators with 5mm of stroke to belt drive systems capable of 5m of stroke. Myostat has a full range of actuators sure to suit your application, including Lead Screw, Ball Screw, Rack and
- Stroke or X-Axis Travel: 10.6692971 to 69.7244471 inch
- Rated Speed: 50 in/sec
- Rated Force: 100.036 lbs
- Drive Type: Belt Drive
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.1181103 inch
- Screw Type: Lead Screw
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.0787402 inch
- Screw Type: Lead Screw
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.04724412 inch
- Screw Type: Lead Screw
-
Supplier: THK America, Inc.
Description: Highly rigid, lightweight, optional belt drive.
- Drive Type: Ball Screw, Belt Drive
- Actuation Type: Electrical
- Features: Integral Sensor
- Device Type: Rodless
-
Supplier: Kollmorgen Corporation
Description: models offer the most rapid moves while screw drives offer the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 3,114 N (700 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Ball screw or timing belt drives Stepper,
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 40 to 118 in/sec
- Rated Force: 300 to 700 lbs
- Lead: 0.25 to 1 inches per
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high
- Stroke or X-Axis Travel: 0.393701 to 1.181103 inch
- Rated Speed: 1.5748031496063 in/sec
- Rated Force: 11.025 lbs
- Lead: 0.03937007874015748 inches per
-
Supplier: SKF/Global
Description: Very slender and robust DC actuator, characterized by its special gear technology designed for quiet operation. The standard version includes a back-up nut and limit switches.
- Stroke or X-Axis Travel: 5.905515 to 11.81103 inch
- Rated Speed: 0.3149608 in/sec
- Rated Force: 1,798.4 lbs
- Motor Voltage: 24 volts
-
Supplier: Indelac Controls, Inc.
Description: The R Series compact rotary electric actuator was specifically designed for small ball valves and dampers. This heavy duty reversing actuator develops 100 lb·in torque and rotates form 0 to 90 in 2.5 seconds. The spur gear drive train has been designed for severe
- Actuator Torque: 100 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 2.5 seconds
-
Supplier: Aries Engineering Co., Inc.
Description: finished product quality and substantially reduces manufacturing costs. HyperCyl-ema is available as an actuator only/actuator and drive/actuator, drive and HyperView-Press package. Complete turnkey press stations are also available.
- Stroke or X-Axis Travel: 8 inch
- Rated Speed: 4 to 16.4 in/sec
- Rated Force: 2,000 to 50,000 lbs
- Lead: 0.3937007874015748 to 0.7874015748031497 inches per
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered
- Stroke or X-Axis Travel: 0 to 3.93701 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: Yamaha Motor- Robot Division
Description: Motor-driven actuators YLE series This series of actuators use stepping motors that realize high functionality at low costs. The series offer total 6 types with 180 variations. The functionality equivalent to that of a servomotor is now available at low costs. The product line up of
- Stroke or X-Axis Travel: 0.787402 to 78.7402 inch
- Drive Type: Ball Screw, Belt Drive
- Actuation Type: Electrical
- Device Type: Rod Type
-
Supplier: Venture Mfg. Co.
Description: options and features in the product design on a timely basis. Here you Will Find Some of the Noteworthy Features of 36V Linear Actuators Available at Venture: •Available in ball screw or acme screw drive•Lightweight and space saving design•Quiet operation for indoor domestic or
- Motor Voltage: 36 volts
- Motor Type: AC
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Actuation Type: Electrical
Find Suppliers by Category Top
Featured Products Top
-
mechanical development Best suited to applications requiring a customizable drive train Ball Screw Ball-screw transmission for low-friction operation High transmission efficiency High repeatable positioning (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
, including Linear Motion Guides, drive systems (ball screw or belt), and base frame, into one part. Get all the details (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
Isotech’s DL series linear actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
. Now entering our seventh decade, DynaQuip Controls Inc. continues its long standing commitment to designing and manufacturing superior products and providing outstanding personal service. Electric actuators and valve automation designs lead our drive as we focus on the products of (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
when compared to the other two options. NB’s precision level actuators are capable of achieving a positional accuracy as low as 15 microns and a repeatability of +/- 1 micron. Electro-Mechanical Actuators operate by an electric motor turning some form of drive shaft which in turn moves a (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
R Series Nema 4 The R-Series compact electric rotary actuator was specifically designed for small ball valves and dampers. This heavy-duty reversing actuator develops 100 lb in torque and rotates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
). Now entering our seventh decade, DynaQuip Controls Inc. continues its long-standing commitment to designing and manufacturing superior products and providing outstanding personal service. Electric actuators and valve automation designs lead our drive as we focus on the products of tomorrow (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Valves GF offers a complete portfolio of thermoplastic ball, butterfly, diaphragm, and regulating valves. Corrosion-resistant, lightweight, and combined with versatile actuation and accessories, they enable flexible solutions across industries. Actuation Solutions At GF, we (read more)
Browse Valve Actuators Datasheets for Georg Fischer Piping Systems Ltd -
Turn Act is a market leading manufacturer of space efficient pneumatic cylinders, valve actuators and custom products and has over 25 patents. Turn Act specializes in engineering your unique design to fit your specific product specifications. Val-U-Act Cylinders (read more)
Browse Valve Actuators Datasheets for Compact Automation -
R Series Nema 4 AN INDELAC BEST-SELLER! The R Series compact quarter-turn electric actuator was specifically designed for small ball valves and dampers. This heavy duty (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Strengths & Limitations: Belt Drive vs. Ball Screw Actuators
Today, significant engineering work in the field of rotary motion conversion has yielded a diverse class of linear mechanical actuators which are useful for a broad range of advanced automation applications. The challenge is selecting an appropriate actuator for the desired functionality
-
Miniature Ball Screws for Life Sciences
Medical devices require space saving and highly efficient components. Miniature ball screws as small as 3 mm, with 0.5 mm pitch, offer the perfect precision linear drive mechanism for many medical actuators. Custom configurations, often integrating components attached to the ball screw, provide
-
Strengths & Limitations: Belt Drive vs. Ball Screw Actuators
The challenge for mechanical automation systems in the past has been the successful conversion of rotational motion from electric or mechanical motors into useful forms of linear motion. A breakthrough in this regard, the conveyor belt system represented one of the first useful implementations of
-
What is a 12 Volt Linear Actuator?
Linear actuators are typically characterized by their drive mechanism - belt drive, ball or lead screw drive, pneumatic drive, etc. But it 's not unusual for rod style electric actuators to be classified by the input voltage - commonly 12 or 24 volts - of their integrated motors. These actuators
-
Can a Linear Actuator Provide the Rigidity and Accuracy of a Linear Stage?
. This distinction implies that linear actuators can provide longer strokes and use a variety of drive mechanisms (belt, screw, rack and pinion), while stages generally have higher rigidity and use high-precision linear guides and drive mechanisms (typically a ball screw or linear motor) for excellent
-
Reciprocating Linear Alternator Brochure
Reciprocating Linear Alternators (RLA's) utilize the same. basic architecture as an Electro-mechanical Actuator except. they utilize a back-driven ball-screw to turn a rotor. and produce electricity. In power-production applications,. these devices maximize energy-extraction by. eliminating
More Information Top
-
Present state of the art in ground-penetrating radars for mine detection
Ball Drive Actuator AIuminumFiberglas Frame .
-
RHIC stochastic cooling motion control
The transverse kicker cavity drive employs a DC motor, 73464-400 24V, connected to a ball drive actuator , 85151DUB, both from Motion Systems Corp.
-
Ball wheel drive mechanism for holonomic omnidirectional vehicle
Rotors arranged to actuators drive Ball wheels.
-
Passive flow rate control of the fuel and the oxidizer in liquid fuelled rocket motors
Then with a solenoid valve the pneumatic actuator driven ball valve opens.
-
http://dspace.mit.edu/bitstream/handle/1721.1/96459/905973181-MIT.pdf?sequence=2
The first device, which employs a servo- driven ball screw actuator , linearly translates an ultrasound probe in order to apply a con- stant, programmable contact force between the probe and the patient.
-
In situ diagnostic capabilities for beam position and beam intensity monitoring at SyLMAND
Each fly wire assembly is mounted on a precision ball screw driven actuator and allow for a small rotational movement so that the wire can be aligned to the beam as required and fixed in the required position.
-
Simulation and optimization of a smart reconfigurable aperture antenna
The antenna designed in this study employs piezoelectrically driven ball screw actuators .
-
A novel technique for estimating intrinsic camera parameters in geometric camera calibration
The experimental set up includes a calibration test rig consisting of a precision X-Y table, solid-state camera, LED (Light Emitting Diode) lighting system, and stepper motor driven ball screw actuators for controlling the table motion via a microcontroller interface to …
-
Active sidestick design using impedance control
Ball screw drive actuator 2.
-
Sliding-mode based force control of a piezoelectric actuator
The ultimate goal of this research is in the force control of a Stewart-Gough platform using the force signal estimated by piezoelectric actuators attached as secondary actuators to DC-motor driven ball screw actuators .
Indicates content that may require registration and/or purchase.