Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NBK America LLC
Description: Hexagon head screw type ball rollers for upward applications. They can be installed or removed by using a open-ended spanner or ring spanner. You can select from the following main body and main ball combinations:stainless steel, polyacetal, and PEEK. BRUHP-P is intended
- Length: 0.5905515 inch
- Head Type: Hexagon Head
- Metric: M12
-
Supplier: NBK America LLC
Description: These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
- Length: 0.9842525 inch
- Head Type: Hexagon Head
- Metric: M16
-
Supplier: Elgin Fastener Group
Description: Cold Headed Metal Balls Available in 1/4" through 5/8" diameters, our cold headed metal balls are used by various industries as shot blasting material, pulverizing media, mixing elements in paint cans, along with other applications. Precision offers these products plain, oiled, plated
- Ball Type: Metal Balls
-
-
Supplier: Dapra Corporation
Description: capability; reduced deflection and improved rigidity Optional add-on extensions for additional 2" reach – screw on to base extensions (for 3/4" to 1-1/2" modular heads)
-
Supplier: Newport MKS
Description: The M-SCREW-10 Extra Low head-height Metric Screw Set contains 10 screws for mounting M-460P Series High-Performance Modular Ball Bearing Linear Stages.
- Screw Type: Cap Screw
- Metric: M6
-
Supplier: Newport MKS
Description: The SCREW-10, English 1/4-20 Thread, Low head-height Screw Set contains 10 screws for mounting 460P Series High-Performance Modular Ball Bearing Linear Stages.
- Inch: 1/4"
- Screw Type: Cap Screw
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Standard Drives: Hex Socket / Allen
- Metric: M4
- Screw Type: Machine Screw
- Features: Other
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Standard Drives: Hex Socket / Allen
- Metric: M8
- Screw Type: Machine Screw
- Features: Other
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Standard Drives: Hex Socket / Allen
- Metric: M6
- Screw Type: Machine Screw
- Features: Other
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Standard Drives: Hex Socket / Allen
- Metric: M5
- Screw Type: Machine Screw
- Features: Other
-
Supplier: Fairlane Products, Inc.
Description: ball design allows the thrust screw to continue to rotate while the ball remains stationary against the contact surface. Flat cone, round ball, or serrated ball types. Ideal for irregular shaped or contoured applications.
-
Supplier: Dapra Corporation
Description: capability; reduced deflection and improved rigidity Optional add-on extensions for additional 2" reach – screw on to base extensions (for 3/4" to 1-1/2" modular heads)
-
Supplier: Reid Supply
Description: captive screws, set screws, shoulder screws, thumb screws, and wing screws. . NOVOnox 316L Stainless Steel Ball Head Screw For Hygienic Area. Ideal For Fastening Panels And Plexiglas Covers.
- Length: 0.315 inch
- Metric: M3
- Features: Other
- Material: Stainless Steel
-
Supplier: SAE International
Description: A new high speed forming process for fatigue rated index head rivets used in wing panel assembly using ball-screw based servo squeeze actuation has been developed. The new process is achieved using a combination of force and position control and is capable of forming to 40,000
-
Supplier: NBK America LLC
Description: A positioning component utilizing a ball screw. Mount the workpiece to the screw at the ball tip for use. The screw with ball can be tilted by ±15° and rotated in any direction within 360°. By tightening the fixing hex socket head cap screw,
-
Supplier: NBK America LLC
Description: A positioning component utilizing a ball screw. Mount the workpiece to the screw at the ball tip for use. The screw with ball can be tilted by ±15° and rotated in any direction within 360°. By tightening the fixing hex socket head cap screw,
-
Supplier: item America, LLC
Description: Ball-Headed Keys are particularly suitable for initial tightening and for screws which are difficult to reach (tightening angles up to 25°).Keys with T-Handle and L-Keys are suitable for the maximum tightening torques of the various screws.L-Keys are particularly suitable for
-
Supplier: Newport MKS
Description: The BSJ1 features a ball and socket mechanism that allows a large range of angular adjustment for optical component mounts. The single locking set screw securely locks the mount in place after alignment. Matching 8-32 threaded holes in the base and stem for mounting posts and optical
-
Supplier: Newport MKS
Description: The M-BSJ2 features a ball and socket mechanism that allows a large range of angular adjustment for optical component mounts. The single locking set screw securely locks the mount in place after alignment. Matching M6 threaded holes in the base and stem for mounting posts and optical
-
Supplier: Deerwood Fasteners International
Description: Modified Truss Phillips Type AB Tapping Screws-Large Washer Head Screws-1 1/32" Head Diameter *Commonly used with ball bearing drawer slides.
- Length: 0.4375 inch
- Inch: # 8
- Standard Drives: Philips / Frearson
- Head Type: Truss Head
-
Supplier: CSA Group
Description: ISO 9448-5:2013 specifies the main dimensions and tolerances, in millimetres, of guide bushes of form D, headed ball cage bushes, type 1, intended for use in press tools and to be mounted in the clamp plate with transition fit and fixed to the plate by means of screws. It gives
-
Supplier: Dapra Corporation
Description: eliminates costly bench work Ideal for unattended contour finishing applications High-speed runs reduce cycle time by 50% Precision-ground inserts achieve closer tolerances and longer life Hardened steel cutter bodies ensure close tolerance finishing Screw-on modular heads and heavy
-
Supplier: Asahi/America, Inc.
Description: mounting bracket required Sealed 90º cable entry elbow Captivated stainless steel hex head slotted cover screws 1/4 turn 5 seconds cycle time unidirectional (120 & 220 VAC) motors Compact and low profile, ideal for OEM type installations
- Valve Type: Ball Valves
- Actuation: Electric
-
Supplier: HardwareSource, Inc.
Description: wood screws (not included). SKU 286234 measures 2-5/16" tall by 5/16" wide by 5/8" tall. Uses 4 each #6 flat head wood screws (not included). SKU 286236 measures 2-11/16" tall by 1/2" wide by 21/32" tall. Uses 4 each #6 flat head wood screws (not included). Flat
-
Supplier: Stahlwille North America
Description: for hexagon socket head screws, with ball end on long arm, swivel angle up to 25° each side, Chrome Vanadium, gunmetal finish.
- Type: Key Wrench
-
Supplier: Allied Electronics, Inc.
Description: Product Features: Allen Hex Ball Head - Screwdriver Screwdriver for recessed socket head screws Amber handle Inch size
-
Supplier: Stahlwille North America
Description: for hexagon socket head screws, with ball end on long arm, swivel angle up to 25° each side, Chrome Vanadium, gunmetal finish.
- Type: Key Wrench
-
Supplier: HardwareSource, Inc.
Description: ball tips. Photos to left show the 2-7/16" tall hinge with 6 screw holes per hinge. The 1-15/16" hinge has 4 screw holes per hinge. Matching flat head screws are included. PLEASE NOTE: These hinges have a loose pin. If the hinge is installed with the hinge pin in a
-
Supplier: Jergens, Inc.
Description: head cap screws (SHCS). Features, Benefits, & Product Specifications: Material: Cast Aluminum Thickness: ±0.005" (±0.13mm) Parallel within 0.001" (0.025mm)
- Material: Aluminum
- Plate / Block Type: Base Plate
- Features: Other
- Shape: Round
-
Supplier: Jergens, Inc.
Description: Haas® Pre-Engineered Ball Lock® Fixture Kits are designed for Haas® Model No.'s MINI-MILL, VF-E, VF-0, VF-1, VF-OE, VF-2, VF-3, VF-4, & VF-5. Please use the "Jergens Ball Lock Mounting System_Ball Lock Fixtures Kits For HAAS_Catalog" for additional kit selection assistance. Haas®
- Type: Work Support
-
Supplier: Stahlwille North America
Description: for use on hexagon socket head screws, swivel angle up to 25° each side, Chrome Alloy Steel, chrome plated, black tips.
-
Supplier: HardwareSource, Inc.
Description: Beautiful solid brass hinges require no mortising to install. Tight pin with a decorative ball tip. Installs with only a 1/16" gap between door and door frame. Uses #5 x 5/8 inch flat head screws. (Screws are included). Made from solid brass base material. Hinge is made
-
Supplier: HardwareSource, Inc.
Description: material. Matching flat head screws are included. Finishes: Polished Brass Dark Bronze
-
Supplier: Cosen Saws, USA
Description: Cosen Cross Cutting Plate Saws are the most appropriate bandsaw machines to cut steel plates. The extremely heavy duty saw bow, driven by servo motor and ball screw design or hydraulic cylinder, moves freely on linear guideways. This design achieves fast and smooth cutting while
- Cutting Capacity: 24 to 102 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: J. W. Winco, Inc.
Description: GN 606 socket head cap screws with ball point are used in applications where a ball point contact is required.
Find Suppliers by Category Top
Featured Products Top
-
Vlier Steel & Stainless Steel Hex Head Ball plungers are compact units suitable for applications with side loading requirements. Stainless Steel Ball plungers offer maximum protection against rust and corrosion ideal for food, medical, and special environments. Allows (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
. Headed Thrust Screws Free floating ball design allows the thrust screw to continue to rotate while the ball remains stationary against the contact surface (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
. HEADED THRUST SCREWS Free floating ball design allows the thrust screw to continue to rotate while the ball remains stationary against the contact surface (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
. HEADED THRUST SCREWS Free floating ball design allows the thrust screw to continue to rotate while the ball remains stationary against the contact surface (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
SCREWS Free floating ball design allows the thrust screw to continue to rotate while the ball remains stationary against the contact surface. (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount style comes complete with a button head cap screw, lock nut and spacer. Custom modifications are available. (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
hole spacing to 1 mm. Made from stainless steel. Pin is quenched and tempered. Supplied with four stainless steel socket head or low head cap screws. Follow us on: YouTube (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
, pivot and tilt to compensate for angles and irregularities of the workpiece. The ball swivels 360 degrees and tilts at varying degrees in any direction from centerline. (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
designed to hold and position irregular and contoured surfaces. HEADED THRUST SCREWS Free floating ball (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
designed to hold and position irregular and contoured surfaces. HEADED THRUST SCREWS Free floating ball (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc.
Conduct Research Top
-
What Offers Precise Positioning and Highly Dynamic Response for Motion-Control Task?
gone from tape-driven NC of years ago, driven by servomotors and ball screws, to sophisticated CNC controls of today that take CAD files and generate machine programs at the touch of a button. But slides on today†TMs machines are still, for the most part, driven by servomotors and ball screws.
More Information Top
-
Advances in Manufacturing and Mechanical Engineering
The clamp with ball head screw is used to constrain horizontal movement of specimen, while the specimen can still rotate.
-
Brakes, Brake Control and Driver Assistance Systems
They hold three ball head screws with threads that grip the plastic elements of the holder.
-
Measurement of Sub-Surface Core Damage in Sandwich Structures Using In-situ Hertzian Indentation During X-ray Computed Tomography
A clamping device with three ball head screws was integrated into the housing, allowing to fix the indenter in its position with minimum abrasion of the shaft and sufficient friction force to stabilize and hold the reaction forces of the sample contact.
-
Osteosynthesesysteme in the mouth, jaw, face surgery
The basis of the screw hole by this spherical sliding principle is a ball ( screw head ) that slides in an inclined cylinder (screw hole) (Abb. 3).
-
Surface accuracy of a large-scale compact antenna test range considering mechanism, metrology and alignment
The forming device consists of a marble platform workbench, die surface consisting of a ball head screw nail array and vacuum system (figure 2).
-
TRANSPORT AND EMPLACEMENT EQUIPMENT DESCRIPTIONS
Power to operate the lifting head ball screws will be supplied by two shaft mounted gear motors.
-
Research on Feasibility of the Ball Screw Fit-turning based on Variable Program Processing--《New Technology & New Process》2013年09期
In order to effectively solve the problems occurring when machining surface of double- headed ball screw such as complex spiral raceway process,high separate heads errors and low machining efficiency and so on,through the research on spiral raceway machining way and …
-
http://dspace.mit.edu/bitstream/handle/1721.1/92218/897469382-MIT.pdf?sequence=2
63 Figure 2.26: New Way radial segment air bearing (blue) mounted on a fine pitch ball - head screw in a brass mounting nut (gold).
-
http://dspace.mit.edu/bitstream/handle/1721.1/32872/62588430-MIT.pdf?sequence=2
Expensive components, such as gear heads , ball screws , and linear motors will be used only if absolutely necessary.
-
Tiny hydraulics for powered orthotics
Note that the mechanical transmission (e.g. gear head or ball screw ) is co-located with the motor at the point where power is applied to the joint.
Indicates content that may require registration and/or purchase.