-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 100 ton Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or
- Lift Capacity: 2 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 5 to 200kN Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller or
- Lift Capacity: 22.48 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: SAE International
Description: This Aerospace Information Report (AIR) has been written to provide in-service reliability data of continuously active ball screw and geared flight control actuation systems.
-
-
Supplier: Accuris
Description: (R) In-Service Reliability Data of Continuously Active Ball Screw and Geared Flight Control Actuation Systems
-
Supplier: CEF Industries LLC
Description: AS9100 Rev C certified CEF Industries designs, manufactures and tests ball screws for the aerospace and defense industry. CEF has over 30+ years of experience providing: multiple configurations, high load capability, a variety of mounting configurations, multiple ball return and
- Length: 60 inch
- Component Type: Screw Only
-
Supplier: Stober Drives, Inc.
Description: The ball screw servo motor is designed to directly drive a spindle nut. The screw (nut and screw not included with the motor) of any length can be inserted through the hollow shaft. Super compact servo ball screw designed for universal mounting to spindles.
- Motor Type: AC Servomotor
- Features: Geared
-
Supplier: Joyce/Dayton Corp.
Description: Joyce 2-ton ball screw worm gear jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or in compression and are available in Translating and KFTN designs. Standard WB62, WB122, and WB242 jacks are highly efficient and
- Lift Capacity: 2 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Venture Mfg. Co.
Description: This is a ball screw version of the “Maxi” for those with heavier dishes or for those who just prefer a Cadillac vs. a Chevy this unit will provide years of reliable service. Features: “User Friendly” easy to install design Rugged steel tube construction 5 pitch ball
- Rated Force: 1,500 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Drive Type: Ball Screw, Gear Drive
-
Supplier: Ewellix
Description: compactness and high load capacity are required. Compact inverted roller screws operate on the same principle as planetary roller screws, whereby the roller run is synchronised with the threaded spindle via gears. They offer an excellent combination of high strength, low pitch
- Dynamic Load Rating: 58,223.2 lbs
- Maximum Static Load Capacity: 125,663.2 lbs
-
Supplier: Venture Mfg. Co.
Description: Venture’s extremely versatile 850 Series Ball Screw actuator combine a highly efficient long life ballscrew with a DC motor gearbox providing a high performance ready to install linear drive system. Suitable for virtually any industrial application you can imagine, such as; Solar
- Stroke or X-Axis Travel: 12 to 40 inch
- Rated Force: 4,000 lbs
- Motor Voltage: 12 to 120 volts
- Drive Type: Ball Screw, Gear Drive
-
Supplier: Radicon
Description: from a couple of kilograms to hundreds of tonnes. Many of our customers prefer our Series BD Screw Jack in preference to hydraulic or pneumatic jacks because of their greater precision and consistency. Worm Gear Screw Jack Our mechanical Worm Gear Screw Jack with
- Lift Capacity: 100 tons
- Lift Stroke: 216.53555 inch
- Features: Other
- Jack Type: Screw Jack
-
Supplier: Raco International, LP
Description: through a variety of AC or DC gear-motors to high performance Servo motors.
- Stroke or X-Axis Travel: 3.9 to 78.7 inch
- Rated Speed: 0.2 to 1.4 in/sec
- Rated Force: 440 to 132,000 lbs
- Motor Continuous Power: 0.11 to 39 HP
-
Supplier: Transmotec
Description: screw or ball screw with adjustable limit switches. Protection class is IP65. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.196850393700787 to 1.10236220472441 in/sec
- Rated Force: 337.2 to 562 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 50 - 700 hp Pressure up to 190 psi(g) Flowrate: 150 - 2500 cfm Cooling System: Air cooled, Water Cooled, Sea Water Cooled Our GEAR series guarantee 24 / 7 high performance and operational reliability under 100% load. The GEAR series lowers your
- Discharge / Operating Pressure: 190 psi
- Flow Capacity: 150 to 2,500 SCFM
- Horse Power: 50 to 700 HP
- Lubrication Style: Lubricated
-
Supplier: Star SU LLC
Description: direction via a precise, hardened, anti-backlash preloaded ball screw.
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Manual Gear Actuators are available on BHP High-Performance Butterfly Valves, BOS-US Resilient Seated Butterfly Valves, RCV Rotary Control Valves, VPB V-Port Ball Valves and .5-3″ Eccentric Plug Valves. Manual gear cast iron actuators feature sintered bronze bearings on
- Actuation Method: Manual
- Valve Motion: Rotary Motion Valve
-
Supplier: MPS Micro Precision Systems AG
Description: configured to your requirements. Plug and play solution, easy to integrate 0 backlash (coupling and ball bearings) system to combine any spindle (ball screw, lead screw, gear) with any motor ~Ø16mm Ball screws available : pitch 1-2mm, Ø4-Ø6mm Option :
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Device Type: Rod Type
-
Supplier: Hunt Valve Actuator Division
Description: No Description Provided
- Stroke or X-Axis Travel: 19.68505 to 59.05515 inch
- Rated Speed: 1.77165354330709 in/sec
- Rated Force: 5,620 lbs
- Motor Continuous Power: 4,000 HP
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive
- Rated Speed: 1.000000000000002 in/sec
- Rated Force: 3,600 lbs
- Motor Continuous Power: 0.746 HP
- Drive Type: Ball Screw
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive
- Rated Speed: 0.8000000000000016 in/sec
- Rated Force: 4,000 lbs
- Motor Continuous Power: 0.746 HP
- Drive Type: Ball Screw
-
Supplier: Mach III Clutch, Inc.
Description: Operation Industrial friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End of Shaft Friction clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm
- Torque Rating: 0 to 109.75 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 0.75 to 1.25 inch
- Diameter: 4.5 inch
-
Supplier: IntelLiDrives, Inc.
Description: Combination of XY ball screw driven LSMA stages and worm gear rotary RTHM table - XY stroke 100x100 mm - Unlimited rotation
-
Supplier: IntelLiDrives, Inc.
Description: Combination of XY ball screw driven stages and worm gear rotary RTLA-30-100 table - XY stroke 300x300 mm - Unlimited rotation
-
Supplier: IntelLiDrives, Inc.
Description: Combination of XY ball screw driven stages and worm gear rotary RTLA-30-100 table - XY stroke 200x200 mm - Unlimited rotation
-
Supplier: IntelLiDrives, Inc.
Description: Combination of XY ball screw driven BSMA-120 stages and worm gear rotary RTLA-30-100 table - XY stroke 300x300 mm - Unlimited rotation
-
Supplier: Kollmorgen Corporation
Description: Acme screw: 0.625" diameter alloy steel screw, bronze nut Ball screw: 0.625" diameter hardened alloy steel screw; alloy steel, heat-treated ball nut Belt drive: 0.5" wide polyurethane with steel reinforcement cords Helical gearing: alloy steel, case-hardened
- Stroke or X-Axis Travel: 72 inch
- Rated Speed: 30 to 80 in/sec
- Rated Force: 100 lbs
- Lead: 0.125 to 0.5 inches per
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has dual gear pumps, each providing 6 GPM
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Ewellix
Description: selection of ball screws, linear motors and belt drives ensures high levels of speed and positioning accuracy. The cover is available in aluminium, polyurethane, stainless steel or steel.
- Stroke or X-Axis Travel: 157.4804 inch
- Rated Speed: 157.48031496063 in/sec
- Drive Type: Ball Screw
- Features: Electrical
-
Supplier: Kollmorgen Corporation
Description: The EC2 Series offers an economical solution for light to moderate thrust loads. Ball or lead screw types yield quiet operation, low backlash and high accuracy, with a choice of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with
- Stroke or X-Axis Travel: 1.968505 to 29.527575 inch
- Rated Speed: 9.2 to 50 in/sec
- Rated Force: 810 lbs
- Lead: 0.15748031496062992 to 0.6496062992125982 inches per
-
Supplier: Ewellix
Description: Standardised and highly adaptable interfaces, with roller screws or ball screws Parallel gearboxes with gear wheels and manual controls, wide range of accessories High level of accuracy and repeatability Standard range, up to 2 metres Ewellix developed an innovative
- Stroke or X-Axis Travel: 78.7402 inch
- Rated Speed: 35.0393700787402 in/sec
- Rated Force: 18,433.6 lbs
- Motor Type: AC Servo
-
Supplier: Autoquip Corporation
Description: screw actuator. Mechanical ball screws provide a high degree of precision and repeatability, and can be used in single or multiple screws to vary load capacity. The ball screw actuator is mounted at the clevis end of the scissors lift, driven by a
- Capacity: 8,000 lbs
- Stroke: 36 inch
- Length: 48 to 72 inch
- Width: 12 to 36 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: stage, versatile in use Linear stage with compact size due to folded drive with belt drive. Clear aperture with 10 mm Ø. XY setups can be mounted directly without adapter plate. Drive 2-phase stepper motor or closed-loop DC gear motor Backlash-compensated threaded spindle or ball
- Stroke or X-Axis Travel: 0.1968505 to 0.9842525 inch
- Rated Speed: 0.0393700787401575 to 0.078740157480315 in/sec
- Motor Voltage: 12 volts
- Drive Type: Ball Screw, Belt Drive, Gear Drive
-
Supplier: Newport MKS
Description: The RVU350HS High Speed and High Torque Rotation Stage were initially designed to meet the specifications of large mirror mounts built for a high power laser facility. The main screw and gear remain the same as on the standard RV stage but the screw is mounted rigidly on the
- Load Capacity: 1,461.2 lbs
- Maximum Torque: 0.0022123893805309726 In-lbs
- Rotary Velocity / Speed: 40 deg/sec
- Platter Diameter: 13.779535 inch
-
Supplier: SKF/Global
Description: Very slender and robust DC actuator, characterized by its special gear technology designed for quiet operation. The standard version includes a back-up nut and limit switches.
- Stroke or X-Axis Travel: 5.905515 to 11.81103 inch
- Rated Speed: 0.3149608 in/sec
- Rated Force: 1,798.4 lbs
- Motor Voltage: 24 volts
Find Suppliers by Category Top
Featured Products Top
-
Custom Solutions In addition to our standard catalog items, Rockford Ball Screw’s experienced team can work with you to create a unique solution for your specific application. With 50 years of making ball screws, we have (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
products (Lenco, Bennett Marine, Linear Devices, etc.). We do this by utilizing a free-wheeling ball screw. The screw is actuated by a small motor with a gear box reducer. The ball nut on this device can travel the length of (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
the robust custom solution your design needs. We machine the journals on your screws to suit your needs, add threads for lock nuts, keyways, splines, cross drilled holes, extended journals for bearings and gears and many other features. We can also modify the ball nuts we make by adding (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
For high-precision automation systems, aerospace mechanisms, and heavy-duty machinery, PLI planetary roller screws provide a reliable alternative to traditional ball screws—offering greater rigidity, higher load capacity, and longer service life. Contact us for detailed specifications and configuration support. (read more)
Browse Roller Screws Datasheets for KOFON Motion Group -
cavity. Whether the jack uses a trapezoidal (Tr) or ball screw (KGT) spindle, the spindle and nut have their own lubrication zone. Engineers can choose the best grease for the spindle without compromising the gearbox lubricant (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
Components: Smooth operation in automotive, aerospace, and industrial machinery. Mechanical Assemblies: Precision ball screws, linear motion systems, and other motion-critical components. (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
water is choppy. The ball screws for trim tabs shown below are supplied to some of our best customers for Marine products (Lenco, Bennett Marine, Linear Devices, etc.). We do this by utilizing a free-wheeling ball screw. The screw is actuated by a small motor with a gear box reducer. The ball (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
companies as MAG Giddings & Lewis, and Gleason Corporation. Applications Ball Ways / Machine Slides Spindles / Lead Screws Transducers - LVDT / Glass Scales Precision Length Bars Ball Bearings Roller (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller & ball bearings, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Labmaster Universal Model 175 scale is set by two point calibration, the user can determine if parts are within tolerance in minutes. Thanks to the Labmaster Universal Model 175's adjustable table position and orientation, the user can to verify screw thread pitch with micro-inch accuracy. With (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
New Spins on Bearing Technology (.pdf)
Nook Industries provides a complete selection of inch and metric Ball Screws, Roller Screws, Acme Screws, Lead Screws, End Bearing Supports, Precision Locknuts, Worm Gear Screw Jacks, Electric Actuators, HRC 60 Linear Shafting, Linear Bearings and Pillow Blocks to the Linear Motion Industry