Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haida International Equipment Co., Ltd.
Description: Falling ball impact test equipment for leather plastic / ceramic / glass fiber and other materials fastness testing. Test method: leather testing equipment test method in order to provide the weight of the ball, adjust to a certain height, so that free fall against the specimen,
- Force / Load Capacity: 2.75625 to 22.05 lbs
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Impact Toughness
-
Supplier: Haida International Equipment Co., Ltd.
Description: employees adhere to the "Quality comes from precision, quality creates the future" business philosophy, serve each client actively and conscientiously in order to satisfy Haida equipment brand consumers' needs. The certification ISO 9001:2000; ISO 9001:2008; QS-9000; ISO 14001:2004; CE, SGS,
- Mechanical Test: Adhesion (Bond / Peel)
- Display / User Interface: Analog Display / Interface
-
Supplier: Accuris
Description: ROAD SIGNALIZATION EQUIPMENT. HORIZONTAL SIGNALIZATION. THERMOPLASTICS. RING AND BALL SOFTENING POINT.
-
-
Supplier: Accuris
Description: Road signalisation equipment. Horizontal signalisation. Hot applied thermoplastics. Ring and ball softening point.
-
Supplier: Timken Company (The)
Description: operating temperature. Can be ordered with or without seals. Expanded options include custom preloads, 15° or 25° contact angles, and designs to ISO/ABMA 02, 10, 19 specifications. Applications Aircraft generators Biotechnology equipment High speed machining and grinding spindles high speed
- Bore Size: 0.393701 to 7.87402 inch
- Bore: 0.393701 to 7.87402 inch
- Rolling Element: Ceramic Balls
-
Supplier: Accuris
Description: Aerospace series - Bearings, precision ball in corrosion resisting steel for instruments and equipment - Technical specification
-
Supplier: Accuris
Description: Bearings, Precision Ball in Corrosion Resisting Steel for Instruments and Equipment \x97 Technical Specification
-
Supplier: BNB INT. Co., Ltd.
Description: It is mainly used for making high-speed steel and other alloys. It doesn’t react with water under room temperature but oxidizes at a high temperature. Production Range 2–200 mm (Producible in 0.5 mm) Applications Aerospace, defense, medical device, fishing lure, ball mill, chemical equipment,
- Diameter / OD: 0.0787402 to 7.87402 inch
- Applications: Aerospace, Medical / Biotech
- Features: Corrosion Resistant, Electrically Conductive, Refractory / High Temperature, Specialty / Other, Tungsten Carbide (WC), Wear Resistant (Bearing / Tool Grade)
- Ball Type: Metal Balls
-
Supplier: BNB INT. Co., Ltd.
Description: It is called a tungsten carbide ball and marked as WC or TC. A tungsten carbide ball has high hardness and wear resistance. In particular, it can maintain its hardness at a higher temperature than other metals. Production Range 2-200mm Applications Mold, Nozzle, Pump ball mill, Chemical
- Diameter / OD: 0.0787402 to 7.87402 inch
- Features: Corrosion Resistant, Electrically Conductive, Refractory / High Temperature, Specialty / Other, Tungsten Carbide (WC), Wear Resistant (Bearing / Tool Grade)
- Ball Type: Metal Balls
- Applications: Pens / Roll-on Dispensers, Sprayers / Pumps
-
Supplier: BNB INT. Co., Ltd.
Description: continuously at 250 °C and is widely used in chemical and display equipment, as well as semiconductor industries where low friction, nonadhesion, and chemical resistance are required. Production Range 1mm ~ 25.4mm Applications Bearing, display equipment parts, and ball caster (ball
- Diameter / OD: 0.0393701 to 2.00000108 inch
- Features: Acetal / Polyoxymethylene (POM), Corrosion Resistant, Dielectric / Electrically Insulating, Fluoropolymer (PTFE / PVDF), Nonmagnetic, Plastic, Polyethylene (PE, HDPE, UHMW PE), Polypropylene (PP), Specialty / Other, Vinyl (PVC / PVA / PVDC)
- Applications: Bearing / Power Transmission, Conveyors / Ball Transfers, Medical / Biotech, Valves
-
Supplier: NSK Americas
Description: including machine tools, injection molding machines, general machinery and special environments, such as semi-conductor and LCD production equipment. From miniature sizes to ultra-large sizes, we can offer standard off-the-shelf ball screws giving ease of design with shorter lead times, as
- Component Type: Screw Assembly
-
Supplier: Hartford Technologies, Inc.
Description: friction properties. Corrosion Resistance These precision balls exhibit very good resistance to water, gas and oil, and chemicals including benzene, butane, methyl acetone, and ethyl chloride. Typical applications include gasoline rollover valves, fire equipment hose couplings, and electrical
- Diameter / OD: 0.046875 to 0.625 inch
- Applications: Bearing / Power Transmission, Electronics / Electrical, Oil & Gas / Mining, Valves
- Features: Electrically Conductive, Specialty - Nonferrous
- Ball Type: Metal Balls
-
Supplier: BNB INT. Co., Ltd.
Description: This is the cheapest type of ceramic ball, and it features high hardness, heat, wear, chemical resistance, and electric insulation. Production Range 2.0 mm-50.8 mm (35 mm or bigger, customizable) Applications Industrial pump parts, Desulfurization equipment, Ball mill, etc.
- Diameter / OD: 0.0787402 to 2.00000108 inch
- Features: Alumina, Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Specialty / Other, Wear Resistant (Bearing / Tool Grade)
- Ball Type: Ceramic Balls
- Applications: Sprayers / Pumps
-
Supplier: Isotech, Inc.
Description: The rotary ball spline can be used for both rotational motion and linear motion. It can be used in scalar robots, the vertical shaft of assembly equipment, and tool changers and loaders. Istotech Rotary Ball Splines consists of a spline shaft and a nut. The nut has a spline portion and a
-
Supplier: Boston Gear
Description: belts, wire and rope increases purchasing and maintenance convenience. Sample Applications Conveyor rollers Low speed gear trains Machine tools Packaging equipment Hoists and pulleys
- Features: Double Seal
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: CCTY
Description: Original equipment manufacturers know that they can trust CCTY Bearing to design ball joints to fit unique applications. Our custom ball joints are found in applications ranging from heavy-duty agricultural and mining vehicles to snowmobiles and lawn mowers. Our ball joint's body and ball are
-
Supplier: JTEKT North America, Inc.
Description: equipment. Bearing for heat treatment deposition equipment A special-specification bearing that can be lubricated even at high temperatures is adopted for the thermal treatment film generator. Bearing for EB exposure equipment The bearing of the EB exposure equipment is
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Hartford Technologies, Inc.
Description: including grinding media and industrial equipment.
- Diameter / OD: 0.05905515 to 2.00000108 inch
- ANSI / ABMA Grade: 25 to 1,000 #
- Applications: Bearing / Power Transmission
- Features: Corrosion Resistant, Specialty / Other, Stainless Steel
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: applications of sapphire balls? Widely used in laser systems, optical sensors, medical equipment, scientific research experiments, industrial testing instruments and high-precision optical systems. What are the advantages of sapphire balls? Sapphire balls are ideal for optical applications in
- Surface Quality: 40-20 Scratch / Dig
- Lens Type: Ball Lens
- Materials: Sapphire
-
Supplier: Haida International Equipment Co., Ltd.
Description: Universal Testing Equipment is widely used in wires & cables, hardware, metal, rubber, footwear, leather, apparel, fabric, tape paper products, pharmacy and so on, for tensile strength, tear resistance, peel strength, bend strength, shear force, ect with different fixtures according to
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: Cookware Rotatable Drum Inspection Equipment 1. Tailor-made by customer specfication 2. Hong Kong sales office Specifications: 1. Robber-lined of hexagonal cross section measuring 250 mm+/-20mm across the fats. 2. Length of the drum is approximately 500 mm. 3. Ipiece of transverse dividing
- Features: Specialty / Other
-
Supplier: FHD Bearings Co., Ltd.
Description: Ball screw bearing Ball screw bearing is a kind of transmission device which adopts ball rolling method, featuring high precision, high efficiency, high load capacity and long life, etc. It is widely used in CNC machine tools and automation equipments. High Accuracy: Ball Screws are able to
- Outside Diameter: 1.2598432 inch
- Overall Width: 0.393701 inch
- Dynamic Axial / Thrust Load: 2,742.56 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
-
Supplier: NB Corporation of America
Description: You can use NB rotary ball splines in many applications requiring linear and/or rotational motion, such as automatic tool changers, SCARA robots and pick-and-place assembly equipment. Their unique design features a spline nut with a rotating portion that moves via cross rollers. This
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.2362206 to 2.4409462 inch
- Spline Nut Overall Length: 0.9842525 to 5.511814 inch
- Spline Nut Outer Diameter: 1.181103 to 6.1023655 inch
-
Supplier: IKO International, Inc.
Description: and liquid crystal manufacturing equipment. Two models offer spline shaft diameters of 4 to 6 mm.
- Overall Shaft Length: 5.905515 to 11.81103 inch
- O.D. Spline Shaft Diameter: 0.1574804 to 0.2362206 inch
- Spline Nut Overall Length: 0.9448824 to 1.1417329 inch
- Spline Nut Outer Diameter: 0.3149608 to 0.4330711 inch
-
Supplier: Danfoss A/S
Description: security. Furthermore, the ball valves are suitable for district cooling systems. The range is divided into two broad groups: Ball valves for district heating plants and substations Ball valves for underground installation In addition, Danfoss offers a wide range of accessory equipment for
- Valve Size: 0.5905515 to 23.62206 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 356 F
- Valve Type: Ball Valves
-
Supplier: Golden Collar Technology Co., Ltd .
Description: has an extremely low coefficient of friction, which helps reduce energy loss and improve equipment efficienc y.
- Features: Fluoropolymer (PTFE / PVDF)
-
Supplier: Alpine Bearing, Inc.
Description: Tube bearings can be supplied as duplex preloaded matched sets. Thinex series bearings are for applications where space is at a premium and shaft location is primary compared to load support. Bearings up to 6" OD are available. Applications include aircraft accessories, missile guidance
- Bore Size: 3.5 inch
- Outside Diameter: 4.125 inch
- Overall Width: 0.3125 inch
- Dynamic Radial Load: 1,750 lbs
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: processing precision and efficiency. Medical equipment: for endoscopy and laser therapy to improve imaging quality and treatment effects. What are the advantages of BK7 balls? BK7 balls have excellent mechanical stability and environmental adaptability, and can meet the needs of a variety of
- Surface Quality: 40-20 Scratch / Dig
- Lens Features: Antireflection Coating
- Materials: BK7 Glass
- Lens Type: Ball Lens
-
Supplier: Bowman International Ltd.
Description: Bowman is recognised as a leading supplier to original equipment manufacturers, stockists and distributors across a wide range of industries and is one of the leading companies in Europe
- Bore Size: 0.0787402 to 0.3543309 inch
- Outside Diameter: 0.1968505 to 1.181103 inch
- Dynamic Radial Load: 37.9912 to 1,047.3432 lbs
- Bore: 0.0787402 to 0.3543309 inch
-
Supplier: Gemels
Description: Gemels ball valves are reliable for different application. GB1 is a forged SERIE used on heavy equipment and earth movimg machines.
- Valve Size: 1.2598432 to 1.968505 inch
- Pressure Rating: 6,091.5834 psi
- Number of Ports: 2
- Media Temperature: -4 to 212 F
-
Supplier: JTEKT North America, Inc.
Description: Medical equipment is an aggregate of leading-edge technology, and the bearing is used in the special environment featuring non magnetism and ultra-high temperatures. Bearing unit for CT scanner X-ray tube A special bearing unit having silver ion plating on the transfer face of the bearing is
- Application: Medical /Dental
- Features: Two Row Roller
-
Supplier: Bosch Rexroth Corporation
Description: Various designs with load capacities of up to 25,000 N. Ball Transfer Units make light work of shifting, turning and guiding unitized loads. Over the years their value as a conveying element in feed devices, machining and packaging equipment has become more and more evident. Ball Transfer
- Maximum Load: 5,620 lbs
-
Supplier: FHD Bearings Co., Ltd.
Description: Resistance: Possesses some corrosion resistance and is suitable for use in most general industrial environments. Antimagnetic: 440 stainless steel typically exhibits low magnetic properties, making it suitable for applications that are sensitive to magnetic induction, such as medical
- Application: Aerospace, Medical /Dental
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: TROLLEY BALL BEAR WHEELS 2M
Find Suppliers by Category Top
Featured Products Top
-
medical equipment used in clinics and hospitals is driven by motors or electronics. These devices utilize ball screw units for movement. Healthcare is a fast-growing industry, with the continual inception of clinics, hospitals, and healthcare centers. There is a demand from patients and the (read more)
Browse Datasheets for Rockford Ball Screw -
Supplying the Energy Sector with Custom Products for Oil and Gas Industries Rockford Ball Screw (RBS) is a recognized industry leader in the design and (read more)
Browse Datasheets for Rockford Ball Screw -
. In-line field serviceable mixing valve: cartridge element can be easily replaced in minutes making the washdown station work like new again. Provided with heavy duty globe valves and interlocked ball valves, allowing for cold water only operation, but not steam only. Check (read more)
Browse Fluid Dispensing Equipment Datasheets for ThermOmegaTech® -
Transparent spherical balls, crafted from glass or optical materials, serve as beam collimators for optical fibers. They facilitate signal coupling between emitters, detectors, and fibers, with applications spanning endoscopy, optical sensors, and barcode scanning. Material selection hinges on numerical aperture, with prevalent choices being UV-grade fused silica, sapphire, and BK7 glass.
(read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
SMITH-TRAX® Bearings The SMITH-TRAX® special duty track roller bearings are machined from high-alloy steel and are case-hardened for maximum longevity. These bearings are fitted with deep-groove ball bearings (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Product Overview Great Ceramic provides custom silicon carbide ceramic balls for industrial equipment, precision assemblies, and demanding operating environments. Silicon carbide (SiC) offers high hardness, wear resistance, thermal stability, and corrosion (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Ball Splines and Rotary Ball Splines produced by NB - Nippon Bearing Learn More (read more)
Browse Ball Splines Datasheets for NB Corporation of America -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
What are the applications of sapphire balls? Widely used in laser systems, optical sensors, medical equipment, scientific research experiments, industrial testing instruments and high-precision optical systems. What are the (read more)
Browse Ball Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Free Wheeling Ball Screws At Rockford Ball Screw, our free wheeling ball screws deliver smart, seamless linear motion without the extra hardware. Using a ball cage (retainer) inside the nut, they eliminate the need (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
Conduct Research Top
-
Ball Bearing Cages, Retainers, Ball Separators
The ball bearing cage (also known as a ball bearing retainer or ball separator -- these are used interchangeably), is the component in a ball bearing, that separates the balls, maintains the balls symmetrical radial spacing, and, in most cases, holds the bearings together. Cages can also
-
Ball Screw Load Definitions
Glossary of terms related to ball screw loads.
-
What is a Ball Bearing?
What are the different types of ball bearings, and what are their applications?
-
IAQ And The Tennis Ball
Do you know the history of the tennis ball? Learn about it's history and the potential occupational risks to those who manufacture them.
-
Hybrid Ball Bearings
NPB Bearings: * miniature & instrument * ball bearings * aerospace bearings * spherical plain * nu & nx bearings * thin section bearings * bearing tools * needle bearings. For most ball bearing applications, steel balls are sufficient. As applications become more complex and specialized
-
The Fundamentals of Ball Valves
Here we will be taking a look at why ball valves are important to everyday life, and how their capabilities impact a substantial number of industries and their daily functions.
-
Three-way Ball Valves
Although the vast majority of ball valves are simple 2-port valves, there is a market for multi-port valves too. In certain types of industrial application they offer advantages over the straight 2-port products.
-
Ceramic Ball Bearings
In terms of repeatability & turndown, ceramic ball bearings offer the same performance benefits as stainless ball bearings, provide higher corrosion resistance and perform better in low lubricating fluids. In "zero" or very low lubricating fluids (pure water), ceramic bearings can be used
More Information Top
-
Assembled camshafts for automotive engines
The "sig- nature analysis" provides a force chart of the ballizing stroke during the assembly of each .... is equipped with a strain gage that monitors the force required to push the ball through the…
-
Scientific.Net: Materials Science
Ballizing Process Impact on the Geometric Structure of the Steel Tubes. .... Abstract:Stretch forming machine (SFM) is most effective plastic forming equipment for large-size, thin and flat…
-
SODIUM-COOLED REACTORS FAST CERAMIC REACTOR DEVELOPMENT PROGRAM. Thirty- Sixth Quarterly Report, August--October 1970.
…It was also determined that EB welded nubs will require a post-weld ballizing but that this .... the test equipment and a description of the test procedures were given in the 35th Quarterly Report.
-
Design for Manufacturability Handbook, Second Edition > ROLLER-BURNISHED PARTS
Results very similar to regular roller burnishing are obtained on straight bores by ball burnishing, or ballizing . .... modest, and normally available drill presses, lathes, screw machines, and other general-purpose equipment are suitable for…
-
Mechatronics: Ideas, Challenges, Solutions and Applications
Lipski, J., Zaleski, K.: Modelling of residual stresses distribution in workpiece past Ballizing process. Maint. Reliab. .... solution is possibility of complete oxygen utilization, but disadvantageous a need of additional equipment like the oxygen…
-
Machining
Nowadays, CNC-EDM and CNC-TW-EDM machines are equipped with an automatic tool changer, automatic wire … the allied ECM operations are electro-chemical boring, electro- chemical broaching, electro-chemical ballizing , electro-chemical drilling…
-
Understanding How Components Fail
P.F. Timmons, Solutions to Equipment Failure, ASM International,. .... Ballizing .
-
Selected abstracts of metalworking literature
Ballizing is a method of burnishing an internal dia. by forcing a precision ground tungsten carbide ball .... Precision of the equipment in measuring forming torque is approx, equivalent to precision in measuring cutting torque.
Indicates content that may require registration and/or purchase.