-
Supplier: Mueller Electric Company
Description: Mounts in 1/2″ diameter hole with panels up to .39″ thick 600 Volt Cat III and 1000 Volt Cat II, 45 Amps. Can be used with all shrouded, unshrouded and retractable 4mm banana plugs
- Voltage Rating: 600 to 1,000 volts
- Current Rating: 45 amps
- Gender: Male / Plug
-
Supplier: Newark, An Avnet Company
Description: 4MM BANANA JACK, PANEL MOUNT, 32A, 1 KV, YELLOW ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 4MM BANANA JACK, PANEL MOUNT, 32A, 1 KV, BLACK ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: 4MM BANANA JACK, PANEL MOUNT, 32 A, 600 V, RED ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 4MM BANANA JACK, PANEL MOUNT, 32A, 1 KV, BLUE ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: Panel Mount, +115 °C (Max.) Operating Temperature, Insulated Double Banana Jack Jack, Insulated Double Banana Jack, Black Base, 15 Amp
-
Supplier: Allied Electronics, Inc.
Description: Panel Mount, Polycarbonate, 5 A, Double Miniature Banana Jack Mounts in panels up to 4.77 mm (0.188) thick. Nickel plated 8-32 hex nut and lockwasher included. Material: Brass. Finish: Gold plated. Insulation: Polycarbonate. One black and one red
-
Supplier: Allied Electronics, Inc.
Description: +115°C (Max.) Operating Temperature, 30 VAC⁄60 VDC (Max.), Panel Mount Banana Jack Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. Material: Brass. Rating
-
Supplier: Allied Electronics, Inc.
Description: Panel Mount, +115 °C (Max.) Operating Temperature, Insulated Double Banana Jack Mounts in panels from 1.60 mm (0.063) to 9.53 mm (0.375) thick. Nickel plated lockwasher and 1⁄4-32 hex nut. One black and one red jack. Choice of black or red mounting
-
Supplier: Win Source Electronics
Description: Manufacturer: Cal Test Electronics Category: Connectors, Interconnects- Banana and Tip Connectors- Jacks, Plugs Series: Cal Test Package: Bulk Product Status: Active Type: Banana Jack Gender: Female Plug/Mating Plug Diameter: Standard Banana Mounting Type:
- Gender: Female / Jack, Male / Plug
-
Supplier: Win Source Electronics
Description: Manufacturer: Cal Test Electronics Category: Connectors, Interconnects -Banana and Tip -Connectors Jacks, Plugs Series: Cal Test Package: Bulk Product Status: Active Type: Banana Jack Gender: Female Mounting Type: Panel Mount, Through Hole Termination:
- Gender: Female / Jack, Male / Plug
-
Supplier: BRIM Electronics, Inc.
Description: MATERIAL: Body is brass nickel plated, hex shaped, brass nickel plated hex nut and brass tinned lug terminal, recessed head, 1/4-32 thread. Mounts in 1/4" hole on panels up to 3/8" thick. Accepts all standard banana plugs. 15 AMPS.
- Current Rating: 15 amps
- Gender: Female / Jack
-
Supplier: BRIM Electronics, Inc.
Description: MATERIAL: Body is brass nickel plated, molded nylon head. Mounts in a 5/16" hole in panels up to 3/8" thick. Supplied with a brass nickel plated hex nut, insulating shoulder washer and either a wrap-around terminal, tinned brass lug terminal or a tinned brass lock-washer terminal.
- Current Rating: 15 amps
- Gender: Female / Jack
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 6092 Color: Black Mounting: Panel Plug Size: .175 [4.4] Style: Fully Insulated Thread: 5/16-32
- Gender: Female / Jack
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 6098 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Panel Plug Size: .300" [7.6] Thread: 3/8 -32
- Gender: Female / Jack
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 6093 Color: Red Finish/Plating: Nickel Plate Insulated: Yes Material: Brass Mounting: Panel Plug Size: .175 [4.4] Thread: 1/4-28
- Gender: Female / Jack
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1053633-CT2228-2 Category: Connectors, Interconnects>Banana and Tip Connectors - Jacks, Plugs Series: Cal Test Type: Banana Jack Color: Red Termination: Solder Contact Finish: Nickel Package: Bulk Contact Material: Brass Gender: Female Standard
- Gender: Female / Jack, Male / Plug
-
Supplier: Mueller Electric Company
Description: Panel mountable in 15/32″ diameter hole, Panel thicknesses between .080″ and .40″ Compatible with all shrouded, un-shrouded and retractable 4mm banana plugs. 600 Volt Cat III, 1000 Volt Cat II, 35 Amps
- Voltage Rating: 1,000 volts
- Current Rating: 35 amps
- Gender: Male / Plug
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Our 8205Standard Banana Plug with 6-32 Female Thread Mounted has a plated brass body and screw with a tinned brass solder lug and plated spring. The maximum panel thickness is 0.187”.
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
-
Supplier: ValueTronics International, Inc.
Description: than 5 m? The Pomona 72913-2 is a Panel Mount Banana Jack in red for both Shrouded and Unshrouded 4mm Banana Plugs. The banana jack is nickel plated brass and features a gold plated solder tab for secure wire attachment. The connector is polyamide
-
Supplier: DigiKey
Description: PANEL MOUNT BANANA JACK BLACK
- Gender: Female / Jack
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Plugs & Test Jacks PANEL MOUNT BANANA JACK BLUE
-
Supplier: Win Source Electronics
Description: Manufacturer: Cinch Connectivity Solutions Johnson Win Source Part Number: 777668-108-2302-621 Packaging: Bulk Type: Banana Jack Color: Red Operating Temperature Range: -55°C ~ 85°C Termination: Turret Contact Finish: Silver Contact Material: Brass Gender: Female Mounting: Panel
-
Supplier: Powell Electronics, Inc.
Description: PANEL MOUNT BANANA JACK RED
- Connector Type: Audio / Video Connector
-
Supplier: Radwell International
Description: BANANA JACK, SOLDER LUG, YELLOW; GENDER:JACK; CONNECTOR MOUNTING:PANEL MOUNT; CURRENT RATING:-; VOLTAGE RATING:-; CONTACT PLATING:NICKEL PLATED CONTACTS; CONNECTOR COLOUR:YELLOW; CONTACT MATERIAL:BRASS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL
Find Suppliers by Category Top
Featured Products Top
-
connectivity will be perpendicular-to-the-board, a Vertical (Top-entry) PCB modular jack, Cat. No 949 is offered. As part of this new series, Keystone is offering a Panel Mount modular (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
. Banana plugs and sockets are popular for adapters paired with other connection terminations combinations such as: alligator clips, pin plugs and sockets, nail clips / test terminals (harness board components), panel mounts / binding posts, coaxial connectors (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
are popular for adapters paired with other connection terminations combinations such as: alligator clips, pin plugs and sockets, nail clips / test terminals (harness board components), panel mounts / binding posts, coaxial connectors, terminal rings / spade lugs, test (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
dependable connectivity even in the most demanding settings. The series is available in Cat5e, Cat6, and Cat6a specifications and PoE+ (Power over Ethernet Plus) support can be specified. SealJack™ is compliant with IEC 60529 and RoHS specifications. Panel mount RJ45 to IDC punch (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
one 12 V power supply fit in a single 2U 19” rack mountable enclosure. The controls of the power modules are on the front panel. The back panel contains SHV-type plugs for the high voltage output and 4 mm banana jacks to easy monitor the control voltage with external voltmeter. Low-RPM 60 (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
POMONA Electrical Power Testing - Test Instruments - Grainger Industrial Supply
• Panel Mount Banana Jack Panel Mount Banana Jack .
-
Test Instruments - Grainger Industrial Supply
• Panel Mount Banana Jack Panel Mount Banana Jack .
-
Grainger.com
• Panel Mount Banana Jack , 1000V, Red, PK10 Panel Mount Banana Jack .
-
Pomona Electronics - 1581-0 - Test Connectors - Test Connectors - Allied Electronics
Operating Temperature, 30 VAC⁄60 VDC (Max.), Panel Mount Banana Jack .
-
GRAINGER APPROVED Patch Cord Kit,Alligator Clip,40 In - Patch Cords - 4WRF5|4WRF5 - Grainger Industrial Supply
Panel Mount Banana Jack , 1000V, Red, PK10 .
-
GRAINGER APPROVED Patch Cord,Alligator Clip,40 In,Red - Patch Cords - 4WRF1|4WRF1 - Grainger Industrial Supply
Panel Mount Banana Jack , 1000V, Red, PK10 .
-
POMONA - TEST LEAD - TEST ACCESSORY(28)
DOUBLE BANANA JACK , PANEL MOUNT , BLACK .
-
Pomona | Catalog Search Results | Galco Industrial Electronics
Double Banana Jack , Panel Mount , Blk .
-
Pomona | Test Equipment | Product Catalog Search Results | Galco Industrial Electronics
Double Banana Jack , Panel Mount , Blk .
-
Datasheet for 387, T-1 3/4 subminiature, miniature flanged lamp. 28.0 volts, 0.04 amps.. 387 .pdf : 1.000.000 datasheets for Electronic Components and Semicond...
Banana Jack , Panel Mount , 4mm For Sheathed Banana Plugs .
Indicates content that may require registration and/or purchase.