Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Complete your professional installation with High Quality speaker connectors! Connectronics manufactures low-tolerance Gold Plated speaker lugs and Banana Plugs to suit the needs of contractors and audiophiles alike. Plug in and power up ! Note -
- Connector Type: Audio / Video Connector
- Features: Banana Plug
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Complete your professional installation with High Quality speaker connectors! Connectronics manufactures low-tolerance Gold Plated speaker lugs and Banana Plugs to suit the needs of contractors and audiophiles alike. Plug in and power up ! Note -
- Connector Type: Audio / Video Connector
- Features: Banana Plug
-
Supplier: Condor Electronics, Inc.
Description: Molded Dual Banana Plug
- Power Type: AC Power Connector
- Device Type: Plug / Inlet
- Applications: Residential / General-Purpose
-
-
Supplier: Condor Electronics, Inc.
Description: Assembly Banana Plug, Red +, Black -
- Gender: Male / Plug
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Dual Banana Plug Red
- Connector Type: Audio / Video Connector
- Features: Banana Plug
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Dual Banana Plug Black
- Connector Type: Audio / Video Connector
- Features: Banana Plug
-
Supplier: Newark, An Avnet Company
Description: ALLIGATOR CLIP, SCREW, SOLDER/BANANA PLUG; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:-; Insulator Colour:-; Product Range:-; Termination Method:Banana Plug or Screw RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: ABS Body, Beryllium Copper Spring, Dual Banana Plug Adapter All are molded standard dual banana plugs on 3⁄4"centers. Type 210 . Takes up to #12 wire; stackable; molded polystyrene body. Type 1675 . Set screws to leads to conductor. Type 1676 . Turret terminals for solder
-
Supplier: Win Source Electronics
Description: Manufacturer: Cinch Connectivity Solutions Johnson Category: Connectors, Interconnects- Banana and Tip Connectors- Jacks, Plugs Package: Bulk Product Status: Active Type: Banana Plug Gender: Male Plug/Mating Plug Diameter: Standard
- Gender: Female / Jack, Male / Plug
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 8023 Mini Banana Plug to a Standard Banana Socket has a molded nylon handle. The miniature banana plug frame and the 0.163” dia. standard banana socket are plated brass.
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: plugs to wire: (9214) heavy duty banana plug, (9206) meter banana plug, (9260) stacking banana plug, (9383) stacking shrouded banana plug, (9386) shrouded banana plug, (9388) retractable shrouded banana plug,
- Voltage Rating: 3,500 volts
- Current Rating: 15 amps
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: Insulated Banana Jack to Standard Banana Plug, Brass Body Material Allows for use with equipment having standard banana jacks Single banana plug has brass body BeCu, nickel-plated, nine-leaf cage spring IEC 1010 compliant Mates with shrouded, unshrouded &
-
Supplier: Win Source Electronics
Description: Manufacturer: Cinch Connectivity Solutions Johnson Category: Connectors, Interconnects- Banana and Tip Connectors -Jacks, Plugs Package: Bulk Product Status: Active Type: Banana Plug Gender: Male Plug/Mating Plug Diameter: Standard
- Gender: Female / Jack, Male / Plug
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9384 Standard Banana Plug to a Shrouded Banana Socket Adapter has both the banana plug and socket as a plated one-piece brass frame with plated beryllium copper spring and nylon handle with a 0.158 diameter banana socket.
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
-
Supplier: Condor Electronics, Inc.
Description: Molded Dual Banana Plug
-
Supplier: Allied Electronics, Inc.
Description: ABS Body, Beryllium Copper Spring, Dual Banana Plug Adapter All are molded standard dual banana plugs on 3⁄4"centers. Type 210 . Takes up to #12 wire; stackable; molded polystyrene body. Type 1675 . Set screws to leads to conductor. Type 1676 . Turret terminals for solder
-
Supplier: Win Source Electronics
Description: Manufacturer: Cinch Connectivity Solutions Johnson Category: Connectors, Interconnects -Banana and Tip Connectors -Jacks, Plugs Package: Bulk Product Status: Active Type: Banana Plug Gender: Male Mounting Type: Free Hanging (In-Line) Termination: Solderless
- Gender: Female / Jack, Male / Plug
-
Supplier: ValueTronics International, Inc.
Description: The 3073 is a banana plug from Pomona. Additional Features: BNC Female to Multi-Stacking Banana Plug Converts BNC cables with male plugs to stackable banana plugs for versatility BNC connector and banana plugs are molded directly
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs Packaging: Bulk Part Status: Obsolete
- Gender: Female / Jack, Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: connector,mini banana plug,insulated solder type,for .104 mini banana jack
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: stacking (DB750, DB500). Features: Fully insulated rugged plastic body. 9 leaf banana plug (4mm banana plug style) remains shielded from contact due to shrouded body design. Shrouded Banana socket accepts both shrouded and unshrouded banana plugs (4
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 6083 Color: Black Mounting: Wire Size: .175 Plug Style: Solderless Type: Banana Plug
- Gender: Male / Plug
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 6081 Color: Black Mounting: Wire Style: Solder Type: Banana Plug
- Gender: Male / Plug
-
Supplier: Newark, An Avnet Company
Description: Connector Adaptor, Banana, 1, Plug, Mini Banana, 1, Receptacle RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Connector Adaptor, Banana, 1, Jack, Mini Banana, 1, Plug RoHS Compliant: Yes
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, PLUGS, TIP, DUAL (BANANA PLUG)
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, PLUGS, TIP DUAL (BANANA PLUG)
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, PLUGS, TIP SINGLE (BANANA PLUG)
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, PLUGS, TIP, SINGLE (BANANA PLUG)
-
Supplier: HAVE, Inc.
Description: CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS BANANABLA - Banana Speaker Connector, Tapered Handle. Black Shell.
- Gender: Male / Plug
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR DUAL BANANA PLUG
-
Supplier: BRIM Electronics, Inc.
Description: MATERIAL: Body is Brass Nickel plated. Springs are four leaf beryllium copper, nickel plated. Molded plastic handles. Rated for 10 AMPS AC. Plugs fit all standard banana jacks. Steel nickel plated screw & nut assembly. Std. Colors: Red, Black (Specify) Std. Pkg.: 100.
- Current Rating: 10 amps
- Gender: Male / Plug
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 6075 Mounting: External Thread Size: .300 Plug Style: Solderless Thread: 1/4-28 Type: Banana Plug For Jack, use
- Gender: Male / Plug
-
Supplier: RS Components, Ltd.
Description: Red Stackable Banana Plug
- Gender: Male / Plug
-
Supplier: Heilind Electronics, Inc.
Description: IEC INSULATED BNC (M) TO 2 MALE BANANA 4MM JACKS
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
Banana Plug Connectors & Adapters E-Z-Hook is proud to manufacture an extensive banana plug and socket connector (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Banana Plug Connectors & Adapters E-Z-Hook is proud to manufacture an extensive banana plug and socket connector (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Utilizes 18 AWG PVC wire Needle pierces most 28-14 AWG wire Banana plug works with shrouded 4mm sockets Macro-hook accepts a 4mm banana plug in the T-handle Custom wire, connector, and color combination options. Check out our (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-Hook provides a variety of nail clips test terminals to fit your specific testing requirements. Nail clip test terminals include variations of these features: standard, heavy duty, high temperature rated, multi wire connection, on threaded post, insulation piercing, banana plug or pin plug (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
-Z-Hook's connectors for countless combinations. Contact factory for custom qoute or purchase the already assembled 236XB test lead with an XB wire clamp to stacking banana plug test lead avaliable for purchase online. These parts are most often used in the Defense, Government, EOD, IEDD, Bomb Squad Technicians, FBI (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
-Z-Hook's connectors for countless combinations. Contact factory for custom qoute or purchase the already assembled 236XB test lead with an XB wire clamp to stacking banana plug test lead avaliable for purchase online. These parts are most often used in the Defense, Government, EOD, IEDD, Bomb Squad Technicians (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
wires with clip, snap or plug ends Patient monitoring cables Coaxial, flat ribbon and multi-conductor medical cables Shock-proof 4 mm banana plug connectors Custom Configuration Wire type, gauge, length and color (read more)
Browse Medical Cable Assemblies Datasheets for QL-Custom Technology Limited -
insulation-piercing macro-hook and shrouded right-angle banana plug. Utilizes 18 AWG PVC wire Needle pierces most 28-14 AWG wire Banana plug works with shrouded 4mm sockets Macro-hook accepts a 4mm banana plug in the T-handle Custom wire, connector, and color combination options (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
-angle shrouded standard banana plug to a 0.080 inch pin tip probe using 18 AWG PVC wire: • acrylic 30 inch (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
banana plug connector accepts both shrouded and standard (4 mm) banana plugs and sockets (jacks). Wire clamp needle bed pierces 24-20 AWG wire. (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.
Conduct Research Top
-
Guide to Banana Plugs
A banana plug is considered a male connector and is called a banana because of its unique contact tip.
-
What is a Banana Plug?
Banana plugs are one conductor (aka: single wire) electrical connectors that are traditionally used to connect wires to equipment with DC and low frequency signals. Banana plugs are male connectors that feature a tubular construction with a flared center to separate the wire post from the main
More Information Top
-
The experiment: Verhaltensphysiologische attempts with electrical fishes
There is an only preparation, in which two banana plug cables are sounded dai3 on a tone cable plug and one line lies indeed so dai3 on measure, that other on the pin, that that ,,heifien '; the contact inderBuchse of the …
-
Safety of medical devices
Or whether would have been it then not foreseeable that a patient could suffer electrodeath because the banana plugs of the application part don't fit only into the apparatus also into the adjacent power socket.
-
The "measure mo" - an ideal "indicator" for small current strengths and voltages for self-assembly
Now a red and a black banana plug are fixed to both cables of the flat motor.
-
The experiment: A simple arrangement for elektrophysiologische investigations
FET-Differenzverstarker type LF 357 (firm Intersil) tantalum capacitors 10 yF (16 V) film capacitor wire insulated the banana plugs bipolar toggle switch Batterieanschluficlips fur 9-V transistor batteries 9 V transistor batteries sounding board m to 10 pF (63 V) resistance …
-
Safety of medical devices
Or whether been it then not foreseeable product that a patient could suffer electrodeath, weiI fits the banana plugs of the application part not only in the Gerat, sondem also into the adjacent socket or whether it has been not foreseeable that …
-
Dictionary laboratory Laboratory Dictionary
carboy; (with sequence tap) bottle with faucet (carboy with spigot) banana plug electr of banana plug band (adhesive tape etc.) tape Ø masking tape masking tape Ø, blocking video tape / labeling band .
-
The experiment
To safe and the following method has kept itself well simple determination of the sign of the Ladungstrlger: Two Kabelschnure end of which the banana plugs are fixed at are connected to a galvanometer.
-
Dictionary laboratory
carboy; (with sequence tap) bottle with faucet (carboy with spigot) banana plug electr of banana plug .
-
Death through electric current by odd sexual operation
A on and partially by the KOrper lying been long wound not isolicrte around the genital zweimM with a banana plug at an end provided copper strand sci 3,13 m (antenna wire).
-
Dueck's fair of the Futuristik
The physics teacher sweated with banana plugs , we threw sponges.
Indicates content that may require registration and/or purchase.