-
Supplier: DigiKey
Description: Cable Assembly 2.5mm ID, 5.5mm OD Plug to Wire Leads Flat
- Features: Cable Assembly, Other
- Cable Shielding: No Shielding
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Cable Assemblies - Barrel - Power Cables Packaging: Bulk Part Status: Obsolete Inductance: 350μH Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 5.33mm Operating Temperature: -40°C ~ 85°C
-
Description: CBL ASSY 2.1MM JACK-PLG RND 4.9'
- Cable Length: 4.8999999999999995 ft
- Cable Shielding: No Shielding
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Tensility International Corp Win Source Part Number: 865721-CA-2185 Series: CA Features: Cable Assembly 2.1mm ID, 5.5mm OD Plug to Wire Leads Flat 6.0' (1.83m) Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83
-
Supplier: Win Source Electronics
Description: Manufacturer: Switchcraft Inc. Win Source Part Number: 1027075-CARAS10KS07984 Connector Type: 2.0mm ID, 5.5mm OD Length: 6.6' (2.0m) Cable Type: Round Usage: Single Ended Style: Plug, Right Angle to Wire Leads Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat
-
Supplier: Newark, An Avnet Company
Description: USB DC Power Cable with 2.1mm Barrel Plug; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Wire Lead; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm
-
Supplier: Win Source Electronics
Description: Ports: 1 Number of Terminals: 1 Weight: 41.673799 g Categories: Barrel - Power Connectors Alternative Parts (Cross-Reference): 850910-1 .; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 46.02 mm Mount: Cable RoHS: Compliant
-
Supplier: Tripp Lite by Eaton
Description: Features USB to DC Power Cable with USB-A to Type N Barrel Plug ConnectionYou don’t need to carry around a wall adapter to keep your 5V DC mobile device charged. This USB to 5V DC power cable features a male USB-A plug for connecting to a computer USB port and a
-
Supplier: Newark, An Avnet Company
Description: LOCKING BARREL POWER CONNECTOR, PLUG; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BARREL DC POWER CONNECTOR, PLUG, 2A; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4.75mm RoHS Compliant: Yes
-
Supplier: Advance Security Products
Description: Power extension cable has a 2.1mm barrel power connector on each end of it. One end has male, one end has female. The male end connects to your power supply and the female end connects to your camera. This allows you to have your power supply up to 50 feet
-
Supplier: Newark, An Avnet Company
Description: Tripp Lite USB to DC Power Cable M/M USB-A to 3.5 x 1.35mm DC Barrel 3ft
-
Supplier: Tripp Lite by Eaton
Description: Features USB to DC Adapter Charges 5V DC Peripherals via USB PortNow you can power up your external 5V DC devices without having to carry around a bulky DC transformer or find room for it in your surge protector or power strip. This USB to 5V DC power cable connects to
-
Supplier: Allied Electronics, Inc.
Description: diameter housings with built-in LEDs. Choice of Barrel with Potted-In Cable, M8 (®), M12 (®), Quick-Disconnect or Terminal Chamber Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power on LED, Terminal
-
Supplier: FLUX-GERÄTE GMBH
Description: with a minimum of effort Pump Type: F 425 S-41/34 in stainless steel 316 L / 316 Ti Immersion length: 1000 and 1200 mm Motor Type: Commutator motor Type F 460 Ex, 460 Watt, II 2 G EEx de IIC T6 with power supply cable, 5 m long, and safety plug explosion-proof to ATEX, category 2,
- Pump Type: Drum Pumps
-
Supplier: Eaton Corporation - Sensors
Description: tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)
- Operating Distance: 0 to 0.1968505 inch
- Operating Temperature: -13 to 158 F
- Output Load: 3-Wire NPN, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Allied Electronics, Inc.
Description: diameter housings with built-in LEDs. Choice of Barrel with Potted-In Cable, M8 (®), M12 (®), Quick-Disconnect or Terminal Chamber Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power on LED, Terminal
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Power Connectors 3.5x1.35mm PowerPlug Barrel Type
- Voltage Rating: 24 volts
- Current Rating: 3 amps
- Operating Temperature: -25 to 70 C
- Power Type: DC Power Connector
-
Supplier: Radwell International
Description: POWER CORD, LOCKING BARREL/WIRE, 48IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: TPS Elektronik GmbH
Description: Compact 5 V 3 A EU wall-mounted adapter (15 W). Universal input (100–240 V), 180° barrel plug with 1.5m cable, and certified (CE/UL/RoHS/UKCA). Lightweight and reliable replacement power supply. Shop now for dependable power solutions!
- DC Output Voltage: 5 volts
- DC Output Power: 15.000000000000002 watts
- AC Input Voltage: 100 to 240 volts
- AC Output Current: 3 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cable Assembly DC Power 1.83m DC Power Plug 2POS PL 24AWG Product overview: CA-2185 from Tensility International is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- North American (AWG): 24 AWG
- Operating Temperature: 80 C
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: the TR132 is a desktop style power supply rated for 100-240 VAC input and 12 VDC output at 4 amps. The locking barrel connector prevents accidental cable disconnection and unintended power interruption. The TR132 is a replacement for the power supply that ships
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 12 volts
- DC Output Current: 4 amps
- Form Factor: Desktop / Free Standing
-
Supplier: Sealevel Systems, Inc.
Description: highest level of protection in the industry. The TR129 is a switching power supply with a universal input from 100-240VAC and a rated output of 5VDC at 4 amps, supplying a full 20 watts of power to connected devices via the 2.1mm barrel plug. An integrated cable strain
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 4 amps
- Form Factor: Desktop / Free Standing
-
Supplier: TE Connectivity
Description: Method : Reel Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp
- North American (AWG): 18 to 22 AWG
- International (mm2): 0.3 to 0.75 mm2
- Features: RoHS
-
Supplier: Sealevel Systems, Inc.
Description: The TR127 is a wall mount (wall wart style) power supply rated for 120VAC input with 5VDC output at 2.4 amps. The power supply provides 12 watts of power to peripheral devices via the 2.1mm barrel plug. The locking barrel connector prevents accidental cable
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 2.4 amps
- Form Factor: Wall Mount
-
Supplier: Artesyn Embedded Power
Description: The DA18-M series of 18 watt plug-in wall-mount AC-DC power adapters features full (non-patient critical) medical and ITE safety approvals. These adapters provide a very flexible power solution for medical, instrumentation, telecommunications, computer peripheral and test and
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 12 to 15 volts
- DC Output Current: 0 to 1.5 amps
- DC Output Power: 18.00000000000003 watts
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Drivers Power Supplies 120/277 Vac, 90% eff., Rectangular Aluminum Case, 100 W max, Constant Voltage 24 V Vout, IP20, 3-prong plug on AC side, 5.5x2.1mm connector on DC side, coaxial cable, tuning fork center, 1cm exposed barrel length
-
Supplier: NSI Industries LLC
Description: TIN PLATED COPPER MATERIAL BLUE COLOR 1.91 INCH OVERALL LENGTH 0.98 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 467, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 2/7/374/24 DIE INDEX 0.591 INCH W PAD SIZE 1 PAD HOLE(S) LONG
- North American (AWG): 6 AWG
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Artesyn Embedded Power
Description: The DA12-M series of plug-in wall-mount AC-DC power adapters features full (non-patient critical) medical and ITE safety approvals. These adapters provide a very flexible power solution for medical, instrumentation, telecommunications, computer peripheral and test and measurement
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 5 to 12 volts
- DC Output Current: 1 to 2 amps
- DC Output Power: 11.999999999999972 watts
-
Supplier: Greaves Corporation
Description: CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER SC-FX MODEL
- Material: Copper
- Terminal Type: Wire Connector
-
Supplier: Monarch Instrument
Description: 1-1,000,000 RPM. Both the IRS-P and IRS-W Infrared Sensors are proven to be reliable high speed sensors. With a working range of 12 mm from very high speed equipment or an application providing contrasting light and dark surfaces.
- Operating Distance: 0.5 inch
- Operating Temperature: -40 to 185 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered, Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
versatility to be used in many different applications, ideal for powering low to mid-power devices, from routers to electronic appliances. With a 2.5 × 0.7 × 10 mm (180°) barrel connector and a EU plug, ensuring power to variety of devices to be operated in Europe and beyond. Neatly (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
2 x SMA LVPECL AC-coupled 4 x SMA CMOS 4 x SMA LVDS AC-coupled Power supply DC 12 V, 3 A barrel jack Clock processing devices HMC7044 (high performance, 3.2 GHz (read more)
Browse Motor Controllers Datasheets for DigiKey -
. The steel variant is especially suitable for high-speed drives. RUPEX® couplings are fitted by putting together the coupling halves. Fitting with low torsional backlash is simplified by the barrel-shaped geometry of the buffers. RUPEX® couplings require little (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited