-
Supplier: Charles Industries, LLC
Description: Battery Backup Unit Cabinets (CUBE BBU Series) are pad mount enclosures designed to provide superior environmental protection of battery strings and are ideally suited for cell sites and other outdoor environments where a large amount of battery backup is
- Length / Height: 46 to 74 inch
- Width/Diameter: 32 inch
- Depth: 32 inch
- Material: Aluminum
-
Supplier: APX Enclosures, Inc.
Description: The APX Enclosures, Inc. Power Utility and Battery Back-up Cabinet is designed to house electronic controls, terminals and instruments to provide protection from rain, sleet, snow, dripping water and corrosion while providing ventilation for sensitive equipment. INDUSTRY STANDARD UL
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: SOCOMEC
Description: battery cabinets with string protection and individual string disconnection. Easy installation and maintenance • Frontal switch/breaker protection. • Frontal input output connections. • Easy battery replacement. • Suitable for rigid cables and cable-glands. • Suitable for tripping coil
- Length / Height: 55.11814 to 78.346499 inch
- Width/Diameter: 23.62206 to 31.889781 inch
- Depth: 33.070884 to 35.039389 inch
- Height: 55.11814 to 78.346499 inch
-
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: a visual indication of AC Power status. A 5 amp in line fuse protects the battery in the event of a short on the output. Power: 120 VAC with 1.4 amp hour backup battery Enclosure: Nonmetallic, fiberglass reinforced plastic Current Output: Continuous 100 mA
- Type: DC Power Supply
-
Supplier: Indelac Controls, Inc.
Description: ICI’s electric fail-safe device is designed for critical applications where the loss of power to a piece of equipment could be damaging to a system or process. Our electric fail-safe device is a battery backup unit that delivers battery power automatically upon loss of utility
- Input Voltage Range: 24 to 230 volts
- Volt-Amp Rating: 0.003 to 0.03 kVA
- Operating Temperature: 32 to 115 F
- Features: DC Power, Power Failure, Single Phase
-
Supplier: Indelac Controls, Inc.
Description: Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are
- Supply Voltage: 12 to 230 volts
- Maximum Torque: 2,000 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 2,000 In-lbs
-
Supplier: Tripp Lite by Eaton
Description: router during a blackout or system freeze-up and delays router start-up for proper system rebooting (provides battery backup, surge protection and EMI/RFI filtering) 12V DC (1-Amp) output connector provides an additional output power source for 12V DC devices as well as battery
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.55 kVA
- Watt Rating: 0.3 kwatts
- Runtime at Half Load: 9.7 minutes
-
Supplier: Ericsson, Inc.
Description: High-quality and cost-efficient enclosures are vital building blocks for operators when constructing a radio site. Equipment for battery back-up, radio, baseband, power and transmission needs to be installed in a robust environment with energy efficient temperature control, and
- Type: Electronic and Instrument Enclosures
-
Supplier: Charles Industries, LLC
Description: Charles CUBE Site Support Cabinets allow providers to install highly efficient rectifiers and the latest in battery technologies in durable, robust and GR-487 compliant pad mount enclosures. With support for VRLA or Ni-Cd batteries, various rectifier and power distribution options, and
- Length / Height: 46 inch
- Width/Diameter: 32 inch
- Depth: 32 inch
- Material: Aluminum
-
Supplier: Charles Industries, LLC
Description: 14, 16, and 20 RU enclosures Offers a wide range of configuration options including various thermal management options, AC and DC powering options, and optional isolated battery chambers Economic Range of enclosure sizes provides economical options for wide range of application
- Length / Height: 20 to 57 inch
- Width/Diameter: 22 to 28 inch
- Depth: 15.5 to 20 inch
- Height: 20 to 57 inch
-
Supplier: Charles Industries, LLC
Description: air conditioners. CUBE Pad Mount Equipment (PM), Site Support (SS) and Battery Backup (BB) Series cabinets combine to form a complete macro site solution set. Equipment can be placed in the PM cabinet, while power and battery equipment is combined in the SS enclosures. A
- Length / Height: 33 to 59 inch
- Width/Diameter: 28 to 50 inch
- Depth: 18 to 32 inch
- Height: 33 to 59 inch
-
Supplier: Tripp Lite by Eaton
Description: Features +/-240VDC Backup Battery Pack — You Provide the BatteriesThe BP480V100-NIB is compatible only with Tripp Lite’s 3-phase S3M30KX-NIB, S3M40KX-NIB, S3M60KX, S3M80KX, S3M100KX, S3M120KX, S3M160KX, S3M200KX and other UPS systems that specify the use of this battery pack.
- Width / Diameter: 32.5 inch
- Depth: 44.7 inch
- Height: 59 inch
- Weight: 347.45 lbs
-
Supplier: Tripp Lite by Eaton
Description: Features +/-240VDC Backup Battery Pack — You Provide the BatteriesThe BP480V40-NIB is compatible only with Tripp Lite’s 3-phase S3M30KX-NIB, S3M40KX-NIB, S3M60KX, S3M80KX, S3M100KX, S3M120KX, S3M160KX, S3M200KX and other UPS systems that specify the use of this battery pack. The
- Width / Diameter: 24.65 inch
- Depth: 35.43 inch
- Height: 48 inch
- Weight: 227.7 lbs
-
Supplier: Tripp Lite by Eaton
Description: Features +/-240VDC Backup Battery Pack — You Provide the BatteriesThe BP480V65-NIB is compatible only with Tripp Lite’s 3-phase S3M30KX-NIB, S3M40KX-NIB, S3M60KX, S3M80KX, S3M100KX, S3M120KX, S3M160KX, S3M200KX and other UPS systems that specify the use of this battery pack. The
- Width / Diameter: 32.52 inch
- Depth: 44.68 inch
- Height: 59.05 inch
- Weight: 347.45 lbs
-
Supplier: Allied Electronics, Inc.
Description: enclosure, up to 4 battery modules can be connected to the SDU DC UPS. 2. SDU 24-BATEM, Panel mount, alternate battery module for external installation of non-ventilated enclosures, only one battery module can be connected to the SDU DC UPS. *Can not use a
-
Supplier: BTECH, Inc.
Description: The S5 Battery Monitoring System is BTECH's premiere battery monitoring solution for data center UPS and large scale critical backup power systems. BTECH's flagship product is designed for a wide variety of battery monitoring applications, the s5 can collect data from any
- Input Voltage: 24 to 250 volts
- Operating Temperature: -35.55555555555556 to 71.11111111111111 C
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Power Management / Control
-
Supplier: Allied Electronics, Inc.
Description: enclosure, up to 4 battery modules can be connected to the SDU DC UPS. 2. SDU 24-BATEM, Panel mount, alternate battery module for external installation of non-ventilated enclosures, only one battery module can be connected to the SDU DC UPS. *Can not use a
-
Supplier: Allied Electronics, Inc.
Description: enclosure, up to 4 battery modules can be connected to the SDU DC UPS. 2. SDU 24-BATEM, Panel mount, alternate battery module for external installation of non-ventilated enclosures, only one battery module can be connected to the SDU DC UPS. *Can not use a
-
Supplier: L-com, Inc.
Description: enclosure also features holes for mounting Lightning Protectors or Connectors, a grounding lug and ½" cable conduit connector. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Mounting Plate The aluminum mounting plate has provisions to mount
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: L-com, Inc.
Description: HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The mounting plate is wired for 0 to 60 VDC operation. It is ideal for use with 12 VDC Solar Powered applications, Battery Back-Up
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: L-com, Inc.
Description: HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The mounting plate is wired for 0 to 60 VDC operation. It is ideal for use with 12 VDC Solar Powered applications, Battery Back-Up
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Features: Ventilated
-
Supplier: L-com, Inc.
Description: enclosure also features holes for mounting Lightning Protectors or Connectors, a grounding lug and ½" cable conduit connector. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Mounting Plate The aluminum mounting plate has provisions to mount
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
- Features: Ventilated
-
Supplier: HydroLynx Systems, Inc.
Description: communications software. Communications with the transmitter is through an RS-232 port. The Model 5096 Data Transmitter features on-board data logging capabilities. Data is stored automatically in memory as backup to radio transmission or as a stand-alone data logger. The 24K memory capacity
- Data Rate: 0.3 kbps
- Operating Temperature: -40 to 65 C
- Supply Voltage: 10.5 to 18.5 volts
- Transmitter Inputs: 8
-
Power Supplies - PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies -- PS1000
Description: Supplies 12VDC or 24VDC Integrated battery charger Choice of 7 or 12 amp-hour capacity Meets NFPA standards Type 1 enclosure PS250, PS600, PS1000 are UL Listed Batteries ordered separately Features SelecTone® Power Supplies provide nominal 12VDC or 24VDC power that is switch
- DC Output Voltage: 12 to 24 volts
- Type: DC Power Supply
- Form Factor: Wall Mount
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TEMPERATURE TERMINATED DEFROST TIMER, INPUT VOLTAGE: 110/125 VAC AT 50/60 HZ, TYPE 3R OUTDOOR ENCLOSURE, 24-HOUR WITH BATTERY BACKUP, DIGITAL DISPLAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: nVent Electric
Description: A complete, off-the-shelf package for 19-in. rack equipment, lightweight COMLINE OSP Wall-Mount Cabinets are constructed of corrosion-resistant aluminum with a foam-in-place gasket that secures and protects sensitive equipment in outdoor applications. Available with or without back-up battery
-
Supplier: LightGuard Systems, Inc.
Description: Solar Power Control Unit Battery Back-Up Stand Alone Solar Powered Pad or Pole Mount Enclosure Available With DC Upgrade Kits Lockable Weatherproof Cabinet Internal Branch Circuit Protection Long Life SLA Back-Up Batteries Easy to Install Electrical Connections The solar powered
-
Supplier: TelephoneStuff.com
Description: Clock speaker baffles, available in surface or recessed wall mount, allow a standard 8” speaker to be mounted in the same enclosure as our digital or analog clocks. Features: - No backup battery needed - Two settings for brightness - Dynamic Input Voltage - Fully automatic plug
- Application: Security / Paging
-
Supplier: Allied Electronics, Inc.
Description: enclosure, up to 4 battery modules can be connected to the SDU DC UPS. 2. SDU 24-BATEM, Panel mount, alternate battery module for external installation of non-ventilated enclosures, only one battery module can be connected to the SDU DC UPS. *Can not use a
-
Supplier: OMEGA Engineering, Inc.
Description: has time/date battery backup and audit trail accountability. Both models feature bidirectional RS232, RS485, RS422, and current loop communications.
- Number of Digits: 6
- Width: 10.0000054 inch
- Height: 6.4960665 inch
- Depth: 4.0157502 inch
-
Supplier: OMEGA Engineering, Inc.
Description: has time/date battery backup and audit trail accountability. Both models feature bidirectional RS232, RS485, RS422, and current loop communications.
- Number of Digits (or Characters): 5 to 6
- Digit Height: 0.56 inches
- Functions: Count Totalizer
- Output / Interface: Current, Mechanical Switch / Relay, Serial, Voltage
-
Description: the mounting surface. The LP1 is especially suited for use on control panels, machines, above entry ways, on walls, and along assembly lines. The 12 and 24VDC units are suitable in battery backup systems and vehicular applications such as forklifts and moving guided vehicles.
- Flash Rate: 80 flashes per minute
- Lamp / Bulb Power: 108,000.00000000001 watts
- Color: Blue
- Supply Voltage: DC / Battery
-
Supplier: Indocomp Systems, Inc.
Description: supply form factor Integrated switch power supply, on-line UPS include backup battery in single enclosure Provides approximate 7 minutes backup(time varied with the loadings) True on-line technology, zero tranfer time to computer Bundled software for most popular
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: with activate and reset capabilities at the unit or at the computer as well as a liquid crystal display readout. Models: One model operates on 110VAC with a re chargeable battery backup. One model with two replaceable dry cell batteries. Simple Keypad programming Nonmetallic, high
- Features: Other
-
Supplier: Transcat, Inc.
Description: 50C) Approvals RoHS, CE Battery Backup 4AA Battery Back-up. Powers unit for up to 2 days. Battery Life (Avg) 48 Hours (Back-up Only) Calibration Options N100, N300, N400 Channels CH1: Temperature Chart Rotation Speed 24 Hour or 7 Day Dimensions 3.25 x 7.56 x 7.56in
- Data Acquisition: Chart Recorder
Find Suppliers by Category Top
Featured Products Top
-
SNS4-15 ACTUATOR WITH BATTERY BACKUP Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
power) status lights. Battery Back-Up Battery Backup Basics Indelac provides two battery backup systems– One internal, which is installed inside the same enclosure as our actuator (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Indelac Controls, Inc. -
Internal Battery Back-Up Actuators Internal battery backup actuators are a type of failsafe electric actuator used in rotary applications. These actuators are relied upon in all (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
-safe actuators in these and other applications can prevent a variety of catastrophic events, such as: Damage to equipment Employee injury or death Process breakdowns that create unsafe conditions Battery Backup vs. Spring (read more)
Browse Single Phase Uninterruptible Power Supplies (UPS) Datasheets for Indelac Controls, Inc. -
, auxiliary limit switch, NEMA 4X indoor use enclosure, manual override, and position indicator as standard. Options include a 4-20mA positioner, battery backup and 180° rotation. Both technopolymer and powder-coated cast aluminum enclosures are available. Valbia (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Internal Battery Back-Up Actuators Internal battery backup actuators are a type of failsafe electric actuator used in rotary applications. These actuators are relied upon in all (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Internal Battery Back-Up Actuators Internal battery backup actuators are a type of failsafe electric actuator used in rotary applications. These actuators are relied upon in all (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
) without the need for batteries or external power backup. Position data is reliably recorded, even if motion occurs when system power is unavailable (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
-safe actuators in these and other applications can prevent a variety of catastrophic events, such as: Damage to equipment Employee injury or death Process breakdowns that create unsafe conditions Battery Backup vs. Spring (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Internal Battery Back-Up Actuators Facilities that produce fine or powder-like particles – such as flour mills – require even more (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
http://www.cisco.com/web/strategy/government/ny/docs/ny_services_07_17_06.pdf
8x5xNBD Onsite svc, 15327 Battery Backup Enclosure .
-
http://www.cisco.com/web/strategy/government/ny/docs/ny_serv_v1_4_08_08.pdf
8x5xNBD Onsite svc 15327 Battery Backup Enclosure .
-
http://www.cisco.com/web/strategy/government/ny/docs/ny_serv_v1_04_06_07.pdf
8x5xNBD Onsite svc, 15327 Battery Backup Enclosure .
-
Cisco ONS 15310-MA Wall Mount Enclosure - Cisco
Battery Back-Up enclosure for 15310-MA WME.
-
http://www.cisco.com/web/strategy/government/ny/docs/ny_product_01_09_06.pdf
Battery Backup Enclosure for 15327 WME, EOS 08-2004 (2401 .
-
Spreadsheet - HTC XDAIII Teardown BOM Analysis (iSi)
Back-Up Battery Enclosure - Stamped/Formed Metal .
-
http://www.cisco.com/en/US/prod/collateral/optical/ps5726/ps2001/ps2005/product_data_sheet09186a008033a36d.pdf
Battery backup enclosure for 15327-WME.
-
Outdoor Enclosure Building Practice
A one-bay outdoor BTS site can be supported by a 1-m-high one-bay battery backup enclosure , while another site may require a 150 m2 prefabricated shelter delivered to site completely integrated.
-
08.28.06 -- Feature Article: Application Brief: Backup Batteries Emitting Hydrogen
Although this may not be a common occurrence, the potential hazard exists with any type of enclosed backup battery station.
-
Federal Register > Thursday, December 5, 2013 > [78 FR 73144] Acceleration of Broadband Deployment by Improving Wireless Facilities Siting Policies
Associated electric meter, concealment, telecom demarcation box, ground-based enclosures , battery back-up power systems, grounding equipment, power transfer switch, and cut-off switch may be located outside the primary equipment enclosure(s) and are not included in the calculation of Equipment …
Indicates content that may require registration and/or purchase.