Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transmotec
Description: variable speed capability for mobile equipment • Increases range or running time of battery operated equipment through high efficiency • Allows reduction in battery size w/out loss of operating range • Automatic compensation to allow for declining battery voltage • Speed
- Number of Axes / Motors: 1
- Continuous Output Current: 60 amps
- Supply Voltage (DC): 12 to 36 volts
- Operating Temperature: -10 to 45 C
-
Supplier: SAE International
Description: For DC brush motors directly driven by 42V vehicle battery, carbon brush deterioration due to high voltage arc is a major factor to determine motor life [ 1 ]. The brush deterioration is significant especially in multipolar motors with lap-wound armature because
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ 6EDL7151 is 3-phase a smart gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors. The MOTIX™ 6EDL7151 is fully configurable to drive a wide range of MOSFETs to yield the best possible system efficiency and
- Supply Voltage (DC): 5.5 to 70 volts
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
-
Supplier: Johnson Pump, An SPX Brand
Description: These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications Sampling, refuelling of diesel, spraying
- Maximum Discharge Flow: 9.24 GPM
- Maximum Discharge Pressure: 8.702262 psi
- Discharge Size: 0.5 inch
- Media Temperature: 131 F
-
Supplier: Bodine Electric Company
Description: These type WPM motor speed controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control model). The control provides simple and reliable speed control for low-voltage PMDC gearmotors and motors. Models 0786 & 0788 feature quick
- Other DC Voltage: 12 to 14 VDC
- Other Output Power: 0.166666666666667 HP
- Continuous Current: 17 amps
-
Supplier: Infineon Technologies AG
Description: Three-phase motor control gate driver IC for battery supplied BLDC motor control The MOTIX™ 6EDL7141 is Infineon’s 3-phase motor control gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM
- Supply Voltage (DC): 5.5 to 70 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ TLE8209-2 is a SPI programmable H-bridge, designed for the control of DC motors in safety critical automotive applications It features four selectable current ranges, two selectable slew rate settings and extensive diagnosis via SPI. The device monitors the digital supply
- Supply Voltage (DC): 4.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Infineon Technologies AG
Description: MOTIX™ fully programmable motor controller combining microcontroller and gate driver IC The MOTIX™ IMD701A is Infineon’s fully programmable motor controller integrating XMC1404 microcontroller with 6EDL7141 3-phase gate driver IC in one package to enable the development of next
- Supply Voltage (DC): 5.5 to 60 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: Pelonis Technologies, Inc.
Description: Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are
- Other DC Voltage: 1 to 6 VDC
- Other Output Power: 0.0000938154269431974 HP
- Continuous Current: 0.04 amps
- Continuous Torque: 0.003469026548672568 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are
- Other DC Voltage: 4.5 to 7.5 VDC
- Other Output Power: 0.003069104681427458 HP
- Continuous Current: 0.096 amps
- Continuous Torque: 0.02766548672566373 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are
- Other DC Voltage: 2 to 5 VDC
- Other Output Power: 0.0005092837462630717 HP
- Continuous Current: 0.058 amps
- Continuous Torque: 0.0033823008849557536 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are
- Other DC Voltage: 9 to 15 VDC
- Other Output Power: 0.0004154683193198742 HP
- Continuous Current: 0.019 amps
- Continuous Torque: 0.008325663716814162 In-lbs
-
Supplier: UL Standards & Engagement
Description: motors not isolated from the supply, and having basic insulation not designed for the rated voltage of the tools, are given in Annex B. Requirements for rechargeable battery-powered motor-operated or magnetically driven tools and the battery packs for such tools
-
Supplier: UL Standards & Engagement
Description: voltage of the tools, are given in Annex B. Requirements for rechargeable battery -powered motor-operated or magnetically driven tools and the battery packs for such tools are given in Annex K. Requirements for such tools that are also operated and/or charged
-
Supplier: CSA Group
Description: is being conducted. Future editions of this binational Standard might include additional requirements on particular types of robot environments if deemed necessary. Therefore, the CSA Subcommittee on Electrical Motor and Battery- Operated Cleaning Appliances for Industrial and
-
Supplier: EA Elektro-Automatik Inc.
Description: the ambient temperature can be defined. The physical simulation is implemented by the PSB power supply unit in connection with a corresponding external DC source, for example a battery charger or a load such as a DC motor. The PSB device is largely automatically
- Operating System: Windows
-
Supplier: Portescap
Description: 22ECA60 Small/Medium Bone Surgical Motor 22ECA60 Autoclavable Slotless Brushless DC Motor The 22ECA60 autoclavable brushless DC slotless motor features a 22mm diameter and has been optimized specifically for small and medium bone drill and saw applications; this
- Other DC Voltage: 24 VDC
- Torque Constant: 0.93456 in-oz/amp
- Continuous Current: 7.8 amps
- Continuous Torque: 0.4513274336283184 In-lbs
-
Description: battery systems added to Annexes K and L and Annex M was removed. Key words: Tools, Electric-Motor-Operated, Hand held, Transportable, Lawn and Garden The contents of the corrigenda of May 2014 and of October 2015 have been included in this copy.
-
Supplier: CSA Group
Description: battery systems added to Annexes K and L and Annex M was removed. Key words: Tools, Electric-Motor-Operated, Hand held, Transportable, Lawn and Garden The contents of the corrigenda of May 2014 and of October 2015 have been included in this copy.
-
Supplier: C.I. Takiron Corporation
Description: Description of Coreless motors ●What is a coreless motors? A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In
- Other DC Voltage: 6 VDC
- Other Output Power: 0.0017690909080717225 HP
- Continuous Current: 0.015 amps
- Continuous Torque: 0.07823008849557518 In-lbs
-
Supplier: Broadcom Inc.
Description: The Avago ACPL-M46U-000E transistor optocoupler applications include IGBT and MOSFET drive, AC and brushless DC motor drive, battery management systems and motor control.
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Input: AC, DC
- Features: Other
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: mode and can be digitally configured for a wide range of motors. Power to drive the motor is provided from the filtered Tool Power supply line (24 VDC) and a 3.3 V digital supply for the control circuitry. Built into the drive is a Power Saver mode that reduces the current draw when
- Continuous Output Current: 1.1 amps
- Peak Output Current: 2 amps
- Supply Voltage (DC): 20 to 30 volts
- Operating Temperature: -10 to 175 C
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 126626-MPC17531AEVEL Packaging: Reel - TR Applications: Battery Powered Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 700mA Voltage - Load: 2 V to 8.6 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed
- Continuous Output Current: 0.7 amps
- Supply Voltage (AC): 2.7 to 3.6 volts
- Supply Voltage (DC): 2.7 to 3.6 volts
- Operating Temperature: -20 to 150 C
-
Supplier: Unico, Inc.
Description: Test your EV inverter designs and E-Motors with a Unico Univeral Inverter. This unique Universal Inverter works with all of the most-common types of AC motors (Asynchronous Induction, Synchronous Permanent Magnet, and IPM – Internal Permanent Magnet) without changing hardware or
- Input Voltage: 850 volts
- Operating Temperature: 40 C
- Power Capacity: 30,000 to 800,000 watts
- Form Factor: Test Station / System
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 111030-MPC17529EVEL Packaging: Reel - TR Applications: Battery Powered Mounting: SMD (SMT) Technology: CMOS Output Current: 700mA Voltage - Load: 2 V to 6.8 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC
- Continuous Output Current: 0.7 amps
- Supply Voltage (AC): 2.7 to 5.6 volts
- Supply Voltage (DC): 2.7 to 5.6 volts
- Operating Temperature: -20 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1034167-DRV8832DRCT Packaging: Reel - TR Applications: Battery Powered Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 1A Voltage - Load: 2.75 V to 6.8 V Motor Type - Stepper: Bipolar Motor Type - AC,
- Continuous Output Current: 1 amps
- Supply Voltage (AC): 2.75 to 6.8 volts
- Supply Voltage (DC): 2.75 to 6.8 volts
- Operating Temperature: -40 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1034166-DRV8830DRCT Packaging: Reel - TR Applications: Battery Powered Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 1A Voltage - Load: 2.75 V to 6.8 V Motor Type - Stepper: Bipolar Motor Type - AC,
- Continuous Output Current: 1 amps
- Supply Voltage (AC): 2.75 to 6.8 volts
- Supply Voltage (DC): 2.75 to 6.8 volts
- Operating Temperature: -40 to 150 C
-
Supplier: MY-TE Products, Inc.
Description: construction 12V permanent magnet motor 10′ pendant control High-capacity cable drum Frictionless bearings Full power reversible Free-wheeling clutch SPECIFICATIONS For complete specifications, see downloads available POWER SOURCE OPTIONS 12V DC – Standard, 24V DC available—See
- Load Capacity: 10,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 9 ft/min
-
Supplier: CSA Group
Description: W. The limits for the applicability of this standard for battery tools are given in K.1 and L.1. This standard deals with the hazards presented by tools which are encountered by all persons in the normal use and reasonably foreseeable misuse of the tools. Hand-held electric tools, which can
-
Description: three-phase a.c. tools. The rated input is not more than 3 700 W. The limits for the applicability of this standard for battery tools are given in K.1 and L.1. This standard deals with the hazards presented by tools which are encountered by all persons in the normal use and reasonably
-
Description: IEC 62841-2-7:2024 deals with the safety of electric motor-operated hand-held spray guns for non-flammable materials. The rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a.c. tools. The rated input is not more than 3 700 W. The limits
-
Description: applicability of this standard for battery tools are given in K.1 and L.1. This standard deals with the hazards presented by tools which are encountered by all persons in the normal use and reasonably foreseeable misuse of the tools. Hand-held electric tools, which can be mounted on a support
-
Supplier: CSA Group
Description: IEC 62841-2-10:2017 applies to mixers the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a.c. tools. The rated input is not more than 3 700 W. The limits for the applicability of this standard for battery tools are given in K.1 and L.1.
-
Supplier: SEC America, LLC
Description: stage automatic battery charger. Power input connections to the 952 Well Pump Sentry consist of an AC voltage input from the utility and a DC voltage input from a battery bank. The 952 Well Pump Sentry may be mounted horizontally or vertically and will energize pump
- Input Voltage Range: 210 to 260 volts
- Watt Rating: 3 kwatts
- Number of "Backed Up" Electrical Outlets: 1
- Mounting Options: Mounts On / In Device Protected
-
Supplier: Optimal Handling Solutions
Description: that activates when the user releases the handle 3,000 lbs. unit uses 2, 12V, 95Ah batteries, integral battery charger, battery level gauge, and emergency battery disconnect - The truck rolls smoothly on poly-on-steel, steer and load wheels - Features 0.7 KW drive and 1.3 KW
Find Suppliers by Category Top
Featured Products Top
-
continually lubricate the rotating chain. The pump itself requires a high quality, strong performance motor to operate properly. A large portable tool manufacturer engaged Portescap design engineers to focus on an efficient 48V DC motor solution that met the physical requirements of the pump (read more)
Browse DC Motors Datasheets for Portescap -
reliable products with improved functionality. Key Features Compact DC Micro Motor Design 27 mm Cylindrical Structure Reliable Power Output Space-Saving Integration Custom Motor Design Support Suitable for Battery (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
weight and high torque are essential. These coreless DC Micro Motors are highly efficient by design and ideal for battery operated device integration. Through the use of state of the art materials, including high power rare earth magnets, the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
As automated guided vehicles (AGVs) and autonomous mobile robots (AMRs) become more commonplace in warehouses and factories, design engineers are working on next generation platforms that can move faster and more efficiently while continuing to operate safely in collaboration with their human (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
relate to electric current? Without a grasp of these fundamental characteristics, it is impossible to determine motor specifications that meet the product’s performance requirements. In recent years, in particular, interest in motors that operate stably even at low voltages has been (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
. Precision motor control: CW/CCW and high efficiency for fan components. Wide voltage range: Operates between 6-24V, with options for different (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
operates at high speeds up to 60k RPM, this can have a significant impact on the lifetime of the motor. BRUSHLESS DC MOTORS FOR VENTILATORS Turbine-driven ventilators' performance requirements align with brushless DC slotless technology based on the primary application (read more)
Browse DC Motors Datasheets for Portescap -
Small DC motors power reliable handheld explosives detector The XPAK G2 provides accurate, fast results in an easy-to-use unit that leverages robust, high-torque-density brushed DC motors. Explosives present an ongoing risk today (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
are used across a wide range of demanding applications. Our components help address critical challenges in automation environments, including space and weight constraints, harsh operating conditions, and strict battery life requirements (read more)
Browse DC Motor Drives Datasheets for Pelonis Technologies, Inc. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company
Conduct Research Top
-
Brush DC Motor Basics
. The main advantages of this unique concept are: absence of iron losses, low friction and a good thermal dissipation resulting in a very efficient motor meaning a perfect choice for battery operated equipment. The design of the low inertia rotor enables very high acceleration and fast reaction time
-
Integrating BLDC Motors with Li-ion Batteries in Motor Drive Applications
The market for battery powered motor driven products is growing rapidly with the introduction of brushless motors and Li-ion batteries, and because of their ability to extend operating time, even traditional markets are upgrading to these new devices. Check out this article from Intersil to learn
-
Brushless DC Motors Let You Avoid Having to Compromise on Performance for Low Voltage Battery Powered Tools
Today's most challenging battery-operated tools require power, speed, and efficiency within the most ergonomic package. Studies have proven that users prefer a smaller and lighter tool with a high level of performance. The ergonomics needs have tremendously increased in the last few years
More Information Top
-
Realization of self-diagnosis and self-calibration strategies using conventional signal processing and fuzzy approach for distributed intelligent sensor systems
Using a microcontroller-based system, this can be easily achieved by programming its pulse-width modulated output to drive a battery - operated DC motor after a suitable buffering or amplification.
-
The Oak Ridge Research Reactor: safety analysis: Volume 2, supplement 2
The emergency gasoline engine became obsolete with the Installation of battery operated dc pony motors .
-
THE OAK RIDGE RESEARCH REACTOR: A FUNCTIONAL DESCRIPTION.
Battery - operated dc motors directly coupled to the 6000-gpm pumps continue rotation of the pumps during a power outage, so they provide afterheat cooling.
-
Plant lifetime reliability and risk: Addressing today's strategies for making tomorrow's decisions
Turbine-driven pump P7A Motor driven pump P7B Check Valves Motor operated valves (AC) Motor operated valves ( DC ) Diesels Batteries 6.
-
Section 9: Reactor incident file general information from 1945
"Since the HCR drive motors operate from the DC battery source it appears that switching transients could be transmitted to the scanner through inductive coupling." .
-
Study of long term options for electric vehicle air conditioning
The compressor is driven by a constant speed brush type permanent magnet DC motor operating at traction battery .
-
FPGA based model predictive controller for dynamic power management of a battery powered electric car
The PI controller implemented maintains the constant speed of the DC motor throughout the battery operation time.
-
Design of a Single Bi-directional DC-DC Converter for On-board Energy Improving of Zero Emission Electric Vehicles
(c) 500W PEMFC V-I characteristic Table 1 DC motor load, battery operation and converting modes v_load, i load .
-
Modern permanent magnets for applications in electro-technology
… their higher coercive force and much lower cost-first becoming available in the 1950s-then proved particularly suitable for electric motor design, and they have indeed found very extensive use in DC motors , especially for bat- tery operation in automobiles, hand tools …
-
http://search-ext.abb.com/library/Download.aspx?documentid=3aua0000056610&languagecode=en&documentpartid=1&action=launch
The following figure shows an example of a lift system configuration with I/O control, two motor contactors and DC battery rescue operation .
Indicates content that may require registration and/or purchase.