-
Supplier: NSI Industries LLC
Description: NON-ADJUSTABLE VOLUME BUZZER TYPE 2-1/2 INCH W X 1 INCH D X 3 INCH H SIZE STURDY FINISH RECTANGULAR SHAPE 8 TO 16 VAC/3 TO 6 VDC OPERATING VOLTAGE STEEL HOUSING MATERIAL 1 AMPERE OPERATING CURRENT BATTERY/TRANSFORMER POWER SUPPLY TYPE 88 DB AT 3 FT SOUND INTENSITY TORK ALERT[TM] BRAND
- Frame Depth: 25.399986284007408 mm
- Sound Pressure Level: 88 dB
- Operating Voltage Rating: 3 to 16 volts
- Maximum Operating Current: 1,000 milliamps
-
Supplier: Radwell International
Description: ALARM, BATTERY OPERATED, W/CHARGER, 120 V, 50 HZ, 12 VDC, PLUG IN BASE, PUSH-TO-TEST. FREE 2 YEAR RADWELL WARRANTY
-
Audible Alarms - Buzzer, DC; 20 mA; 12 VDC; 400 Hz + 50 Hz; -40 to degC; Pin Termination -- 70115808Supplier: Allied Electronics, Inc.
Description: Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such as
-
-
Audible Alarms - Buzzer, DC; 35 mA; 12 VDC; 400 Hz + 50 Hz; -40 to degC; Pin Termination -- 70115782Supplier: Allied Electronics, Inc.
Description: Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such as
-
Audible Alarms - Buzzer, DC; 35 mA; 24 VDC; 400 Hz + 50 Hz; -40 to degC; Pin Termination -- 70115783Supplier: Allied Electronics, Inc.
Description: Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such as
-
Supplier: Allied Electronics, Inc.
Description: continuous, Fast Pluse, Fast Warble Sound Level: Loud and Medium More reliable then your electromagnetic buzzers Operate more cosistently during their operating life Able to produce many more types of tones compared to buzzers
-
Supplier: Seaward Group USA
Description: The IR800 is a hand-held insulation tester (battery operated) incorporating resistance and continuity ranges from the Seaward range. Once again the Seaward range offers a number of unique features, including voltage measurements up to 1000AC or DC, a dual safety rating, extensive and a
- DC Voltage: 4 to 1,000 volts
- DC Current: 0.2 amps
- Resistance Range: 0 to 1,000,000 kohms
- Display: Analog Meter
-
Description: light units feature a twist-and-lock lens design to allow for tool-free access to the LED. The Fresnel lens provides superior visibility in all directions. The integrated buzzer provides 85 dBa output @ 10 feet (95 dBa @ 1M). The unit can operate in two ways: flashing/buzzer
- Flash Rate: 60 to 75 flashes per minute
- Lamp / Bulb Power: 125.00000000000001 watts
- Sound Level: 95 dB
- Operating Voltage: 24 volts
-
Supplier: Transcat, Inc.
Description: zone adjustable 1% to 10% indicates when the desired torque limit is approaching. – Yellow light indicates the low end of the zone – Green light and buzzer sounds when the target is reached – Red Light with intermittent buzzer indicates over-torqued One button target torque setting.
- Torque: 10 to 100 In-lbs
- Type: Torque Wrench
-
Supplier: RDM Industrial Products, Inc.
Description: 100% continuous monitoring Works with standard one conductor wrist straps/cords New technology -capacitance/impedance hyper technology NIST calibration included with certificate Visual LED, audio piezo sound AC powered or 9 volt battery operated Off/On switch Set points can be adjusted
- Options & Features: Alarm LED, Battery Powered, Programmable, Range Switch
- Form Factor: Bench / Free-Standing
- Features: Electrostatic Discharge (ESD)
-
Supplier: Huntec, Inc.
Description: RecoveryProvides Boost and Buck AVR to stabilize voltage Power Management Software Built in CCV Battery charger and Battery Overdrain protection Buzzer Alarm Auto reset (dip switch set up)No Load Auto Shutdown (dip switch set up)
-
Supplier: Huntec, Inc.
Description: Audible Alarm: backup mode, low battery, overload Surge protection: 480 joules Operating Environment: 0-40 C, 0-90% relative humidityDimensions: 19"x3.40"x18.31" FeatureMicroprocessor controlledLine Interactive UPSEnable to Extend Runtime with External Battery Pack Auto Restart with AC
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: and the VISUAL ALERT (LED flashing) twice per second.The 288SVD is an ultra low consumption product and can be used for months without replacing the 9V battery. It can be tested by pressing both front panel buttons to proof the tester is working properly. Should the battery become too
- Types of Measurements: AC Hipot
- Display: LED Indicator
- Features: Other, Warning Indicator Light
- Testing Method: Semi-automatic
-
Supplier: SOCOMEC
Description: permanent regulation of the output voltage and frequency. This technology is compatible with all IT and industrial applications and operating environments, installations with generator sets included. • Wide tolerance on input voltage ensures that switchovers to battery mode are infrequent,
- Input Voltage Range: 230 volts
- Switchover Time: 6 ms
- Volt-Amp Rating: 1 to 3 kVA
- Runtime at Full Load: 9 to 17 minutes
-
Supplier: Ningbo Best Group Co., Ltd.
Description: acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our
- Operating Voltage Range: 9 volts
- Alarm Type: Audible Alarm
- Power Supply: DC
- Style: Stand-Alone Detector
-
Supplier: Transcat, Inc.
Description: mA without back lit display, IR, or buzzer. Memory:10,742 readings. Recording intervals adjustable from 1 second to 24 hours or manual. Case Protection:IP54 (NEMA 3). Weight:10.5 oz (300 g). Process Connections:Hose 4/6 mm or 1/8" NPT. Agency Approvals:CE.
- Type: Gauge
-
Supplier: ValueTronics International, Inc.
Description: Small pocket-size design Exceptional battery lifetime Supplied with carry case Accessories: Battery Pouch User guide Test leads The DCM310 and DCM320 are ideal clamp meters for use during the installation, maintenance and checking of electrical systems and equipment. Both meters will
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: by high contrast red and green LEDs. The Circuit Monitor provides a continuous tone audible warning buzzer. The Control Panel adds internal diagnostic LED's and a time delayed relay circuit that can be used to actuate vehicle shutdown controls such as a fuel shut-off solenoid, or peripheral
-
Supplier: Electro Optical Components, Inc.
Description: Li-ion battery. The low power consumption design enables the battery to operate for several days after it is fully charged. The Semea-Alert application is designed for use on Android mobile phones. Once they are connected, the factory preset parameters can be changed through the app,
-
Supplier: HydraForce, Inc.
Description: The Opus A3F and A3S Wachendorff display units are cost-efficient, rugged operator control panels for use on heavy-duty vehicles and work machines that must operate outdoors in harsh conditions. They are fully equipped with an encoder, three hard and eight soft-function keys, integrated
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: HydraForce, Inc.
Description: The Opus A3F and A3S Wachendorff display units are cost-efficient, rugged operator control panels for use on heavy-duty vehicles and work machines that must operate outdoors in harsh conditions. They are fully equipped with an encoder, three hard and eight soft-function keys, integrated
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: ValueTronics International, Inc.
Description: Instrument (Excludes probes) Applications: LED Module Test and Reliability Test Charging Test for Battery Cell DC/DC Converter Applications DC Motor Test Applications Solar Module Quality Test Standard Accessories: CD (User Manual, Programming manual) x 1, Power cord x 1 GTL-134 test lead x 1
- DC Output Power: 100 watts
- Type: DC Power Supply
-
Supplier: ACCES I/O Products, Inc.
Description: Removable lithium disk battery holder Buzzer: Round board mounted Bottom Mounted Board Connectors ETX: Four standard ETX specified Hirose connectors Environmental Operating temperature range: 0 to 70°C (-20 to 85°C optional) Storage temperature range: -50 to +120°C Humidity: Up to 95%
- Other Products: CPU Module
- Technology: PC/104
-
Supplier: ACCES I/O Products, Inc.
Description: (depending on ETX module) Fan Power: 3-pin 12VDC powered Serial: COM2 RS232 10 pin IDC header IDE: 44-pin 2.5 inch laptop drive type Compact Flash: Standard CF2 50-pin side mount with ejector housing Reset: 2-pin header Power Switch: 2-pin header CMOS Backup: Removable lithium disk battery
Find Suppliers by Category Top
More Information Top
-
SPEECH THERAPY
As any complex sound put into the upper respiratory tract can be formed into audible speech by the usual adjustment of the articulatory and resonatin? mechanisms, substitute sound generating devices, of a reed or battery operated buzzer type, are used by some…
-
Effects of modeling and expectancy of reward on cheating behavior
A battery - operated buzzer signaled the beginning and end of game periods.
-
Design and implementation of a hands-free electrolarynx device controlled by neck strap muscle electromyographic activity
The EL is a hand- held battery - operated buzzer that injects acoustic energy into the throat or mouth.
-
Discussions of AIEE papers - as recommended for publication by Technical Committees
Answering his question about all those of utilities using lead cable sheath. a battery operated lamp and buzzer alarm calls on the power company's long lines .
-
Transformation of austenite at constant subcritical temperatures
The vibrator con- sisted of a signal buzzer operated from a battery (Fig. 2).
-
Ground Bond or Ground Continuity Testing (.pdf)
The test instrument can be as simple as a battery - operated clip and buzzer , or as advanced as an automated electrical safety tester.
-
Addendum
The variable condenser is shown at the left of the base, to the right of which are placed the detector clamps and some small dry batteries for operating a test buzzer .
-
A low voltage mixed signal ASIC for digital clinical thermometer
In the final prototype, the measurement or calibration cycles are not initiated during buzzer or low battery detect circuitry operation , thereby eliminating this source of error.
Indicates content that may require registration and/or purchase.