-
Supplier: ODG (Origin Data Global)
Description: THERMAL FUSE 192*C AXIAL
- Quiescent Current (IQ): 15,000,000 µA
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Thermal Cut-Offs (also known as Thermal Fuses) are now included in the NTE product line. They are miniature, NON-RESETTABLE temperature sensitive devices designed to prevent appliances and electronic equipment from overheating. NTE thermal cutoffs are UL and CSA listed.
-
Supplier: Allied Electronics, Inc.
Description: Thermal Cut-Offs (also known as Thermal Fuses) are now included in the NTE product line. They are miniature, NON-RESETTABLE temperature sensitive devices designed to prevent appliances and electronic equipment from overheating. NTE thermal cutoffs are UL and CSA listed.
-
-
Supplier: Allied Electronics, Inc.
Description: Thermal Cut-Offs (also known as Thermal Fuses) are now included in the NTE product line. They are miniature, NON-RESETTABLE temperature sensitive devices designed to prevent appliances and electronic equipment from overheating. NTE thermal cutoffs are UL and CSA listed.
-
Supplier: Allied Electronics, Inc.
Description: Thermal Cut-Offs (also known as Thermal Fuses) are now included in the NTE product line. They are miniature, NON-RESETTABLE temperature sensitive devices designed to prevent appliances and electronic equipment from overheating. NTE thermal cutoffs are UL and CSA listed.
-
Supplier: SCHURTER Inc
Description: Industrial: Battery Protection, Power supplies, Lighting ballasts, H-Bridge circuits, Motor drivers Other versions on request Thermal protection with integrated fuse Thermal protection with customer specific resistance Thermal protection with customer specific
- Rated Voltage: 60 volts
- Voltage Type: DC Voltage
- Lead Material: Other
-
Supplier: SCHURTER Inc
Description: Description Temperature sensitive SMD fuse Customer-specific pre-arcing time characteristic as a function of ambient temperature Ensures the complete time-current curve from 0 A to BC Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications
- Rated Voltage: 32 volts
- Rated Current: 12 amps
- Voltage Type: DC Voltage
- Lead Material: Other, Tin Plated Copper Wire
-
Supplier: Sensata Technologies
Description: then calibrated and checked for opening temperature. This results in optimum snap–acting open and reset characteristics necessary to achieve consistent performance over the required cycle life. The Klixon® bimetal disc welded in a steel can provides excellent thermal sensitivity and maximum
- Cutoff Temperature: 70 to 175 C
- Rated Voltage: 125 to 250 volts
- Voltage Type: AC Voltage
-
Supplier: Bourns, Inc.
Description: Bourns® Mini-Breakers are Thermal Cutoff (TCO) devices which are used as safety devices to help prevent heat and fires caused by excess current, mainly in lithium-ion batteries. Used in batteries for such devices as notebook PCs, tablets, digital cameras, and smartphones. We have also
- Cutoff Temperature: 72 to 90 C
- Cutoff Temperature Accuracy: -5 to 5 C
- Rated Voltage: 28 volts
- Rated Current: 40 to 80 amps
-
Supplier: Thermtrol
Description: With a variety of termination styles, internal resistivity values for varying the current sensitivity, and a large range of nominal temperature settings, the TC100 is the device for your battery pack protection requirements. In ap- plications where a one-shot thermal cutoff fuse
- High Temperature Set Point: 113 to 248 F
- Maximum Current: 0.01 to 100 amps
- Maximum DC Voltage: 5 to 12 volts
- Features: Automatic Reset, Other
-
Supplier: Portage Electric Products, Inc.
Description: A family of snap-action thermal protectors in an electrically isolated plastic case. Offers both overcharge and short-circuit protection in rechargeable battery packs. Low internal resistance for maximum protection and minimal effect on battery pack performance. Designed to meet
- Cutoff Temperature: 50 to 100 C
- Rated Voltage: 12 to 24 volts
- Rated Current: 5 to 10 amps
- Maximum Width of Case: 5.840000000000001 mm
-
Supplier: Schott Japan
Description: limited-space Lithium-ion battery applications. The self-heater activates when overcharging occurs, which will activates the fuse and cuts off the circuit. SEREB® is a thermal protector integrated into the battery cells of various portable electronic devices. It
-
Supplier: ValueTronics International, Inc.
Description: battery icon: Included Measurement mode icon: Included Thermal analysis software: InsideIR (included) PC Software operating systems: Microsoft Windows 2000® or Windows XP Electrical Power: Rechargeable battery pack (included) Battery life: Min. 3 hours continuous use Data
-
Supplier: Littelfuse, Inc.
Description: The LRD product series are designed to reducethe device’s resistance at the same hold current rating. The smaller thermal mass of thesedevices also provide benefit of faster trip time andincrease the battery safety level. The LRD devices are ideally suited for battery packs used
- Tj: -40 to 85 C
-
Supplier: Littelfuse, Inc.
Description: The LRD product series are designed to reducethe device’s resistance at the same hold current rating. The smaller thermal mass of thesedevices also provide benefit of faster trip time andincrease the battery safety level. The LRD devices are ideally suited for battery packs used
- Tj: -40 to 85 C
-
Supplier: Littelfuse, Inc.
Description: The LRD product series are designed to reducethe device’s resistance at the same hold current rating. The smaller thermal mass of thesedevices also provide benefit of faster trip time andincrease the battery safety level. The LRD devices are ideally suited for battery packs used
- Tj: -40 to 85 C
-
Supplier: Littelfuse, Inc.
Description: The LRD product series are designed to reducethe device’s resistance at the same hold current rating. The smaller thermal mass of thesedevices also provide benefit of faster trip time andincrease the battery safety level. The LRD devices are ideally suited for battery packs used
- Tj: -40 to 85 C
-
Supplier: Portage Electric Products, Inc.
Description: (Click here for the Current Derating Curve chart) Metric Dimensions are shown in mm (Shown in green) Copyright 2005, Portage Electric Products, Incorporated, All rights reserved. Standard Marking System (Click Here) Portage Electric Products is offering a new series of economical snap action
- Cutoff Temperature: 150 C
- Rated Voltage: 16 volts
- Rated Current: 22 to 20 amps
- Maximum Width of Case: 10.55 mm
-
Supplier: Portage Electric Products, Inc.
Description: A family of snap-action thermal protectors in a plastic case. Offers both overcharge and short-circuit protection in rechargeable battery packs. Low internal resistance for maximum protection and minimal effect on battery pack performance. Designed to meet tighter space
- Cutoff Temperature: 100 C
- Rated Voltage: 24 volts
- Rated Current: 10 amps
- Maximum Width of Case: 5.840000000000001 mm
-
Supplier: Ningbo Best Group Co., Ltd.
Description: products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery
- Thermal Cutoff Style: Radial Leads
-
Supplier: Analytic Systems
Description: thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. Optional features include a Digital Volt/Ammeter, a Remote Control Panel, and/or a second Battery Temperature Sensor. We are confident that you will
- Input Voltage: 24 to 72 volts
- Charging Current: 5 to 20 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: InspectorTools
Description: 2 GB SD memory card SD card reader for downloading images into your computer Rugged hard carry case and portable soft carry case Hand strap Rechargeable internal battery AC charger/power supply Printed users manual The ultimate tools for troubleshooting and maintenance. This thermal
-
Supplier: InspectorTools
Description: to the infrared image and fuses it together taking the mystery out of IR image analysis. IR-Fusion is standard on Fluke Ti25. Only available from Fluke: IR-Fusion Technology, both in camera and software, makes it easy for customers to identify and report problems. The new Fluke Ti25 and Ti10
-
Supplier: Transcat, Inc.
Description: those close-in tight shots. The Ti125, a Thermal Imaging Camera, also includes Fluke's exclusive point-and-shoot IR-Fusion® Technology - the blending of digital and infrared images into a single image making precise documentation quick and easy, as well as the ability to produce partially
- Accuracy: 2 ±% Full Scale
-
Supplier: Transcat, Inc.
Description: Find. Repair. Validate. Report. The 279 FC is a full-featured digital multimeter with integrated thermal imaging and is designed to increase your productivity and confidence. The thermal multimeter helps you find, repair, validate, and report many electrical issue quickly so that you
-
Supplier: Analytic Systems
Description: reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the
- Input Voltage: 110 to 220 volts
- Charging Current: 13 to 60 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Analytic Systems
Description: package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting,
- Input Voltage: 24 to 72 volts
- Charging Current: 20 to 60 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: VICFUSE
Description: Feature All high-density boards 100% lead-free RoHS and REACH compliant Low internal resistance Operating temperature range: -40°C to +125°C Small portable devices,mobile phone,PDA etc. Digital products,Game equipment,LCD/LED monitors & modules(Backlight inverter),Battery package,Auto
- Voltage Rating: 32 volts
- Current Rating: 4 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: VICFUSE
Description: Feature All high-density boards 100% lead-free RoHS and REACH compliant Low internal resistance Operating temperature range: -40°C to +125°C Small portable devices,mobile phone,PDA etc. Digital products,Game equipment,LCD/LED monitors & modules(Backlight inverter),Battery package,Auto
- Voltage Rating: 32 volts
- Current Rating: 4 amps
- Features: Fast Acting
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: VICFUSE
Description: Construction Body Material: Ceramic Termination Material:Tin(Sn) Fuse Element: Silver alloy Environmental Specification Thermal Shock:-65ºC to +125ºC, 100 cycles,no mechanical damage, 10% DCR change max. Vibration:5 â€" 3000 Hz, 0.4 inch double amplitude or 30 G peak,10% DCR change
- Voltage Rating: 125 volts
- Current Rating: 50 amps
- Features: Fast Acting
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: Waytek, Inc.
Description: charging and thermal management performance. Every Guest charger has a dedicated charging, sensing and control per bank. The easy to read graphics indicates the status of each battery bank through the charging process. Marinco Guest 2710A On-Board Battery Charger Category:
- Input Voltage: 120 volts
- Output Voltage: 12 to 24 volts
- Charger Type: Boat and Marine
- Compliances: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: charging and thermal management performance. Every Guest charger has a dedicated charging, sensing and control per bank. The easy to read graphics indicates the status of each battery bank through the charging process. Marinco Guest 2711A On-Board Battery Charger Category:
- Input Voltage: 120 volts
- Output Voltage: 12 to 24 volts
- Charger Type: Boat and Marine
- Compliances: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: charging and thermal management performance. Every Guest charger has a dedicated charging, sensing and control per bank. The easy to read graphics indicates the status of each battery bank through the charging process. Marinco Guest 2707A On-Board Battery Charger Category:
- Input Voltage: 120 volts
- Output Voltage: 12 to 24 volts
- Charger Type: Boat and Marine
- Compliances: RoHS Compliant
-
Power Supplies - 2000W, Industrial Quality Battery Charger with PFC-input -- BCP 2K-E/600-3U3 SeriesSupplier: ABSOPULSE Electronics Ltd.
Description: installed on aluminum heatsink blocks which are thermally connected to the base plate. This also provides exceptional mechanical ruggedness. The output is protected against accidental reverse battery connection by a crossbar diode with a user accessible 600Vdc safety fuse. The
- DC Output Voltage: 600 volts
- DC Output Current: 3.3 amps
- DC Output Power: 2,000.0000000000002 watts
- AC Input Voltage: 190 to 264 volts
-
Supplier: Qorvo
Description: storage capacitors to the system. ACT4910 provides an I2C bus interface to allow MCU control and monitoring. There are supervisor monitors for the input voltage, output voltage and storage voltage. It is available with the thermal enhanced QFN 5x5 28 pins package.
- Quiescent Current (IQ): 10,000,000 µA
- Supply Voltage (Vi): 2.7 to 18 volts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Pepi Thermal Controls which are utilized in battery packs for portable power applications. These thermal controls can be used to limit the charge or discharge rate of the battery pack based on sensing increases in temperature or current. Many of the thermal controls in this category are (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
There is a cost-saving, less power-drawer solution to protecting batteries and battery packs from the dangers of runaway thermal events. Read the Whitepaper (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
around the globe. Our products represent the most versatile line of miniaturized thermal controls available. These reliable thermostats and thermal controls are used in appliances, battery packs, heated devices, lighting and a wide range of applications where space is tight and reliability is important (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
materials to provide stable electrical performance, thermal reliability, and mechanical durability. Key Features Very fast-acting SMD fuse (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The ceramic construction and durable terminal materials provide enhanced thermal stability, mechanical strength, and long-term operational reliability. Certifications & Compliance The VF451/VF453 fuse series complies with (read more)
Browse Fuses Datasheets for VICFUSE -
of Battery and Fuse connectivity products as well as THM and SMT terminals and test points along with an extensive array of electronic interconnects and hardware. In addition, application engineering services are provided to meet special product modifications or custom designs (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
load by a fuse. the analog sensors detect very precise overcurrents, which are transmitted to a microcontroller. This triggers a Pyro-Fuse or an eFuse to safely disconnect the battery from connected components or the vehicle chassis. Conventional fuses are often no longer sufficient due to their (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1120/MahmoudMryyan2008.pdf?sequence=1
munitions, steel I-beams and plates, miscellaneous metal items, ash, burnt-out small arms cartridge casings (5.56mm, 7.62mm, 50 caliber), pyrotechnics, fuses , thermal batteries , rocket .
-
Safety testing of batteries for Navy devices using lithium ion technology
195 battery included a thermal fuse (104"C), resettable thermal cutoff (70°C), and chargeprotection electronics monitoring battery voltagesand current.
-
Safety testing of lithium ion batteries for navy devices
Safety devices in the HHR battery included a thermal fuse (104"C),resettable thermal cutoff (70°C),and charge protection electronics monitoring battery voltages and current.
-
Handbook of Battery Materials Complete Document
With the advent of re- chargeable, high-energy, lithium-ion bat- teries, battery makers now use battery separators as thermal fuses to provide some measure of short-circuit and over- charge protection.
-
Demonstration of Plasma Arc Environmental Technology Applications for the Demilitarization of DOD Stockpiles
The emerging pl asma environmental thermal treatment process, has been used to safely and efficiently meet the waste disposal needs for various demilitarized components disposal needs, such as: pyrotechnic smoke assemblies, thermal batteries , proximity fuses , cartridge actuated devices (CAD's), and propellant actuated…
-
Inderscience Publishers - linking academia, business and industry through research
Plasma Arc Technology (PAT), an emerging environmental thermal treatment process, has been used to safely and efficiently meet the waste disposal needs of pyrotechnic smoke assemblies, thermal batteries , proximity fuses , contaminated soil and Asbestos Containing Material (ACM).
-
Utility battery storage systems. Program report for FY95
Additionally, SNL directly supports the SPI efforts by evaluatingthe performanceof selected deliverables and by developing a thermal fuse to improve battery safety characteristics.
-
Energy storage systems program report for FY1996
SNL is concluding an effort to develop prototype thermal fuses for sodiudsulfur batteries .
-
Battery
A thermal battery , or fused -electrolyte battery, is a type of reserve battery that is activated by the application of heat.
-
AN/SSQ-565 MLFASS
…2,000 Hz Frequency reference pilot: 7.5 kHz Phase pilot: 15 kHz GPS data (optional): 33-34 kHz subcarrier, 1,200 Bd RF operating life: fixed 8 h Safety features: battery internal fusing @ 20A; battery thermal cut-out (TCO) @…
Indicates content that may require registration and/or purchase.