-
Supplier: Xoxide
Description: Offering increased adhesiveness for ridiculously easy application, the Thermalright Chill Factor 2 Thermal Compound is a durable, long-lasting tool that you can apply with no fuss and little mess. The second addition of Thermalright's Chill Factor Thermal Compound uses less
- Features: Thermally Conductive
-
Supplier: Accuris
Description: ELASTOMER, POLYESTER, MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Accuris
Description: POLYBUTYLENE TEREPHTHALATE (PBT) EXTRUSION MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
-
-
Supplier: Accuris
Description: ABS, ELECTROPLATING GRADE MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Transcat, Inc.
Description: Power-Tool-Tough case, custom engineering units, user-adjustable resolution, and enhanced stability. 10 INH2O Compound One isolated, stainless steel, pressure sensor with 0.025% F.S. accuracy Temperature-compensation ensures accuracy in the field applications External pressure module
- Environmental Properties: Pressure / Vacuum
-
Supplier: Accuris
Description: POLYPROPYLENE (PP) COPOLYMER, MEDIUM IMPACT COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Xoxide
Description: Tuniq TX-2 High Performance Thermal Compound achieves the best interface between your CPU and the heatsinks by its unique designed molecular size and shape. Without any metal or electric conductive, Tuniq TX-2 High Performance Thermal Compound is safe, reliable and the
- Features: Thermally Conductive
-
Supplier: Newark, An Avnet Company
Description: 3M Scotch-Seal Mastic Tape Compound 2229, 3-3/4 in x 6-1/2 in, Black, 10 pads/carton, 40 pads/case
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Salts: All Inorganic Salts, Potassium Dichromate
-
Supplier: Swagelok Company
Description: Standard Industrial Pressure Transducer, vac to 0.3 MPa, 4 to 20 mA, L-Plug PG9, R1/2 PT
- Signal Output: Analog Current
- Measurement Type: Compound
- Media: Gas, Liquid
- Device Category: Transducer
-
Supplier: Xoxide
Description: an average temperature drop of 2.77C over OCZFreeze, 3.28C over MX-2, 3.38C over the ever-popular Arctic Silver 5, and 4.74C over stock paste in independent testing. To put it plainly, IC Diamond 7 will keep your chip cooler for longer! Specifications: Thermal Conductivity: 4.5 W/m-K
- Features: Thermally Conductive
-
Supplier: Henkel Corporation - Industrial
Description: pipe threads, for press-fit and slip-fit joints. It is used in applications with an operating range of -20.2 °F to +748.4 °F (-29 °C to +398 °C). It has been tested to meet Military Specification MIL-PRF-83483 (This is a regional approval). Smooth thread lubricant paste Used on machine
- Type: Anti-Seize / Thread Compound, Fluid / Oil
- Features: Specialty
-
Supplier: Master Bond, Inc.
Description: Typical cure times range from as little as 5-10 seconds to 2-3 minutes at ambient temperatures. Commercially marketed 200 watt/inch medium pressure mercury vapor or equivalent UV light sources are recommended. Maximum UV absorption takes place in the 280-360 nanometer range. No solvents or
- Viscosity: 800 to 1,500 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 to 100 µin/in-F
-
Supplier: Transcat, Inc.
Description: Power-Tool-Tough case, custom engineering units, user-adjustable resolution, and enhanced stability. 200 INH2O Compound One isolated, stainless steel, pressure sensor with 0.025% F.S. accuracy Temperature-compensation ensures accuracy in the field applications External pressure module
- Environmental Properties: Pressure / Vacuum
-
Supplier: Indium Corporation
Description: General Information Molecular Weight: 517.81 % of Indium : 44.36% Specific Gravity: 3.438 gr/cc, Apparent density N.A. Crystalline Form : white gray powder, monoclinic prisms, hydroscopic Specific Heat : 0.129 cal/gram Degrees C (0-100 Degrees C) Heat of Fromation : 49.039 cals (2 In + 3H2SO4
- Purity: 99.99 %
- Features: All Oxoanions, Other Metals (Al, In, Sn, Pb, etc.), Sulfates
- State of Matter: Powder
-
Supplier: Indium Corporation
Description: Indium sulfide (In2S3) is an orange-red to red colored powder with the sulfuric odor that is characteristic to all sulfides. It is insoluble in water and most organic solvents but decomposes in common mineral acids, releasing hydrogen sulfide gas. Indium sulfide is primarily used as a buffer layer
- Purity: 99.99 %
- Features: All Non-Metals, Other Metals (Al, In, Sn, Pb, etc.), Sulfides
- State of Matter: Powder
-
Supplier: Acme Engineering Products
Description: The Acme Volatile Organic Compounds Detector, REF-IR-ST Sensor/Transmitter, is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used
- Number of Channels: 1
- Operating Temperature: 50 to 100 F
- Features: Audible or Visual Alarms, Controller
- Application: Confined Space Monitoring
-
Supplier: Gilson Company, Inc.
Description: rust-red color is your assurance of Gilson quality. Rediron 9000 is supplied in 50lb bags. Price varies by order quantity, with best pricing above the normal 40 bag shipping pallet level. Vitrobond Ingot compound is higher-priced, but often preferred for ease of storage and handling. Dark
-
Thermal Compounds and Thermal Interface Materials - Arctic Alumina Thermal Compound (14 gram) -- 408Supplier: Xoxide
Description: Introducing Arctic Alumina Thermal Compound, the first ceramic-based, polysynthetic thermal compound for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions. Features: Made with micronized aluminum oxide and boron nitride: Arctic Alumina uses a
- Features: Thermally Conductive
-
Supplier: Cole-Parmer
Description: • Provides high-accuracy in energy management and comfort control • NIST traceable • Very small footprint •
0.8 and 0.4% accuracy versions available These differential pressure transmitters feature a micro-machined silicon capacitive sensor with extraordinary sensitivity, repeatability - Signal Output: Analog Current
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of total carbonyl in the range from 0.5 to 50 ug calculated as CO. 1.2 This test method is intended to be general and does not include steps for sample preparation. 1.3 Acetals that hydrolyze under the conditions of the test are also determined.
-
Supplier: Master Bond, Inc.
Description: the lamp from the surface of the UV15X-2GT, thickness of the section of the UV15X-2GT to be used, etc. Typical cure times range from as little as a few seconds to 1-2 minutes depending on thickness using a 200 watt/inch medium pressure mercury vapor lamp. No solvents or other volatiles are
- Use Temperature: -80 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 46.99999999999999 to 50 µin/in-F
- Tensile Strength (Break): 5,000 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights Unmatched accuracy of ±.05% total error band Temperature corrected from 0/150°F Breakthrough readability and portability 5 digit LCD display Largest display height of .66", larger than competitors 41/2" gauges Rugged portable design Weatherproof NEMA IV, IP65 case CE, FM,
- Working Pressure Range: -14.50377 to 43.51131 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: improved ‘A’ version provides enhanced features over the predecessor, including a Power-Tool-Tough case, custom engineering units, user-adjustable resolution, and enhanced stability. 10 INH2O - 150 PSI Compound Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy
- Environmental Properties: Pressure / Vacuum
-
Supplier: Parco Scientific Company
Description: list-style-type: square; outline-width: 0px;"> Features USB 2.0 connection, compatible with PC-Windows 2000, Windows XP and DirectX 9.0 Compatible with 32 bit Vista operating system (NOT 64 bit Vista operating system) User-friendly sophisticated micro-imaging software Software capabilities
- Application: Biological / Life Science
- Features: Digital Display, Monocular
- Grade: Student
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: SPECIAL RADIUS TYPE UL 797, CSA C22.2 APPROVAL ANSI C80.3 APPLICABLE STANDARD BULK STANDARD PACKAGE 4 INCH TRADE SIZE THREADED END TYPE 30 DEGREE BEND ANGLE 36 INCH BEND RADIUS EMTELB MODEL
- Conduit Size: 4 inch
- Conduit Type: EMT
- Units: English Size
-
Supplier: Toronto Research Chemicals, Inc.
Description: Spin Labeling Compounds
- Trigger: Acid
-
Supplier: Cole-Parmer
Description: • Provides high-accuracy in energy management and comfort control • NIST traceable • Very small footprint •
0.8 and 0.4% accuracy versions available These differential pressure transmitters feature a micro-machined silicon capacitive sensor with extraordinary sensitivity, repeatability - Signal Output: Analog Current
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Powerful 15.0 Amp motor and 5,400 rpm deliver extended power and durability Adjustable stainless steel detent plate with 11 positive stops deliver repeatable accuracy and worksite durability Cuts 3-1/2" crown nested vertically for increased vertical cutting capacity Cuts
- Blade Size: 8.5 inch
- Weight: 43 lbs
- Saw Type: Miter Saw
-
Supplier: Toronto Research Chemicals, Inc.
Description: Spin Labeling Compounds
- Trigger: Acid
- State of Matter: Bulk Solid / Granules
-
Supplier: TCI America
Description: 2-(3,4-Epoxycyclohexyl)ethyltrimethoxysilane / Silane coupling agents are organosilicone compounds having two functional groups with different reactivity. One of the two functional groups reacts with organic materials and the other reacts with inorganic materials.
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen 2-(3,4-Epoxycyclohexyl)ethylmethyldiethoxysilane; (2-methyldiethoxysilylethyl)cyclohexyloxirane Epoxy functional dialkoxy silane UV polymerizeable monomer Used in
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Toronto Research Chemicals, Inc.
Description: Spin Labeling Compounds
-
Supplier: Cole-Parmer
Description: • Provides high-accuracy in energy management and comfort control • NIST traceable • Very small footprint •
0.8 and 0.4% accuracy versions available These differential pressure transmitters feature a micro-machined silicon capacitive sensor with extraordinary sensitivity, repeatability - Signal Output: Analog Current
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen 2-(3,4-Epoxycyclohexyl)ethyltriethoxysilane;(2-triethoxysilylethyl)cyclohexyloxirane Epoxy functional trialkoxy silane Adhesion promoter for water-borne coatings on
- Flash Point: 219.2 F
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
Find Suppliers by Category Top
Featured Products Top
-
operational performance. Sarcon® 30YR-c is a high-performance 0.3mm thick material that exhibits a thermal conductivity of 4.0 W/m•K and a thermal resistance of only .21° C•in2/W. This V?0 rated thin film is recommended for applications with operational (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Key properties of this B staged epoxy are that it passes the twelve second vertical burn per AITM 2.0002B and Section 7.1.2 of ABD0031, Issue F, and toxic gas emmission per AITM 3.0005, Issue 2 in the flaming mode and Section 7.4 of ABD0031, Issue F. Product Advantages (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
cutting edges. 2. Customized Formula (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
1. Good dispersibility and strong stability; 2. Excellent suspension; 3. Wide (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
newest high-performance, putty-like thermal interface material. This extremely low modulus gap filler exhibits a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a thermal conductivity of 4.5 W/m°K. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Master Bond EP5G-80 is a one component, NASA low outgassing rated epoxy, with a moderate temperature cure requirement of 80°C for 4 hours. This graphite filled compound is not premixed and frozen and has an unlimited working life at room temperature. It offers electrical conductivity with a (read more)
Browse Conductive Compounds Datasheets for Master Bond, Inc. -
stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
, aluminum, magnesium, chrome, sterling, copper and stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc.
More Information Top
-
Syntheses and Structures of Two Low‐Dimensional Beryllium Phosphate Compounds: [C 5 H 14 N 2 ] 2 [Be 3 (HPO 4 ) 5 ]×H 2 O and [C 6 H 18 N 2 ] 0.5 [Be 2 (PO 4 )...
Compounds : [C5H14N2] 2 [ Be3 (HPO4)5]·H2O and [C6H18N2]0.5[Be2( PO4 )(HPO4)OH]·0.5H2O.
-
Open‐Framework Beryllium Hydrogen Phosphates with (3,4)‐Connected Networks
…6] In our efforts to explore new (3,4)-connected frameworks in beryllium hy- drogen phosphate systems, four open-framework com- pounds , Be2(Hea)( PO4 )(HPO4) (1), Him· Be3 (OH)(HPO4)3 (2a … and Hma·Be1.5(HPO4) 2 · 0.5H2O (3…
-
Oxo-compounds of arsenic with SO4(2-), PO4(3-), …, as additional anions (c2860)
…3O10 CuPb2AsO4SO4 (OH) KAs1-xPχO3 BaAl3AsO4SO4 (OH)6 (NaPyAs1-yO3)x (h) PbFe3AsO4SO4 (OH)6 Al3PbAsO4SO4 (OH)6 SrAl3AsO4SO4 (OH)6 Ca10 (P1-xAsxO4)6F2 Be3 [( PO4 ), (AsO4)] 2 K4Pb6 (AsO4)4 (SO4 … TO BE FILLED inorganic compounds bismuth arsenic antimony phosphorus .
-
Phosphates with OH- as additional anion and H2O (c2313)
…OH)6 · 2H2O Ca (Al,FeIII)3 (PO4)2O (OH)3 · 2H2O Be3 (Ca,Mn,Fe)3 ( PO4 )3 (OH)3 · … OH)2.5 (PO4) 2 · 3H2O (MnII,Mg … TO BE FILLED inorganic compounds bismuth arsenic antimony phosphorus .
-
ChemInform Abstract: Hydrothermal Synthesis of Single Crystals of Mg2(Be3(PO4)3(OH))× 6 H2O; the One‐Dimensionally Infinite, Chiral, Polar Polyanion (Be3( PO4)...
Hydrothermal Synthesis of Single Crystals of Mg2(Be3(PO4)3(OH))· 6 H2O; the One-Dimensionally Infinite, Chiral, Polar Polyanion ( Be3 ( PO4 )3(OH))4n- n. .... — The title compound which is formed in the presence of Et4N+ cations under hydrothermal conditions, crystallizes in the hexagonal space group P63 with Z = 2 .
-
Aphabetical Index of Substances
…BaTl2 BaVS3 rt Ba3WFe2O9 Ba5W3LiO15 Ba5W3Li2O15 Ba3YIr2O9 Ba3YRu2O9 BaZn2Fe16O27 Ba5ZrIn2Al2O13 Be3Al2Si6O18 Be3Al2Si6O18∙xH2O "BeB3" Be1.09B3 Be3N2 β Be3N2 β Be3 (Sc,Al,Fe)2Si6O18∙xH2O … CO β C60(P4) 2 CW6Cl18 CaAg1.3Al1.7 … Ca5Ni15B4 CaNi5H0.3 Ca3( PO4 )2 super α CaPd3Al5 … disordered Fe1-xS rt FeZn10 Friauf phase hexagonal G31 G71 GIC (graphite intercalation compound ) GIC (graphite intercalation…
-
BERYLLIUM AND BERYLLIUM COMPOUNDS (CICAD 32, 2001)
Among the beryllium salts, the chloride (BeCl2), fluoride (BeF2), nitrate (Be(NO3)2), phosphate ( Be3 ( PO4 ) 2 ), and sulfate (tetrahydrate) (BeSO4 · 4H2O) are all water soluble, whereas the oxide (BeO), hydroxide (Be(OH)2), carbonate (Be2CO3(OH)2), and sulfate (anhydrous .... Table 1a: Physical and chemical properties of beryllium and selected beryllium compounds .a,b .
-
Synthesis and characterization of a new open-framework zinc phosphite (4,4′-(C5 H4 N)2 (CH2 )3 )·[Zn3 (HPO3 )4 ]
Compared with the tetrahedral phosphate group [ PO4 3 ], the. .... The known syn- thesized compounds such as (C2H10N2)·[Cr3(HPO3)3F3] [15], (H3N(CH2)3NH3)· Be3 (HPO3)4. .... [16], (CN3H6) 2 ·Zn(HPO3)2 [17], (C2H10N2)0.5·[V(HPO3)2] and (C2H10N2)0.5·…
-
Beryllium Chemistry and Processing
The mono-, di-, and tertiary beryllium phos- phates, Be(H2PO4)2, BeHPO4, and Be3 ( PO4 ) 2 , have been described by Travers and Perron [1924]. .... The best known phosphate is the compound BeNH4PO4 · xH2O, with x ~ 1.
-
Molecular Carcinogenesis and the Molecular Biology of Human Cancer
Zn-Be(SiO2 )2 , Be, Be3 ( PO4 ) 2 . .... compounds .
Indicates content that may require registration and/or purchase.