-
Supplier: Terra Universal, Inc.
Description: The BeadBlaster™ 24 completely lyses, grinds, and homogenizes even the most difficult and resistant samples, often in only 35 seconds Free Shipping!
- Capacity: 0.00007062934127574019 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- User Interface: Digital Front Panel
-
Supplier: Composition Materials Co., Inc.
Description: Finishing: Glass Beads are used on metal, glass, rubber, and plastic to create a uniform, smooth or shiny finish. Cleaning: Glass Bead Blasting removes substances from surfaces without changing the surface dimension. Deburring: Glass Beads effectively remove burrs,
- Type / Shape: Balls / Beads (Spherical), Shaped Media
- Applications: Blasting, Cleaning / Surface Prep, Deburring / Deflashing, Descaling / Stripping
- Material: Glass
- Features: Specialty / Other
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Maximum Durability •ASME pressure vessel, tested to be safe at over 300 PSI Pneumatic Wheels •Designed to handle the weight
-
-
Supplier: Accuris
Description: Standard Test Method for Measuring Deposit Mass Loading ("Deposit Weight Density") Values for Boiler Tubes by the Glass-Bead-Blasting Technique
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld sand blaster (AT122601AV) is an ideal air tool for removing rust, scale and paint from small parts and equipment. The siphon-feed spray gun is designed to deliver most abrasives including glass beads, aluminum oxide, steel grit, silicon carbide, walnut shells and more.
- Power Source: Air / Pneumatic
- Operation: Cleaning / Surface Preparation
- Abrasive Feed: Dry / Air
- Features: Gun / Lance, Other
-
Supplier: AMPP Resources
Description: Documents the procedures used in determining the amount of deposit accumulation on a boiler tube surface, commonly expressed as the deposit weight density (DWD) value, via the glass-bead-blasting technique. This method is suitable for removing a wide variety of boiler deposit types,
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide 35" Heavy-Duty Power Coated Steel Cabinet •Built-in side door for easy access Transparent Glass Viewing Window •Provides
-
Description: Documents the procedures used in determining the amount of deposit accumulation on a boiler tube surface, commonly expressed as the deposit weight density (DWD) value, via the glass-bead-blasting technique. This method is suitable for removing a wide variety of boiler deposit types,
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Heavy-Duty Power Coated Steel Cabinet •Built-in side door for easy access Transparent Glass Viewing Window •Provides
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Maximum Durability •ASME pressure vessel & Built-in water trap Pneumatic Wheels •Designed to handle the weight of this
-
Description: This standard test method was developed to document the procedures used in determining the amount of deposit accumulation on a boiler tube surface, commonly expressed as the deposit-weight-density (DWD) value, via the glass-bead-blasting (GBB) technique. The GBB technique for
-
Supplier: AMPP Resources
Description: This standard test method was developed to document the procedures used in determining the amount of deposit accumulation on a boiler tube surface, commonly expressed as the deposit-weight-density (DWD) value, via the glass-bead-blasting (GBB) technique. The GBB technique for
-
Supplier: AIRBRASIVE
Description: Airbrasive® powders have been developed specifically for use with Micro Abrasive Blasting Units . These powders have proven their excellent performance and reliability for many years. Powder features include: Double Screened Sieve Tested Vacuum Packed Purity Tested Re-sealable Lids Wide
- Grit Grade / Shot Size: 280
- Type / Shape: Abrasive Grain / Grit, Balls / Beads (Spherical)
- Applications: Blasting, Cleaning / Surface Prep, Deburring / Deflashing
- Material: Glass
-
Supplier: ASTM International
Description: for the inboard (protected side) lite. 1.3 This practice assumes that blast resistant glazing shall be adhered to its supporting frame using structural silicone sealant or adhesive glazing tape. The width of the structural silicone sealant bead shall be at least equal to the larger of 10-mm
-
Supplier: Composition Materials Co., Inc.
Description: 4 MOH Hardness; most aggressive, fastest-acting type. Replaces glass beads and other harsh abrasives. Selected applications: Mold cleaning; difficult-to-remove paints and primers from hard materials such as engine parts, turbine blades, molds.
- Applications: Blasting, Peening, Tumbling / Mass Finishing
-
Supplier: Elite Metal Finishing Services, Inc.
Description: Elite Metal Finishing Services puts the finishing touch on your project. With services including glass bead blasting, mechanical polishing, passivation, and electropolishing, you can be sure that Elite will provide the best finish possible.
- Capabilities: Abrasive Blasting / Shot Peening, Buffing / Polishing, Deburring / Deflashing, Electropolishing, Mirror Finishing, Passivation, Peening, Pickling / Chemical Deburring, Sanding / Grinding
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Chemical Finish / Conversion, Midwest US Only, North America, Specialty / Other, United States Only
- Services: On-site / Field Work, Refinishing, Research & Development
-
Supplier: Progressive Surface
Description: controls all contribute to high productivity and ease of operation. Shot peening media options include stainless steel shot, ceramic beads, or glass beads.
- Features: Shot Peening
-
Supplier: Linemaster Switch Corporation
Description: Adhesive Applicator Assembly System Brakes Braking System Camera Cleaning Equipment Coating System Communication Systems Crimping Head Degreasers Dispenser Dispensing Circular Bead Electronic Equipment Emergency Vehicles Engraving Machines Epilator Etching Machine Film Transports Lights
- Maximum Current: 10 amps
- Maximum AC Voltage: 125 volts
- Pedal Material: Metal
- Function: Momentary Contact
-
Supplier: Linemaster Switch Corporation
Description: Adhesive Applicator Assembly System Brakes Braking System Camera Cleaning Equipment Coating System Communication Systems Crimping Head Degreasers Dispenser Dispensing Circular Bead Electronic Equipment Emergency Vehicles Engraving Machines Epilator Etching Machine Film Transports Lights
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
- Pedal Material: Metal
- Function: Momentary Contact
-
Supplier: Zurn Industries LLC
Description: A P-Trap drain is a curved pipe piece that drains wastewater and can also prevent gases from backing up into the space they are installed in. They are specifically designed to complement our stainless steel drain products. Features And Benefits Comes standard with bead blast finish (Satin)
-
Supplier: Opti-Blast, Inc.
Description: T-3 Melamine, with a Barcol Hardness of 64-72, is our most aggressive, fast blast media. It is highly suitable for a broad range of cleaning and stripping applications, and is highly desirable for replacing glass beads and other harsh abrasives. Best results can be expected in the removal of
-
Supplier: Eric'sons Dura Trench
Description: stainless steel no-hub connection. The clean out is typically supplied as T304 stainless steel with a bead blast finish. (T316 stainless steel is offered upon request for an additional charge)
- Body Material: Stainless Steel
-
Supplier: Custom Fabricating & Supplies
Description: against common blasting media including aluminum oxide, steel shot, glass bead, and plastic media. Cuts easily, smoothly and cleanly, making it an optimal tape for masking fine details or creating small lettering. The paper release liner is coated with a silicone film for easy removal
- Width: 1 to 3 inches
- Peel Strength / Adhesion: 1.4375 lbs/in
- Adhesive: Acrylic
-
Supplier: Mettler-Toledo Technologies GmbH
Description: sensitivity to consistently detect more metal. Simple to Use and Robust Detector Design Proven reliability. Intuitive, easy to use icon driven touchscreen. Finished in bead blast SS & sealed to IP66 for washdown applications. Maximum Uptime Condition monitoring and predictive analytics ensure
- Application: Food / Beverage, OEM / Industrial
- Detector Type: In-Line / Internal Pipeline
- Features: NEMA / IP Enclosure, Other, Touch Screen Interface
- Digital Interface: Network / Fieldbus, Serial / Digital
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Simple to Use and Robust Detector Design Proven reliability. Intuitive, easy to use menu driven membrane keypanel. Finished in bead blast SS & sealed to IP69K for heavy washdown applications. Easy Integration Configurable, hygienic system with minimum insertion space. Portable with flexible
- Application: Food / Beverage, OEM / Industrial
- Detector Type: In-Line / Internal Pipeline
- Features: NEMA / IP Enclosure, Other, Touch Screen Interface
- Digital Interface: Network / Fieldbus, Serial / Digital
-
Supplier: U.S. Plastic Corporation
Description: locking pin (open, half open, and closed). Dimensions 9" long, 8.88" wide, and 11" high (not including gate). Gate is 3/16" thick and socket depth is 2". Maximum service temperature is 200F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; actual color
-
Supplier: Kurt Manufacturing
Description: ton Automated trim stations Multiple material bead blasting Kurt Aluminum Die Casting Quality System is registered to ISO 9001/2008
- Materials: Aluminum / Aluminum Alloy, Ferrous Metals, Nonferrous Metals
- Services Offered: Design Assistance, High Volume Production, Low to Mid Volume Production, Prototype / Market Entry Casting, Testing and Inspection
- Casting Type: Die Casting
- Secondary Operations: Machining, Mechanical Assembly
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Robustness:Scalable options to suit the harshest environmentsFinish:Bead Blast SS; Brushed SS; Bead Blast SS; Brushed SSFinish:Bead Blast SSFinish:Brushed SSFinish:Bead Blast SSFinish:Brushed SSHMI:5.7" QVGA colour touchscreen displayHMI:5.7" QVGA colour touchscreen
- Application: Food / Beverage, Pharmaceutical / Biotech
- Detector Type: In-Line / Conveyed Media
-
Supplier: Eaton
Description: stainless steel construction with bead blast external finish. 150# RF flanged inlet and outlet ports for side in/tangential out configuration. Units come standard with a stainless steel support basket. Heavy-duty stainless steel mounting legs are included. Buna-N O-rings for the cover are
- Filtration Grade (Micron Rating): 10 to 500 µm
- Maximum Liquid Flow: 225 to 1,409 GPM
- Maximum Pressure: 150 psi
- Type: Bag
-
Supplier: Mettler-Toledo Technologies GmbH
Description: suit the harshest environmentsFinish:Bead Blast SS; Brushed SSFinish:Bead Blast SSFinish:Brushed SS Reduced Cost of Ownership Extensively adaptable modular construction, facilitates effortless configurability as needs change. Reposition, replace or upgrade, seamlessly. Enhanced
- Application: Food / Beverage, Pharmaceutical / Biotech
- Detector Type: In-Line / Conveyed Media
-
Supplier: Proceco Ltd.
Description: accumulated rubber on the bead seat area. The wheel is then freshwater rinsed and blow-off dried. Based on our experience, mechanical scrubbing is the most effective method to remove embedded rubber residues without solvent applications. To achieve similar results with water pressure only, it
- Machine Type: Degreasers, Spray Washers
-
Supplier: Vo-Tech, Inc.
Description: grinding, heat treating (through, oil, etc.) complex welding (various metals) finish blasting (glass bead, oxide, etc), plating treatments (anodizing, zinc, chrome, nickel, etc.) powder coating, etc. Warehouse assembly area - Assembly services available for complete part
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Drilling, Honing, Milling, Turning
- Diameter: 6" - 48", Greater than 48"
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Description: , Drilling, Powder Coating , Custom Gasket molding , Grinding, Gun Drilling , Sand or Bead blasting , Polishing, Plating or Non-stick Coating...From material selection and design through final production and inspection, choosing Kwalyti for all of your custom parts needs ensures that
- Diameter: 3" - 6"
- CNC Machining: 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Oren Elliott Products, Inc.
Description: of steel, stainless steel, aluminum, brass, beryllium copper, copper, bronze, nickel silver; also many plastics and phenolics. Our capabilities also include tool fabrication, and post-stamping operations like tapping, cleaning, deburring, tumbling, bead blasting, plating, anodizing,
- Secondary Operations: Anodizing, CNC Machining, Drilling / Tapping, Grinding, Heat Treating / Stress Relieving, Tool Making, Welding
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run
- Stamping Capabilities: Blanking / Piercing, Fine Blanking, Progressive Dies
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Plastic
Find Suppliers by Category Top
Featured Products Top
-
enhances productivity while ensuring reliable protection during grit blasting, acid stripping, plating, or anodizing. These light-curable materials are applied in a single layer, cured in seconds, and removed easily by peeling or incineration. Flexible Application Methods (read more)
Browse Stop Off Coatings and Masking Compounds Datasheets for Dymax -
blasting finishing technique that uses various blasting materials to achieve a specific finish to a metal’s surface. Common sandblasting media included steel shot, silicon carbide and glass beads which are shot at high speeds through a machine nozzle over a surface until it is sanded smooth (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
) finishes as needed. Surface Finishing Services: Surface Finish Sand Blast Production sandblasting center for achieving various degrees of matte surface finishes. Sand Blasting – Produces (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
) finishes as needed. Surface Finishing Services: Surface Finish Sand Blast Production sandblasting center for achieving various degrees of matte surface finishes. Sand Blasting – Produces (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
The state of metal surfaces after blasting treatment Part I: Technical aluminium
After glass bead blasting , areas of enriched Si, Na, Ca and O are found and are attributed to embedded glass fragments.
-
Stainless Steel Bead Blast - Stainless Steel Bead Blast Manufacturers, Suppliers
Search stainless steel bead blast .
-
stainless steel bead blast - offers from stainless steel bead blast manufacturers, suppliers, exporters & wholesalers
stainless steel bead blast .
-
Backscattering Mueller matrices from bead-blasted aluminium surfaces
In this paper the backscattered polarimetric matrices (Mueller matrix)8'9 from bead blasted and unblasted aluminium surfaces are measured.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/2856/kjgibbin2006.pdf?sequence=1
D.1 Roughness details for SS-SS interface: Bead Blasted surface . . . . .
-
bead blasted finish - offers from bead blasted finish manufacturers, suppliers, exporters & wholesalers
bead blasted finish .
-
Effect of Surface Preparation on the Microstructure, Adhesion, and Tensile Properties of Cold-Sprayed Aluminum Coatings on AA2024 Substrates
bead blasting operation would improve results.
-
Blasting and Passivation Treatments for ASTM F139 Stainless Steel for Biomedical Applications: Effects on Surface Roughness, Hardening, and Localized Corrosion
Preliminary studies performed in our laboratory on AISI 316LVM stainless steel surfaces modified by glass bead blasting (from industrial supplier) followed by different nitric acid pas- sivation conditions disclosed the necessity to extend parameters of the surface treatments and to further consider …
-
Novel strategies for assessing the pitting corrosion resistance of stainless steel surfaces
Others were pickled 20 min using a commercial pickling paste (HNO3 þ HF) and then rinsed with distilled water, or shot peened with fine glass beads ( bead blasting ), or treated consecutively with edged glass and glass beads.
-
Blast Cleaning Technology
16.6 Glass bead blasted 25.2 39.2 0.4 .
Indicates content that may require registration and/or purchase.