-
Supplier: MACOM
Description: MACOMs MMI-9000 and 9100 Series Chip Capacitors feature high stand-off voltage and low dielectric loss due to our use of nitride/oxide dielectric layers. Gold bonding surfaces, top and bottom provide ease of bonding and minimum contact resistance. MIS capacitors have high insulation
- Capacitance Range: 0.00000010000000000000001 to 0.0001 microF
- Capacitance Tolerance: 20 (+/- %)
- Capacitance Type: Fixed
- Electrolytic Capacitors: Niobium / Niobium Oxide
-
Supplier: Knowles
Description: MLC capacitors with silver/palladium (Ag/Pd) terminations have often been used in medical applications where non-magnetic components are required, for example in MRI equipment - however, conventional nickel barrier terminations are not suitable due to their magnetic properties. In addition,
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: DigiKey
Description: 5100pF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial
- Capacitance Tolerance: 3 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
-
Supplier: DigiKey
Description: 1500pF ±10% 630V Ceramic Capacitor X7R Radial
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 630 volts
- Operating Temperature: -55 to 125 C
-
Supplier: RS Components, Ltd.
Description: Radial Capacitor TP Series 25Vdc 1000uF
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Features: Other
-
Supplier: SCHURTER Inc
Description: Description Coin Cell Supercapacitor Vertical design THT-terminals Unique Selling Proposition Very compact design High power density Low leakage current Long lifetime Applications Sensors Small mobile devices Smart Meter Computers and peripherals Office equipment Real-time clock backup
- Capacitance Range: 100,000.00000000001 to 1,500,000 microF
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 to 70 C
- ESR: 50,000 milliohms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: Cornell Dubilier
Description: We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only the industry’s highest grades of film dielectric are used to ensure the best possible performance. We are one
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
-
Description: Features : ● metallized polyester film, non inductive winding structure ● wide capacity range, small volume and light weight ● good self-healing and long service life ● flame retardant epoxy powder encapsulation
- Capacitance Range: 0.01 to 10.000000000000002 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 1,250 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polypropylene Film Capacitors, Axial Leaded for Switching Circuits 20µF 250V
- Capacitance Range: 20.000000000000004 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Lead Style: Axial Leads
- Technology: Film Capacitors
-
Supplier: Richardson RFPD
Description: High capacity DC Filter Capacitor consists of wound metallized polypropylene film, plastic casing sealed with epoxy. This capacitor is suitable for use in DC filter circuits, Solar Inverter, Industrial Inverter. APPLICATIONS Switching Power supplies UPS System Solar Inverter Power
- Capacitance Range: 50.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 700 volts
- AC Rated Voltage (WVAC): 700 volts
-
Supplier: RS Components, Ltd.
Description: Radial polyprop cap,22nF 2kV 27.5mm
- Applications: Automotive
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Electrostatic Capacitors: Polypropylene
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 0.0047 microF
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Cornell Dubilier
Description: Power Film Dc Applications / Dc Link Capacitors / Box
- Capacitance Range: 30.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 900 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Knowles
Description: installation. Free Form Capacitors The Free Form capacitor allows any size geometry and shape for utilization in custom fit applications. Vertical Capacitor Assemblies Novacap is capable of stacking capacitors on the side for applications of limited height.
- Electrostatic Capacitors: Ceramic
- Applications: High Current, High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Description: Features : ● metallized polypropylene, non inductive winding structure, axial ● excellent self-healing performance ● wrapped with polyester tape paper and filled with flame retardant epoxy resin at both ends
- Capacitance Range: 0.001 to 15.000000000000002 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 to 1,200 volts
- Lead Style: Axial Leads
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 0.0022 microF
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: Cornell Dubilier
Description: We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only the industry’s highest grades of film dielectric are used to ensure the best possible performance. We are one
- Capacitance Range: 3.9 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Description: Features : ● specially designed for capacitor step-down circuit connected in series with power supply, such as electricity meter, LED drive module, etc ● metallized polypropylene membrane structure ● excellent self-healing performance, able to withstand overvoltage impact ● excellent
- Capacitance Range: 0.01 to 4.7 microF
- Capacitance Tolerance: 5 (+/- %)
- Packing Method: Bulk Pack, Tray / Rail
- Technology: Film Capacitors, Monolithic / Single Layer, Wound
-
Supplier: Knowles
Description: This range uses High Q and X7R dielectrics and provides a fully non-magnetic component (µr = 1.0000). MLC capacitors with silver/palladium (Ag/Pd) terminations have often been used in medical applications where non-magnetic components are required, for example in MRI equipment - however,
- Capacitance Range: 0.000047000000000000004 to 5.6 microF
- DC Rated Voltage Range (WVDC): 50 to 7,000 volts
- Packing Method: Bulk Pack, Tape Reel, Tray / Rail
- Electrostatic Capacitors: Ceramic X7R
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 0.0033000000000000004 microF
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Knowles
Description: A range of ultra-low loss High Q ceramic capacitors with C0G/NP0 characteristics suitable for high power applications where minimal power loss and very low self heating is demanded.
- Capacitance Range: 0.000001 to 0.027000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 200 to 7,000 volts
- Operating Temperature: -55 to 125 C
-
Supplier: AVX Corporation
Description: Automotive AVX produces a wide range of multilayer ceramic capacitors technologies that meet or exceed the requirements of AEC-Q200. Surface mount MLCCs offered include Flexiterm, Flexisafe, high voltage, ESD-Safe(TM) for circuit protection, RF/Microwave, high temperature , arrays,
- Capacitance Range: 0.000001 to 4.7 microF
- DC Rated Voltage Range (WVDC): 50 to 3,000 volts
- Applications: Aerospace, Automotive
- Lead Style: Axial Leads, Radial Leads
-
Supplier: TDK Corporation
Description: Automotive, DC link / PFC, General purpose
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 10 (+/- %)
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: KEMET Electronics Corporation
Description: KEMET's complete line of aluminum electrolytic capacitors are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer electronics applications.
- Capacitance Range: 1 to 680,000.0000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 to 550 volts
- Operating Temperature: -40 to 125 C
-
Supplier: AVX Corporation
Description: Controlled Self-healing technology, the segmented capacitors comprises several million elements, each protected by “fuse gates”. During operation, any dielectric breakdown becomes insulated locally, minimizing the risk of short circuit and the capacitor continues functioning normally.
- Capacitance Range: 5.000000000000001 to 30.000000000000004 microF
- DC Rated Voltage Range (WVDC): 1,000 to 1,700 volts
- Technology: Film Capacitors
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors, Leaded Capacitor
-
Supplier: KEMET Electronics Corporation
Description: KEMET's complete line of power film and paper capacitors, available in both surface mount and through-hole form factors, are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer
- Capacitance Range: 0.001 to 600 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 to 3,000 volts
- AC Rated Voltage (WVAC): 160 to 1,000 volts
-
Supplier: TDK Corporation
Description: Resonant circuit, Snubber, High pulse, General purpose
- Capacitance Range: 1 microF
- Capacitance Tolerance: 5 (+/- %)
- Technology: Film Capacitors, Wound
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: KEMET Electronics Corporation
Description: Applications Real-time clock backup Embedded RAM and flash hold-up Motor drivers, servo motors high power LEDs, buzzers Features & Benefits Surface mount and radial form factors Maximum operating temperature of +85 C Wide operating voltage range (3.3 V - 12V) Enables backup times from seconds to
- Capacitance Range: 0.047 to 1.5 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 to 12 volts
- Operating Temperature: -55 to 105 C
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 1.5PF 50V R2H AXIAL
- Capacitance Range: 0.0000015 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYPROPYLENE PP FILM 75UF, 240V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:75µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.57mm RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 22UF 5% 160VDC RADIAL
- Capacitance Range: 22 microF
- AC Rated Voltage (WVAC): 110 volts
- Operating Temperature: -55 to 110 C
- Technology: Film Capacitors, Monolithic / Single Layer
-
Description: CAP FILM 0.12UF 5% 100VDC RADIAL
- Capacitance Range: 0.12 microF
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
- Technology: Film Capacitors, Monolithic / Single Layer
-
Supplier: Allied Electronics, Inc.
Description: These Molded Case Monolithic Ceramic Capacitors are constructed to MIL-C-11015. Lead Length: 1.25" minimum. Made from ferroelectric, barium titanate material. Capacitance Range: 10 pF to 3.3 μF Voltage Range: 50, 100, 200 VDC Tolerance: M = ±20%, K = ±10% Operating Temperature: –55°C
-
Supplier: Genteq
Description: AC Capacitors for Motor Run Applications This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not
- Capacitance Range: 7.500000000000001 to 25.000000000000004 microF
- Capacitance Tolerance: 6 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
Find Suppliers by Category Top
More Information Top
-
A 94 GHz planar monopulse tracking receiver
[I81 MBC5O-10B12 beam lead capacitors , MSV-34064-C11 chip varactors, Metelics, 975 Stewart Ave., Sunnyvale, CA 94086, (408) 737-8181.
-
Microwave power generation at 9 GHz using hybrid microwave integrated circuits
Ceramic chip capacitors were used on the early designs and later replaced by beam lead capacitors when they became available.
-
Application of Kaband MMIC technology for an Orbiter/ACTS communications experiment
Beam lead capacitors , at the input of each SM stage, perform a DC block, although package parasitics may preclude their use, in which event coupled lines will be used as a DC block.
-
A 4-W 56-dB Gain Microstrip Amplifier at 15 GHz Utilizing GaAs FET's and IMPATT Diodes
consists of a 50-fl transmission line, a 10-pF beam lead capacitor .
-
Low-Noise and Linear FET Amplifiers for Satellite Communications
MOS, beam lead capacitors , .
-
Investigation of Technologies, Electrical Characteristics and use of R L C Lumped Element Circuits up to 15 GHz
The measurements techniques were : - The standard impedance measurement with H.P. network analys:er - The resonance measurement - The substitution method : for instance the figure 2 gives the attenua- tion losses of a Si N4 beam lead capacitor compared with a small length …
-
A 12-15 GHz High Gain Amplifier Design Using Submicron Gate GaAs Field Effect Transistors
Beam Lead Capacitor DC Block .
-
Development of a Pulsed IMPATT Diode Amplifier
,8PF BEAM LEAD CAPACITOR .
-
Design of a Broad-Band 4-Bit Loaded Switched-Line Phase Shifter
the MOS beam lead capacitors .
-
P-I-N Variable Attenuator with Low Phase Shift (Short Papers)
Beam lead capacitors .
Indicates content that may require registration and/or purchase.