-
Supplier: Sherborne Sensors
Description: The SS6000 series are strain gauge based shear force sensing load cells incorporating cylindrical ends to facilitate the mounting of bearings direct to the load cell
- Force / Load Rating: 4,410 to 11,025 lbs
- Operating Temperature: -40 to 176 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Montalvo Corporation
Description: Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency, & Functionality combine to make the most reliable & repeatable tension
- Force / Load Rating: 25 to 500 lbs
- Operating Temperature: -4 to 158 F
- Output: Analog Current
- Package: Rod End - Male
-
Load Cells - Process Instrumentation, Weight Measurement, Load Cells, SIWAREX WL270 K-S CA Load CellSupplier: Siemens Process Instrumentation
Description: self-aligning bearing for SIWAREX WL270 K-S CA load cells comprises two pressure plates that together with the load cell form a self-centering unit. This allows the top plate, and thus the load bearing implement, to accommodate horizontal
- Force / Load Rating: 4,000 to 1,000,000 lbs
- Force Measured: Compression
- Features: Sensor / Transducer
- Technology: Strain Gauge
-
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Adopts high-precision resistance strain principle Supports force measurement in the range of 0-10ton. Robust pressure-bearing structure with simplified installation. High precision and high stability High response frequency
- Force / Load Rating: 1,000 to 10,000 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Montalvo Corporation
Description: will enhance your production line. Features: One convenient source for the roller, load cells and bearings. Easy Installation 4 Bolts, 2 Cables, 2 retaining rings and your up and running Uses standard ER bearings for simple and fast maintenance Wide variety of roller
- Application: "Live" Shaft Applications
- Output: Analog voltage signal
- Computer Interface: Computer Interface
- Features: Fixtured or Permanent, Other Web Tension Mounting Option, Web or Sheet
-
Supplier: NOSHOK, Inc.
Description: Designed for measuring axial loads and bearing forces Standard or ring design fits most applications Ranges from 90 lbs.-force to 22,000 lbs.-force Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring instrument Durable stainless
- Force / Load Rating: 300 to 22,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: or 901 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a pressure gauge for indication Provides an extremely high degree of accuracy because the
- Force / Load Rating: 25,000 to 70,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Analog Current, Analog Voltage
-
Supplier: Stellar Technology
Description: Record • Fatique life of 50,000,000 cycles • 150% overload without damage Optional Features • Special Load Ranges • Special multipoint calibrations • Customer specific configurations • Installation kits (bearing plate and spherical washers) • Customer specific cable lengths •High level
- Force / Load Rating: 30,000 to 50,000 lbs
- Operating Temperature: -40 to 180 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
- Force Measured: Compression
-
Supplier: NOSHOK, Inc.
Description: provide exceptional corrosion resistance and durability A high quality NOSHOK pressuring measuring instrument is directly mounted to the load cell for precise measurement indication – choose from an all stainless steel dry or liquid filled 400/500 Series pressure gauge, the proven
- Force / Load Rating: 90,000 to 220,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -13 to 194 F
- Output: Analog Current, Analog Voltage
-
Supplier: ABB Measurement & Analytics
Description: The load cell is a solid tensiometer made from stainless steel with exceptional ruggedness and high spring constant in line with other Pressductor PillowBlock load cells. It can be installed under the bearing housing and senses the vertical force, measuring in both
- Force / Load Rating: 44,960 lbs
- Technology: Magnetoelastic
- Package: Plate / Platform
- Features: Sensor / Transducer
-
Supplier: Transducer Techniques, LLC
Description: applications, the load cell is bolted down to a flat surface and center loaded, utilizing the thru tapped hole. Load buttons or load bearing compression only applications are offered in our accessories section. For in line tension applications, we recommend our
- Force / Load Rating: 1,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: EDrive Actuators, Inc.
Description: The ELIMINATOR HDL™ replaces hydraulic and pneumatic linear actuators with an electromechanical linear actuator with a Load Cell. This combines force measurement with heavy duty and precise linear motion. It provides a clean, simple, rugged, and economical capability to directly and
- Stroke or X-Axis Travel: 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 1,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: Siemens Process Instrumentation
Description: self-centering load foot for SIWAREX WL230 SB-S CA load cells can be used for the quick and easy assembly of platform weighing machines and hopper scales. Together with the load cell it forms a self-centering bearing unit. The load foot transmits the
- Force / Load Rating: 220.5 to 20,000 lbs
- Shear Type: Bending Beam, Shear Beam
- Features: Sensor / Transducer
- Force Measured: Shear
-
Supplier: Siemens Process Instrumentation
Description: R60 standards. The load cell material is stainless steal and meets IP66 and IP68 degrees of protection for harsh environments. WL280 RN load cells with a rated load up to 13t are also equipped with integral overload protection. Due to its low installation
- Force / Load Rating: 132.3 to 120,000 lbs
- Features: Sensor / Transducer
- Application: Weigh Scales
-
Supplier: Transducer Techniques, LLC
Description: TLL SERIES CAPACITY RANGES: 5K, 10K, 20K, 30K, 50K lb Our TLL Series load cells are offered as an economical method for accurately measuring in line tension forces. Best results are obtained when loaded through spherical rod end bearings or similar "universal" mechanical
- Force / Load Rating: 5,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Bolt
-
Supplier: Siemens Process Instrumentation
Description: The SIWAREX WL230 BB-S SA is a bending beam load cell with a maximum resolution up to 15,000 divisions. This allows for the buildup of very precise scales, e.g. batching, dosing or filling scales. It is rated for loads ranging from 10 kg to 500 kg and IP68 protection. When using
- Force / Load Rating: 22.05 to 1,102.5 lbs
- Shear Type: Bending Beam
- Features: Sensor / Transducer
- Application: Weigh Scales
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Weighing module fully assembled with HLCB1C3/110kg load cell 110 kg maximum capacity, flat design Self-aligning pendulum bearing Integrated stay rod and anti-liftoff device EEK4 ground cable Stainless steel For use in legal for trade Class III scales according to OIML R60, up to
- Force / Load Rating: 242.55 lbs
- Application: Other, Weigh Scales
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
- Package: Tank Weighing
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Weighing module complete mounted with load cell type HLCBC3/550kg Nominal load 550kg, flat construction Self-restoring pendulum bearing Integrated stay rod and anti-liftoff device Ground cable EEK4 Stainless steel qualified for use in legal for trade scales of class III
- Force / Load Rating: 1,212.75 lbs
- Application: Other, Weigh Scales
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
- Package: Tank Weighing
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Weighing module complete mounted with load cell type HLCBC3/220kg Nominal load 220kg, flat construction Self-restoring pendulum bearing Integrated stay rod and anti-liftoff device Ground cable EEK4 Stainless steel qualified for use in legal for trade scales of class III
- Force / Load Rating: 485.1 lbs
- Application: Other, Weigh Scales
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
- Package: Tank Weighing
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Weighing module complete mounted with load cell type HLCBC3/1.1t Nominal load 1.1t, flat construction Self-restoring pendulum bearing Integrated stay rod and anti-liftoff device Ground cable EEK4 Stainless steel qualified for use in legal for trade scales of class III
- Force / Load Rating: 2,200 lbs
- Application: Other, Weigh Scales
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
- Package: Tank Weighing
-
Supplier: tecsis LP
Description: Load pins are designed to replace standard load and clevis pins to provide real time force measurement in pulleys, clevis hooks, axles and roller bearings. Ruggedly designed and built to perform in harsh environments with shock and vibration resistance and all welded stainless
- Force / Load Rating: 2,000 to 2,248 lbs
- Operating Temperature: -40 to 176 F
- Output: Analog Current, Analog Voltage
- Package: Load Pin
-
Supplier: FMS USA, Inc.
Description: The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions. Features Advantages 20 times overload protection Recalibration is not required Accuracy class 0.3% Wide measuring
- Force / Load Rating: 84.3 to 674.4 lbs
- Accuracy: 0.3 ±% Full Scale
- Operating Temperature: 14 to 140 F
- Package: Donut / Washer
-
Supplier: FMS USA, Inc.
Description: The UMGZ force measuring blocks are ruggedly constructed, accurate and very reliable. They are used in normal and dry ambient conditions. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 0,5-100 kN Nominal forces suitable for all
- Force / Load Rating: 2,248 to 22,480 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 140 F
- Application: Other, Web Control
-
Supplier: U.S. Case
Description: Retractable extension handle Strong polyurethane wheels with stainless steel bearings Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel padlock protectors Comfortable rubber
- Features: Moisture Barrier / Proof
-
Supplier: Waukesha Bearings
Description: accommodate high load at start-up and to assist in assembly and inspection Temperature, load cell and vibration instrumentation Electrical insulation to protect bearings in motor/generator applications Corrosion resistant materials Typical Applications Generators Motors
-
Supplier: Sensor Developments, Inc.
Description: Bearing Drag Torque Sensor [ 01173 ] The 01173 series bearing drag torque sensor is used to measure bearing drag torque while applying very high radial loads. Bearings requiring these stringent evaluations include roller, journal, and ball bearings and are
- Maximum Torque: 100 to 500 In-lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Torque Sensor Type: Reaction
-
Supplier: Air Caster Corporation
Description: Air Caster platforms, our air pallets and air bearing transporters (pallets with drive tractors), are solving heavy load movement problems for many industries. How Air Caster platforms work Like air bearing movers, Our air pallets and transporters are equipped with air
-
Supplier: Ameripack Corporation
Description: Watertight, crushproof, and dust proof Easy open Double Throw latches Open cell core with solid wall design - strong, light weight O-ring seal Automatic Pressure Equalization Valve Stainless steel padlock protectors Comfortable rubber over-molded handle Retractable extension handle Strong
- Height: 18 inch
- Length: 19.7 inch
- Width / Diameter: 12 inch
- Inside Height: 16 inch
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 2120 Rod End is the best in class: Automotive application Used to measure forces in a shaker table Custom column style design with rod end bearings Capacity 200kN More Information The 2120 rod end load cell is typically used with actuators where
- Force / Load Rating: 44,960 lbs
- Output: Analog Voltage
- Features: Other Output, Sensor / Transducer
- Package: Rod End - Male
-
Supplier: SAE International
Description: cell system (FCS) are provided. Fuel processor subsystems (FPS) include all components required in the conversion of input fuel and oxidizer into a hydrogen-rich product gas stream suitable for use in fuel cells. Performance of the fuel processor subsystem includes evaluating system
-
Supplier: Sensor Developments, Inc.
Description: It measures engine mount force components, radial two-component bearing force loads, and tire radial and side loads.
- Force / Load Rating: 500 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Dover Flexo Electronics, Inc.
Description: for a given load rating. Must be used with electronics having extended range option. Oversized Top Plate (OTP). For mounting of oversized pillow block bearing Permanently Attached Cable with Tinned Leads (PT). Instead of cable connector.
- Force / Load Rating: 100 to 5,000 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Busch Vacuum Solutions
Description: motor side, while the unique “flying bearing” design makes inlet bearings unnecessary. As a result, the pumped medium does not come in contact with the bearings. This ensures clean vacuum generation and allows the full recovery of pumped gases. The direct gas path between inlet
- Ultimate Operating Vacuum: 0.00750063755419 torr
- Pumping Speed: 61.74 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 2.9484848467862 HP
-
Supplier: Dover Flexo Electronics, Inc.
Description: For those measurement applications with a high load (heavy tension) on the substrate and idler rolls in the web path, the UPBH or SUPB are often the tension sensing tools to use. Please note that our new F Series Transducers supersede the UPBH and SUPB style transducers providing the
- Force / Load Rating: 100 to 5,000 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Features: Sensor / Transducer
-
Supplier: Gefran
Description: TR series force transducers are used to measure the tension that plastic films or tapes exert on the guide rollers of the machinery used to coil them. Mounted at the ends of a fixed or transmission shaft on the machine chassis, they perform the function of force sensors and bearing for the
- Force / Load Rating: 22.48 to 449.6 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Reliable Force Measurement in Small Spaces Our compression load cells adopt high-precision resistance strain technology, providing accurate and repeatable force measurements (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
Product Overview The X-C01-08 compression load cell is built on the high-precision resistance strain principle. Its capsule structural design provides a robust, pressure-bearing structure with simplified installation, and its small size makes it well suited to force (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
Industrial force and weighing applications require sensors that can maintain measurement accuracy while handling repeated loading and challenging operating environments. The XJC Sensor X-BW23 Compression Load Cell uses resistance strain technology and is available in capacities from 5 kg (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
practices, the right guide for the application can be found. Like most linear guides, RLM offers four recirculating bearing contact surfaces for smooth travel and controlled linear motion. They are available in a wide range of size and load capacities. But most guide systems have many different (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
was through the integration of standard off-the-shelf load cells. However, the standard load cell integration was not always clean and simple. Significant alterations could be required to the existing structure in service or under test to accommodate the load cells. These alterations at times (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
and mold patterns Artificial human bone test media Core material for composite prostheses Load bearing Dielectric material for radomes and antennas (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
, the oil must be delivered to the load carrying area of the interface. In order to do this, a wood bearing must have its bore at right angles to the grain of the wood. Aligned in this cross-grain fashion, the cell structure meters the lubricant to the interface. Press Fits: (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
based on Discom's HBK OrbitSync technology - the system runs before the bearings are installed in a gearbox or E Drive. Tapered roller bearings are used to carry combined radial and axial loads in electric drives, multi-speed gearboxes and high-speed motors. Defects in the raceway can cause (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
Applications Bearing Preload Systems Valves Mechanical Seals Clutches Electrical Connectors Fuel Cells Motion Control Equipment Precision Mechanical Assemblies Lisheng Spring (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Transfer and handling vacuum chuck Precision air bearing and air floating platforms LCD and OLED display panel manufacturing Semiconductor microelectronics processing Mobile phone glass and panel handling Thin film processing Laser processing (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
NERI Final Project Report: On-Line Intelligent Self-Diagnostic Monitoring System for Next Generation Nuclear Power Plants
The figures show that these three separate measurements (the laser position (DLA), standard accelerometer vibration data, and the dynamic bearing load cell data) all exhibit the same basic characteristics.
-
Prognostics and Condition-Based Maintenance: A New Approach to Precursive Metrics
The data of Figs. 9a, 9b, and 9c show that these three separate perspectives @the laser position ~DLA!, standard accelerometer vibration data, and the dynamic bearing load cell data# all exhibit the same basic charac- teristics.
-
Structure-integrated fiber-optic sensors for reliable static and dynamic analysis of concrete foundation piless
Additionally to the developed sensor element carrying the electrical and fiber optic strain gages, an end bearing load cell was placed at pile toe of model pile 1 (large white circle in Fig. 6a).
-
Guide to Stability Design Criteria for Metal Structures 6th Edition Complete Document
(a) Test beam Semi-cylindrical transverse rocker Thrust bearing Load cells Longitudinal rollers .
-
On the Occurrence of Portevin–Le Châtelier Instabilities in Ultrafine-Grained 5083 Aluminum Alloys
Linear air bearing Load cell Actuator .
-
The Influence of Fastener Clearance Upon the Failure of Compression-Loaded Composite Bolted Joints
The system is composed of a 230 kN (50 kip) dual actuator servo- hydraulic load frame (with a load cell attached to each actuator), two bearing-reaction plates, fastener bushings, two bearing load cells and grip plates.
-
Bearing load distribution studies in a multi bearing rotor system and a remote computing method based on the internet
Yang, Z.J., Wang, Q.X., Huang, G.L. and Xie, Y. B., 2003, "The Experiment Study on the Long-term Stability of Bearing Load Cell in Large Turbine-Generator Sets," Journal of In- strument and Sensor, China, Vol. 40, No…
-
STRUCTURAL CONTROL FOR CIVIL & INFRASTRUCTURE ENGINEERING, PROCS OF THE 3RD INTL WORKSHOP ON STRUCTURAL CONTROL
1.83 m 12.485 kN Deck 0.23 m 0.127 m 0.957 m 0.6 m MR Damper Restoring Springs / Deck Beam "W4xl3 Sliding Bearing Load Cell .
-
Operational Experience of Running Multicasing Gas Compression Trains on a North Sea Platform
The compressor was protected with the latest in- strumentation, including vibration monitoring, bearing load cells , and bearing thermocouples.
-
Evaluation of Hydraulic Radial Forces on the Impeller by the Volute in a Centrifugal Rotary Blood Pump
A Plexiglas research pump with calibrated magnetic bearings load cells for radial and axial hydraulic force measurement.
Indicates content that may require registration and/or purchase.