-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Standard bearing lock-nut sizes Clamp style increases holding power Balanced styles available Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bearing Face Max. TIR: .0005” for 00-06 .0010” for
- Width: 0.344 to 0.625 inch
- Bore Diameter: 0.391 to 2.751 inch
- Outer Diameter: 0.9375 to 3.75 inch
- Units: English
-
Supplier: Accuris
Description: Bearing Lock Nuts Metric Series General Information
-
Supplier: Accuris
Description: Bearing Lock Nuts - General Information - Metric Series
-
-
Supplier: Accuris
Description: Bearing Lock Nuts (Noun Code - 5780) General Specifications
-
Supplier: Accuris
Description: Bearing Lock Nuts - General Specifications (Noun Code - 5780)
-
Supplier: IBT Industrial Solutions
Description: ACCESSORIES AND PRODUCTS Adapters Balls (Chrome Alloy and Stainless Steel) Graphite Bearings Lock Nuts and Lock Washers Ball Transfers Bearing Installation and Removal Tools Adjustable Base Plates for Pillow Block Bearings
- Type: Locknut
-
Supplier: G.L. Huyett
Description: Locknuts were the original and most popular form of bearing retention in the early part of the century. As wire forming technology improved, retaining rings gradually replaced locknuts because of their lower unit cost and reduced manufacturing costs. Locknuts also require more time during
- Type: Jam Nut, Locknut
- Features: Other Metal
- Thread Direction: Right Hand Thread
- Standards: SAE
-
Supplier: FHD Bearings Co., Ltd.
Description: Precision lock nut with locking pins KMT precision lock nuts are intended for applications where high precision, simple assembly and reliable locking are required. The three equally-spaced locking pins enable these lock nuts to be accurately positioned at
- Outside Diameter: 1.181103 inch
- Overall Width: 0.5511814 inch
- Application: Aerospace, Automotive, Military, Pump
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
- Size: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M42, M48, M5, M6, M8
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: THK America, Inc.
Description: The lock nut for ball screws is capable of easily fastening the screw shaft and the bearing with high accuracy. A loosening prevention mechanism comprising of a hexagonal socket-head setscrew and a set piece prevents the lock nut from loosening and ensures firm
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
-
Supplier: Newark, An Avnet Company
Description: PLUG, WITH LOCK NUT, 120 WAY; Product Range:516 Series; Gender:Plug; No. of Positions:120Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); No. of Contacts:120Contacts; No. of Row RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PLUG, WITH LOCK NUT, 38 WAY; Product Range:516 Series; Gender:Plug; No. of Positions:38Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Contact Gender:Pin; No. of Contacts:38Contacts; No. RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PLUG, WITH LOCK NUT, 56 WAY; Product Range:516 Series; Gender:Plug; No. of Positions:56Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Contact Gender:Pin; No. of Contacts:56Contacts; No. RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PLUG, WITH LOCK NUT, 90 WAY; Product Range:516 Series; Gender:Plug; No. of Positions:90Ways; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Contact Gender:Pin; Contact Resistance:6mohm; RoHS Compliant: Yes
-
Supplier: Quality Bearings & Components
Description: Aluminum - Load Return, Lock Nut Type HYDRAULIC CYLINDERS BETEX ALNC SERIES Specs: Capacity: 50-100 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Locknuts offer extended load holding. Large bearing surfaces for
- Stroke: 1.968505 inch
- Rated Load/Force: 110,231 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 5.3149635 inch
-
Supplier: SAE International
Description: THIS AEROSPACE RECOMMENDED PRACTICE IS APPLICABLE TO THE DESIGN OF A REUSABLE LOCKING DEVICE FOR CYLINDRICAL NUTS WHICH ARE GENERALLY TIGHTENED WITH A SPANNER WRENCH. NUTS OF THIS TYPE ARE COMMONLY USED TO PRE-LOAD, AND/OR POSITION, ANTI-FRICTION BEARINGS.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This aerospace recommended practice is applicable to the design of a reusable locking device for cylindrical nuts which are generally tightened with a spanner wrench. Nuts of this type are commonly used to pre-load, and/or position, anti-friction bearings.
-
Supplier: Fastener SuperStore, Inc.
Description: 4-40 Hex Keps Nuts / 18-8 Stainless Steel A hex nut pre-assembled with a free spinning external tooth lock washer. The locking action is achieved when the nut is tightened against a bearing surface as the teeth of the lock washer dig into it. This is the
- Type: Hex, Kep Nut
- Features: Other
- Material: Stainless Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under
- Standards: ASME / ANSI, SAE
- Type: Coupling Nut
- Size: M10, M12, M16, M20, M24, M30, M6, M8
- Features: Other, Other Metal
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These load-bearing threaded fasteners for thin sheets (Aluminum, Steel and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is
- Size: #12
- Thread Direction: Right Hand Thread
- Type: Round Nut, Self-Clinching Nut
- Material: Stainless Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI, SAE
- Features: Other, Other Metal
- Material: Stainless Steel, Steel
-
Supplier: IBT Industrial Solutions
Description: ACCESSORIES AND PRODUCTS Adapters Balls (Chrome Alloy and Stainless Steel) Graphite Bearings Lock Nuts and Lock Washers Ball Transfers Bearing Installation and Removal Tools Adjustable Base Plates for Pillow Block Bearings Conveyor Bearings
-
Supplier: Taper Line, Inc.
Description: Locks on rod threads without the use of jam nuts, dowels or roll pins. Vibration free and shake proof. Works in both directions. Has 1/16 axial and 2° spherical movement. Allows for limited misalignment which in turn reduces seal and bearing wear.
- Design: One Piece Set Screw
- Material: Steel
-
Supplier: Whittet-Higgins Company
Description: This series meeting SAE-Society of the Automotive Engineers, ABEC-Annular Bearing Engineers Committee and AFBMA- Anti-Friction Bearing Manufacturers Association specifications offers a positive mechanical lock when combined with a lockwasher and keyway. An 'A' before the locknut
- Major Thread Diameter: 5.106 inch
- Locking Face Diameter: 6.188 inch
- Overall Locknut Diameter: 6.75 inch
- Locknut Width: 0.885 inch
-
Supplier: Whittet-Higgins Company
Description: This series meeting SAE-Society of the Automotive Engineers, ABEC-Annular Bearing Engineers Committee and AFBMA- Anti-Friction Bearing Manufacturers Association specifications offers a positive mechanical lock when combined with a lockwasher and keyway. An 'A' before the locknut
- Major Thread Diameter: 6.659 inch
- Locking Face Diameter: 8.031 inch
- Overall Locknut Diameter: 8.656 inch
- Locknut Width: 1.073 inch
-
Supplier: Whittet-Higgins Company
Description: This series meeting SAE-Society of the Automotive Engineers, ABEC-Annular Bearing Engineers Committee and AFBMA- Anti-Friction Bearing Manufacturers Association specifications offers a positive mechanical lock when combined with a lockwasher and keyway. An 'A' before the locknut
- Major Thread Diameter: 6.284 inch
- Locking Face Diameter: 7.438 inch
- Overall Locknut Diameter: 8.063 inch
- Locknut Width: 1.041 inch
-
Supplier: Whittet-Higgins Company
Description: This series meeting SAE-Society of the Automotive Engineers, ABEC-Annular Bearing Engineers Committee and AFBMA- Anti-Friction Bearing Manufacturers Association specifications offers a positive mechanical lock when combined with a lockwasher and keyway. An 'A' before the locknut
- Major Thread Diameter: 3.918 inch
- Locking Face Diameter: 4.813 inch
- Overall Locknut Diameter: 5.188 inch
- Locknut Width: 0.76 inch
-
Supplier: Radwell International
Description: KM SERIES BEARING LOCK NUT - M75X2 MM, M75X2 MM THREAD SIZE, 98 MM OD, 90 MM FACE DIA., 13 MM WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: IBT Industrial Solutions
Description: ACCESSORIES AND PRODUCTS Adapters Balls (Chrome Alloy and Stainless Steel) Graphite Bearings Lock Nuts and Lock Washers Ball Transfers Bearing Installation and Removal Tools Adjustable Base Plates for Pillow Block Bearings
-
Supplier: National Bolt & Nut Corporation
Description: HELICAL SPRING LOCK WASHERS Helical spring lock washers possess a hardened bearing surface that allows for more uniform torque control, and harness greater bolt tension per unit of applied torque. Helical spring lock washers are one of the most common anti-loosening
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1-5/8", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
- Material: Hardened Steel
- Washer Type: Lockwasher, Helical Spring
- Features: Other
-
Supplier: RegalRexnord
Description: 85 mm Mounted Spherical Roller Bearing, Cast Steel 4-Bolt Split Pillow Block, Direct Shaft Mounted, Triple-Ring Metal Labyrinth Seal, Lock Nut and Lock Washer Included
- Nominal Shaft / Bore Size: 3.3464585 inch
- Base to Bore Center Distance: 3.75 inch
- Center to Center Mounting Hole Distance: 2 inch
- Maximum Load: 58,500 lbs
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
- Features: Other
- Shaft Material: Stainless Steel
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
- Features: Other
- Shaft Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
multiple cam follower applications. The hex-drive socket allows positive torque for locking and adjustment. A lock nut will normally provide adequate clamping to hold bearing and eccentric sleeve in their proper position. When permanent locking of eccentric sleeve is required, drill (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Accurate Bushing Company, Inc. -
Fasteners. Specializing in quick turnarounds with same day manufacturing for Line Down situations. 1/4"- 4" Diameter Capabilities with full material & testing certifications. Running all grades of steel and most exotic materials. NBN warehouses large quantities of lock nuts and other (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
fastener to securely lock the nut permanently into place. Both the hexagonal head and the fastener’s self-clinching design ultimately combine to deliver high pullout and torque out resistances. Only a single mating screw is required to complete the attachment process (read more)
Browse Nuts Datasheets for PennEngineering® -
Lock Nuts Slotted Nuts Square Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
comes complete with a button head cap screw, lock nut and spacer. Custom modifications available. Fairlane Products, Inc. We design, manufacture and stock a wide range of workholding and positioning components (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
comes complete with a button head cap screw, lock nut and spacer. Custom modifications available. Fairlane Products, Inc. We design, manufacture and stock a wide range of workholding and positioning components (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount style comes complete with a button head cap screw, lock nut and spacer. Custom modifications are available. (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Flat: Used to increase the bearing surface of a nut or fastener’s head Hardened: Provide tightness to joints and distribute pressure (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
production release. We can also do reverse engineering of existing linear motion systems to help speed the design cycle, minimize development costs and achieve the robust custom solution your design needs. We machine the journals on your screws to suit your needs, add threads for lock nuts (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
available with or without mounting hardware. The stud mount style comes complete with a button head cap screw, lock nut and spacer. Custom modifications available. Fairlane Products, Inc. We design (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.
More Information Top
-
Federal Register > Tuesday, June 9, 2015 > [80 FR 32445] Airworthiness Directives; Agusta S.p.A. (Agusta) Helicopters
AD 2014-02-08 required inspecting the lock wires securing the tail rotor (T/R) duplex bearing locking nut (locking nut) to determine whether any lock wires are missing or damaged.
-
Design and Fabrication of a 400kW Pre-Prototype Engine
3.2.1.1.3 Disc Cartridge The disc cartridge; consisting of the rotor (disc, segments and coverplates), the bearings, the bearing lock nuts and the forward wheel space cover; can be installed as a unit into the rig frames (see Figure …
Indicates content that may require registration and/or purchase.