Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Waukesha Bearings
Description: Waukesha Bearings custom engineers each tilt pad journal (radial) bearing to not only handle the required loads but also provide optimum static and dynamic performance. Pad arc, pivot offset, bearing clearance, length of the bearing, and preload are each
- Bearing Surface Material: Other
- Bushing Type: Sleeve, Flanged
- Lined Bearing: Yes
-
Supplier: PI (Physik Instrumente) L.P.
Description: When flat pad air bearings are used in lightly loaded applications, it is common to use a vacuum preload. A vacuum preload allows the bearing to operate closer to its design loading and therefore optimal stiffness is obtained. Vacuum preload also allows the bearing to
- Preload Method: Vacuum
- Shape: Flat, Rectangular / Square
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings tilt pad thrust bearings, available with or without equalizing links, are designed to transfer high axial loads from rotating shafts with minimum power loss, while simplifying installation and maintenance. Patented design features allow for optimized
- Bore: 1.57 to 20.59 inch
- Design Units: Metric
- Dynamic Axial / Thrust Load: 3439 to 155539 lbs
- Outside Diameter: 4.25 to 30.36 inch
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: Nelson Air's flat pad air bearings are offered in a variety of sizes, shapes and load capacities which can easily be used to create custom air bearing systems. Flat pad air bearings operate on flat, nonporous surfaces such as granite, aluminum, glass, and ceramics.
- Design Units: Metric
- Load Capacity: 19.78 to 3484 lbs
- Nominal Size / Bore: 0.5118 to 0.7874 inch
- Shape: Flat, Round
-
Supplier: Miba Industrial Bearings
Description: collar and the bearing, a self-equalizing system is available. As a result, overloads are reduced and a significantly improved thrust force distribution is achieved. Pivot design Miba offers line contact or spherical contact (e.g. ball & socket). A spherical contact allows pad
- Bore: 29 inch
-
Supplier: Miba Industrial Bearings
Description: These bearings can be used in expanders, gas turbines, steam turbines compressors, pumps or turbo gearboxes Customized design All our bearings can be customized to match your needs and requirements. Pad load location Load between pads orientation leads to the
-
Supplier: Miba Industrial Bearings
Description: These bearings can be used in expanders, gas turbines, steam turbines compressors, pumps or turbo gearboxes Customized design All our bearings can be customized to match your needs and requirements. The thrust bearing often requires a unique design tailored to fit our
-
Supplier: Accuris
Description: PLAIN BEARINGS - PAD MATERIALS FOR TILTING PAD BEARINGS
-
Supplier: Waukesha Bearings
Description: Flexure Pivot® tilt pad journal bearings are a leading bearing solution for high-load, high-speed, small-diameter shafts. They achieve low cross-coupling and high stability while eliminating pivot wear, high contact stresses and pad flutter. Typical Applications
- Bushing Type: Sleeve, Flanged
-
Supplier: Waukesha Bearings
Description: large rotating plant equipment, along with field experience at high loads and sliding speeds, Waukesha Bearings and the Maxalign design have become the clear choice of the industry. Features Patented ball and socket pivot support 60° arc, 4-pad or 5-pad, offset
- Bushing Type: Sleeve, Flanged
-
Supplier: SelfLube, Inc.
Description: Made with solid aluminum bronze with or without graphite. Supplied with G720000C Toe Clamps.
- Bearing Surface Material: Bronze - Sintered, Other
- Bushing Type: Flanged
- Design Units: Metric
- Inside Diameter: 0.9843 to 4.92 inch
-
Description: ISO 14287:2012 specifies requirements for materials based on metals, polymers, back metals and pivots for the manufacture of tilting pad bearings.
-
Supplier: Fluorocarbon Limited
Description: Fluorocarbon has had many years' experience in skidding heavy structures with our proven low friction bearing technologies. Fluorocarbon's Fluoroglide® skidway plates are specified by fabrication companies worldwide for yard and barge skid-beams. Hence it was a challenge to use our range of
-
Supplier: Redwood Plastics
Description: /composites Chemical resistant to most oils, greases and solvents Excellent memory, toughness and cut resistance Variable operating temperature -80°F to 210°F Applications: Structural isolation, equipment isolation, bearing mount pads, impact cushions, shock absorbers, etc.
- Absorption / Damping Action: Compression
- Body Material: Other
- Dampening Method: Mechanical
- Mounting: Other
-
Supplier: Accuris
Description: TRACKED CHANGES (REDLINE) - PLAIN BEARINGS - PAD MATERIALS FOR TILTING PAD BEARINGS
-
Description: Plain bearings -- Hydrodynamic plain tilting pad thrust bearings under steady-state conditions -- Part 1: Calculation of tilting pad thrust bearings
-
Description: Plain bearings -- Hydrodynamic plain thrust pad bearings under steady-state conditions -- Part 1: Calculation of thrust pad bearings
-
Supplier: Bartell Machinery Systems, LLC
Description: maximum passage of 600mm. A large lubricated bearing is mounted on the stationary portion of the main frame to create a rotating faceplate and a separate roller on a spring loaded swinging arm rides on the outside diameter of the tape pad to maintain constant tape tension during the
-
Description: Plain bearings -- Hydrodynamic plain thrust pad bearings under steady-state conditions -- Part 3: Guide values for the calculation of thrust pad bearings
-
Supplier: CSA Group
Description: ISO 14287:2012 specifies requirements for materials based on metals, polymers, back metals and pivots for the manufacture of tilting pad bearings.
-
Supplier: Vlier
Description: Vlier’s precisely engineered components include our knurled head swivel pad clamps, which offer finger-tight clamping with an easy-to-grip knurled head. These components hold parts with off-angle surfaces securely without marring or damaging the surfaces. Their hardened bearing
- Clamping Mechanism: Screw
- Type: Rocker Clamp
-
Supplier: Isotech, Inc.
Description: elastomeric compound. Standard thickness ranges from 1/8? to 1? and the pads are cut to size requirements. Fabri-Flex Pads are also available in a washer design. Manufactured of the same material, the washers are designed to eliminate metal-to-metal contact between steel bolting and
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
-
Supplier: Isotech, Inc.
Description: Fabri-Flex isolation pads with 1000 psi loading capability for excellent high frequency sound attenuations under extremely heavy load applications. Fabri-Flex Pads consist of multiple layers of high quality, cotton duck fabric thoroughly impregnated and bonded together by a specially
- Application: Vibration Isolation
- Machine Mount Type: Other
-
Supplier: Checkers
Description: SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread
- Color: Black, Other
- Length: 2 ft
- Load Capacity: 31 tons
- Thickness: 2 inch
-
Supplier: Power Amp Design
Description: The PAD131 fan controller module works with all power op amps offered by Power Amp Design and may be added to the application circuit at any time. The module was designed to extend fan life and reduce audible fan noise for those power amplifier applications where maximum cooling is not
- AC Input Phase: Single Phase
- Configuration: IC / PCB-Mounted
- Continuous Output Current: 0.2100 amps
- Features: Self-Configuration / Auto-tuning
-
Supplier: Checkers
Description: SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread
- Color: Black, Other
- Length: 2.5 ft
- Load Capacity: 42.5 tons
- Thickness: 2 inch
-
Supplier: Checkers
Description: SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread
- Color: Black, Other
- Length: 2 ft
- Load Capacity: 30 tons
- Thickness: 1 inch
-
Supplier: Checkers
Description: SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread
- Color: Black, Other
- Length: 4 ft
- Load Capacity: 67.5 tons
- Thickness: 1 inch
-
Supplier: ACE Controls Inc.
Description: Universally applicable and custom manufactured: ACE supplies cushioning pads in the SL-170 to SL-720 range under its brand name SLAB. These universally applicable absorbers are made from highly cushionable elastic PUR materials. The 12.5 mm or 25 mm thick plates can be supplied with a density
- Application: Vibration Isolation
- Height or Thickness (Before loading): 0.4900 to 0.9800 inch
-
Supplier: Accuris
Description: PLAIN THRUST BEARINGS; PIVOTED PAD THRUST BEARINGS; FITTING DIMENSIONS
-
Supplier: Accuris
Description: PLAIN BEARINGS - HYDRODYNAMIC PLAIN THRUST PAD BEARINGS UNDER STEADY-STATE CONDITIONS - PART 1: CALCULATION OF THRUST PAD BEARINGS
-
Supplier: Miba Industrial Bearings
Description: performance. Miba bearings are characterized by their precise bore tolerances and are highly customizable so you can dial in the stiffness and damping coefficients to optimize your machine performance. Some of the many bore configurations possible are: cylindrical, offset half, lemon bore,
- Bearing Surface Material: Other
- Bushing Type: Sleeve, Flanged
- Design Units: Inch
- Extreme Environment: Yes
-
Supplier: CSA Group
Description: ISO 12130-2:2013 specifies the derivation of mathematical functions to be applied when calculating tilting pad thrust bearings.
-
Supplier: CSA Group
Description: ISO 12131-2:2016 specifies functions for thrust pad bearings. It also covers the effect of dynamic viscosity on lubricant film temperature.
-
Supplier: IHS ESDU
Description: ESDU 83004 provides charts and calculation methods for the design of off-set pivot, tilting-pad thrust bearings. It may also be used to analyse the performance of existing bearing designs in failure analysis or to investigate the feasibility of uprating their performance. The
-
Supplier: IHS ESDU
Description: ESDU 82029 provides charts and calculation methods for the design of fixed-inclined-pad thrust bearings. It may also be used to analyse the performance of existing bearing designs in failure analysis or to investigate the feasibility of uprating their performance. The
Find Suppliers by Category Top
Featured Products Top
-
Waukesha Bearings tilt pad thrust bearings are specially engineered for reduced power loss, oil flow and pad temperatures, for the most reliable and efficient machine performance. Tilt pad designs may be non-equalizing or self-equalizing with flooded or ‘Directed’ lubrication (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
Equalizing Tilting Pad Thurst Bearings feature an upper and lower leveling link between the thrust pads and the thrust retainer. The function of the leveling links are to equalize the load each thrust shoe carries by compensating for manufacturing tolerances of the thrust pad heights (read more)
Browse Thrust Bearings Datasheets for Miba Industrial Bearings -
. The final step is to inspect the bearing assembly. This is done by checking each journal pad for freedom of movement and placing the lower half of bearing assembly with lower half of seal rings and open garter springs in bearing housing or on top of shaft and roll into place (read more)
Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Miba Industrial Bearings -
Tilting pad journal bearings are designed for the most demanding turbomachinery applications, in terms of speed, load, and rotor dynamics. Due to the tilting capability of the individual pads, this 4- or 5-pad tilting pad journal bearing design does not tend to produce self-excited rotor (read more)
Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Miba Industrial Bearings -
Reduction of hot oil carry-over in high-speed turbomachinery bearings Tilting pad journal bearings are used in turbomachines like turbo compressors, turbo gearboxes, gas turbines, and steam turbines. By increasing the power (read more)
Browse Thrust Bearings Datasheets for Miba Industrial Bearings -
Read the success case on how to solve hot running bearings The Advantage design reduces hot oil carry over between pads à reduced the bearing (read more)
Browse Thrust Bearings Datasheets for Miba Industrial Bearings -
Read the success case on how to solve hot running bearings The Advantage design reduces hot oil carry over between pads à reduced the bearing (read more)
Browse Thrust Bearings Datasheets for Miba Industrial Bearings -
Lubrication in hydrodynamic bearings: flooded or directed? For a long-lasting and efficient operation of bearings, choosing a suitable lubrication method is of vital importance. In journal and thrust tilting pad bearings, essentially two lubrication methods are (read more)
Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Miba Industrial Bearings -
Fixed Geometry Bearings / Sleeve Bearing Using Miba Fixed Geometry Bearings (or Sleeve Bearings) is an economical way to achieve good rotordynamic performance. Miba bearings are characterized by their precise bore tolerances and are highly customizable so you (read more)
Browse Thrust Bearings Datasheets for Miba Industrial Bearings -
Using Miba Fixed Geometry Bearings (or Sleeve Bearings) is an economical way to achieve good rotordynamic performance. Miba bearings are characterized by their precise bore tolerances and are highly customizable so you can dial in the stiffness and damping coefficients to optimize (read more)
Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Miba Industrial Bearings
Conduct Research Top
-
Tilting Pad Fluttering
Tilting pad fluttering is a well-known phenomenon in journal and thrust bearings. The contact between the pad and the rotor can lead to bearing damage and, in the case of journal bearings, trigger subsynchronous rotor vibration with high amplitudes. Numerous approaches exist to solve the problem
-
Improvement of Tilting-Pad Journal Bearing Operating Characteristics by Application of Eddy Grooves
In high speed, high load fluid-film bearings, the laminar-turbulent flow transition can lead to a considerable reduction of the maximum bearing temperatures, due to a homogenization of the fluid-film temperature in radial direction. Since this phenomenon only occurs significantly in large bearings
-
Rugged Rulon 1337 for slide pads and rolling element retainers
When a major manufacturer of vacuum chambers required a self-lubricating bearing to replace their failing metal components, we knew Rulon (R) bearings would fit the bill. Our Engineering Experts took a site visit to the client, and recommended Rulon 1337; a material that is comprised solely
-
Key Considerations for Implementing Solder Bearing Lead Applications
of the desired areas on the pad and pin, which can result in variances of solder joint quality and reliability.
More Information Top
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
resulting in the thinner oil film and the extremely high pad surface temperature that expedited chemical compound formation and accumulation of its deposit on the bearing pad .
-
Encyclopedia of Tribology
In such a bearing, a number of high-pressure outlet holes in the recess or without recess distribute around a bearing pad circumfer- entially.
-
DESIGN AND PROCUREMENT GUIDE FOR PRIMARY COOLANT PUMPS USED IN LIGH-WATER- COOLED NUCLEAR REACTORS.
Thickness Variable as Functions of the Pivot Posi- tion Factor for Pivoted Pad Thrust Bearing Pads of Various Proportions (L/B) 4.49 .
-
Behavior of a Damaged Prestressed Concrete Bridge
Repaired with Fiber-Reinforced Polymer Reinforcement
Bearing Pad Effects ..........................................................................................
-
Machinery Vibration and Rotordynamics
Bearing Pad Pivot Angle 2nd Nozzle Arc Force 3rd Nozzle Arc Force .
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
Hydrostatic oil lift pockets are commonly provided in each bearing pad to ease breakaway on starting.
-
PROCEEDINGS OF THE TECHNICAL MEETING ON SUPER-LAMINAR FLOW BEARINGS AND SEALS FOR PROCESS-FLUID LUBRICATED TURBOMACHINERY, NOVEMBER 1 AND 2, 1966, ALBANY, NEW ...
with the bearing pads and seal rings.
-
Fundamental Study into the Governing
Conditions of Rotor Thermal Bows in
Hydrodynamic Bearings
Figure 58 Calculated operating deflection shape for HSOC compressor rotor at endurance running speed with low bearing pad inlet viscosity .................................................................................................
-
Performance improvement of tilting-pad journal bearings by means of controllable lubrication
One approach to do so is to inject pressurized oil directly into the bearing clearance through holes drilled across the bearing pads .
-
IUTAM Symposium on Emerging Trends in Rotor Dynamics
The possibility of applying active lubrication to deform the bearing pad and adjust the bearing preload factor is also an emerging trend in controllable fluid film bearings.