Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument,
- Range: 0 to 11 inch
- Resolution: 0.0000007 inch
- Graduation / Resolution: 0.0000007 inch
- Range / Travel: 0 to 11 inch
-
Description: If you're looking for a direct-reading bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the third-generation External Supermicrometer Model C provides durability, digital accuracy, speed of
- Range: 0 to 20 inch
- Graduation / Resolution: 0.00001 inch
- Resolution: 0.00001 inch
- Range / Travel: 0 to 20 inch
-
Supplier: Mahr Inc.
Description: Product features Satin chrome finished operating and display units Rugged steel frame, can be inclined up to 45° from the sturdy base Retraction of the moveable anvil ensures maximum wear resistance Height adjustable stop Constant measuring force Spindle is hardened through-out and ground,
- Range: 0 to 2 inch
- Resolution: 0.0001 inch
- Graduation / Resolution: 0.0001 inch
- Mounting / Loading Options: Benchtop / Floor
-
-
Description: New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in
- Range: 0 to 10 inch
- Graduation / Resolution: 0.000001 inch
- Resolution: 0.000001 inch
- Range / Travel: 0 to 10 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Quick reading graduations High accuracy Adjustable work table centered beneath the anvil and spindle No glare Starrett satin chrome finish Base is a heavy, rigid casting, incorporating at the left end a movable anvil Friction-free motion transfer mechanism between the anvil and
- Range: 0 to 1.968505 inch
- Features: Micrometer
-
Supplier: Marposs Corp
Description: DESCRIPTION WIRELAB uses a dual axis laser gauge to measure the diameter and the ovality of products like: drawn wire, ferrous and non ferrous, electric cable enameled wire optical fibres Super-Wirelab version can also be used for the control of rectangular-section products (eg. metal strip).
- Features: Micrometer, Optical
- Gaging Technology: Optical - Laser
-
Supplier: Transcat, Inc.
Description: Product Highlights Stands are designed to allow bench-top use with hand micrometers or other gages Mic Ranges 125-300mm(5-12in) Vertical type
- Features: Micrometer
-
Description: If you're looking for a direct-reading vernier-style bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the second-generation External Supermicrometer Model B provides durability, speed of measurement,
- Range: 0 to 10 inch
- Graduation / Resolution: 0.00000025 to 0.0000005 inch
- Resolution: 0.00000025 to 0.0000005 inch
- Range / Travel: 0 to 10 inch
-
Supplier: Baker
Description: The EdgeGARD® VF is a vertical-flow recirculating air clean bench that provides protection for samples and work procedures where product protection and particulate control are required. ISO Class 4 (Class 10) cleanliness (for 0.5 micrometer particles) Build for versatility,
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 10 (ISO 4)
- Features and Options: Lighting, Pre-filter
- Laminar Flow Direction: Vertical
-
Supplier: Newark, An Avnet Company
Description: TOOLS, BENCH VICE; Accessory Type:Micrometer Head; For Use With:-; Product Range:-; Jaw Opening Max:12.7mm; Vise Type:Bench RoHS Compliant: NA
-
Supplier: Baker
Description: from exposure and should never be used when working with any infectious material or volatile/toxic chemicals. The EdgeGARD® e3 HF Horizontal Laminar-Flow Clean Bench provides ISO Class 5 cleanliness (for .05 micrometer particles) for production protection only and is not for use with
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: Artifex Engineering
Description: This rotation stage is design to apply in the experiment with small optics. In-body positioning design in order to minimize the usage of bench. Limit screw to ensure the stop angle while adjustment. Low-friction rotary movement thanks to ball bearing mechanism, which allow for quick rotation
- Platter Diameter: 1.968505 inch
- Overall Length: 1.968505 inch
- Overall Width: 1.968505 inch
- Overall Height: 1.968505 inch
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of thickness of flexible packaging materials using contact micrometers. 1.2 The Precision and Bias statement for this test method was developed using both handheld and bench top micrometers with foot sizes ranging from 4.8 to 15.9 mm
-
Supplier: SPIROL
Description: zero-force optical sensor actuation with anti-repeat, anti-tie down feature Quiet: Silent operation eliminates the harsh noise associated with ultrasonic installation methods Accurate: Micrometer style insertion depth adjustment for precise Insert positioning within the part Pneumatic
- Frame & Head Type: Bench Mounted
- Operation: Insertion or Press Fitting
-
Supplier: SPIROL
Description: down feature Quiet: Silent operation eliminates the harsh noise associated with ultrasonic installation methods Accurate: Micrometer style insertion depth adjustment for precise Insert positioning in the part Pneumatic operation, with pressure regulator and flow controls to precisely control
- Frame & Head Type: Bench Mounted
- Operation: Insertion or Press Fitting
-
Supplier: SPIROL
Description: adjustable temperature setting with Hi-Low temperature lock-out for optimal melt and fow of plastic Micrometer style insertion depth adjustment and individually adjustable heat tips for precise positioning of the Inserts or Compression Limiters in the part Pneumatic operation, with pressure
- Frame & Head Type: Bench Mounted
- Operation: Insertion or Press Fitting
-
Supplier: LPKF Laser & Electronics North America
Description: adjustment by micrometer screw. With mechanical resolution of less than 1 μm, repeat accuracy of ± 5 μm, and precision of ± 20 μm for double sided alignment, these compact benchtop ProtoMat circuit board plotters enable rapid prototype PCB milling with traces as small as 4 mil (0.1mm) and
- Number of Axes: 3
- X-Axis Travel: 9 inch
- Y-Axis Travel: 12 inch
- Spindle Speed: 30,000 rpm
-
Supplier: Materion Corporation
Description: minimum 98.5% beryllium. In most applications, its optical surface is a hard, polished coating of electroless nickel, 24 micrometers to 150 micrometers thick. Electroless nickel is harder than bare beryllium and more easily polished to a fine surface finish.
- Oxide Type: Beryllia / Beryllium Oxide
- Applications: Optics / Optical Grade
-
Supplier: Qioptiq
Description: allowing it to be used on a typical bench (without an optical table). Setability micrometer resolution 0.5 µm, 25 µm division Dual flexure type None arc error 10 N maximum load RoHs conform Mounting height 53.3 mm (base to top of mounting plate Dimensions LxWxH (excluding
- Stroke or X-Axis Travel: 0.50000027 inch
- Carriage Load: 2.248 lbs
- Features: Other
- Axis Configuration: X Axis Only
-
Supplier: Gagemaker L.P.
Description: spindle screw type micrometer which reads directly to .0001” and can be estimated to the closest .00005”. The CG-1001E uses a digital version with an SPC Output. Disassembling the gage is not required for calibration. The vise assembly allows full vertical and horizontal adjustment of the
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Physical Properties: Displacement / Position
- Calibrator Style: Fixed
-
Supplier: Dymax
Description: The Model 455 dispensing valve is a pneumatically operated, normally closed pinch valve with a disposable fluid path. It was designed to dispense a variety of medium to high viscosity light-curable adhesives, inks, and cyanoacrylates with extreme precision. The valve’s micrometer control
- Dispense Rate: 1.8011730861633808 L/min
- Material Temperature Range: 350 F
- Valve Dispensing Technology: Pinch Valve
-
Supplier: EXAKT Technologies, Inc.
Description: micrometer with pre-set value Options Electronic Measuring & Control System ( AW110) Weight (kg) 90 Dimensions Width (mm) 800 Depth (mm) 800 Height (mm) 600
- Rotary Speed: 10 to 200 rpm
- Automation: Automatic / Indexing
- Mounting: Bench
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Plastics / Composites, Semiconductors / Electronics
-
Supplier: Mile-X Equipment, Inc.
Description: Shop. If you're just starting out or need a completely new brake station, Ammco Brake Service Solutions can fill all of your needs. Select from a wide assortment of benches, lathes, micrometers, adapters and other helpful accessories. Ask your authorized Ammco Dealer for details and guidance.
Find Suppliers by Category Top
Featured Products Top
-
Supermicrometer PC - Model PC250, PC375, PC500, PC625, SPL New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The Laser Micrometer to Check Small Shafts and Ground Components MECLAB The MECLAB.X Bench Top Laser Micrometer is a high precision instrument for ultra-high accuracy diameter measurements (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
External Supermicrometer® Model C The Supermicrometer Model C is the most popular bench micrometer in the world that can measure just about any manufactured precision part or gage such as pins, plugs, and all types of threads (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
External Supermicrometer PC - Model PC250, PC375, PC500, PC625, SPL New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Sales Support or Virtual Demonstrations Universal Supermicrometer - Model 501, 504 The definitive bench micrometer, the Universal (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
& 504 The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
information. Universal Supermicrometer® Model 501 & 504 The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
900 & 1600 Designed for gage calibration laboratories requiring precise measurements over long lengths. Ideal for use as a setting bench gage and calibration instrument. Suitable for a quality lab or a shop floor environment. Highest accuracy at best price point (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Clean benches designed with you in mind. A laminar flow clean bench provides a working environment that has its own filtered air supply. Used in a variety of applications including medical research laboratories (read more)
Browse Clean Benches Datasheets for Baker -
Universal Supermicrometer - Model 501, 504 The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Bench Micrometer
A bench micrometer is a type of gauge or tool used for inspection which typically resides on a work bench that measures length whose accuracy and precision is approximately 20 micro-inches (0.5 microns).
More Information Top
-
Splitting Hairs Measuring Thin Medical Wire - Nasa Tech Briefs :: Medical Design Briefs
CFW uses bench micrometers from The L.S. Starrett Co. of Athol, MA, to check ultra-finished (polished) wire measuring 2/10,000" in diameter with a tolerance of 25-millionths of an inch.
-
An in vitro investigation into the wear effects of selected restorative materials on dentine
The length of each test material stud specimen and holder was measured in triplicate before the wear pro- cedure using a bench micrometer ^ accurate to 0-2 |im.
-
NEUTRON IRRADIATION EFFECTS IN BORONATED GRAPHITE, HAFNATED GRAPHITE, B$sub 4$C, AND HfC. SUMMARY REPORT ON THE BG-1 AND BG-2 EXPERIMENTS.
After irradiation, the dimensions of specimens that could be manually manipu- lated were measured by means of a mechanical-dial bench micrometer (precision ±0.0001 in.) that was calibrated with the optical gage.
-
Assessing instability of thin-walled tubes under biaxial stresses in the plastic range
Calibra- tion was from a floating bench micrometer reading to 0.0001 in.
-
Dielectric measurements on thin films by means of electrodes coated with irradiated silicone rubber
Two steel balls (f)are fitted to the frame 8 in. below the fulcrum and the base of the assembly has a vertical spigot (g) on which a bench micrometer fits, the spindle and anvil of which engage with the steel balls.
Indicates content that may require registration and/or purchase.