-
Supplier: Vibra Screw, Inc.
Description: This unique device employs the principle of controlled vibration to "fluidize" dry materials for rapid dispersion and continuous, high-speed blending of solids. With extremely low power requirements and minimal particle degradation, the Vibra-Blender approaches the efficiency of a batch
- Feed Rate: 897.6612 GPH
- Motor Power: 0.25 HP
- Style: Agitator
- User Interface: Analog Front Panel
-
Supplier: Silverson Machines, Inc.
Description: No Description Provided
- Feed Rate: 30,000 GPH
- Motor Power: 8.5 HP
- User Interface: Analog Front Panel
- Mounting: Benchtop, Floor-Mounted
-
Supplier: KPM Analytics
Description: MR2L and MR10L mixers are used to condition wheat before test milling, and for a wide range of other mixing applications.
- Capacity: 0.07062931453963094 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Applications / Industry: Food and Beverage Processing
-
-
Supplier: Charles Ross & Son Company
Description: The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel walls to enhance the
- Capacity: 0.03342013656804607 to 0.5347221850887371 cubic feet
- Motor Speed: 13 to 10,000 rpm
- Motor Power: 0.5 to 2 HP
- Style: Agitator, Twin Rotor
-
Supplier: ARDE Barinco, Inc.
Description: Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating System: Batch Operation
- Mounting: Benchtop
- Features: Homogenizer, Other Applications / Industry, Powders or Granules
-
Supplier: Terra Universal, Inc.
Description: The Microtube Homogenizer is designed for samples that are too tough to be homogenized by a vortex mixer. The BeadBug can homogenize most samples within 45 seconds. Free Shipping!
- Capacity: 0.00007062934127574019 cubic feet
- Operating Temperature: 39.2 to 149 F
- Operating System: Batch Operation
- Mounting: Benchtop
-
Supplier: Charles Ross & Son Company
Description: The material to be milled is placed between the feed and center rolls. Each adjacent roll rotates at progressively higher speeds. For example; the feed roll may rotate at 30 rpm, the center roll at 90 rpm and the apron roll at 270 rpm. Material is transferred from the center roll to the apron roll
- Motor Speed: 270 to 428 rpm
- Motor Power: 0.5 to 15 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
- Operating System: Batch Operation
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For fine comminution of dry laboratory samples or solids in suspension. For homogenisation of emulsions or pastes. The Vibratory Micro Mill PULVERISETTE 0 is recommended for sample preparation of RoHS tests (Restriction of Hazardous Substances). Method of operation The FRITSCH Vibratory Micro Mill
- Capacity: 0.000035314670637870094 to 0.00035314670637870096 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Terra Universal, Inc.
Description: The BeadBlaster™ 24 completely lyses, grinds, and homogenizes even the most difficult and resistant samples, often in only 35 seconds Free Shipping!
- Capacity: 0.00007062934127574019 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- User Interface: Digital Front Panel
-
Supplier: Silverson Machines, Inc.
Description: No Description Provided
- Capacity: 0.000000035314670637870095 to 0.4237758872377856 cubic feet
- Motor Speed: 8,000 rpm
- Motor Power: 0.33 HP
- Feed Rate: 316.8 GPH
-
Supplier: Charles Ross & Son Company
Description: The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After one revolution the
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.0040104163881655285 to 0.6684027313609214 cubic feet
- Motor Speed: 4 to 180 rpm
- Motor Power: 0.5 to 2 HP
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a laboratory
- Capacity: 0.00035314670637870096 to 0.006709787421195317 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Qsonica, LLC
Description: Q1375 Sonicator The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1” diameter, 10” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to be processed.
- Feed Rate: 316.8 GPH
- Frequency Range: 20,000 Hz
- Style: Agitator, Ultrasonic / Vibrational
- Features: Agricultural Products, Homogenizer, Liquids, Solutions, Emulsions, Powders or Granules, Programmable, Solid with Liquid Addition, Suspensions, Slurries, Pastes, Colloids, Timer
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For the finest rapid, batch-wise comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and homogenising of emulsions and pastes. Maximum sample quantity: 225 ml Areas of application Geology and mineralogy, ceramics, chemistry, biology, medicine,
- Capacity: 0.00035314670637870096 to 0.00794580089352077 cubic feet
- Operating System: Batch Operation
- Mounting: Benchtop
- Display Type: Digital Numerical Display
-
Supplier: Qsonica, LLC
Description: Q55 Sonicator The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:
- Capacity: 0.0000070636800650222175 to 0.0017657335318935047 cubic feet
- Frequency Range: 20,000 Hz
- Style: Agitator, Ultrasonic / Vibrational
- User Interface: Analog Front Panel
-
Supplier: Silverson Machines, Inc.
Description: No Description Provided
- Feed Rate: 5 to 50,000 GPH
- Motor Speed: 3,600 rpm
- Motor Power: 20 HP
- User Interface: Analog Front Panel
-
Supplier: Qsonica, LLC
Description: Q125 Sonicator The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for
- Capacity: 0.0000070636800650222175 to 0.0017657335318935047 cubic feet
- Frequency Range: 20,000 Hz
- Style: Agitator, Ultrasonic / Vibrational
- Operating System: Batch Operation
-
Supplier: Charles Ross & Son Company
Description: We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple
- Capacity: 0.04177517071005759 to 0.5347221850887371 cubic feet
- Motor Speed: 660 to 10,000 rpm
- Motor Power: 1 to 2 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Qsonica, LLC
Description: 4583 Flocell Inline Processor Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing
- Capacity: 0.014125868255148038 cubic feet
- Feed Rate: 316.8 GPH
- Pressure Range: 100 psi
- Frequency Range: 20,000 Hz
-
Supplier: Custom Processing Services, Inc.
Description: Blending, Coating, and Batching Custom Processing Services offers several blending options for its toll processing customers. 100 L double stainless steel double ribbon blender 600 L stainless steel double ribbon blender 2850 L carbon steel double ribbon blender 6500 L stainless
- Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Ceramics, Coatings / Paint, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Foods / Beverages, Glass / Fiberglass, Metals / Elements, Minerals, Nickel / Nickel
- Chemicals Processed: Acetylenes, Alcohols, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Cosmetics / Soaps, Filler / Extenders, Inorganic Chemicals, Lubricants / Greases, Monomers and Intermediates, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers, Reagents,
- Services Offered: Blending / Mixing, Compounding, Process Optimization, Research and Development, Trial Facility Leasing, Warehousing / Distribution
- Waste, Scrap or Environmental Source: Brownfield / Plant Sites, Landfills, Mines / Mining Waste, Slag / By-products, Used Products / Goods
Find Suppliers by Category Top
Featured Products Top
-
The D6006 Dispershear can disperse a wide range of powders such as batter mix, xanthan gum, guar gum, Hydroxypropylemethyl cellulose and pregelatinized starches into liquids continuously in one pass. By combining the D6006 Dispershear with a Loss in (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
The D6006 Dispershear can disperse a wide range of powders such as batter mix, xanthan gum, guar gum, Hydroxypropylemethyl cellulose and pregelatinized starches into liquids continuously in one pass. By combining the D6006 Dispershear with a Loss in (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
The D6006 Dispershear can disperse a wide range of powders such as batter mix, xanthan gum, guar gum, Hydroxypropylemethyl cellulose and pregelatinized starches into liquids continuously in one pass. By combining the D6006 Dispershear with a Loss in (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
The Dispershear evenly incorporates fine powders that can be difficult to disperse with conventional systems. And its one-pass operation won't harm long-chain molecules or other shear-sensitive materials. The key is the variable-speed auger running along the bottom of the solids holding (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Mk VIII Rollo-Mixer® The Continental Mk VIII Rollo-Mixer® is a precision-engineered rotary drum batch mixer designed to deliver unmatched uniformity, clean-out and superior efficiency in dry powder (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Double Cone Blenders are most often used for the intimate dry blending of free flowing solids. The solids being blended in these units can vary in bulk density and in percentage of the total mixture. Materials being blended are constantly being intermixed as the Double Cone (read more)
Browse Powder and Solids Blenders Datasheets for Charles Ross & Son Company -
Magnesium Oxide Powders. Mk VII Rollo-Mixer® Drum Blender The Mk VII is a drum blender designed for gentle/uniform mixing and blending applications with pellets, granules and (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Mixer without imparting any heat or friction into the powdered formula and makes cleanup between batches much easier. Cleanout is very important and this industrial mixer for pigment powders allows full internal access from the front and rear, as well as clean-in-place features for water flush and (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
High flow homogenizer mixer disperses powders and emulsifies immiscible liquids The Model C-5-3 Reversible Homogenizer is a high shear rotor/stator mixer with a rotor/stator gap of 0.020 inches that pumps 1750 gallons per minute. The unique Reversible (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
, piping compounds and plastic powder premixes. Rollo-Mixers are involved in many plastic applications from specialty plastics used in the electronic industry to homogenizing plastic pellets for the automotive industry. Plastic powder blends with liquid and dry additives are uniformly mixed in the (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp.
More Information Top
-
Influence of pressure cooking on antioxidant activity of wild (Ensete superbum ) and commercial banana (Musa paradisiaca var. Monthan) unripe fruit and flower
The samples were lyophilized (4KBTXL-75; VirTis Benchtop K, New York, NY, USA) (flower lyophilised at −70 °C for 8–12 h and fruit lyophilised at −70 °C for 15–18 h) and then grounded into small particles using laboratory blender . Then, the powdered samples were stored in an air tight container at 4 °C until extraction.
-
Handbook of Industrial Mixing: Science and Practice Complete Document
… priori mechanism to scale the process up and achieve the same performance in blenders of industrial size. … cess scale-down, is also quite common, haunting practitioners who attempt to undertake benchtop product design or … CHARACTERIZATION OF POWDER MIXTURES .
-
7.10.07 -- Good Manufacturing Practice Guidance For Active Pharmaceutical Ingredients
The Matcon Laboratory IBC Blending System provides everything that you need to blend powders in small Intermediate … … time parameters are based on those of larger "production" IBCs, making the laboratory blender perfect for easy … This Benchtop Leak detection and Seal Strength Analyzers for Blister Packages provides leakage testing of tablet blister …
-
02.14.11 -- Scientists Identify A Deadly Tool In Salmonella's Bag Of Tricks
Lippke Model 4000: Benchtop Leak Detector Paddle Blenders Alconox: Powdered Precision Cleaner .
-
10.25.07 -- 2007 AAPS Annual Meeting And Exposition: Special Edition
… a wide range of CORA® sanitary butterfly valves to control the flow of granular and powdered products. The valves may be installed on blenders , totes, drum lifters, drum dumpers, etc. BT Series: Benchtop Laboratory Homogenizers .
-
10.9.07 -- Top Ten Frequently Asked Questions On Feeder Accuracy
This Benchtop Leak detection and Seal Strength Analyzers for Blister Packages provides leakage testing of tablet blister … Lab Vertical Blender The high-energy Kemutec Powder Technologies' fine grinding KEK 7H Universal Mill is ideal for milling laboratory …
-
04.24.09 -- A Milestone In Plastics History
… samples in a measurement cup, the user can measure the reflected color of powdered chemical in the … Color i™5 Benchtop Spectrophotometer K4G Continuous Gravimetric Blender System .
-
Application of Portable and Handheld Infrared Spectrometers for Determination of Sucrose Levels in Infant Cereals
… % and r >0.96) in snack products by using NIR and MIR benchtop units, indicating the … The samples were blended using the pulse setting of an Osterizer blender (6646 Oster 12 speed blender … For MIR analysis, cereal powder samples (~0.1 g) were placed directly on the surface of a …
-
Simultaneous determination and confirmation of melamine and cyanuric acid in animal feed by zwitterionic hydrophilic interaction chromatography and tandem mass...
If feed samples were not already in powder or granular form, approximately 50 g were ground to a coarse powder with a hand-held power food blender (Cuisinart). … were centrifuged at 3750 g for 10 min at room temperature in a benchtop centrifuge (IEC), and …
-
Mesocarp localization of a bi‐functional resveratrol/hydroxycinnamic acid glucosyltransferase of Concord grape ( Vitis labrusca )
powder was transferred to a chilled Waring blender and homo- genized with 200 ml pre-chilled grape extraction buffer containing 30 g of insoluble polyvinylpyrrolidine. The mixture was centrifuged at 9 300 g for 10 min at 4°C in a benchtop microcentrifuge.
Indicates content that may require registration and/or purchase.