Products/Services for Benchtop Wire Strippers
-
Wire and Cable Strippers - (305 companies)...meant for a certain range of wire gauges. Handheld and benchtop models are available, and their actuation determines their productivity. Strippers have jaws with at least one void between opposing blades. Manual strippers with one cutting...TechnologyForm FactorWired Application / Connector Type -
Wire and Cable Crimpers - (501 companies)...handheld crimping tool. Many tools will have two crimping cavities to properly roll the terminal's crimps, and possibly more if there are two conductors in the wire. Some crimp tools will feature several gauge sizes and possibly a stripper to enhance... -
Air Strippers - (44 companies)Air strippers are used to remove volatile organic compounds (VOCs), ammonia, hydrogen sulfide, and other contaminants from groundwater and wastewater. The Air stripping is a technology that uses an air stripper for VOC removal from ground water... -
Wire to Wire Connectors - (133 companies)Wire-to-wire connectors are used to connect two wire-terminated connectors. They are used as electrical connectors, electronic connectors, and computer connectors. General specifications for a wire-to-wire connector include mating combination... -
Wire Harness Testers - (37 companies)...testers with computer board configuration are devices designed to be installed in a personal computer (PC) or used as a sub-card in a larger instrument. Benchtop wire harness testers are instruments that are portable and often include handles... -
Litz Wire - (37 companies)Litz wires are constructed of individually insulated magnet wires that are either twisted or braided into a uniform pattern to minimize power loss. Litz wire is constructed of individually insulated magnetic wires that are either twisted or braided...
-
Wire Terminals - (428 companies)Wire terminals are passive conductors used to facilitate a connection that is not soldered. They are two-piece assemblies that consist of a receptor (female) and blade (male) which help to provide repeated connection and disconnection...
-
Hookup Wires - (317 companies)Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances. Hookup wires are used in low current, low...
-
Wire, Cable, and Connector Tools - (860 companies)...extractors, inserters, cable knives, pliers, polishing tools, pressers, punch down tools, screwdrivers, soldering and de-soldering tools, splicers, strippers, strap wrenches, torque wrenches, and wire or cable pulling grips. Wire, cable and connector tools...
-
Wire Brushes - (128 companies)Wire brushes are tools primarily used for abrasive purposes, such as cleaning rust and removing paint. Wire brushes are also used for cleaning surfaces for better conductivity of electrical connections such as car battery posts and connectors...
Product News
-
Cincinnati Sub-Zero Products
Benchtop Test Chambers Benchtop test chambers are ideal for testing small components and assemblies for reliablity or R &D Testing. Temperature and Temperature/Humidity models are available with temperature ranges from -30 C to +190 C and -70 C to +190 C and optional humidity from 10% to 95% RH. The MicroClimate (R) 1.2 cubic foot benchtop test chamber simulates a full range of temperature and humidity conditions. The chambers may be stacked freeing up valuable floor space important for many labs. Contemporary design... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
World Star Tech
BENCHTOP LASERS for Bioanalytical Applications Datasheet. BENCHTOP LASERS. World Star Tech Benchtop Lasers are ultra-compact and easy-to-use thanks to the intuitive touch screen interface and high resolution display. Laser output is low-noise and optical power is stable within 1%. The integrated TEC controller maintains 0.01 of temperature precision. The Benchtop Laser system is extremely versatile and can be configured for most commercially available laser diode packages, such as 5.6 mm and 9 mm TO cans, as well as various butterfly... (read more)Browse Lasers Datasheets for World Star Tech -
Acopian Power Supplies
Infinity Rack Mounting & Benchtop Infinity " High Power Linear Rack & Benchtop Power Supplies. DC Outputs from 3.3 VDC to 150 VDC & Up to 1200 Watts. Acopian, a leader in the design, manufacturing and distribution of standard, modified-standard and custom power supplies, launched their high power linear Infinity Rack and Benchtop power supplies rated up to 1200W. DC single/nominal output voltages range from 3.3VDC to 150VDC and up to 150A (1200W). All voltages are available in 2U, 3U and 4U high configurations. These linear... (read more)Browse Power Supplies Datasheets for Acopian Power Supplies -
Cincinnati Sub-Zero Products
Stackable Benchtop Chamber for Electronics Testing New Stackable Benchtop Models Saves Floor Space and Doubles Test Capacity. Our new Z-Plus stackable Benchtop Temperature/Humidity Chambers are designed for diverse testing needs across multiple industries. This chamber offers improve ments in flexibility and increased testing capacity. With an 8-cu. ft. capacity, the Z-Plus Benchtop Chamber is engineered to address the most common testing applications, making it an indispensable tool for R &D, reliability, and validation testing. The key... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Uni-Trend US
Nine-in-One Benchtop powerhouse oscilloscope MSO3054X 500MHz 4Ch Mixed Signal Oscilloscope. A Nine-in-One Benchtop powerhouse. The Uni-T MSO3054X offers one instrument that can be a 500MHz, 4Ch High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Bode Plot Analyzer, and Power Analyzer. All with up to 5 years warranty. Follow us on: Facebook. LinkedIn. Our blog. Uni-Trend US. Uni-T is a leading provider... (read more)Browse Oscilloscopes Datasheets for Uni-Trend US -
Arjay Engineering
FluoroCheck II for benchtop & field monitoring Manual. Brochure. Test Kit for Cooling, Storm, & Produced Water. The FluoroCheck II is a benchtop and transportable unit for discrete sample measurements of ppm hydrocarbons in water. The FluoroCheck II correlates well against EPA 1664 and ISO 9722-2 Methods using solvent extraction. It is fast, easy, and great for general screening of hydrocarbons in water without the need for solvents. The FluoroCheck II provides benchtop and field monitoring of petroleum oils in: Wastewater and groundwater... (read more)Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Konica Minolta Sensing Americas, Inc.
CM-5 Spectrophotometer - Bench-top An advanced all-in-one system, the CM-5 Spectrophotometer is built to measure the color and appearance of opaque, transparent, and translucent samples small to large in size. Its versatility and advanced capabilities, including automatic calibration and industry-specific formulas, are ideal for measuring the color and appearance of solids, liquids, pastes, powders, pills, and granules to meet application needs more efficiently. The CM-5 Spectrophotometer can be used with compatible software or... (read more)Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
Triad Magnetics
2-Wire vs. 4-Wire Terminal Connection taking low-resistance measurements, such as anything below 10 ohms. At Triad Magnetics, we test everything using the 4-wire measurement technique to ensure the highest accuracy, quality, and reliability. While 4-wire testing is a standard option in specialized benchtop testing equipment, it is uncommon in handheld multimeters. Our experienced team uses the most sensitive and advanced technology to achieve more accurate measurements. Applications of 4-Wire Measurements. The greater accuracy... (read more)Browse Power Transformers Datasheets for Triad Magnetics -
Cincinnati Sub-Zero Products
Benchtop Test Chamber Doubles Testing Capacity Our new Z-Plus Stackable Benchtop Chambers are designed for diverse testing needs across multiple industries. This chamber offers improve ments in flexibility and increased testing capacity. With an 8-cu. ft. capacity, the Z-Plus Benchtop Chamber is engineered to address the most common testing applications, making it an indispensable tool for R &D, reliability, and validation testing. The key feature of the this Benchtop Chamber is its adaptability to different use cases. The stackable... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
ESPEC North America Inc | Qualmark Products and Services
ESPEC is pleased to now offer rentals - Benchtops ESPEC rents our most popular chambers for short-term use, when purchasing a chamber isn 't practical, or the need is urgent. Benchtops. SH Benchtop series temperature & humidity chambers with built-in water tank for easy installation. Included options: window and NIST calibration certificate. Temperature range: -40 to 150 C. Humidity range: 30% to 95%RH. Criterion Benchtop series temperature & humidity chambers with direct water supply connection. Included options: window and NIST calibration... (read more)Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services
-
Wire and Cable Strippers
Handheld and benchtop models are available, and their actuation determines their productivity. Cable and Wire Stripper Operation .
-
CR4 - Blog Entry: Selecting [Wire] Strippers
Cable and wire strippers come in a variety of designs to support the diversity of their usefulness. Handheld designs are most convenient and inexpensive, but benchtop varieties are manufactured to assist in high-volume …
-
Plant Maintenance Product | Ideal Industries' Pro Coax Cable Stripper features orbiting blade technology | Plant Services
The Pro Coax Cable Stripper from Ideal is designed to boost volume, productivity and ROI for OEMs … Featuring orbiting blade technology, this semi-automatic, programmable benchtop machine can accommodate coaxial and triaxial cable, PVC, Teflon, hookup wire and other cable types with outer diameters as large as .275 to produce strip lengths from .001 inches (.01 millimeters) to 1 …
-
Ideal Industries - 45-672 - Tools - Strippers - Allied Electronics
Wire Stripper ; 16-22 AWG; spring-action; incl blade# LB-1001 Tools > Benchtop Magnifiers .
-
Paladin Tools - PA1115P - Tools - Strippers - Allied Electronics
Tools > Benchtop Magnifiers Tools > Strippers 32 AWG to 10 AWG Combination;Self-adjusting Wire Stripper;Xcelite .
-
Cornell-Dubilier - 380LQ821M400A052 - Passive Components - Capacitors - Allied Electronics
Tools > Benchtop Magnifiers Tools > Strippers Wire Stripper; 14-24 AWG solid; 16-26 AWG stranded; spring; yellow handle .
-
CHERRY - 0E6210A0 - Switches - Basic - Allied Electronics
Tools > Benchtop Magnifiers Tools > Strippers Wire Stripper; 22-30 AWG solid; 24-32 AWG stranded; spring; yellow handle .
-
Honeywell - 12TW1-7 - Switches - Toggle - Allied Electronics
Tools > Benchtop Magnifiers Tools > Strippers Wire Stripper; 14-24 AWG solid; 16-26 AWG stranded; spring; yellow handle .
-
STMicroelectronics - M48T18-150PC1 - Memory Chips - NVRAM Memory Chips - Allied Electronics
Tools > Benchtop Magnifiers Tools > Strippers Wire Stripper; 22-30 AWG solid; 24-32 AWG stranded; spring; yellow handle .
-
Panasonic - AQY412S - Sensors, Switches & Relays - Relays - Allied Electronics
Tools > Benchtop Magnifiers Tools > Strippers Wire Stripper; 14-24 AWG solid; 16-26 AWG stranded; spring; yellow handle .
Indicates content that may require registration and/or purchase.